GW Instek Digital Oscilloscope GDS-310

Description
The GDS-310 is a 100 MHz, 2 channel digital oscilloscope from Instek. Measure voltage or current signals over time in an electronic circuit or component to display amplitude, frequency and rise times, etc. Applications include troubleshooting, production test, and design. Additional Features: Bandwidth: 100 MHz 2 Input Channel 1GSa/s Maximum Sample Rate 5M Memory Depth Per Channel 7” 800 x 480 Full Touch Panel Capacitive LCD Multi-Point Control, Landscape and Portrait Display Built-In 50,000 Counts DMM 30,000 Consecutive Waveform Records Logging Function, Replay Measurement Results Any Time Temperature Measurement and Logging Function Built-In Engineering Calculator, SMD Resistance Coding, Color Coding Info, and Attenuator Calculation Application Software Optional Differential Probe to Achieve Isolation Effect Applications: Solar Power Battery Inspection and Repair Power Product Tests Large Electric System Tests Motor Tests Maintenance Personnel Always on Field Assignments Accessories: Power Cord Quick Start Guide User Manual CD GTL-207: Multimeter Test Lead x 2 GSC-011: Soft Carrying Bag GSC-010: Soft Carrying Case GWS-001: Wrist Strap GAP-001: AC-DC Adapter GTP-100A-4: 100 MHz Probe The Instek GDS-310 portable 7" full touch panel capacitive LCD, featuring multi-point touch panel method which allows engineers to move waveform position, adjust waveform size, and set trigger conditions easily, subverts the traditional handheld instrument. With this unique feature, engineers can retrieve DUT's signals easily under the complex working environment. Built-in 50,000 counts DMM helps engineers accurately measure DUT's electric parameters including not only measurements of DC voltage, AC voltage, DC current, AC current, resistance and diode polarity, but also temperature measurement and monitoring. Built-in, the second to none, the longest SM sample memory depth helps engineers diagnose waveforms in great details. The long memory depth can record detailed waveform data and help engineers reproduce the original waveforms while engineers are conducting long observation or retrieving detailed transient signals. Any delicate changes of analog waveforms can be clearly presented in front of engineers when they adjust time scale from long to short that leaves no measurement problems unanswered. The analysis of trend diagrams further completes test and measurement. DMM can simultaneously work with oscilloscope to conduct multi-measurement tasks. Normally, engineers wish to effectively record intermittent signals while retrieving a series of signals during a long period of time. GDS-300/GDS-200's built-in 30,000 consecutive waveform records logging function not only records 30,000 waveform records in a long period of time but also replays the recorded data that allows engineers to identify intermittent problems occurred during the recorded time. Leave no problems unidentified. Engineers need to isolate power and solve corresponding grounding issue while conducting circuit debugging. One of the criteria engineers must overcome is to maintain system grounding and isolation safety in the strict test and measurement environment such as no grounding system or no isolation. GDS-300/200 provide optional differential probe to effectively assist engineers in solving isolation and grounding problems that elevates the efficiency and safety of test and measurement. Engineers often need some calculation tool software to conduct circuit design and debugging analysis during the R&D process. GDS-300/200 oscilloscopes, with the built-in standard engineering calculator, allow engineers to verify parameters during the test and measurement process. While using unknown resistance, engineers can obtain resistance value via color coding calculation software. If any attenuator was designed in the circuit, GDS-300/200 can also provide corresponding attenuator model and attenuation value calculation.
Datasheet
Description
The GDS-310 is a 100 MHz, 2 channel digital oscilloscope from Instek. Measure voltage or current signals over time in an electronic circuit or component to display amplitude, frequency and rise times, etc. Applications include troubleshooting, production test, and design. Additional Features: Bandwidth: 100 MHz 2 Input Channel 1GSa/s Maximum Sample Rate 5M Memory Depth Per Channel 7” 800 x 480 Full Touch Panel Capacitive LCD Multi-Point Control, Landscape and Portrait Display Built-In 50,000 Counts DMM 30,000 Consecutive Waveform Records Logging Function, Replay Measurement Results Any Time Temperature Measurement and Logging Function Built-In Engineering Calculator, SMD Resistance Coding, Color Coding Info, and Attenuator Calculation Application Software Optional Differential Probe to Achieve Isolation Effect Applications: Solar Power Battery Inspection and Repair Power Product Tests Large Electric System Tests Motor Tests Maintenance Personnel Always on Field Assignments Accessories: Power Cord Quick Start Guide User Manual CD GTL-207: Multimeter Test Lead x 2 GSC-011: Soft Carrying Bag GSC-010: Soft Carrying Case GWS-001: Wrist Strap GAP-001: AC-DC Adapter GTP-100A-4: 100 MHz Probe The Instek GDS-310 portable 7" full touch panel capacitive LCD, featuring multi-point touch panel method which allows engineers to move waveform position, adjust waveform size, and set trigger conditions easily, subverts the traditional handheld instrument. With this unique feature, engineers can retrieve DUT's signals easily under the complex working environment. Built-in 50,000 counts DMM helps engineers accurately measure DUT's electric parameters including not only measurements of DC voltage, AC voltage, DC current, AC current, resistance and diode polarity, but also temperature measurement and monitoring. Built-in, the second to none, the longest SM sample memory depth helps engineers diagnose waveforms in great details. The long memory depth can record detailed waveform data and help engineers reproduce the original waveforms while engineers are conducting long observation or retrieving detailed transient signals. Any delicate changes of analog waveforms can be clearly presented in front of engineers when they adjust time scale from long to short that leaves no measurement problems unanswered. The analysis of trend diagrams further completes test and measurement. DMM can simultaneously work with oscilloscope to conduct multi-measurement tasks. Normally, engineers wish to effectively record intermittent signals while retrieving a series of signals during a long period of time. GDS-300/GDS-200's built-in 30,000 consecutive waveform records logging function not only records 30,000 waveform records in a long period of time but also replays the recorded data that allows engineers to identify intermittent problems occurred during the recorded time. Leave no problems unidentified. Engineers need to isolate power and solve corresponding grounding issue while conducting circuit debugging. One of the criteria engineers must overcome is to maintain system grounding and isolation safety in the strict test and measurement environment such as no grounding system or no isolation. GDS-300/200 provide optional differential probe to effectively assist engineers in solving isolation and grounding problems that elevates the efficiency and safety of test and measurement. Engineers often need some calculation tool software to conduct circuit design and debugging analysis during the R&D process. GDS-300/200 oscilloscopes, with the built-in standard engineering calculator, allow engineers to verify parameters during the test and measurement process. While using unknown resistance, engineers can obtain resistance value via color coding calculation software. If any attenuator was designed in the circuit, GDS-300/200 can also provide corresponding attenuator model and attenuation value calculation.
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Digital Oscilloscope - GDS-310 - ValueTronics International, Inc.
Elgin, IL, USA
Digital Oscilloscope
GDS-310
Digital Oscilloscope GDS-310
The GDS-310 is a 100 MHz, 2 channel digital oscilloscope from Instek. Measure voltage or current signals over time in an electronic circuit or component to display amplitude, frequency and rise times, etc. Applications include troubleshooting, production test, and design. Additional Features: Bandwidth: 100 MHz 2 Input Channel 1GSa/s Maximum Sample Rate 5M Memory Depth Per Channel 7” 800 x 480 Full Touch Panel Capacitive LCD Multi-Point Control, Landscape and Portrait Display Built-In 50,000 Counts DMM 30,000 Consecutive Waveform Records Logging Function, Replay Measurement Results Any Time Temperature Measurement and Logging Function Built-In Engineering Calculator, SMD Resistance Coding, Color Coding Info, and Attenuator Calculation Application Software Optional Differential Probe to Achieve Isolation Effect Applications: Solar Power Battery Inspection and Repair Power Product Tests Large Electric System Tests Motor Tests Maintenance Personnel Always on Field Assignments Accessories: Power Cord Quick Start Guide User Manual CD GTL-207: Multimeter Test Lead x 2 GSC-011: Soft Carrying Bag GSC-010: Soft Carrying Case GWS-001: Wrist Strap GAP-001: AC-DC Adapter GTP-100A-4: 100 MHz Probe The Instek GDS-310 portable 7" full touch panel capacitive LCD, featuring multi-point touch panel method which allows engineers to move waveform position, adjust waveform size, and set trigger conditions easily, subverts the traditional handheld instrument. With this unique feature, engineers can retrieve DUT's signals easily under the complex working environment. Built-in 50,000 counts DMM helps engineers accurately measure DUT's electric parameters including not only measurements of DC voltage, AC voltage, DC current, AC current, resistance and diode polarity, but also temperature measurement and monitoring. Built-in, the second to none, the longest SM sample memory depth helps engineers diagnose waveforms in great details. The long memory depth can record detailed waveform data and help engineers reproduce the original waveforms while engineers are conducting long observation or retrieving detailed transient signals. Any delicate changes of analog waveforms can be clearly presented in front of engineers when they adjust time scale from long to short that leaves no measurement problems unanswered. The analysis of trend diagrams further completes test and measurement. DMM can simultaneously work with oscilloscope to conduct multi-measurement tasks. Normally, engineers wish to effectively record intermittent signals while retrieving a series of signals during a long period of time. GDS-300/GDS-200's built-in 30,000 consecutive waveform records logging function not only records 30,000 waveform records in a long period of time but also replays the recorded data that allows engineers to identify intermittent problems occurred during the recorded time. Leave no problems unidentified. Engineers need to isolate power and solve corresponding grounding issue while conducting circuit debugging. One of the criteria engineers must overcome is to maintain system grounding and isolation safety in the strict test and measurement environment such as no grounding system or no isolation. GDS-300/200 provide optional differential probe to effectively assist engineers in solving isolation and grounding problems that elevates the efficiency and safety of test and measurement. Engineers often need some calculation tool software to conduct circuit design and debugging analysis during the R&D process. GDS-300/200 oscilloscopes, with the built-in standard engineering calculator, allow engineers to verify parameters during the test and measurement process. While using unknown resistance, engineers can obtain resistance value via color coding calculation software. If any attenuator was designed in the circuit, GDS-300/200 can also provide corresponding attenuator model and attenuation value calculation.

The GDS-310 is a 100 MHz, 2 channel digital oscilloscope from Instek. Measure voltage or current signals over time in an electronic circuit or component to display amplitude, frequency and rise times, etc. Applications include troubleshooting, production test, and design.

Additional Features:

  • Bandwidth: 100 MHz
  • 2 Input Channel
  • 1GSa/s Maximum Sample Rate
  • 5M Memory Depth Per Channel
  • 7” 800 x 480 Full Touch Panel Capacitive LCD Multi-Point Control, Landscape and Portrait Display
  • Built-In 50,000 Counts DMM
  • 30,000 Consecutive Waveform Records Logging Function, Replay Measurement Results Any Time
  • Temperature Measurement and Logging Function
  • Built-In Engineering Calculator, SMD Resistance Coding, Color Coding Info, and Attenuator Calculation Application Software
  • Optional Differential Probe to Achieve Isolation Effect

Applications:

  • Solar Power Battery Inspection and Repair
  • Power Product Tests
  • Large Electric System Tests
  • Motor Tests
  • Maintenance Personnel Always on Field Assignments

Accessories:

  • Power Cord
  • Quick Start Guide
  • User Manual CD
  • GTL-207: Multimeter Test Lead x 2
  • GSC-011: Soft Carrying Bag
  • GSC-010: Soft Carrying Case
  • GWS-001: Wrist Strap
  • GAP-001: AC-DC Adapter
  • GTP-100A-4: 100 MHz Probe

The Instek GDS-310 portable 7" full touch panel capacitive LCD, featuring multi-point touch panel method which allows engineers to move waveform position, adjust waveform size, and set trigger conditions easily, subverts the traditional handheld instrument. With this unique feature, engineers can retrieve DUT's signals easily under the complex working environment.

Built-in 50,000 counts DMM helps engineers accurately measure DUT's electric parameters including not only measurements of DC voltage, AC voltage, DC current, AC current, resistance and diode polarity, but also temperature measurement and monitoring.

Built-in, the second to none, the longest SM sample memory depth helps engineers diagnose waveforms in great details. The long memory depth can record detailed waveform data and help engineers reproduce the original waveforms while engineers are conducting long observation or retrieving detailed transient signals. Any delicate changes of analog waveforms can be clearly presented in front of engineers when they adjust time scale from long to short that leaves no measurement problems unanswered.

The analysis of trend diagrams further completes test and measurement. DMM can simultaneously work with oscilloscope to conduct multi-measurement tasks.

Normally, engineers wish to effectively record intermittent signals while retrieving a series of signals during a long period of time. GDS-300/GDS-200's built-in 30,000 consecutive waveform records logging function not only records 30,000 waveform records in a long period of time but also replays the recorded data that allows engineers to identify intermittent problems occurred during the recorded time. Leave no problems unidentified.

Engineers need to isolate power and solve corresponding grounding issue while conducting circuit debugging. One of the criteria engineers must overcome is to maintain system grounding and isolation safety in the strict test and measurement environment such as no grounding system or no isolation. GDS-300/200 provide optional differential probe to effectively assist engineers in solving isolation and grounding problems that elevates the efficiency and safety of test and measurement.

Engineers often need some calculation tool software to conduct circuit design and debugging analysis during the R&D process. GDS-300/200 oscilloscopes, with the built-in standard engineering calculator, allow engineers to verify parameters during the test and measurement process. While using unknown resistance, engineers can obtain resistance value via color coding calculation software. If any attenuator was designed in the circuit, GDS-300/200 can also provide corresponding attenuator model and attenuation value calculation.

Supplier's Site Datasheet
Compact Digital Oscilloscope 100MHz, 2-Channel, Touch Screen - GDS-310 - Transcat, Inc.
Rochester, NY, USA
Compact Digital Oscilloscope 100MHz, 2-Channel, Touch Screen
GDS-310
Compact Digital Oscilloscope 100MHz, 2-Channel, Touch Screen GDS-310
Product Highlights GDS-200/300 series handheld oscilloscopes, the brand new concept compact digital oscilloscopes developed by GW Instek, introduce 7” capacitive full touch panel LCD which can be positioned in portrait and landscape display. The recharging-battery design makes the series easy to operate for field operations. The GDS-200/300 series are applicable in laboratories, R&D, large electric system tests, power product tests, motor tests, solar power battery inspection and repair, and maintenance personnel who are always on field assignments. The GDS-200/300 series, with two analog signal input channels, have advanced and standard models which come with 70MHz, 100MHz and 200MHz bandwidth. The maximum sample rate per channel is 1GSa/s and memory depth is 5Mpts. GDS-300 series oscilloscopes are equipped with 50,000 counts DMM, and GDS-200 5,000 counts DMM which can simultaneously measure and monitor A.C. and D.C. voltage and current, and temperature. Trend plot in a long period of time can also be drawn that allows engineers to effectively monitor standard electric parameters while measuring basic circuit signals. Optional 40 MHz dual-channel differential probe can achieve equivalent isolation results for measurement system under strict power and grounding environment. Users can also easily apply the oscilloscope as a very convenient USB storage equipment to store waveform images and raw data. Additionally, the oscilloscope can be connected with smart phones to transmit the recorded data. Engineers are aware of GW Instek oscilloscopes’ thoughtful designs through diversified application software. Advanced DMM function and GO/NOGO template editing facilitate users in conducting advanced diversified measurement functions. Engineering calculator, attenuation calculation analysis, and resistance indication analysis help users apply auxiliary functions that demonstrate the concept of powerful and comprehensive technological integration. 100MHz Handheld Oscilloscope 2 Input Channels 1GSa/s Maximum Sample Rate Maximum 5M Memory Depth Per Channel 7” 800 x 480 Full Touch Panel Capacitive LCD Multi-Point Control, Landscape and Portrait Display Built-In 50,000 Counts DMM 30,000 Consecutive Waveform Records Logging Function, Replay Measurement Results Any Time Temperature Measurement and Logging Function Built-In Engineering Calculator, SMD Resistance Coding, Color Coding Info, and Attenuator Calculation Application Software Optional Differential Probe to Achieve Isolation Effect

Product Highlights

GDS-200/300 series handheld oscilloscopes, the brand new concept compact digital oscilloscopes developed by GW Instek, introduce 7” capacitive full touch panel LCD which can be positioned in portrait and landscape display. The recharging-battery design makes the series easy to operate for field operations. The GDS-200/300 series are applicable in laboratories, R&D, large electric system tests, power product tests, motor tests, solar power battery inspection and repair, and maintenance personnel who are always on field assignments.

The GDS-200/300 series, with two analog signal input channels, have advanced and standard models which come with 70MHz, 100MHz and 200MHz bandwidth. The maximum sample rate per channel is 1GSa/s and memory depth is 5Mpts. GDS-300 series oscilloscopes are equipped with 50,000 counts DMM, and GDS-200 5,000 counts DMM which can simultaneously measure and monitor A.C. and D.C. voltage and current, and temperature. Trend plot in a long period of time can also be drawn that allows engineers to effectively monitor standard electric parameters while measuring basic circuit signals.

Optional 40 MHz dual-channel differential probe can achieve equivalent isolation results for measurement system under strict power and grounding environment. Users can also easily apply the oscilloscope as a very convenient USB storage equipment to store waveform images and raw data. Additionally, the oscilloscope can be connected with smart phones to transmit the recorded data. Engineers are aware of GW Instek oscilloscopes’ thoughtful designs through diversified application software. Advanced DMM function and GO/NOGO template editing facilitate users in conducting advanced diversified measurement functions. Engineering calculator, attenuation calculation analysis, and resistance indication analysis help users apply auxiliary functions that demonstrate the concept of powerful and comprehensive technological integration.

  • 100MHz Handheld Oscilloscope
  • 2 Input Channels
  • 1GSa/s Maximum Sample Rate
  • Maximum 5M Memory Depth Per Channel
  • 7” 800 x 480 Full Touch Panel Capacitive LCD Multi-Point Control, Landscape and Portrait Display
  • Built-In 50,000 Counts DMM
  • 30,000 Consecutive Waveform Records Logging Function, Replay Measurement Results Any Time Temperature Measurement and Logging Function Built-In Engineering Calculator, SMD Resistance Coding, Color Coding Info, and Attenuator Calculation Application Software
  • Optional Differential Probe to Achieve Isolation Effect
Supplier's Site Datasheet

Technical Specifications

  ValueTronics International, Inc. Transcat, Inc.
Product Category Oscilloscopes Oscilloscopes
Product Number GDS-310 GDS-310
Product Name Digital Oscilloscope Compact Digital Oscilloscope 100MHz, 2-Channel, Touch Screen
Bandwidth 100 MHz 100 MHz
Unlock Full Specs
to access all available technical data

Similar Products

Measuring Equipment / Oscilloscope - oscillograph-mho3-5004-28042 - TPS Elektronik GmbH
Specs
Bandwidth 500 MHz
Number of Input Channels 4 (# channels)
View Details
UPO1202CS 200MHz 2Ch Digital Storage Oscilloscope - UPO1202CS - Uni-Trend US
Specs
Bandwidth 200 MHz
Number of Input Channels 2 (# channels)
Host Interface USB; USB, LAN, VGA, AUX
View Details
Firmware & Utilities - MT2001F - Maury Microwave
Specs
Bandwidth 1000 MHz
View Details
Oscilloscopes - 2866415 - RS Components, Ltd.
RS Components, Ltd.
Specs
Bandwidth 500 MHz
Features RoHS
View Details