Siglent Technologies NA, Inc. Super Phosphor Oscilloscopes SDS2074X

Description
SIGLENT's SDS2000X Series Super Phosphor Oscilloscopes are available in bandwidths of 70, 100, 200, and 300 MHz, maximum sample rate of 2 GSa/s, and come with a maximum record length of 140 Mpts. The most commonly used functions can be accessed with its user-friendly one-button design. The SDS2000X series employs a new generation of SPO technology. It has an innovative digital trigger system with high sensitivity and low jitter, and a maximum waveform capture rate of 140,000 wfm/s (normal mode), up to 500,000 wfm/s (sequence mode). It also employs a 256-level intensity grading display with a color temperature mode to help visualize issues quickly. The trigger system supports triggering modes including serial bus and video triggering. The 2000Xs also feature a history waveform recording and sequence acquisition for recording and replaying multiple trigger events. Other features include an impressive array of measurement and math capabilities, options for a built-in 25 MHz arbitrary waveform generator, 16 digital channels (MSO), and serial decoding.
Request a Quote
Description
SIGLENT's SDS2000X Series Super Phosphor Oscilloscopes are available in bandwidths of 70, 100, 200, and 300 MHz, maximum sample rate of 2 GSa/s, and come with a maximum record length of 140 Mpts. The most commonly used functions can be accessed with its user-friendly one-button design. The SDS2000X series employs a new generation of SPO technology. It has an innovative digital trigger system with high sensitivity and low jitter, and a maximum waveform capture rate of 140,000 wfm/s (normal mode), up to 500,000 wfm/s (sequence mode). It also employs a 256-level intensity grading display with a color temperature mode to help visualize issues quickly. The trigger system supports triggering modes including serial bus and video triggering. The 2000Xs also feature a history waveform recording and sequence acquisition for recording and replaying multiple trigger events. Other features include an impressive array of measurement and math capabilities, options for a built-in 25 MHz arbitrary waveform generator, 16 digital channels (MSO), and serial decoding.
Request a Quote
Datasheet
Datasheet Summary
Powered by GS/AI

The SDS2074X is a 70 MHz, 4-channel digital oscilloscope with a maximum sampling rate of 2 GSa/s and a record length of up to 140 Mpts in single-channel mode. It features a Super Phosphor Oscilloscope (SPO) technology with a waveform capture rate of 140,000 wfm/s in normal mode and 500,000 wfm/s in sequence mode, a 256-level intensity grading display with color temperature mode, and an 8-inch TFT-LCD display with 800 × 480 resolution. The instrument includes 10 one-button shortcuts, segmented acquisition, history waveform recording of up to 80,000 frames, and supports edge, pulse, video, and serial bus triggering for I2C, SPI, UART, CAN, and LIN protocols. Standard accessories include four passive probes. It has USB host and device, LAN, trigger out, and pass/fail outputs, and supports SCPI remote control.

Datasheet Summary
Powered by GS/AI

The SDS2074X is a 70 MHz, 4-channel digital oscilloscope with a maximum sampling rate of 2 GSa/s and a record length of up to 140 Mpts in single-channel mode. It features a Super Phosphor Oscilloscope (SPO) technology with a waveform capture rate of 140,000 wfm/s in normal mode and 500,000 wfm/s in sequence mode, a 256-level intensity grading display with color temperature mode, and an 8-inch TFT-LCD display with 800 × 480 resolution. The instrument includes 10 one-button shortcuts, segmented acquisition, history waveform recording of up to 80,000 frames, and supports edge, pulse, video, and serial bus triggering for I2C, SPI, UART, CAN, and LIN protocols. Standard accessories include four passive probes. It has USB host and device, LAN, trigger out, and pass/fail outputs, and supports SCPI remote control.

Suppliers

Company
Product
Description
Supplier Links
Super Phosphor Oscilloscopes - SDS2074X - Siglent Technologies NA, Inc.
North Plains, OR, United States
Super Phosphor Oscilloscopes
SDS2074X
Super Phosphor Oscilloscopes SDS2074X
SIGLENT's SDS2000X Series Super Phosphor Oscilloscopes are available in bandwidths of 70, 100, 200, and 300 MHz, maximum sample rate of 2 GSa/s, and come with a maximum record length of 140 Mpts. The most commonly used functions can be accessed with its user-friendly one-button design. The SDS2000X series employs a new generation of SPO technology. It has an innovative digital trigger system with high sensitivity and low jitter, and a maximum waveform capture rate of 140,000 wfm/s (normal mode), up to 500,000 wfm/s (sequence mode). It also employs a 256-level intensity grading display with a color temperature mode to help visualize issues quickly. The trigger system supports triggering modes including serial bus and video triggering. The 2000Xs also feature a history waveform recording and sequence acquisition for recording and replaying multiple trigger events. Other features include an impressive array of measurement and math capabilities, options for a built-in 25 MHz arbitrary waveform generator, 16 digital channels (MSO), and serial decoding.

SIGLENT's SDS2000X Series Super Phosphor Oscilloscopes are available in bandwidths of 70, 100, 200, and 300 MHz, maximum sample rate of 2 GSa/s, and come with a maximum record length of 140 Mpts. The most commonly used functions can be accessed with its user-friendly one-button design. The SDS2000X series employs a new generation of SPO technology. It has an innovative digital trigger system with high sensitivity and low jitter, and a maximum waveform capture rate of 140,000 wfm/s (normal mode), up to 500,000 wfm/s (sequence mode). It also employs a 256-level intensity grading display with a color temperature mode to help visualize issues quickly. The trigger system supports triggering modes including serial bus and video triggering. The 2000Xs also feature a history waveform recording and sequence acquisition for recording and replaying multiple trigger events. Other features include an impressive array of measurement and math capabilities, options for a built-in 25 MHz arbitrary waveform generator, 16 digital channels (MSO), and serial decoding.

Supplier's Site Datasheet
70MHz/4 channel Oscilloscope 2GSa/s; 140Mpts mem 8
Rochester, NY, USA
70MHz/4 channel Oscilloscope 2GSa/s; 140Mpts mem 8"display
SDS2074X
70MHz/4 channel Oscilloscope 2GSa/s; 140Mpts mem 8"display SDS2074X
Product Highlights The SDS2000X series employs a new generation of SPO technology. It has an innovative digital trigger system with high sensitivity and low jitter, and a maximum waveform capture rate of 140,000 wfm/s (normal mode), up to 500,000 wfm/s (sequence mode). It also employs the common 256-level intensity grading display function but also a color temperature display mode. The trigger system supports multiple powerful triggering modes including serial bus triggering, History waveform recording and sequence acquisition allow for extended waveform records to be captured, stored, and analyzed. An impressive array of measurement and math capabilities, options for a built-in 25 MHz arbitrary waveform generator, 16 digital channels (MSO), as well as serial decoding are also features of the SDS2000X. 70 MHz 4 Channel Real-time sampling rate up to 2 GSa/s New generation of SPO technology Waveform capture rate up to 140,000 wfm/s (normal mode), and 500,000 wfm/s (sequence mode) Supports 256-level intensity grading and color temperature display Record length up to 140 Mpts Digital trigger system Intelligent trigger: Edge, Slope, Pulse, Window, Runt, Interval, Dropout, Pattern and Video (HDTV supported) Serial bus triggering and decoder, supports protocols IIC, SPI, UART, RS232, CAN and LIN (Optional) Low background noise, supports 1 mV/div to 10 V/div voltage scales 10 types of one-button shortcuts, including Auto Setup, Default, Cursors, Measure, Roll, History, Display/Persist, Clear Sweeps, Zoom and Print Segmented acquisition (Sequence) mode divides the maximum record length into multiple segments (up to 80,000), according to trigger conditions set by the user. The resulting acquisition has a very small dead time segment. History waveform record (History) function, the maximumr ecorded waveform length is 80,000 frames Automatic measurement function on 37 parameters, supports statistics, Gating measurements, Math measurements, History measurements and Ref measurements Math function (FFT, addition, subtraction, multiplication, division, integration, differential, square root) High Speed hardware based Pass/ Fail function 16 Digital channels (MSO option), Maximum waveform capture rate up to 500 MSa/s, Record length up to 140 Mpt/CH 25 MHz function/arbitrary waveform generator, built-in 10 types of waveforms (option) Large 8 inch TFT-LCD display with 800x480 resolution Multiple interfaces: USB Host, USB Device (USBTMC), LAN (VXI-11), Pass/Fail, Trigger Out, GPIB (optional) Supports SCPI remote control commands Supports Multi-language display and embedded online Help Each Unit Includes Quickstartguide 2 x 70MHz probe 10x / 1x USB Cable 220V AC EU power cord CD inlcuding Software / manual

Product Highlights

The SDS2000X series employs a new generation of SPO technology. It has an innovative digital trigger system with high sensitivity and low jitter, and a maximum waveform capture rate of 140,000 wfm/s (normal mode), up to 500,000 wfm/s (sequence mode). It also employs the common 256-level intensity grading display function but also a color temperature display mode. The trigger system supports multiple powerful triggering modes including serial bus triggering, History waveform recording and sequence acquisition allow for extended waveform records to be captured, stored, and analyzed. An impressive array of measurement and math capabilities, options for a built-in 25 MHz arbitrary waveform generator, 16 digital channels (MSO), as well as serial decoding are also features of the SDS2000X.

  • 70 MHz
  • 4 Channel
  • Real-time sampling rate up to 2 GSa/s
  • New generation of SPO technology
    • Waveform capture rate up to 140,000 wfm/s (normal mode), and 500,000 wfm/s (sequence mode)
    • Supports 256-level intensity grading and color temperature display
    • Record length up to 140 Mpts
    • Digital trigger system
  • Intelligent trigger: Edge, Slope, Pulse, Window, Runt, Interval, Dropout, Pattern and Video (HDTV supported)
  • Serial bus triggering and decoder, supports protocols IIC, SPI, UART, RS232, CAN and LIN (Optional)
  • Low background noise, supports 1 mV/div to 10 V/div voltage scales
  • 10 types of one-button shortcuts, including Auto Setup, Default, Cursors, Measure, Roll, History, Display/Persist, Clear Sweeps, Zoom and Print
  • Segmented acquisition (Sequence) mode divides the maximum record length into multiple segments (up to 80,000), according to trigger conditions set by the user. The resulting acquisition has a very small dead time segment.
  • History waveform record (History) function, the maximumr ecorded waveform length is 80,000 frames
  • Automatic measurement function on 37 parameters, supports statistics, Gating measurements, Math measurements, History measurements and Ref measurements
  • Math function (FFT, addition, subtraction, multiplication, division, integration, differential, square root)
  • High Speed hardware based Pass/ Fail function
  • 16 Digital channels (MSO option), Maximum waveform capture rate up to 500 MSa/s, Record length up to 140 Mpt/CH
  • 25 MHz function/arbitrary waveform generator, built-in 10 types of waveforms (option)
  • Large 8 inch TFT-LCD display with 800x480 resolution
  • Multiple interfaces: USB Host, USB Device (USBTMC), LAN (VXI-11), Pass/Fail, Trigger Out, GPIB (optional)
  • Supports SCPI remote control commands
  • Supports Multi-language display and embedded online Help

Each Unit Includes

  • Quickstartguide
  • 2 x 70MHz probe 10x / 1x
  • USB Cable
  • 220V AC EU power cord
  • CD inlcuding Software / manual
Supplier's Site

Technical Specifications

  Siglent Technologies NA, Inc. Transcat, Inc.
Product Category Oscilloscopes Oscilloscopes
Product Number SDS2074X SDS2074X
Product Name Super Phosphor Oscilloscopes 70MHz/4 channel Oscilloscope 2GSa/s; 140Mpts mem 8"display
Bandwidth 70 MHz 70 MHz
Unlock Full Specs
to access all available technical data

Similar Products

Isolated Handheld Digital Oscilloscopes - SHS1102 - Siglent Technologies NA, Inc.
Specs
Bandwidth 100 MHz
Number of Input Channels 2 (# channels)
Host Interface USB
View Details
Super Phosphor Oscilloscopes - SDS2102X - Siglent Technologies NA, Inc.
Siglent Technologies NA, Inc.
Specs
Bandwidth 100 MHz
Number of Input Channels 2 (# channels)
Host Interface USB; Ethernet
View Details
2 suppliers
HD Digital Storage Oscilloscope - SDS2204X HD - Siglent Technologies NA, Inc.
Specs
Bandwidth 200 MHz
Number of Input Channels 4 (# channels)
Host Interface USB; Ethernet
View Details
Super Phosphor Oscilloscopes - SDS5032X - Siglent Technologies NA, Inc.
Siglent Technologies NA, Inc.
Specs
Bandwidth 350 MHz
Number of Input Channels 2 (# channels)
Host Interface USB; Ethernet; VGA
View Details