RIGOL Technologies, Inc. 2-Channel Oscilloscope,100MHz 1 GSa/sec,7 Mpts,50ohm DS2102E

Description
Product Highlights Engineers and technicians needing higher performance test solutions for more advanced debug tasks will appreciate the unique price/performance attributes of the DS2000E. Based on our UltraVision technology the DS2000E delivers advanced performance and analysis capabilities, a large intensity graded display, and a proven and reliable hardware platform at an unprecedented price point. 100 MHz bandwidth 2 analog channels, 50 Ω input impedance (standard) Vertical range: 500 μV/div ~ 10 V/div Real-time sample rate: up to 1 GSa/s on both channels Memory depth: up to 28 Mpts on both channels Waveform capture rate: up to 50,000 wfms/s Real-time hardware waveform recording, playback, and analysis of up to 65,000 captured frames Various serial trigger and decode (RS232/UART, I2C, SPI, CAN and LIN) Complete connectivity: USB DEVICE, USB Host, LAN, and optional GPIB 8-inch WVGA (800×480), 256-level intensity grading display
Datasheet
Description
Product Highlights Engineers and technicians needing higher performance test solutions for more advanced debug tasks will appreciate the unique price/performance attributes of the DS2000E. Based on our UltraVision technology the DS2000E delivers advanced performance and analysis capabilities, a large intensity graded display, and a proven and reliable hardware platform at an unprecedented price point. 100 MHz bandwidth 2 analog channels, 50 Ω input impedance (standard) Vertical range: 500 μV/div ~ 10 V/div Real-time sample rate: up to 1 GSa/s on both channels Memory depth: up to 28 Mpts on both channels Waveform capture rate: up to 50,000 wfms/s Real-time hardware waveform recording, playback, and analysis of up to 65,000 captured frames Various serial trigger and decode (RS232/UART, I2C, SPI, CAN and LIN) Complete connectivity: USB DEVICE, USB Host, LAN, and optional GPIB 8-inch WVGA (800×480), 256-level intensity grading display
Datasheet

Suppliers

Company
Product
Description
Supplier Links
2-Channel Oscilloscope,100MHz 1 GSa/sec,7 Mpts,50ohm - DS2102E - Transcat, Inc.
Rochester, NY, USA
2-Channel Oscilloscope,100MHz 1 GSa/sec,7 Mpts,50ohm
DS2102E
2-Channel Oscilloscope,100MHz 1 GSa/sec,7 Mpts,50ohm DS2102E
Product Highlights Engineers and technicians needing higher performance test solutions for more advanced debug tasks will appreciate the unique price/performance attributes of the DS2000E. Based on our UltraVision technology the DS2000E delivers advanced performance and analysis capabilities, a large intensity graded display, and a proven and reliable hardware platform at an unprecedented price point. 100 MHz bandwidth 2 analog channels, 50 Ω input impedance (standard) Vertical range: 500 μV/div ~ 10 V/div Real-time sample rate: up to 1 GSa/s on both channels Memory depth: up to 28 Mpts on both channels Waveform capture rate: up to 50,000 wfms/s Real-time hardware waveform recording, playback, and analysis of up to 65,000 captured frames Various serial trigger and decode (RS232/UART, I2C, SPI, CAN and LIN) Complete connectivity: USB DEVICE, USB Host, LAN, and optional GPIB 8-inch WVGA (800×480), 256-level intensity grading display

Product Highlights

Engineers and technicians needing higher performance test solutions for more advanced debug tasks will appreciate the unique price/performance attributes of the DS2000E. Based on our UltraVision technology the DS2000E delivers advanced performance and analysis capabilities, a large intensity graded display, and a proven and reliable hardware platform at an unprecedented price point.

  • 100 MHz bandwidth
  • 2 analog channels, 50 Ω input impedance (standard)
  • Vertical range: 500 μV/div ~ 10 V/div
  • Real-time sample rate: up to 1 GSa/s on both channels
  • Memory depth: up to 28 Mpts on both channels
  • Waveform capture rate: up to 50,000 wfms/s
  • Real-time hardware waveform recording, playback, and analysis of up to 65,000 captured frames
  • Various serial trigger and decode (RS232/UART, I2C, SPI, CAN and LIN)
  • Complete connectivity: USB DEVICE, USB Host, LAN, and optional GPIB
  • 8-inch WVGA (800×480), 256-level intensity grading display
Supplier's Site Datasheet
Digital Oscilloscope - DS2102E - ValueTronics International, Inc.
Elgin, IL, USA
Digital Oscilloscope
DS2102E
Digital Oscilloscope DS2102E
The DS2102E is a 100 MHz, 2 Channel digital oscilloscope from Rigol. Features: 2 Channel 100 MHz Vertical range: 500 μV/div ~ 10 V/div Real-time sample rate: up to 1 GSa/s on both channels Memory depth: up to 28 Mpts on both channels Waveform capture rate: up to 50,000 wfms/s Real-time hardware waveform recording, playback, and analysis of up to 65,000 captured frames Various serial trigger and decode (RS232/UART, I2C, SPI and CAN) Complete connectivity: USB DEVICE, USB Host, LAN, and optional GPIB 8-inch WVGA (800×480), 256-level intensity grading display Three years for the mainframe, excluding the probes and accessories Accessories: Power Cord conforming to the standard of the destination country USB Cable - CB-USBA-USBB-FF-150 2 Passive Probes (BW: 350 MHz) - PVP2350 Quick Guide (hard copy) The Rigol DS2102E is a digital oscilloscope. The Engineers and technicians needing higher performance test solutions for more advanced debug tasks will appreciate the unique price/performance attributes of the DS2000E. Based on our UltraVision technology the DS2000E delivers advanced performance and analysis capabilities, a large intensity graded display, and a proven and reliable hardware platform at an unprecedented price point.

The DS2102E is a 100 MHz, 2 Channel digital oscilloscope from Rigol.

Features:

  • 2 Channel
  • 100 MHz
  • Vertical range: 500 μV/div ~ 10 V/div
  • Real-time sample rate: up to 1 GSa/s on both channels
  • Memory depth: up to 28 Mpts on both channels
  • Waveform capture rate: up to 50,000 wfms/s
  • Real-time hardware waveform recording, playback, and analysis of up to 65,000 captured frames
  • Various serial trigger and decode (RS232/UART, I2C, SPI and CAN)
  • Complete connectivity: USB DEVICE, USB Host, LAN, and optional GPIB
  • 8-inch WVGA (800×480), 256-level intensity grading display
  • Three years for the mainframe, excluding the probes and accessories

Accessories:

  • Power Cord conforming to the standard of the destination country
  • USB Cable - CB-USBA-USBB-FF-150
  • 2 Passive Probes (BW: 350 MHz) - PVP2350
  • Quick Guide (hard copy)

The Rigol DS2102E is a digital oscilloscope. The Engineers and technicians needing higher performance test solutions for more advanced debug tasks will appreciate the unique price/performance attributes of the DS2000E. Based on our UltraVision technology the DS2000E delivers advanced performance and analysis capabilities, a large intensity graded display, and a proven and reliable hardware platform at an unprecedented price point.

Supplier's Site Datasheet

Technical Specifications

  Transcat, Inc. ValueTronics International, Inc.
Product Category Oscilloscopes Oscilloscopes
Product Number DS2102E DS2102E
Product Name 2-Channel Oscilloscope,100MHz 1 GSa/sec,7 Mpts,50ohm Digital Oscilloscope
Bandwidth 100 MHz 100 MHz
Unlock Full Specs
to access all available technical data

Similar Products

MSO5034HD 12-Bit 350MHz 4Ch Mixed Signal Oscilloscope - MSO5034HD - Uni-Trend US
Specs
Bandwidth 350 MHz
Number of Input Channels 4 (# channels)
Host Interface USB; USB 3, LAN, HDMI, AUX, EXT, 10MHz REF In/Out
View Details
Low Profile Digital Storage Oscilloscope - SDS6204L - Siglent Technologies NA, Inc.
Specs
Bandwidth 2000 MHz
Number of Input Channels 4 (# channels)
Host Interface USB; Ethernet; micro SD card
View Details
Active Tuners - MT2000F4-500 - Maury Microwave
Specs
Bandwidth 1000 MHz
View Details