RIGOL Technologies, Inc. 70 MHz Oscilloscope, 4 Ch, 25 MHz 2 Ch, 12 Mpt, 1 GSa/sec DS1074Z-S PLUS

Description
Product highlights 70 MHz Digital Oscilloscope 4 Channels and 25 MHz 2 Channel Integrated Source 12 Mpt Memory and Connectivity 1 GSa/sec Sampling (Also Includes Port for Logic Analyzer for the MSO Upgrade Kit - Future Purchase of the MSO Upgrade Kit Turns this into a MSO1074Z-S) Long Record Length Logic Analyzer Capability Integrated 2 Channel Source 30K wfms/s Waveform Capture Rate 7" Multi-Level Intensity Graded Color Display Serial Decode and Analysis Waveform Record and Playback
Datasheet
Description
Product highlights 70 MHz Digital Oscilloscope 4 Channels and 25 MHz 2 Channel Integrated Source 12 Mpt Memory and Connectivity 1 GSa/sec Sampling (Also Includes Port for Logic Analyzer for the MSO Upgrade Kit - Future Purchase of the MSO Upgrade Kit Turns this into a MSO1074Z-S) Long Record Length Logic Analyzer Capability Integrated 2 Channel Source 30K wfms/s Waveform Capture Rate 7" Multi-Level Intensity Graded Color Display Serial Decode and Analysis Waveform Record and Playback
Datasheet

Suppliers

Company
Product
Description
Supplier Links
70 MHz Oscilloscope, 4 Ch, 25 MHz 2 Ch, 12 Mpt, 1 GSa/sec - DS1074Z-S PLUS - Transcat, Inc.
Rochester, NY, USA
70 MHz Oscilloscope, 4 Ch, 25 MHz 2 Ch, 12 Mpt, 1 GSa/sec
DS1074Z-S PLUS
70 MHz Oscilloscope, 4 Ch, 25 MHz 2 Ch, 12 Mpt, 1 GSa/sec DS1074Z-S PLUS
Product highlights 70 MHz Digital Oscilloscope 4 Channels and 25 MHz 2 Channel Integrated Source 12 Mpt Memory and Connectivity 1 GSa/sec Sampling (Also Includes Port for Logic Analyzer for the MSO Upgrade Kit - Future Purchase of the MSO Upgrade Kit Turns this into a MSO1074Z-S) Long Record Length Logic Analyzer Capability Integrated 2 Channel Source 30K wfms/s Waveform Capture Rate 7" Multi-Level Intensity Graded Color Display Serial Decode and Analysis Waveform Record and Playback

Product highlights

  • 70 MHz Digital Oscilloscope
  • 4 Channels and 25 MHz 2 Channel Integrated Source
  • 12 Mpt Memory and Connectivity
  • 1 GSa/sec Sampling (Also Includes Port for Logic Analyzer for the MSO Upgrade Kit - Future Purchase of the MSO Upgrade Kit Turns this into a MSO1074Z-S)
  • Long Record Length
  • Logic Analyzer Capability
  • Integrated 2 Channel Source
  • 30K wfms/s Waveform Capture Rate
  • 7" Multi-Level Intensity Graded Color Display
  • Serial Decode and Analysis
  • Waveform Record and Playback
Supplier's Site
Digital Oscilloscope - DS1074Z-S PLUS - ValueTronics International, Inc.
Elgin, IL, USA
Digital Oscilloscope
DS1074Z-S PLUS
Digital Oscilloscope DS1074Z-S PLUS
The DS1074Z-S PLUS is a 70 MHz, 4 Channel digital oscilloscope from Rigol. Features: 4 Channel 70 MHz Includes port for logic analyzer for the MSO Upgrade Kit. Future purchase of the MSO Upgrade Kit turns this into a MSO1074Z. Real-time sample rate up to 1 GSa/s Memory depth up to 12 Mpts (standard)/24 Mpts (optional) Up to 30,000 wfms/s waveform capture rate Up to 60,000 frames hardware real-time waveform recording and playback functions (optional) Innovative "UltraVision" technology Various trigger and bus decoding functions Low noise floor, vertical scale range: 1 mV/div to 10 V/div Built-in dual-channel 25 MHz function/arbitrary waveform generator (only for digital oscilloscope with source channels) Various interfaces: USB Host&Device, LAN (LXI), AUX Compact size, light weight, easy to use 7 inch WVGA (800x480) TFT LCD, intensity graded color display Three-year warranty, excluding probes and accessories Accessories: Power Cord conforming to the standard of the country USB Cable - CB-USBA-USBB-FF-150 4 Passive Probes (150 MHz) - PVP2150 Quick Guide (Hard Copy) The DS1074Z-S PLUS is a high-performance and economic digital oscilloscope designed for the designing, debugging and educational requirements of the mainstream digital oscilloscope market.

The DS1074Z-S PLUS is a 70 MHz, 4 Channel digital oscilloscope from Rigol.

Features:

  • 4 Channel
  • 70 MHz
  • Includes port for logic analyzer for the MSO Upgrade Kit. Future purchase of the MSO Upgrade Kit turns this into a MSO1074Z.
  • Real-time sample rate up to 1 GSa/s
  • Memory depth up to 12 Mpts (standard)/24 Mpts (optional)
  • Up to 30,000 wfms/s waveform capture rate
  • Up to 60,000 frames hardware real-time waveform recording and playback functions (optional)
  • Innovative "UltraVision" technology
  • Various trigger and bus decoding functions
  • Low noise floor, vertical scale range: 1 mV/div to 10 V/div
  • Built-in dual-channel 25 MHz function/arbitrary waveform generator (only for digital oscilloscope with source channels)
  • Various interfaces: USB Host&Device, LAN (LXI), AUX
  • Compact size, light weight, easy to use
  • 7 inch WVGA (800x480) TFT LCD, intensity graded color display
  • Three-year warranty, excluding probes and accessories

Accessories:

  • Power Cord conforming to the standard of the country
  • USB Cable - CB-USBA-USBB-FF-150
  • 4 Passive Probes (150 MHz) - PVP2150
  • Quick Guide (Hard Copy)

The DS1074Z-S PLUS is a high-performance and economic digital oscilloscope designed for the designing, debugging and educational requirements of the mainstream digital oscilloscope market.

Supplier's Site Datasheet

Technical Specifications

  Transcat, Inc. ValueTronics International, Inc.
Product Category Oscilloscopes Oscilloscopes
Product Number DS1074Z-S PLUS DS1074Z-S PLUS
Product Name 70 MHz Oscilloscope, 4 Ch, 25 MHz 2 Ch, 12 Mpt, 1 GSa/sec Digital Oscilloscope
Bandwidth 70 MHz 70 MHz
Unlock Full Specs
to access all available technical data

Similar Products

UPO1204 200MHz 4Ch Digital Storage Oscilloscope - UPO1204 - Uni-Trend US
Specs
Bandwidth 200 MHz
Number of Input Channels 4 (# channels)
Host Interface USB; USB, LAN, VGA, EXT, AUX
View Details
Measuring Equipment / Oscilloscope - oscillograph-ato1004-28046 - TPS Elektronik GmbH
Specs
Bandwidth 100 MHz
Number of Input Channels 4 (# channels)
View Details