Keysight Technologies,Inc. InfiniiVision 1000 X-Series Oscilloscope w/WaveGen,70MHz DSOX1204G

Description
Product Highlights 4 channel Maximum sample rate is 2GSa/s Maximum memory depth is 1Mpts 7inch TFT LCD WVGA display Calculated rise time (10 to 90%) is ≤ 5ns Built-in USB host and USB device ports make PC connectivity easy Access 24 built-in automatic measurements Segmented memory and mask/limit testing UL61010-1 3rd edition, CAN/CSA-C22.2 no. 61010-1-12 safety standard 70 MHz, upgradeable to 100 MHz or 200 MHz. Incl US Power cord. Add int'l cord separately. Keysight Technologies is an InfiniiVision 1000 X-series 70MHz, 4 channel oscilloscope with function generator. Keysight’s InfiniiVision 1000 X-series oscilloscope is engineered to give quality, industry-proven technology. With the unique, Keysight-designed MegaZoom IV custom ASIC technology, the InfiniiVision 1000 X-series delivers up to 50,000 waveforms per second. Waveform tools include quick access to waveform math like FFT, add, subtract, multiply and divide. Reference waveforms allow quick comparison of stored waveforms. External trigger can be used as a 3rd channel and displayed on-screen to create a bus-type display. Built-in WaveGen supports sine, square, ramp, pulse, DC and noise with amplitude and frequency modulation. The built-in function generator enables to generate the signals user need to quickly stimulate design. Signals are easily synchronized for measuring stimulus/response testing, including frequency response analysis (Bode gain and phase).
Datasheet
Description
Product Highlights 4 channel Maximum sample rate is 2GSa/s Maximum memory depth is 1Mpts 7inch TFT LCD WVGA display Calculated rise time (10 to 90%) is ≤ 5ns Built-in USB host and USB device ports make PC connectivity easy Access 24 built-in automatic measurements Segmented memory and mask/limit testing UL61010-1 3rd edition, CAN/CSA-C22.2 no. 61010-1-12 safety standard 70 MHz, upgradeable to 100 MHz or 200 MHz. Incl US Power cord. Add int'l cord separately. Keysight Technologies is an InfiniiVision 1000 X-series 70MHz, 4 channel oscilloscope with function generator. Keysight’s InfiniiVision 1000 X-series oscilloscope is engineered to give quality, industry-proven technology. With the unique, Keysight-designed MegaZoom IV custom ASIC technology, the InfiniiVision 1000 X-series delivers up to 50,000 waveforms per second. Waveform tools include quick access to waveform math like FFT, add, subtract, multiply and divide. Reference waveforms allow quick comparison of stored waveforms. External trigger can be used as a 3rd channel and displayed on-screen to create a bus-type display. Built-in WaveGen supports sine, square, ramp, pulse, DC and noise with amplitude and frequency modulation. The built-in function generator enables to generate the signals user need to quickly stimulate design. Signals are easily synchronized for measuring stimulus/response testing, including frequency response analysis (Bode gain and phase).
Datasheet

Suppliers

Company
Product
Description
Supplier Links
InfiniiVision 1000 X-Series Oscilloscope w/WaveGen,70MHz - DSOX1204G - Transcat, Inc.
Rochester, NY, USA
InfiniiVision 1000 X-Series Oscilloscope w/WaveGen,70MHz
DSOX1204G
InfiniiVision 1000 X-Series Oscilloscope w/WaveGen,70MHz DSOX1204G
Product Highlights 4 channel Maximum sample rate is 2GSa/s Maximum memory depth is 1Mpts 7inch TFT LCD WVGA display Calculated rise time (10 to 90%) is ≤ 5ns Built-in USB host and USB device ports make PC connectivity easy Access 24 built-in automatic measurements Segmented memory and mask/limit testing UL61010-1 3rd edition, CAN/CSA-C22.2 no. 61010-1-12 safety standard 70 MHz, upgradeable to 100 MHz or 200 MHz. Incl US Power cord. Add int'l cord separately. Keysight Technologies is an InfiniiVision 1000 X-series 70MHz, 4 channel oscilloscope with function generator. Keysight’s InfiniiVision 1000 X-series oscilloscope is engineered to give quality, industry-proven technology. With the unique, Keysight-designed MegaZoom IV custom ASIC technology, the InfiniiVision 1000 X-series delivers up to 50,000 waveforms per second. Waveform tools include quick access to waveform math like FFT, add, subtract, multiply and divide. Reference waveforms allow quick comparison of stored waveforms. External trigger can be used as a 3rd channel and displayed on-screen to create a bus-type display. Built-in WaveGen supports sine, square, ramp, pulse, DC and noise with amplitude and frequency modulation. The built-in function generator enables to generate the signals user need to quickly stimulate design. Signals are easily synchronized for measuring stimulus/response testing, including frequency response analysis (Bode gain and phase).

Product Highlights

  • 4 channel
  • Maximum sample rate is 2GSa/s
  • Maximum memory depth is 1Mpts
  • 7inch TFT LCD WVGA display
  • Calculated rise time (10 to 90%) is ≤ 5ns
  • Built-in USB host and USB device ports make PC connectivity easy
  • Access 24 built-in automatic measurements
  • Segmented memory and mask/limit testing
  • UL61010-1 3rd edition, CAN/CSA-C22.2 no. 61010-1-12 safety standard
  • 70 MHz, upgradeable to 100 MHz or 200 MHz. Incl US Power cord. Add int'l cord separately.

Keysight Technologies is an InfiniiVision 1000 X-series 70MHz, 4 channel oscilloscope with function generator. Keysight’s InfiniiVision 1000 X-series oscilloscope is engineered to give quality, industry-proven technology. With the unique, Keysight-designed MegaZoom IV custom ASIC technology, the InfiniiVision 1000 X-series delivers up to 50,000 waveforms per second. Waveform tools include quick access to waveform math like FFT, add, subtract, multiply and divide. Reference waveforms allow quick comparison of stored waveforms. External trigger can be used as a 3rd channel and displayed on-screen to create a bus-type display. Built-in WaveGen supports sine, square, ramp, pulse, DC and noise with amplitude and frequency modulation. The built-in function generator enables to generate the signals user need to quickly stimulate design. Signals are easily synchronized for measuring stimulus/response testing, including frequency response analysis (Bode gain and phase).

Supplier's Site Datasheet

Technical Specifications

  Transcat, Inc.
Product Category Oscilloscopes
Product Number DSOX1204G
Product Name InfiniiVision 1000 X-Series Oscilloscope w/WaveGen,70MHz
Bandwidth 70 MHz
Unlock Full Specs
to access all available technical data

Similar Products

Measuring Equipment / Oscilloscope - oscillograph-ato1004-28046 - TPS Elektronik GmbH
Specs
Bandwidth 100 MHz
Number of Input Channels 4 (# channels)
View Details
Low Profile Digital Storage Oscilloscope - SDS6104L - Siglent Technologies NA, Inc.
Specs
Bandwidth 1000 MHz
Number of Input Channels 4 (# channels)
Host Interface USB; Ethernet; micro SD card
View Details
UPO2204HD 12-Bit 200MHz 4Ch High Definition Oscilloscope - UPO2204HD - Uni-Trend US
Specs
Bandwidth 200 MHz
Number of Input Channels 4 (# channels)
Host Interface USB; USB 3, LAN, HDMI, AUX, EXT, REF
View Details
Active Tuners - MT2000HF2-60 - Maury Microwave
Specs
Bandwidth 1000 MHz
View Details