Keysight Technologies,Inc. Oscilloscope,Mixed Signal,4+16- Channel,1.5GHz MSOX4154A

Description
Product Highlights One million waveforms per second update rate MegaZoom IV smart memory technology Standard segmented memory Industry’s first capacitive touch screen Industry’s largest 12-inch display InfiniiScan Zone touch trigger Industry’s first 5 instruments in 1 Industry’s first fully upgradable including bandwidth to 1.5 GHz Industry’s leading application solutions Each Unit Includes 3-year warranty Certificate of Calibration, 2-year calibration interval One per channel N2894A 700 MHz passive probe (10:1 attenuation) N6450-60001 16-digital-channel MSO cable English, Chinese (simplified and traditional), French, German, Italian, Japanese, Korean, Portuguese, Russian, and Spanish localized front panel overlays, interface, and built-in help system Localized power cord Front panel cover CD containing localized user’s guide, service guide, and programmer’s manual
Datasheet
Description
Product Highlights One million waveforms per second update rate MegaZoom IV smart memory technology Standard segmented memory Industry’s first capacitive touch screen Industry’s largest 12-inch display InfiniiScan Zone touch trigger Industry’s first 5 instruments in 1 Industry’s first fully upgradable including bandwidth to 1.5 GHz Industry’s leading application solutions Each Unit Includes 3-year warranty Certificate of Calibration, 2-year calibration interval One per channel N2894A 700 MHz passive probe (10:1 attenuation) N6450-60001 16-digital-channel MSO cable English, Chinese (simplified and traditional), French, German, Italian, Japanese, Korean, Portuguese, Russian, and Spanish localized front panel overlays, interface, and built-in help system Localized power cord Front panel cover CD containing localized user’s guide, service guide, and programmer’s manual
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Oscilloscope,Mixed Signal,4+16- Channel,1.5GHz - MSOX4154A - Transcat, Inc.
Rochester, NY, USA
Oscilloscope,Mixed Signal,4+16- Channel,1.5GHz
MSOX4154A
Oscilloscope,Mixed Signal,4+16- Channel,1.5GHz MSOX4154A
Product Highlights One million waveforms per second update rate MegaZoom IV smart memory technology Standard segmented memory Industry’s first capacitive touch screen Industry’s largest 12-inch display InfiniiScan Zone touch trigger Industry’s first 5 instruments in 1 Industry’s first fully upgradable including bandwidth to 1.5 GHz Industry’s leading application solutions Each Unit Includes 3-year warranty Certificate of Calibration, 2-year calibration interval One per channel N2894A 700 MHz passive probe (10:1 attenuation) N6450-60001 16-digital-channel MSO cable English, Chinese (simplified and traditional), French, German, Italian, Japanese, Korean, Portuguese, Russian, and Spanish localized front panel overlays, interface, and built-in help system Localized power cord Front panel cover CD containing localized user’s guide, service guide, and programmer’s manual

Product Highlights

  • One million waveforms per second update rate
  • MegaZoom IV smart memory technology
  • Standard segmented memory
  • Industry’s first capacitive touch screen
  • Industry’s largest 12-inch display
  • InfiniiScan Zone touch trigger
  • Industry’s first 5 instruments in 1
  • Industry’s first fully upgradable including bandwidth to 1.5 GHz
  • Industry’s leading application solutions

Each Unit Includes

  • 3-year warranty
  • Certificate of Calibration, 2-year calibration interval
  • One per channel N2894A 700 MHz passive probe (10:1 attenuation)
  • N6450-60001 16-digital-channel MSO cable
  • English, Chinese (simplified and traditional), French, German, Italian, Japanese, Korean,
  • Portuguese, Russian, and Spanish localized front panel overlays, interface, and built-in help
  • system
  • Localized power cord
  • Front panel cover
  • CD containing localized user’s guide, service guide, and programmer’s manual
Supplier's Site Datasheet

Technical Specifications

  Transcat, Inc.
Product Category Oscilloscopes
Product Number MSOX4154A
Product Name Oscilloscope,Mixed Signal,4+16- Channel,1.5GHz
Bandwidth 1500 MHz
Unlock Full Specs
to access all available technical data

Similar Products

Measuring Equipment / Oscilloscope - oscillograph-vato2004-28047 - TPS Elektronik GmbH
Specs
Bandwidth 200 MHz
Number of Input Channels 4 (# channels)
View Details
Super Phosphor Oscilloscopes - SDS2202X-E - Siglent Technologies NA, Inc.
Siglent Technologies NA, Inc.
Specs
Bandwidth 200 MHz
Number of Input Channels 2 (# channels)
Host Interface USB; Ethernet
View Details
UPO1082HD 12-Bit 80MHz 2Ch High Definition Oscilloscope - UPO1082HD - Uni-Trend US
Specs
Bandwidth 80 MHz
Number of Input Channels 2 (# channels)
Host Interface USB; USB, LAN, HDMI, AUX
View Details
Active Tuners - MT2000E2-500 - Maury Microwave
Specs
Bandwidth 1000 MHz
View Details