B&K Precision Digital Oscilloscope 2568

Description
The 2568 is a 300 MHz, 2 Channel digital oscilloscope from BK Precision. Measure voltage or current signals over time in an electronic circuit or component to display amplitude, frequency and rise times, etc. Applications include troubleshooting, production test, and design. Additional Features: Bandwidth: 300 MHz 2 Channels 16 digital channels with logic analyzer (MSO upgrade) Serial bus decoding supporting I²C, SPI, UART/RS232, CAN, and LIN protocols (Decode upgrade) 25 MHz Function and Arbitrary Waveform Generator (AWG upgrade) Large 8” widescreen display with 256-level color gradient 140,000 wfms/s waveform capture rate Compact footprint and lightweight High speed hardware-based pass/fail testing function and masking Segmented acquisition history waveform record function (record length up to 80,000 frames) Trigger types: Edge, Slope, Pulse, Video, Window, Runt, Interval, Dropout, Pattern, Serial FFT including seven other math functions: Addition, Subtraction, Multiplication, Division, Integration, Differential, and Square Root 36 automatic measurements supporting statistics, gating, math, history and reference measurements Multi-language user interface and built-in context sensitive help Software provided for remote PC control Front panel USB port for saving and recalling waveforms, setups, and screenshots Standard LAN and USBTMC-compliant USB device port Selectable 50 ω and 1 Mω input coupling Three-Year Warranty Specifications Note: All specifications apply to the unit after a temperature stabilization time of 30 minutes over an ambient temperature range of 23 °C ± 5 °C. Performance Characteristics Bandwidth: 300 MHz Typical Rise Time: < 1.2 ns Sample Rate: 2 GSa/s (single channel), 1 MSa/s (dual channel) Input Channels: 2 Analog Channels Digital: 16 (-MSO models or with LA2560 upgrade) Memory Depth: 140 Mpts (single channel), 70 Mpts (dual channel) Waveform Update Rate: 140,000 wfms/s Hardware Bandwidth Limits: 20 MHz Input Coupling: DC, AC, GND Input Impedance: 1 Mω ± 2% || (22 pF ±3 pF) 50 ω ± 2% Ch to Ch Isolation: DC - Max BW > 35 dB Acquisition System Peak Detect: > 1 ns Average: 4, 16, 32, 64, 128, 256, 512, 1024 Enhanced Resolution (Eres): 0.5, 1, 1.5, 2, 2.5, 3 bits selectable Interpolation: Sin(x)/x, Linear Vertical System Vertical Resolution: 8 bits Vertical Sensitivity: 500 μV/div to 10 V/div (1-2-5 ) Maximum Input Voltage: 1 Mω: < 400 Vpk; 50 ω: < 5 Vrms DC Gain Accuracy: ±3%: 5 mV/div to 10 V/div; ±4%: < 2 mV/div Horizontal System Time Base Range: 2.0 ns/div to 50 s/div Time Base Accuracy: ±25 ppm Ch to Ch Deskew Range: <100 ps Trigger System Modes: Auto, Normal, Single Coupling DC, AC, LF Reject, HF Reject, Noise Reject Ch1-Ch4 Trigger Level: Internal: ±4.5 div from center; External: EXT: ±0.6 V; EXT/5: ±3 V Hold-Off Range: 100 ns to 1.5 s Types: Edge, Slope, Pulse, Video, Window, Interval, Dropout, Runt, Pattern Serial Trigger: I²C, SPI, UART/RS232, CAN, LIN Cursors Mode: Manual, Track Measurements: δT, 1/δT, X2, X1, δV, Y2, Y1 Waveform Math Math Operation: Add, Subtract, Multiply, Divide, FFT, Derivative, Integral, Square Root FFT: Windows: Rectangle, Blackman, Hanning, Hamming, Flattop Waveform Measurements Voltage: Vpp, Vmax, Vmin, Vamp, Vtop, Vbase, Mean, Cmean, Stdev, Cstd, Vrms, Crms, FOV, FPRE, ROV, RPRE, Level@Trigger Time: +SR, -SR, Period, Freq, +Width, -Width, Rise, Fall, BWidth, +Duty, -Duty, Time@Mid Delay: Phase, FRR, FRF, FFR, FFF, LRR, LRF, LFF, Skew Statistics: Current, Mean, Min, Max, Stdev, Count Gating: Time domain I/O Interface Standard: USB Host, USB Device, LAN, Pass/Fail, Trigger Out Pass/Fail: 3.3 V TTL Output Display System Display: 8” Color TFT-LCD, 800 x 480 Resolution Wave Display Mode: Vectors, Dots Persistence: Off, Infinite, 1 sec, 5 sec, 10 sec, 30 sec Intensity Grading: 256 Levels Language: English, French, Japanese, Korean, German, Russian, Italian, Portuguese, Simplified Chinese, Traditional Chinese Environmental and Safety Temperature: Operating: 10 °C to +40 °C Storage: -20 °C to +60 °C Humidity Operating: 85% RH, 40 °C, 24 hours Storage: 85% RH, 65 °C, 24 hours Altitude Operating: 3,000 m Storage: 15,266 m General Power Requirements: 100 to 240 VAC, CAT II, 50 VA Max, 45 Hz to 440 Hz Dimensions: (W x H x D) 13.8” x 5” x 8.8” (352 x 128 x 224 mm) Weight: (4-ch) 7.9 lbs (3.6 kg); (2-ch) 7.5 lbs (3.4 kg) Included Accessories: Passive probes (one per channel), power cord, certificate of calibration, USB (Type A to B) communication cable Optional Accessories: 16-channel digital logic probe (LP2560) Trigger System Edge Trigger Slope: Rising, Falling, Rising & Falling Source: CH1 to CH4/EXT/(EXT/5)/AC Line Slope Trigger Slope: Rising, Falling Limit Range: <, >, < >, > < Time Range: 2 ns to 4.2 s Resolution: 1 ns Pulse Width Trigger Polarity: +wid, -wid Limit Range: <, >, < >, > < Pulse Width Range: 2 ns to 4.2 s Resolution: 1 ns Video Trigger Signal Standard: NTSC, PAL, 720p/50, 720p/60, 1080p/50, 1080p/60, 1080i/50, 1080i/60, Custom Sync: Any, Select Trigger Condition: Line, Field Window Trigger Window Type: Absolute, Relative Interval Trigger Slope: Rising, Falling Limit Range: <, >, < >, > < Time Range: 2 ns to 4.2 s Resolution: 1 ns Dropout Trigger Timeout: Type Edge, State Slope: Rising, Falling Time Range: 2 ns to 4.2 s Resolution: 1 ns Runt Trigger Polarity: +wid, -wid Limit Range: <, >, < >, > < Time Range: 2 ns to 4.2 s Resolution: 1 ns Pattern Trigger Pattern Setting: Invalid, Low, High Logic: AND, OR, NAND, NOR Limit Range: <, >, < >, > < Time Range: 2 ns to 4.2 s Resolution: 1 ns Serial Trigger I²C Trigger Condition: Start, Stop, Restart, No Ack, EEPROM, Address & Data, Data Length Source (SDA/SCL): CH1 to CH4 Data format: Binary, Decimal, Hex, ASCII Limit Range: EEPROM: =, >, < Data Length: EEPROM: 1 byte; Address & Data: 1 to 2byte; Data Length: 1 to 12byte SPI Trigger Condition: Data Source (CS/CLK/Data): CH1 to CH4 Data format: Binary, Decimal, Hex, ASCII Data Length: 4 to 96 bit Bit Value: 0, 1, X Bit Order: LSB, MSB UART/RS232 Trigger Condition: Start, Stop, Data, Parity Error Source (RX/TX): CH1 to CH4 Data format: Binary, Decimal, Hex, ASCII Limit Range: =, >, < Data Length: 1 byte Data Width: 5 bit, 6 bit, 7 bit, 8 bit Parity Check: None, Odd, Even Stop Bit: 1 bit, 1.5 bit, 2 bit Idle Level: High, Low Baud Rate (Selectable): 600/1200/2400/4800/9 600/19200/38400/5760 0/115200 bit/s Baud Rate (Custom): 300 bit/s to 334000 bit/s CAN Trigger Type: All, Remote, ID, ID + Data, Error Source: CH1 to CH4 ID: STD (11bit), EXT(29bit) Data format: Binary, Decimal, Hex, ASCII Data Length: 1 to 2 byte Baud Rate (Selectable): 5k/10k/20k/50k/100k/ 125k/250k/500k/800k/ 1M bit/s Baud Rate (Custom): 5 kbit/s to 1 Mbit/s LIN Trigger Type: Break, Frame ID, ID+Data, Error Source: CH1 to CH4 ID: 1 byte Data format: Binary, Decimal, Hex, ASCII Data Length: 1 to 2 byte Baud Rate (Selectable): 600/1200/2400/4800/9 600/19200 bit/s Baud Rate (Custom): 300 bit/s to 20 kbit/s Available Upgrades 16-channel digital logic probe (LP2560): Optional on DSO Models. Standard on MSO Models Logic analyzer license (LA2560): Optional on DSO Models. Standard on MSO Models Bus decode and analysis license (DC2560): Optional on DSO and MSO Models 25 MHz waveform generator license (FG2560): Optional on DSO and MSO Models Option Specifications Function/Arbitrary Waveform Generator (FG2560) Waveforms: Sine, Square, Ramp, Pulse, DC, Noise, Cardiac, Gaus Pulse, Exp Rise Arbitrary: 4 Slots for Arbitrary Waveforms Maximum Output Frequency: 25 MHz Sample Rate: 125 MSa/s Frequency Resolution: 1 μHz Frequency Accuracy: ±50 ppm Vertical Resolution: 14 bits Amplitude Range: -1.5 to +1.5 V @ 50 ω; -3 to +3 V @ 1 Mω Output Impedance: 50 ω ±2% Protection: Short-Circuit Protection Sine Characteristics Frequency: 1 μHz to 25 MHz Offset Accuracy (100 kHz): ± (0.3 dB x Offset Setting Value + 1 mVpp) Amplitude flatness: ±0.3 dB (100 kHz, 5 Vpp) Spurious (non harmonics): DC to 1 MHz: -60 dBc; 1 MHz to 5 MHz: -55 dBc; 5 MHz to 25 MHz: -50 dBc Harmonic distortion: DC to 5 MHz: -50 dBc; 5 MHz to 25 MHz: -45 dBc Square/Pulse Characteristics Frequency: 1 μHz to 10 MHz Duty Cycle: 20% to 80% Rise/Fall Time: < 24 ns (10% to 90%) Overshoot (1 kHz, 1 Vpp Typical): < 3% Pulse Width: > 50 ns Jitter: < 500 ps + 10 ppm Ramp Characteristics Frequency: 1 μHz to 300 kHz Linearity (Typical): < 0.1% of Pk-Pk (Typical, 1 kHz, 1 Vpp, 100% Symmetry) Symmetry: 0% to 100% (Adjustable) DC Characteristics Offset Range: ±1.5 V (50 ω); ±3 V (High-Z) Accuracy: ± (|offset|*1%+3 mV) Noise Characteristics Bandwidth: > 25 MHz (-3 dB) Arbitrary Wave Characteristics Frequency: 1 μHz to 5 MHz Wave Length: 16 kpts Sample Rate: 125 MSa/s Serial Decoder (DC2560) Threshold: -4.5 to 4.5 div Recorded List: 1 to 7 Lines I²C Decoder Signal: SCL, SDA Address: 7 bit, 10 bit SPI Decoder Signal: CLK, MISO, MOSI, CS Edge Select: Rising, Falling Idle Level: Low, High Bit Order: MSB, LSB UART/RS232 Decoder Signal: RX, TX Data Width: 5, 6, 7, 8 bit Parity Check: None, Odd, Even Stop Bit: 1, 1.5, 2 bit Idle Level: Low, High CAN Decoder Signal: CAN_H, CAN_L Source: CAN_H, CAN_L, CAN_H-CAN_L LIN Decoder Supported Specification: Ver1.3, Ver2.0 MSO Digital Channels (LA2560/LP2560)-MSO Option Digital Channels: 16 Sample Rate: 500 MSa/s Memory Depth: 14 Mpts/Ch Maximum Input Voltage: ± 20 Vpeak Threshold Accuracy: ± (3% of threshold setting + 150 mV) Input Dynamic Range: ± 10 V Minimum Input Voltage Swing: 800 mVpp Input Impedance: 100 kω || 18 pF Maximum Input Frequency: 60 MHz Minimum Detectable Pulse Width: 8.3 ns Ch to Ch Skew: ± (1 digital sample interval) User Defined Threshold Range: ± 3 V in 10 mV steps Threshold Selections: TTL, CMOS, LVCMOS3.3, LVCMOS2.5, Custom (-3 to +3 V) Front Panel Features: 8-inch TFT-LCD display 8-inch high resolution TFT-LCD display lets you see more details in your signal. Advanced triggering Isolate the signal with advanced triggering including Edge, Slope, Pulse, Video, Window, Interval, DropOut, Runt, and Pattern trigger types. Auto setup Vertical, horizontal, and trigger controls are automatically adjusted for fast signal display. Intuitive channel operation All channels in the 2560 Series are clearly indicated by their own color, labeled on the input, knobs, and display 16-Channel Digital Ports Connect a logic analyzer probe to access 16 digital channels enabled with MSO upgrade or try 30 times for free with each unit. USB host port Connect your USB flash drive to conveniently store and recall waveform data, setups, and screenshots. Serial Decoding Decode and analyze I²C, SPI, UART/RS232, CAN, and LIN protocols and display results in binary, decimal, hex, or ASCII in real-time. Enabled with decode upgrade or try 30 times for free with each unit. Arbitrary Waveform Generator Output The 25 MHz waveform generator is enabled with the generator upgrade or try 30 times for free with each unit. The Tools You Need Fast 140,000 wfms/s Waveform Capture Rate The 140,000 wfms/s update rate in normal mode helps detect infrequent anomalies and glitches. Record Length up to 140 Mpts The hardware-based Zoom function used with the record lengths of 140 Mpts enables users to capture more of their signal and quickly zoom into the event of interest. Waveform History and Recording Quickly scroll through millions of points with History Mode’s playback functionality to find difficult to capture events. Eliminate unnecessary idle signals and dead-time by selectively capturing up to 80,000 segments. Hardware Pass/Fail and Masking The 2560 Series’ high speed hardware based pass/fail limit function can perform up to 140,000 pass/fail tests per second. Enhanced Resolution Mode Enhanced Resolution (Eres) mode minimizes signal noise to reveal hidden detail when the signal is difficult to trigger and averaging methods are confined. PC Connectivity PC software is provided (free download at www.bkprecision.com) for seamless integration between the oscilloscope and PC. Capture and transfer waveforms, screen images, setups and measurement results to a Windows PC via the USB device port on the back of the instrument. A USB host port on the front allows for quick and easy screen saving. 256-level intensity grading and color temperature display Discover and visualize more details of your signal for better analysis of its behavior. The 2568 Digital Storage Oscilloscope delivers advanced features and debug capabilities for a wide range of applications. With up to 300 MHz bandwidth in a 2-channel configuration, each model offers a maximum sample rate of 2 GSa/s, and a maximum memory depth of 140 Mpts. In addition, these oscilloscopes provide an 8” color display with 256 levels of color grading combined with a high waveform update rate up to 140,000 wfms/sec, which allows the instruments to capture infrequent glitches with excellent signal fidelity. The logic analyzer and decode software provides 16 additional digital channels and serial bus decoding for I²C, SPI, UART/RS232, CAN, and LIN protocols. Maximize productivity using extensive features such as digital filtering, waveform recording, pass/fail limit testing, and automatic measurements. The optional 25 MHz function/arbitrary waveform generator (AWG) provides stimulus output of 4 arbitrary waveforms, sine, square, ramp, pulse, DC, noise, cardiac, Gaussian pulse, and exponential rise/fall waveforms to the device under test. The 2560 Series oscilloscopes are ideal for applications in design, education, service, and repair. This instrument offers a comprehensive set of tools to capture signal anomalies, decode serial bus protocols, and help speed up debug and analysis. The MSO, AWG, and decoding functionalities are available for upgrade in the field with the purchase of a license key.
Datasheet
Description
The 2568 is a 300 MHz, 2 Channel digital oscilloscope from BK Precision. Measure voltage or current signals over time in an electronic circuit or component to display amplitude, frequency and rise times, etc. Applications include troubleshooting, production test, and design. Additional Features: Bandwidth: 300 MHz 2 Channels 16 digital channels with logic analyzer (MSO upgrade) Serial bus decoding supporting I²C, SPI, UART/RS232, CAN, and LIN protocols (Decode upgrade) 25 MHz Function and Arbitrary Waveform Generator (AWG upgrade) Large 8” widescreen display with 256-level color gradient 140,000 wfms/s waveform capture rate Compact footprint and lightweight High speed hardware-based pass/fail testing function and masking Segmented acquisition history waveform record function (record length up to 80,000 frames) Trigger types: Edge, Slope, Pulse, Video, Window, Runt, Interval, Dropout, Pattern, Serial FFT including seven other math functions: Addition, Subtraction, Multiplication, Division, Integration, Differential, and Square Root 36 automatic measurements supporting statistics, gating, math, history and reference measurements Multi-language user interface and built-in context sensitive help Software provided for remote PC control Front panel USB port for saving and recalling waveforms, setups, and screenshots Standard LAN and USBTMC-compliant USB device port Selectable 50 ω and 1 Mω input coupling Three-Year Warranty Specifications Note: All specifications apply to the unit after a temperature stabilization time of 30 minutes over an ambient temperature range of 23 °C ± 5 °C. Performance Characteristics Bandwidth: 300 MHz Typical Rise Time: < 1.2 ns Sample Rate: 2 GSa/s (single channel), 1 MSa/s (dual channel) Input Channels: 2 Analog Channels Digital: 16 (-MSO models or with LA2560 upgrade) Memory Depth: 140 Mpts (single channel), 70 Mpts (dual channel) Waveform Update Rate: 140,000 wfms/s Hardware Bandwidth Limits: 20 MHz Input Coupling: DC, AC, GND Input Impedance: 1 Mω ± 2% || (22 pF ±3 pF) 50 ω ± 2% Ch to Ch Isolation: DC - Max BW > 35 dB Acquisition System Peak Detect: > 1 ns Average: 4, 16, 32, 64, 128, 256, 512, 1024 Enhanced Resolution (Eres): 0.5, 1, 1.5, 2, 2.5, 3 bits selectable Interpolation: Sin(x)/x, Linear Vertical System Vertical Resolution: 8 bits Vertical Sensitivity: 500 μV/div to 10 V/div (1-2-5 ) Maximum Input Voltage: 1 Mω: < 400 Vpk; 50 ω: < 5 Vrms DC Gain Accuracy: ±3%: 5 mV/div to 10 V/div; ±4%: < 2 mV/div Horizontal System Time Base Range: 2.0 ns/div to 50 s/div Time Base Accuracy: ±25 ppm Ch to Ch Deskew Range: <100 ps Trigger System Modes: Auto, Normal, Single Coupling DC, AC, LF Reject, HF Reject, Noise Reject Ch1-Ch4 Trigger Level: Internal: ±4.5 div from center; External: EXT: ±0.6 V; EXT/5: ±3 V Hold-Off Range: 100 ns to 1.5 s Types: Edge, Slope, Pulse, Video, Window, Interval, Dropout, Runt, Pattern Serial Trigger: I²C, SPI, UART/RS232, CAN, LIN Cursors Mode: Manual, Track Measurements: δT, 1/δT, X2, X1, δV, Y2, Y1 Waveform Math Math Operation: Add, Subtract, Multiply, Divide, FFT, Derivative, Integral, Square Root FFT: Windows: Rectangle, Blackman, Hanning, Hamming, Flattop Waveform Measurements Voltage: Vpp, Vmax, Vmin, Vamp, Vtop, Vbase, Mean, Cmean, Stdev, Cstd, Vrms, Crms, FOV, FPRE, ROV, RPRE, Level@Trigger Time: +SR, -SR, Period, Freq, +Width, -Width, Rise, Fall, BWidth, +Duty, -Duty, Time@Mid Delay: Phase, FRR, FRF, FFR, FFF, LRR, LRF, LFF, Skew Statistics: Current, Mean, Min, Max, Stdev, Count Gating: Time domain I/O Interface Standard: USB Host, USB Device, LAN, Pass/Fail, Trigger Out Pass/Fail: 3.3 V TTL Output Display System Display: 8” Color TFT-LCD, 800 x 480 Resolution Wave Display Mode: Vectors, Dots Persistence: Off, Infinite, 1 sec, 5 sec, 10 sec, 30 sec Intensity Grading: 256 Levels Language: English, French, Japanese, Korean, German, Russian, Italian, Portuguese, Simplified Chinese, Traditional Chinese Environmental and Safety Temperature: Operating: 10 °C to +40 °C Storage: -20 °C to +60 °C Humidity Operating: 85% RH, 40 °C, 24 hours Storage: 85% RH, 65 °C, 24 hours Altitude Operating: 3,000 m Storage: 15,266 m General Power Requirements: 100 to 240 VAC, CAT II, 50 VA Max, 45 Hz to 440 Hz Dimensions: (W x H x D) 13.8” x 5” x 8.8” (352 x 128 x 224 mm) Weight: (4-ch) 7.9 lbs (3.6 kg); (2-ch) 7.5 lbs (3.4 kg) Included Accessories: Passive probes (one per channel), power cord, certificate of calibration, USB (Type A to B) communication cable Optional Accessories: 16-channel digital logic probe (LP2560) Trigger System Edge Trigger Slope: Rising, Falling, Rising & Falling Source: CH1 to CH4/EXT/(EXT/5)/AC Line Slope Trigger Slope: Rising, Falling Limit Range: <, >, < >, > < Time Range: 2 ns to 4.2 s Resolution: 1 ns Pulse Width Trigger Polarity: +wid, -wid Limit Range: <, >, < >, > < Pulse Width Range: 2 ns to 4.2 s Resolution: 1 ns Video Trigger Signal Standard: NTSC, PAL, 720p/50, 720p/60, 1080p/50, 1080p/60, 1080i/50, 1080i/60, Custom Sync: Any, Select Trigger Condition: Line, Field Window Trigger Window Type: Absolute, Relative Interval Trigger Slope: Rising, Falling Limit Range: <, >, < >, > < Time Range: 2 ns to 4.2 s Resolution: 1 ns Dropout Trigger Timeout: Type Edge, State Slope: Rising, Falling Time Range: 2 ns to 4.2 s Resolution: 1 ns Runt Trigger Polarity: +wid, -wid Limit Range: <, >, < >, > < Time Range: 2 ns to 4.2 s Resolution: 1 ns Pattern Trigger Pattern Setting: Invalid, Low, High Logic: AND, OR, NAND, NOR Limit Range: <, >, < >, > < Time Range: 2 ns to 4.2 s Resolution: 1 ns Serial Trigger I²C Trigger Condition: Start, Stop, Restart, No Ack, EEPROM, Address & Data, Data Length Source (SDA/SCL): CH1 to CH4 Data format: Binary, Decimal, Hex, ASCII Limit Range: EEPROM: =, >, < Data Length: EEPROM: 1 byte; Address & Data: 1 to 2byte; Data Length: 1 to 12byte SPI Trigger Condition: Data Source (CS/CLK/Data): CH1 to CH4 Data format: Binary, Decimal, Hex, ASCII Data Length: 4 to 96 bit Bit Value: 0, 1, X Bit Order: LSB, MSB UART/RS232 Trigger Condition: Start, Stop, Data, Parity Error Source (RX/TX): CH1 to CH4 Data format: Binary, Decimal, Hex, ASCII Limit Range: =, >, < Data Length: 1 byte Data Width: 5 bit, 6 bit, 7 bit, 8 bit Parity Check: None, Odd, Even Stop Bit: 1 bit, 1.5 bit, 2 bit Idle Level: High, Low Baud Rate (Selectable): 600/1200/2400/4800/9 600/19200/38400/5760 0/115200 bit/s Baud Rate (Custom): 300 bit/s to 334000 bit/s CAN Trigger Type: All, Remote, ID, ID + Data, Error Source: CH1 to CH4 ID: STD (11bit), EXT(29bit) Data format: Binary, Decimal, Hex, ASCII Data Length: 1 to 2 byte Baud Rate (Selectable): 5k/10k/20k/50k/100k/ 125k/250k/500k/800k/ 1M bit/s Baud Rate (Custom): 5 kbit/s to 1 Mbit/s LIN Trigger Type: Break, Frame ID, ID+Data, Error Source: CH1 to CH4 ID: 1 byte Data format: Binary, Decimal, Hex, ASCII Data Length: 1 to 2 byte Baud Rate (Selectable): 600/1200/2400/4800/9 600/19200 bit/s Baud Rate (Custom): 300 bit/s to 20 kbit/s Available Upgrades 16-channel digital logic probe (LP2560): Optional on DSO Models. Standard on MSO Models Logic analyzer license (LA2560): Optional on DSO Models. Standard on MSO Models Bus decode and analysis license (DC2560): Optional on DSO and MSO Models 25 MHz waveform generator license (FG2560): Optional on DSO and MSO Models Option Specifications Function/Arbitrary Waveform Generator (FG2560) Waveforms: Sine, Square, Ramp, Pulse, DC, Noise, Cardiac, Gaus Pulse, Exp Rise Arbitrary: 4 Slots for Arbitrary Waveforms Maximum Output Frequency: 25 MHz Sample Rate: 125 MSa/s Frequency Resolution: 1 μHz Frequency Accuracy: ±50 ppm Vertical Resolution: 14 bits Amplitude Range: -1.5 to +1.5 V @ 50 ω; -3 to +3 V @ 1 Mω Output Impedance: 50 ω ±2% Protection: Short-Circuit Protection Sine Characteristics Frequency: 1 μHz to 25 MHz Offset Accuracy (100 kHz): ± (0.3 dB x Offset Setting Value + 1 mVpp) Amplitude flatness: ±0.3 dB (100 kHz, 5 Vpp) Spurious (non harmonics): DC to 1 MHz: -60 dBc; 1 MHz to 5 MHz: -55 dBc; 5 MHz to 25 MHz: -50 dBc Harmonic distortion: DC to 5 MHz: -50 dBc; 5 MHz to 25 MHz: -45 dBc Square/Pulse Characteristics Frequency: 1 μHz to 10 MHz Duty Cycle: 20% to 80% Rise/Fall Time: < 24 ns (10% to 90%) Overshoot (1 kHz, 1 Vpp Typical): < 3% Pulse Width: > 50 ns Jitter: < 500 ps + 10 ppm Ramp Characteristics Frequency: 1 μHz to 300 kHz Linearity (Typical): < 0.1% of Pk-Pk (Typical, 1 kHz, 1 Vpp, 100% Symmetry) Symmetry: 0% to 100% (Adjustable) DC Characteristics Offset Range: ±1.5 V (50 ω); ±3 V (High-Z) Accuracy: ± (|offset|*1%+3 mV) Noise Characteristics Bandwidth: > 25 MHz (-3 dB) Arbitrary Wave Characteristics Frequency: 1 μHz to 5 MHz Wave Length: 16 kpts Sample Rate: 125 MSa/s Serial Decoder (DC2560) Threshold: -4.5 to 4.5 div Recorded List: 1 to 7 Lines I²C Decoder Signal: SCL, SDA Address: 7 bit, 10 bit SPI Decoder Signal: CLK, MISO, MOSI, CS Edge Select: Rising, Falling Idle Level: Low, High Bit Order: MSB, LSB UART/RS232 Decoder Signal: RX, TX Data Width: 5, 6, 7, 8 bit Parity Check: None, Odd, Even Stop Bit: 1, 1.5, 2 bit Idle Level: Low, High CAN Decoder Signal: CAN_H, CAN_L Source: CAN_H, CAN_L, CAN_H-CAN_L LIN Decoder Supported Specification: Ver1.3, Ver2.0 MSO Digital Channels (LA2560/LP2560)-MSO Option Digital Channels: 16 Sample Rate: 500 MSa/s Memory Depth: 14 Mpts/Ch Maximum Input Voltage: ± 20 Vpeak Threshold Accuracy: ± (3% of threshold setting + 150 mV) Input Dynamic Range: ± 10 V Minimum Input Voltage Swing: 800 mVpp Input Impedance: 100 kω || 18 pF Maximum Input Frequency: 60 MHz Minimum Detectable Pulse Width: 8.3 ns Ch to Ch Skew: ± (1 digital sample interval) User Defined Threshold Range: ± 3 V in 10 mV steps Threshold Selections: TTL, CMOS, LVCMOS3.3, LVCMOS2.5, Custom (-3 to +3 V) Front Panel Features: 8-inch TFT-LCD display 8-inch high resolution TFT-LCD display lets you see more details in your signal. Advanced triggering Isolate the signal with advanced triggering including Edge, Slope, Pulse, Video, Window, Interval, DropOut, Runt, and Pattern trigger types. Auto setup Vertical, horizontal, and trigger controls are automatically adjusted for fast signal display. Intuitive channel operation All channels in the 2560 Series are clearly indicated by their own color, labeled on the input, knobs, and display 16-Channel Digital Ports Connect a logic analyzer probe to access 16 digital channels enabled with MSO upgrade or try 30 times for free with each unit. USB host port Connect your USB flash drive to conveniently store and recall waveform data, setups, and screenshots. Serial Decoding Decode and analyze I²C, SPI, UART/RS232, CAN, and LIN protocols and display results in binary, decimal, hex, or ASCII in real-time. Enabled with decode upgrade or try 30 times for free with each unit. Arbitrary Waveform Generator Output The 25 MHz waveform generator is enabled with the generator upgrade or try 30 times for free with each unit. The Tools You Need Fast 140,000 wfms/s Waveform Capture Rate The 140,000 wfms/s update rate in normal mode helps detect infrequent anomalies and glitches. Record Length up to 140 Mpts The hardware-based Zoom function used with the record lengths of 140 Mpts enables users to capture more of their signal and quickly zoom into the event of interest. Waveform History and Recording Quickly scroll through millions of points with History Mode’s playback functionality to find difficult to capture events. Eliminate unnecessary idle signals and dead-time by selectively capturing up to 80,000 segments. Hardware Pass/Fail and Masking The 2560 Series’ high speed hardware based pass/fail limit function can perform up to 140,000 pass/fail tests per second. Enhanced Resolution Mode Enhanced Resolution (Eres) mode minimizes signal noise to reveal hidden detail when the signal is difficult to trigger and averaging methods are confined. PC Connectivity PC software is provided (free download at www.bkprecision.com) for seamless integration between the oscilloscope and PC. Capture and transfer waveforms, screen images, setups and measurement results to a Windows PC via the USB device port on the back of the instrument. A USB host port on the front allows for quick and easy screen saving. 256-level intensity grading and color temperature display Discover and visualize more details of your signal for better analysis of its behavior. The 2568 Digital Storage Oscilloscope delivers advanced features and debug capabilities for a wide range of applications. With up to 300 MHz bandwidth in a 2-channel configuration, each model offers a maximum sample rate of 2 GSa/s, and a maximum memory depth of 140 Mpts. In addition, these oscilloscopes provide an 8” color display with 256 levels of color grading combined with a high waveform update rate up to 140,000 wfms/sec, which allows the instruments to capture infrequent glitches with excellent signal fidelity. The logic analyzer and decode software provides 16 additional digital channels and serial bus decoding for I²C, SPI, UART/RS232, CAN, and LIN protocols. Maximize productivity using extensive features such as digital filtering, waveform recording, pass/fail limit testing, and automatic measurements. The optional 25 MHz function/arbitrary waveform generator (AWG) provides stimulus output of 4 arbitrary waveforms, sine, square, ramp, pulse, DC, noise, cardiac, Gaussian pulse, and exponential rise/fall waveforms to the device under test. The 2560 Series oscilloscopes are ideal for applications in design, education, service, and repair. This instrument offers a comprehensive set of tools to capture signal anomalies, decode serial bus protocols, and help speed up debug and analysis. The MSO, AWG, and decoding functionalities are available for upgrade in the field with the purchase of a license key.
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Digital Oscilloscope - 2568 - ValueTronics International, Inc.
Elgin, IL, USA
Digital Oscilloscope
2568
Digital Oscilloscope 2568
The 2568 is a 300 MHz, 2 Channel digital oscilloscope from BK Precision. Measure voltage or current signals over time in an electronic circuit or component to display amplitude, frequency and rise times, etc. Applications include troubleshooting, production test, and design. Additional Features: Bandwidth: 300 MHz 2 Channels 16 digital channels with logic analyzer (MSO upgrade) Serial bus decoding supporting I²C, SPI, UART/RS232, CAN, and LIN protocols (Decode upgrade) 25 MHz Function and Arbitrary Waveform Generator (AWG upgrade) Large 8” widescreen display with 256-level color gradient 140,000 wfms/s waveform capture rate Compact footprint and lightweight High speed hardware-based pass/fail testing function and masking Segmented acquisition history waveform record function (record length up to 80,000 frames) Trigger types: Edge, Slope, Pulse, Video, Window, Runt, Interval, Dropout, Pattern, Serial FFT including seven other math functions: Addition, Subtraction, Multiplication, Division, Integration, Differential, and Square Root 36 automatic measurements supporting statistics, gating, math, history and reference measurements Multi-language user interface and built-in context sensitive help Software provided for remote PC control Front panel USB port for saving and recalling waveforms, setups, and screenshots Standard LAN and USBTMC-compliant USB device port Selectable 50 ω and 1 Mω input coupling Three-Year Warranty Specifications Note: All specifications apply to the unit after a temperature stabilization time of 30 minutes over an ambient temperature range of 23 °C ± 5 °C. Performance Characteristics Bandwidth: 300 MHz Typical Rise Time: < 1.2 ns Sample Rate: 2 GSa/s (single channel), 1 MSa/s (dual channel) Input Channels: 2 Analog Channels Digital: 16 (-MSO models or with LA2560 upgrade) Memory Depth: 140 Mpts (single channel), 70 Mpts (dual channel) Waveform Update Rate: 140,000 wfms/s Hardware Bandwidth Limits: 20 MHz Input Coupling: DC, AC, GND Input Impedance: 1 Mω ± 2% || (22 pF ±3 pF) 50 ω ± 2% Ch to Ch Isolation: DC - Max BW > 35 dB Acquisition System Peak Detect: > 1 ns Average: 4, 16, 32, 64, 128, 256, 512, 1024 Enhanced Resolution (Eres): 0.5, 1, 1.5, 2, 2.5, 3 bits selectable Interpolation: Sin(x)/x, Linear Vertical System Vertical Resolution: 8 bits Vertical Sensitivity: 500 μV/div to 10 V/div (1-2-5 ) Maximum Input Voltage: 1 Mω: < 400 Vpk; 50 ω: < 5 Vrms DC Gain Accuracy: ±3%: 5 mV/div to 10 V/div; ±4%: < 2 mV/div Horizontal System Time Base Range: 2.0 ns/div to 50 s/div Time Base Accuracy: ±25 ppm Ch to Ch Deskew Range: <100 ps Trigger System Modes: Auto, Normal, Single Coupling DC, AC, LF Reject, HF Reject, Noise Reject Ch1-Ch4 Trigger Level: Internal: ±4.5 div from center; External: EXT: ±0.6 V; EXT/5: ±3 V Hold-Off Range: 100 ns to 1.5 s Types: Edge, Slope, Pulse, Video, Window, Interval, Dropout, Runt, Pattern Serial Trigger: I²C, SPI, UART/RS232, CAN, LIN Cursors Mode: Manual, Track Measurements: δT, 1/δT, X2, X1, δV, Y2, Y1 Waveform Math Math Operation: Add, Subtract, Multiply, Divide, FFT, Derivative, Integral, Square Root FFT: Windows: Rectangle, Blackman, Hanning, Hamming, Flattop Waveform Measurements Voltage: Vpp, Vmax, Vmin, Vamp, Vtop, Vbase, Mean, Cmean, Stdev, Cstd, Vrms, Crms, FOV, FPRE, ROV, RPRE, Level@Trigger Time: +SR, -SR, Period, Freq, +Width, -Width, Rise, Fall, BWidth, +Duty, -Duty, Time@Mid Delay: Phase, FRR, FRF, FFR, FFF, LRR, LRF, LFF, Skew Statistics: Current, Mean, Min, Max, Stdev, Count Gating: Time domain I/O Interface Standard: USB Host, USB Device, LAN, Pass/Fail, Trigger Out Pass/Fail: 3.3 V TTL Output Display System Display: 8” Color TFT-LCD, 800 x 480 Resolution Wave Display Mode: Vectors, Dots Persistence: Off, Infinite, 1 sec, 5 sec, 10 sec, 30 sec Intensity Grading: 256 Levels Language: English, French, Japanese, Korean, German, Russian, Italian, Portuguese, Simplified Chinese, Traditional Chinese Environmental and Safety Temperature: Operating: 10 °C to +40 °C Storage: -20 °C to +60 °C Humidity Operating: 85% RH, 40 °C, 24 hours Storage: 85% RH, 65 °C, 24 hours Altitude Operating: 3,000 m Storage: 15,266 m General Power Requirements: 100 to 240 VAC, CAT II, 50 VA Max, 45 Hz to 440 Hz Dimensions: (W x H x D) 13.8” x 5” x 8.8” (352 x 128 x 224 mm) Weight: (4-ch) 7.9 lbs (3.6 kg); (2-ch) 7.5 lbs (3.4 kg) Included Accessories: Passive probes (one per channel), power cord, certificate of calibration, USB (Type A to B) communication cable Optional Accessories: 16-channel digital logic probe (LP2560) Trigger System Edge Trigger Slope: Rising, Falling, Rising & Falling Source: CH1 to CH4/EXT/(EXT/5)/AC Line Slope Trigger Slope: Rising, Falling Limit Range: <, >, < >, > < Time Range: 2 ns to 4.2 s Resolution: 1 ns Pulse Width Trigger Polarity: +wid, -wid Limit Range: <, >, < >, > < Pulse Width Range: 2 ns to 4.2 s Resolution: 1 ns Video Trigger Signal Standard: NTSC, PAL, 720p/50, 720p/60, 1080p/50, 1080p/60, 1080i/50, 1080i/60, Custom Sync: Any, Select Trigger Condition: Line, Field Window Trigger Window Type: Absolute, Relative Interval Trigger Slope: Rising, Falling Limit Range: <, >, < >, > < Time Range: 2 ns to 4.2 s Resolution: 1 ns Dropout Trigger Timeout: Type Edge, State Slope: Rising, Falling Time Range: 2 ns to 4.2 s Resolution: 1 ns Runt Trigger Polarity: +wid, -wid Limit Range: <, >, < >, > < Time Range: 2 ns to 4.2 s Resolution: 1 ns Pattern Trigger Pattern Setting: Invalid, Low, High Logic: AND, OR, NAND, NOR Limit Range: <, >, < >, > < Time Range: 2 ns to 4.2 s Resolution: 1 ns Serial Trigger I²C Trigger Condition: Start, Stop, Restart, No Ack, EEPROM, Address & Data, Data Length Source (SDA/SCL): CH1 to CH4 Data format: Binary, Decimal, Hex, ASCII Limit Range: EEPROM: =, >, < Data Length: EEPROM: 1 byte; Address & Data: 1 to 2byte; Data Length: 1 to 12byte SPI Trigger Condition: Data Source (CS/CLK/Data): CH1 to CH4 Data format: Binary, Decimal, Hex, ASCII Data Length: 4 to 96 bit Bit Value: 0, 1, X Bit Order: LSB, MSB UART/RS232 Trigger Condition: Start, Stop, Data, Parity Error Source (RX/TX): CH1 to CH4 Data format: Binary, Decimal, Hex, ASCII Limit Range: =, >, < Data Length: 1 byte Data Width: 5 bit, 6 bit, 7 bit, 8 bit Parity Check: None, Odd, Even Stop Bit: 1 bit, 1.5 bit, 2 bit Idle Level: High, Low Baud Rate (Selectable): 600/1200/2400/4800/9 600/19200/38400/5760 0/115200 bit/s Baud Rate (Custom): 300 bit/s to 334000 bit/s CAN Trigger Type: All, Remote, ID, ID + Data, Error Source: CH1 to CH4 ID: STD (11bit), EXT(29bit) Data format: Binary, Decimal, Hex, ASCII Data Length: 1 to 2 byte Baud Rate (Selectable): 5k/10k/20k/50k/100k/ 125k/250k/500k/800k/ 1M bit/s Baud Rate (Custom): 5 kbit/s to 1 Mbit/s LIN Trigger Type: Break, Frame ID, ID+Data, Error Source: CH1 to CH4 ID: 1 byte Data format: Binary, Decimal, Hex, ASCII Data Length: 1 to 2 byte Baud Rate (Selectable): 600/1200/2400/4800/9 600/19200 bit/s Baud Rate (Custom): 300 bit/s to 20 kbit/s Available Upgrades 16-channel digital logic probe (LP2560): Optional on DSO Models. Standard on MSO Models Logic analyzer license (LA2560): Optional on DSO Models. Standard on MSO Models Bus decode and analysis license (DC2560): Optional on DSO and MSO Models 25 MHz waveform generator license (FG2560): Optional on DSO and MSO Models Option Specifications Function/Arbitrary Waveform Generator (FG2560) Waveforms: Sine, Square, Ramp, Pulse, DC, Noise, Cardiac, Gaus Pulse, Exp Rise Arbitrary: 4 Slots for Arbitrary Waveforms Maximum Output Frequency: 25 MHz Sample Rate: 125 MSa/s Frequency Resolution: 1 μHz Frequency Accuracy: ±50 ppm Vertical Resolution: 14 bits Amplitude Range: -1.5 to +1.5 V @ 50 ω; -3 to +3 V @ 1 Mω Output Impedance: 50 ω ±2% Protection: Short-Circuit Protection Sine Characteristics Frequency: 1 μHz to 25 MHz Offset Accuracy (100 kHz): ± (0.3 dB x Offset Setting Value + 1 mVpp) Amplitude flatness: ±0.3 dB (100 kHz, 5 Vpp) Spurious (non harmonics): DC to 1 MHz: -60 dBc; 1 MHz to 5 MHz: -55 dBc; 5 MHz to 25 MHz: -50 dBc Harmonic distortion: DC to 5 MHz: -50 dBc; 5 MHz to 25 MHz: -45 dBc Square/Pulse Characteristics Frequency: 1 μHz to 10 MHz Duty Cycle: 20% to 80% Rise/Fall Time: < 24 ns (10% to 90%) Overshoot (1 kHz, 1 Vpp Typical): < 3% Pulse Width: > 50 ns Jitter: < 500 ps + 10 ppm Ramp Characteristics Frequency: 1 μHz to 300 kHz Linearity (Typical): < 0.1% of Pk-Pk (Typical, 1 kHz, 1 Vpp, 100% Symmetry) Symmetry: 0% to 100% (Adjustable) DC Characteristics Offset Range: ±1.5 V (50 ω); ±3 V (High-Z) Accuracy: ± (|offset|*1%+3 mV) Noise Characteristics Bandwidth: > 25 MHz (-3 dB) Arbitrary Wave Characteristics Frequency: 1 μHz to 5 MHz Wave Length: 16 kpts Sample Rate: 125 MSa/s Serial Decoder (DC2560) Threshold: -4.5 to 4.5 div Recorded List: 1 to 7 Lines I²C Decoder Signal: SCL, SDA Address: 7 bit, 10 bit SPI Decoder Signal: CLK, MISO, MOSI, CS Edge Select: Rising, Falling Idle Level: Low, High Bit Order: MSB, LSB UART/RS232 Decoder Signal: RX, TX Data Width: 5, 6, 7, 8 bit Parity Check: None, Odd, Even Stop Bit: 1, 1.5, 2 bit Idle Level: Low, High CAN Decoder Signal: CAN_H, CAN_L Source: CAN_H, CAN_L, CAN_H-CAN_L LIN Decoder Supported Specification: Ver1.3, Ver2.0 MSO Digital Channels (LA2560/LP2560)-MSO Option Digital Channels: 16 Sample Rate: 500 MSa/s Memory Depth: 14 Mpts/Ch Maximum Input Voltage: ± 20 Vpeak Threshold Accuracy: ± (3% of threshold setting + 150 mV) Input Dynamic Range: ± 10 V Minimum Input Voltage Swing: 800 mVpp Input Impedance: 100 kω || 18 pF Maximum Input Frequency: 60 MHz Minimum Detectable Pulse Width: 8.3 ns Ch to Ch Skew: ± (1 digital sample interval) User Defined Threshold Range: ± 3 V in 10 mV steps Threshold Selections: TTL, CMOS, LVCMOS3.3, LVCMOS2.5, Custom (-3 to +3 V) Front Panel Features: 8-inch TFT-LCD display 8-inch high resolution TFT-LCD display lets you see more details in your signal. Advanced triggering Isolate the signal with advanced triggering including Edge, Slope, Pulse, Video, Window, Interval, DropOut, Runt, and Pattern trigger types. Auto setup Vertical, horizontal, and trigger controls are automatically adjusted for fast signal display. Intuitive channel operation All channels in the 2560 Series are clearly indicated by their own color, labeled on the input, knobs, and display 16-Channel Digital Ports Connect a logic analyzer probe to access 16 digital channels enabled with MSO upgrade or try 30 times for free with each unit. USB host port Connect your USB flash drive to conveniently store and recall waveform data, setups, and screenshots. Serial Decoding Decode and analyze I²C, SPI, UART/RS232, CAN, and LIN protocols and display results in binary, decimal, hex, or ASCII in real-time. Enabled with decode upgrade or try 30 times for free with each unit. Arbitrary Waveform Generator Output The 25 MHz waveform generator is enabled with the generator upgrade or try 30 times for free with each unit. The Tools You Need Fast 140,000 wfms/s Waveform Capture Rate The 140,000 wfms/s update rate in normal mode helps detect infrequent anomalies and glitches. Record Length up to 140 Mpts The hardware-based Zoom function used with the record lengths of 140 Mpts enables users to capture more of their signal and quickly zoom into the event of interest. Waveform History and Recording Quickly scroll through millions of points with History Mode’s playback functionality to find difficult to capture events. Eliminate unnecessary idle signals and dead-time by selectively capturing up to 80,000 segments. Hardware Pass/Fail and Masking The 2560 Series’ high speed hardware based pass/fail limit function can perform up to 140,000 pass/fail tests per second. Enhanced Resolution Mode Enhanced Resolution (Eres) mode minimizes signal noise to reveal hidden detail when the signal is difficult to trigger and averaging methods are confined. PC Connectivity PC software is provided (free download at www.bkprecision.com) for seamless integration between the oscilloscope and PC. Capture and transfer waveforms, screen images, setups and measurement results to a Windows PC via the USB device port on the back of the instrument. A USB host port on the front allows for quick and easy screen saving. 256-level intensity grading and color temperature display Discover and visualize more details of your signal for better analysis of its behavior. The 2568 Digital Storage Oscilloscope delivers advanced features and debug capabilities for a wide range of applications. With up to 300 MHz bandwidth in a 2-channel configuration, each model offers a maximum sample rate of 2 GSa/s, and a maximum memory depth of 140 Mpts. In addition, these oscilloscopes provide an 8” color display with 256 levels of color grading combined with a high waveform update rate up to 140,000 wfms/sec, which allows the instruments to capture infrequent glitches with excellent signal fidelity. The logic analyzer and decode software provides 16 additional digital channels and serial bus decoding for I²C, SPI, UART/RS232, CAN, and LIN protocols. Maximize productivity using extensive features such as digital filtering, waveform recording, pass/fail limit testing, and automatic measurements. The optional 25 MHz function/arbitrary waveform generator (AWG) provides stimulus output of 4 arbitrary waveforms, sine, square, ramp, pulse, DC, noise, cardiac, Gaussian pulse, and exponential rise/fall waveforms to the device under test. The 2560 Series oscilloscopes are ideal for applications in design, education, service, and repair. This instrument offers a comprehensive set of tools to capture signal anomalies, decode serial bus protocols, and help speed up debug and analysis. The MSO, AWG, and decoding functionalities are available for upgrade in the field with the purchase of a license key.

The 2568 is a 300 MHz, 2 Channel digital oscilloscope from BK Precision. Measure voltage or current signals over time in an electronic circuit or component to display amplitude, frequency and rise times, etc. Applications include troubleshooting, production test, and design.

Additional Features:

  • Bandwidth: 300 MHz
  • 2 Channels
  • 16 digital channels with logic analyzer (MSO upgrade)
  • Serial bus decoding supporting I²C, SPI,
  • UART/RS232, CAN, and LIN protocols (Decode upgrade)
  • 25 MHz Function and Arbitrary Waveform Generator (AWG upgrade)
  • Large 8” widescreen display with 256-level color gradient
  • 140,000 wfms/s waveform capture rate
  • Compact footprint and lightweight
  • High speed hardware-based pass/fail testing function and masking
  • Segmented acquisition history waveform record function (record length up to 80,000 frames)
  • Trigger types: Edge, Slope, Pulse, Video,
  • Window, Runt, Interval, Dropout, Pattern, Serial
  • FFT including seven other math functions: Addition, Subtraction, Multiplication, Division, Integration, Differential, and Square Root
  • 36 automatic measurements supporting statistics, gating, math, history and reference measurements
  • Multi-language user interface and built-in context sensitive help
  • Software provided for remote PC control
  • Front panel USB port for saving and recalling waveforms, setups, and screenshots
  • Standard LAN and USBTMC-compliant USB device port
  • Selectable 50 Ω and 1 MΩ input coupling
  • Three-Year Warranty

Specifications

Note: All specifications apply to the unit after a temperature stabilization time of 30 minutes over an ambient temperature range of 23 °C ± 5 °C.

Performance Characteristics

  • Bandwidth: 300 MHz
  • Typical Rise Time: < 1.2 ns
  • Sample Rate: 2 GSa/s (single channel), 1 MSa/s (dual channel)
  • Input Channels: 2 Analog Channels
  • Digital: 16 (-MSO models or with LA2560 upgrade)
  • Memory Depth: 140 Mpts (single channel), 70 Mpts (dual channel)
  • Waveform Update Rate: 140,000 wfms/s
  • Hardware Bandwidth Limits: 20 MHz
  • Input Coupling: DC, AC, GND
  • Input Impedance: 1 MΩ ± 2% || (22 pF ±3 pF) 50 Ω ± 2%
  • Ch to Ch Isolation: DC - Max BW > 35 dB

Acquisition System

  • Peak Detect: > 1 ns
  • Average: 4, 16, 32, 64, 128, 256, 512, 1024
  • Enhanced Resolution (Eres): 0.5, 1, 1.5, 2, 2.5, 3 bits selectable
  • Interpolation: Sin(x)/x, Linear

Vertical System

  • Vertical Resolution: 8 bits
  • Vertical Sensitivity: 500 μV/div to 10 V/div (1-2-5 )
  • Maximum Input Voltage: 1 MΩ: < 400 Vpk; 50 Ω: < 5 Vrms
  • DC Gain Accuracy: ±3%: 5 mV/div to 10 V/div; ±4%: < 2 mV/div

Horizontal System

  • Time Base Range: 2.0 ns/div to 50 s/div
  • Time Base Accuracy: ±25 ppm
  • Ch to Ch Deskew Range: <100 ps

Trigger System

  • Modes: Auto, Normal, Single
  • Coupling DC, AC, LF Reject, HF Reject, Noise Reject Ch1-Ch4
  • Trigger Level: Internal: ±4.5 div from center; External: EXT: ±0.6 V; EXT/5: ±3 V
  • Hold-Off Range: 100 ns to 1.5 s
  • Types: Edge, Slope, Pulse, Video, Window, Interval, Dropout, Runt, Pattern
  • Serial Trigger: I²C, SPI, UART/RS232, CAN, LIN

Cursors

  • Mode: Manual, Track
  • Measurements: ΔT, 1/ΔT, X2, X1, ΔV, Y2, Y1

Waveform Math

  • Math Operation: Add, Subtract, Multiply, Divide, FFT, Derivative, Integral, Square Root
  • FFT: Windows: Rectangle, Blackman, Hanning, Hamming, Flattop

Waveform Measurements

  • Voltage: Vpp, Vmax, Vmin, Vamp, Vtop, Vbase, Mean, Cmean, Stdev, Cstd, Vrms, Crms, FOV, FPRE, ROV, RPRE, Level@Trigger
  • Time: +SR, -SR, Period, Freq, +Width, -Width, Rise, Fall, BWidth, +Duty, -Duty, Time@Mid
  • Delay: Phase, FRR, FRF, FFR, FFF, LRR, LRF, LFF, Skew
  • Statistics: Current, Mean, Min, Max, Stdev, Count
  • Gating: Time domain

I/O Interface

  • Standard: USB Host, USB Device, LAN, Pass/Fail, Trigger Out
  • Pass/Fail: 3.3 V TTL Output

Display System

  • Display: 8” Color TFT-LCD, 800 x 480 Resolution
  • Wave Display Mode: Vectors, Dots
  • Persistence: Off, Infinite, 1 sec, 5 sec, 10 sec, 30 sec
  • Intensity Grading: 256 Levels
  • Language: English, French, Japanese, Korean, German, Russian, Italian, Portuguese, Simplified Chinese, Traditional Chinese

Environmental and Safety

  • Temperature: Operating: 10 °C to +40 °C
  • Storage: -20 °C to +60 °C
  • Humidity Operating: 85% RH, 40 °C, 24 hours
  • Storage: 85% RH, 65 °C, 24 hours
  • Altitude Operating: 3,000 m
  • Storage: 15,266 m

General

  • Power Requirements: 100 to 240 VAC, CAT II, 50 VA Max, 45 Hz to 440 Hz
  • Dimensions: (W x H x D) 13.8” x 5” x 8.8” (352 x 128 x 224 mm)
  • Weight: (4-ch) 7.9 lbs (3.6 kg); (2-ch) 7.5 lbs (3.4 kg)
  • Included Accessories: Passive probes (one per channel), power cord, certificate of calibration, USB (Type A to B) communication cable
  • Optional Accessories: 16-channel digital logic probe (LP2560)

Trigger System

Edge Trigger

  • Slope: Rising, Falling, Rising & Falling
  • Source: CH1 to CH4/EXT/(EXT/5)/AC Line

Slope Trigger

  • Slope: Rising, Falling
  • Limit Range: <, >, < >, > <
  • Time Range: 2 ns to 4.2 s
  • Resolution: 1 ns

Pulse Width Trigger

  • Polarity: +wid, -wid
  • Limit Range: <, >, < >, > <
  • Pulse Width Range: 2 ns to 4.2 s
  • Resolution: 1 ns

Video Trigger

  • Signal Standard: NTSC, PAL, 720p/50, 720p/60, 1080p/50, 1080p/60, 1080i/50, 1080i/60, Custom
  • Sync: Any, Select
  • Trigger Condition: Line, Field

Window Trigger

  • Window Type: Absolute, Relative

Interval Trigger

  • Slope: Rising, Falling
  • Limit Range: <, >, < >, > <
  • Time Range: 2 ns to 4.2 s
  • Resolution: 1 ns

Dropout Trigger

  • Timeout: Type Edge, State
  • Slope: Rising, Falling
  • Time Range: 2 ns to 4.2 s
  • Resolution: 1 ns

Runt Trigger

  • Polarity: +wid, -wid
  • Limit Range: <, >, < >, > <
  • Time Range: 2 ns to 4.2 s
  • Resolution: 1 ns

Pattern Trigger

  • Pattern Setting: Invalid, Low, High
  • Logic: AND, OR, NAND, NOR
  • Limit Range: <, >, < >, > <
  • Time Range: 2 ns to 4.2 s
  • Resolution: 1 ns

Serial Trigger

I²C Trigger

  • Condition: Start, Stop, Restart, No Ack, EEPROM, Address & Data, Data Length
  • Source (SDA/SCL): CH1 to CH4
  • Data format: Binary, Decimal, Hex, ASCII
  • Limit Range: EEPROM: =, >, <
  • Data Length: EEPROM: 1 byte; Address & Data: 1 to 2byte; Data Length: 1 to 12byte

SPI Trigger

  • Condition: Data
  • Source (CS/CLK/Data): CH1 to CH4
  • Data format: Binary, Decimal, Hex, ASCII
  • Data Length: 4 to 96 bit
  • Bit Value: 0, 1, X
  • Bit Order: LSB, MSB

UART/RS232 Trigger

  • Condition: Start, Stop, Data, Parity Error
  • Source (RX/TX): CH1 to CH4
  • Data format: Binary, Decimal, Hex, ASCII
  • Limit Range: =, >, <
  • Data Length: 1 byte
  • Data Width: 5 bit, 6 bit, 7 bit, 8 bit
  • Parity Check: None, Odd, Even
  • Stop Bit: 1 bit, 1.5 bit, 2 bit
  • Idle Level: High, Low
  • Baud Rate (Selectable): 600/1200/2400/4800/9600/19200/38400/57600/115200 bit/s
  • Baud Rate (Custom): 300 bit/s to 334000 bit/s

CAN Trigger

  • Type: All, Remote, ID, ID + Data, Error
  • Source: CH1 to CH4
  • ID: STD (11bit), EXT(29bit)
  • Data format: Binary, Decimal, Hex, ASCII
  • Data Length: 1 to 2 byte
  • Baud Rate (Selectable): 5k/10k/20k/50k/100k/125k/250k/500k/800k/1M bit/s
  • Baud Rate (Custom): 5 kbit/s to 1 Mbit/s

LIN Trigger

  • Type: Break, Frame ID, ID+Data, Error
  • Source: CH1 to CH4
  • ID: 1 byte
  • Data format: Binary, Decimal, Hex, ASCII
  • Data Length: 1 to 2 byte
  • Baud Rate (Selectable): 600/1200/2400/4800/9600/19200 bit/s
  • Baud Rate (Custom): 300 bit/s to 20 kbit/s

Available Upgrades

  • 16-channel digital logic probe (LP2560): Optional on DSO Models. Standard on MSO Models
  • Logic analyzer license (LA2560): Optional on DSO Models. Standard on MSO Models
  • Bus decode and analysis license (DC2560): Optional on DSO and MSO Models
  • 25 MHz waveform generator license (FG2560): Optional on DSO and MSO Models

Option Specifications

Function/Arbitrary Waveform Generator (FG2560)

  • Waveforms: Sine, Square, Ramp, Pulse, DC, Noise, Cardiac, Gaus Pulse, Exp Rise
  • Arbitrary: 4 Slots for Arbitrary Waveforms
  • Maximum Output Frequency: 25 MHz
  • Sample Rate: 125 MSa/s
  • Frequency Resolution: 1 μHz
  • Frequency Accuracy: ±50 ppm
  • Vertical Resolution: 14 bits
  • Amplitude Range: -1.5 to +1.5 V @ 50 Ω; -3 to +3 V @ 1 MΩ
  • Output Impedance: 50 Ω ±2%
  • Protection: Short-Circuit Protection

Sine Characteristics

  • Frequency: 1 μHz to 25 MHz
  • Offset Accuracy (100 kHz): ± (0.3 dB x Offset Setting Value + 1 mVpp)
  • Amplitude flatness: ±0.3 dB (100 kHz, 5 Vpp)
  • Spurious (non harmonics): DC to 1 MHz: -60 dBc; 1 MHz to 5 MHz: -55 dBc; 5 MHz to 25 MHz: -50 dBc
  • Harmonic distortion: DC to 5 MHz: -50 dBc; 5 MHz to 25 MHz: -45 dBc

Square/Pulse Characteristics

  • Frequency: 1 μHz to 10 MHz
  • Duty Cycle: 20% to 80%
  • Rise/Fall Time: < 24 ns (10% to 90%)
  • Overshoot (1 kHz, 1 Vpp Typical): < 3%
  • Pulse Width: > 50 ns
  • Jitter: < 500 ps + 10 ppm

Ramp Characteristics

  • Frequency: 1 μHz to 300 kHz
  • Linearity (Typical): < 0.1% of Pk-Pk (Typical, 1 kHz, 1 Vpp, 100% Symmetry)
  • Symmetry: 0% to 100% (Adjustable)

DC Characteristics

  • Offset Range: ±1.5 V (50 Ω); ±3 V (High-Z)
  • Accuracy: ± (|offset|*1%+3 mV)

Noise Characteristics

  • Bandwidth: > 25 MHz (-3 dB)

Arbitrary Wave Characteristics

  • Frequency: 1 μHz to 5 MHz
  • Wave Length: 16 kpts
  • Sample Rate: 125 MSa/s

Serial Decoder (DC2560)

  • Threshold: -4.5 to 4.5 div
  • Recorded List: 1 to 7 Lines

I²C Decoder

  • Signal: SCL, SDA
  • Address: 7 bit, 10 bit

SPI Decoder

  • Signal: CLK, MISO, MOSI, CS
  • Edge Select: Rising, Falling
  • Idle Level: Low, High
  • Bit Order: MSB, LSB

UART/RS232 Decoder

  • Signal: RX, TX
  • Data Width: 5, 6, 7, 8 bit
  • Parity Check: None, Odd, Even
  • Stop Bit: 1, 1.5, 2 bit
  • Idle Level: Low, High

CAN Decoder

  • Signal: CAN_H, CAN_L
  • Source: CAN_H, CAN_L, CAN_H-CAN_L

LIN Decoder

  • Supported Specification: Ver1.3, Ver2.0

MSO Digital Channels (LA2560/LP2560)-MSO Option

  • Digital Channels: 16
  • Sample Rate: 500 MSa/s
  • Memory Depth: 14 Mpts/Ch
  • Maximum Input Voltage: ± 20 Vpeak
  • Threshold Accuracy: ± (3% of threshold setting + 150 mV)
  • Input Dynamic Range: ± 10 V
  • Minimum Input Voltage Swing: 800 mVpp
  • Input Impedance: 100 kΩ || 18 pF
  • Maximum Input Frequency: 60 MHz
  • Minimum Detectable Pulse Width: 8.3 ns
  • Ch to Ch Skew: ± (1 digital sample interval)
  • User Defined Threshold Range: ± 3 V in 10 mV steps
  • Threshold Selections: TTL, CMOS, LVCMOS3.3, LVCMOS2.5, Custom (-3 to +3 V)

Front Panel Features:

8-inch TFT-LCD display

8-inch high resolution TFT-LCD display lets you see more details in your signal.

Advanced triggering

Isolate the signal with advanced triggering including Edge, Slope, Pulse, Video, Window, Interval, DropOut, Runt, and Pattern trigger types.

Auto setup

Vertical, horizontal, and trigger controls are automatically adjusted for fast signal display.

Intuitive channel operation

All channels in the 2560 Series are clearly indicated by their own color, labeled on the input, knobs, and display

16-Channel Digital Ports

Connect a logic analyzer probe to access 16 digital channels enabled with MSO upgrade or try 30 times for free with each unit.

USB host port

Connect your USB flash drive to conveniently store and recall waveform data, setups, and screenshots.

Serial Decoding

Decode and analyze I²C, SPI, UART/RS232, CAN, and LIN protocols and display results in binary, decimal, hex, or ASCII in real-time. Enabled with decode upgrade or try 30 times for free with each unit.

Arbitrary Waveform Generator Output

The 25 MHz waveform generator is enabled with the generator upgrade or try 30 times for free with each unit.

The Tools You Need

Fast 140,000 wfms/s Waveform Capture Rate

The 140,000 wfms/s update rate in normal mode helps detect infrequent anomalies and glitches.

Record Length up to 140 Mpts

The hardware-based Zoom function used with the record lengths of 140 Mpts enables users to capture more of their signal and quickly zoom into the event of interest.

Waveform History and Recording

Quickly scroll through millions of points with History Mode’s playback functionality to find difficult to capture events. Eliminate unnecessary idle signals and dead-time by selectively capturing up to 80,000 segments.

Hardware Pass/Fail and Masking

The 2560 Series’ high speed hardware based pass/fail limit function can perform up to 140,000 pass/fail tests per second.

Enhanced Resolution Mode

Enhanced Resolution (Eres) mode minimizes signal noise to reveal hidden detail when the signal is difficult to trigger and averaging methods are confined.

PC Connectivity

PC software is provided (free download at www.bkprecision.com) for seamless integration between the oscilloscope and PC. Capture and transfer waveforms, screen images, setups and measurement results to a Windows PC via the USB device port on the back of the instrument. A USB host port on the front allows for quick and easy screen saving.

256-level intensity grading and color temperature display

Discover and visualize more details of your signal for better analysis of its behavior.

The 2568 Digital Storage Oscilloscope delivers advanced features and debug capabilities for a wide range of applications. With up to 300 MHz bandwidth in a 2-channel configuration, each model offers a maximum sample rate of 2 GSa/s, and a maximum memory depth of 140 Mpts. In addition, these oscilloscopes provide an 8” color display with 256 levels of color grading combined with a high waveform update rate up to 140,000 wfms/sec, which allows the instruments to capture infrequent glitches with excellent signal fidelity. The logic analyzer and decode software provides 16 additional digital channels and serial bus decoding for I²C, SPI, UART/RS232, CAN, and LIN protocols.

Maximize productivity using extensive features such as digital filtering, waveform recording, pass/fail limit testing, and automatic measurements. The optional 25 MHz function/arbitrary waveform generator (AWG) provides stimulus output of 4 arbitrary waveforms, sine, square, ramp, pulse, DC, noise, cardiac, Gaussian pulse, and exponential rise/fall waveforms to the device under test.

The 2560 Series oscilloscopes are ideal for applications in design, education, service, and repair. This instrument offers a comprehensive set of tools to capture signal anomalies, decode serial bus protocols, and help speed up debug and analysis. The MSO, AWG, and decoding functionalities are available for upgrade in the field with the purchase of a license key.

Supplier's Site Datasheet
Sheung Wan, Hong Kong
Benchtop Oscilloscopes
2568
Benchtop Oscilloscopes 2568
Benchtop Oscilloscopes 300 MHz, 2 GSa/s 2 Channel Digital Storage Oscilloscope

Benchtop Oscilloscopes 300 MHz, 2 GSa/s 2 Channel Digital Storage Oscilloscope

Buy Now Datasheet
300 MHz Digital Oscilloscope 300 MHz,2 GSa/s,2-Channel - 2568-BK - Transcat, Inc.
Rochester, NY, USA
300 MHz Digital Oscilloscope 300 MHz,2 GSa/s,2-Channel
2568-BK
300 MHz Digital Oscilloscope 300 MHz,2 GSa/s,2-Channel 2568-BK
Product Highlights The 2560 Digital Storage Oscilloscope Series delivers advanced features and debug capabilities for a wide range of applications. With up to 300 MHz bandwidth in a 4-channel configuration, each model offers a maximum sample rate of 2 GSa/s, and a maximum memory depth of 140 Mpts. In addition, these oscilloscopes provide an 8” color display with 256 levels of color grading combined with a high waveform update rate up to 140,000 wfms/sec, which allows the instruments to capture infrequent glitches with excellent signal fidelity. The logic analyzer and decode software provides 16 additional digital channels and serial bus decoding for I2 C, SPI, UART/RS232, CAN, and LIN protocols. Maximize productivity using extensive features such as digital filtering, waveform recording, pass/fail limit testing, and automatic measurements. The optional 25 MHz function/arbitrary waveform generator (AWG) provides stimulus output of 4 arbitrary waveforms, sine, square, ramp, pulse, DC, noise, cardiac, Gaussian pulse, and exponential rise/fall waveforms to the device under test. The 2560 Series oscilloscopes are ideal for applications in design, education, service, and repair. This instrument offers a comprehensive set of tools to capture signal anomalies, decode serial bus protocols, and help speed up debug and analysis. 300 MHz 2 GSa/s 2 Channel

Product Highlights

The 2560 Digital Storage Oscilloscope Series delivers advanced features and debug capabilities for a wide range of applications. With up to 300 MHz bandwidth in a 4-channel configuration, each model offers a maximum sample rate of 2 GSa/s, and a maximum memory depth of 140 Mpts. In addition, these oscilloscopes provide an 8” color display with 256 levels of color grading combined with a high waveform update rate up to 140,000 wfms/sec, which allows the instruments to capture infrequent glitches with excellent signal fidelity.

The logic analyzer and decode software provides 16 additional digital channels and serial bus decoding for I2 C, SPI, UART/RS232, CAN, and LIN protocols.

Maximize productivity using extensive features such as digital filtering, waveform recording, pass/fail limit testing, and automatic measurements. The optional 25 MHz function/arbitrary waveform generator (AWG) provides stimulus output of 4 arbitrary waveforms, sine, square, ramp, pulse, DC, noise, cardiac, Gaussian pulse, and exponential rise/fall waveforms to the device under test.

The 2560 Series oscilloscopes are ideal for applications in design, education, service, and repair. This instrument offers a comprehensive set of tools to capture signal anomalies, decode serial bus protocols, and help speed up debug and analysis.

  • 300 MHz
  • 2 GSa/s
  • 2 Channel
Supplier's Site Datasheet

Technical Specifications

  ValueTronics International, Inc. VAST STOCK CO., LIMITED Transcat, Inc.
Product Category Oscilloscopes Oscilloscopes Oscilloscopes
Product Number 2568 2568 2568-BK
Product Name Digital Oscilloscope Benchtop Oscilloscopes 300 MHz Digital Oscilloscope 300 MHz,2 GSa/s,2-Channel
Bandwidth 300 MHz 300 MHz
Unlock Full Specs
to access all available technical data

Similar Products

Super Phosphor Oscilloscopes - SDS2104X Plus - Siglent Technologies NA, Inc.
Specs
Bandwidth 100 MHz
Number of Input Channels 4 (# channels)
Host Interface USB; Ethernet; BNC
View Details
Measuring Equipment / Oscilloscope - oscillograph-eto3504-28045 - TPS Elektronik GmbH
Specs
Bandwidth 350 MHz
Number of Input Channels 4 (# channels)
View Details
Firmware & Utilities - MT2001F - Maury Microwave
Specs
Bandwidth 1000 MHz
View Details
Oscilloscopes - 7251292 - RS Components, Ltd.
RS Components, Ltd.
Specs
Features Has Display
View Details