B&K Precision Oscilloscopes 2515

Description
60MHz Handheld Oscilloscopes USB Interface LCD - Color Display 2 Channel CAT II 1000V, CAT III 600V Record, Save, Trend, DMM
Request a Quote Datasheet
Description
60MHz Handheld Oscilloscopes USB Interface LCD - Color Display 2 Channel CAT II 1000V, CAT III 600V Record, Save, Trend, DMM
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Oscilloscopes - BK2515-ND - DigiKey
Thief River Falls, MN, United States
Oscilloscopes
BK2515-ND
Oscilloscopes BK2515-ND
60MHz Handheld Oscilloscopes USB Interface LCD - Color Display 2 Channel CAT II 1000V, CAT III 600V Record, Save, Trend, DMM

60MHz Handheld Oscilloscopes USB Interface LCD - Color Display 2 Channel CAT II 1000V, CAT III 600V Record, Save, Trend, DMM

Buy Now Datasheet
Isolated HH Digital Storage Oscilloscope,60MHz,1 Gsa/s - 2515 - Transcat, Inc.
Rochester, NY, USA
Isolated HH Digital Storage Oscilloscope,60MHz,1 Gsa/s
2515
Isolated HH Digital Storage Oscilloscope,60MHz,1 Gsa/s 2515
Product Highlights The 2510 Series handheld digital storage oscilloscopes provide floating measurement and recorder capabilities with a built-in digital multimeter (DMM), all in one portable and lightweight package. These versatile 60 MHz and 100 MHz bandwidth scopes offer 1 GSa/s sample rates, 2 Mpts waveform memory, 32 automatic measurements, and multiple recording functions to capture transient or long-term signal behavior. The 2510 Series allows engineers and technicians to make accurate and safe measurements when the signal reference is floating. 60 MHz bandwidth Isolated 600 V CAT III input channels 1 GSa/s sample rate 2 Mpts deep memory 32 automatic measurements FFT plus four additional math functions Built-in 6000-count DMM measures DC/AC voltage, DC/AC current, resistance, capacitance, diode, and continuity test Dedicated current measurement terminals Recorder and trend plot functions to log data PC software that lets you remotely control the oscilloscope and capture, save, and analyze waveform data USB host port for convenient storing and recalling of waveform data, setups, and screenshots on a USB flash drive Standard mini-USB device port for remote PC control Each Unit Includes User manual passive probes (one per channel), pair of DMM test leads 7.4 V Li-ion battery BP2510 USB cable probe compensation connector AC power adapter travel case LC2510B certificate of calibration

Product Highlights

The 2510 Series handheld digital storage oscilloscopes provide floating measurement and recorder capabilities with a built-in digital multimeter (DMM), all in one portable and lightweight package. These versatile 60 MHz and 100 MHz bandwidth scopes offer 1 GSa/s sample rates, 2 Mpts waveform memory, 32 automatic measurements, and multiple recording functions to capture transient or long-term signal behavior. The 2510 Series allows engineers and technicians to make accurate and safe measurements when the signal reference is floating.

  • 60 MHz bandwidth
  • Isolated 600 V CAT III input channels
  • 1 GSa/s sample rate
  • 2 Mpts deep memory
  • 32 automatic measurements
  • FFT plus four additional math functions
  • Built-in 6000-count DMM measures DC/AC voltage, DC/AC current, resistance, capacitance, diode, and continuity test
  • Dedicated current measurement terminals
  • Recorder and trend plot functions to log data
  • PC software that lets you remotely control the oscilloscope and capture, save, and analyze waveform data
  • USB host port for convenient storing and recalling of waveform data, setups, and screenshots on a USB flash drive
  • Standard mini-USB device port for remote PC control

Each Unit Includes

  • User manual
  • passive probes (one per channel), pair of DMM test leads
  • 7.4 V Li-ion
  • battery BP2510
  • USB cable
  • probe compensation connector
  • AC power adapter
  • travel case LC2510B
  • certificate of calibration
Supplier's Site Datasheet

Technical Specifications

  DigiKey Transcat, Inc.
Product Category Oscilloscopes Oscilloscopes
Product Number BK2515-ND 2515
Product Name Oscilloscopes Isolated HH Digital Storage Oscilloscope,60MHz,1 Gsa/s
Host Interface USB
Unlock Full Specs
to access all available technical data

Similar Products

UPO2204 200MHz 4Ch Mixed Signal Oscilloscope (w/o Logic Pod) - UPO2204 - Uni-Trend US
Specs
Bandwidth 200 MHz
Number of Input Channels 4 (# channels)
Host Interface USB; USB, LAN, VGA, EXT, AUX
View Details
Measuring Equipment / Oscilloscope - oscillograph-ato1004-28046 - TPS Elektronik GmbH
Specs
Bandwidth 100 MHz
Number of Input Channels 4 (# channels)
View Details
Firmware & Utilities - MT2001E - Maury Microwave
Specs
Bandwidth 1000 MHz
View Details