RIGOL Technologies, Inc. Mixed Signal Oscilloscope MSO2072A

Description
The MSO2072A is a 70 MHz, 2 channel digital oscilloscope from Rigol. Measure voltage or current signals over time in an electronic circuit or component to display amplitude, frequency and rise times, etc. Applications include troubleshooting, production test, and design. Additional Features: Bandwidth: 70 MHz Channels: 2 Analog and 16 Digital Sample Rate: 2 GSa/s Record Length: 14 Mpts Lower noise floor Wider vertical range: 500uV/div ~ 10V/div Innovative "UltraVision" technology Waveform capture rate up to 50,000 wfs/s Up to 256 Levels intensity grading waveform display Up to 65,000 frames Hardware based Real Time waveform, Record, Replay & Analysis functions(Std.) A variety of trigger and serial bus decoding functions: RS232,I2C,SPI,CAN) Built-in 2 Ch Waveform generator Complete connectivity: USB Host & Device, LAN(LXI), AUX 8 inch TFT (800x480) WVGA The Rigol MSO2072A is the new mainstream digital scope to meet the customer's applications with its innovative technology. The MSO2072A is for the embedded design and test market with its industry leading specifications, powerful trigger functions and broad analysis capabilities.
Datasheet
Description
The MSO2072A is a 70 MHz, 2 channel digital oscilloscope from Rigol. Measure voltage or current signals over time in an electronic circuit or component to display amplitude, frequency and rise times, etc. Applications include troubleshooting, production test, and design. Additional Features: Bandwidth: 70 MHz Channels: 2 Analog and 16 Digital Sample Rate: 2 GSa/s Record Length: 14 Mpts Lower noise floor Wider vertical range: 500uV/div ~ 10V/div Innovative "UltraVision" technology Waveform capture rate up to 50,000 wfs/s Up to 256 Levels intensity grading waveform display Up to 65,000 frames Hardware based Real Time waveform, Record, Replay & Analysis functions(Std.) A variety of trigger and serial bus decoding functions: RS232,I2C,SPI,CAN) Built-in 2 Ch Waveform generator Complete connectivity: USB Host & Device, LAN(LXI), AUX 8 inch TFT (800x480) WVGA The Rigol MSO2072A is the new mainstream digital scope to meet the customer's applications with its innovative technology. The MSO2072A is for the embedded design and test market with its industry leading specifications, powerful trigger functions and broad analysis capabilities.
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Mixed Signal Oscilloscope - MSO2072A - ValueTronics International, Inc.
Elgin, IL, USA
Mixed Signal Oscilloscope
MSO2072A
Mixed Signal Oscilloscope MSO2072A
The MSO2072A is a 70 MHz, 2 channel digital oscilloscope from Rigol. Measure voltage or current signals over time in an electronic circuit or component to display amplitude, frequency and rise times, etc. Applications include troubleshooting, production test, and design. Additional Features: Bandwidth: 70 MHz Channels: 2 Analog and 16 Digital Sample Rate: 2 GSa/s Record Length: 14 Mpts Lower noise floor Wider vertical range: 500uV/div ~ 10V/div Innovative "UltraVision" technology Waveform capture rate up to 50,000 wfs/s Up to 256 Levels intensity grading waveform display Up to 65,000 frames Hardware based Real Time waveform, Record, Replay & Analysis functions(Std.) A variety of trigger and serial bus decoding functions: RS232,I2C,SPI,CAN) Built-in 2 Ch Waveform generator Complete connectivity: USB Host & Device, LAN(LXI), AUX 8 inch TFT (800x480) WVGA The Rigol MSO2072A is the new mainstream digital scope to meet the customer's applications with its innovative technology. The MSO2072A is for the embedded design and test market with its industry leading specifications, powerful trigger functions and broad analysis capabilities.

The MSO2072A is a 70 MHz, 2 channel digital oscilloscope from Rigol. Measure voltage or current signals over time in an electronic circuit or component to display amplitude, frequency and rise times, etc. Applications include troubleshooting, production test, and design.

Additional Features:

  • Bandwidth: 70 MHz
  • Channels: 2 Analog and 16 Digital
  • Sample Rate: 2 GSa/s
  • Record Length: 14 Mpts
  • Lower noise floor
  • Wider vertical range: 500uV/div ~ 10V/div
  • Innovative "UltraVision" technology
  • Waveform capture rate up to 50,000 wfs/s
  • Up to 256 Levels intensity grading waveform display
  • Up to 65,000 frames Hardware based Real Time waveform, Record, Replay & Analysis functions(Std.)
  • A variety of trigger and serial bus decoding functions: RS232,I2C,SPI,CAN)
  • Built-in 2 Ch Waveform generator
  • Complete connectivity: USB Host & Device, LAN(LXI), AUX
  • 8 inch TFT (800x480) WVGA

The Rigol MSO2072A is the new mainstream digital scope to meet the customer's applications with its innovative technology. The MSO2072A is for the embedded design and test market with its industry leading specifications, powerful trigger functions and broad analysis capabilities.

Supplier's Site Datasheet
Mixed Signal Oscilloscope - MSO2072A - ValueTronics International, Inc.
Elgin, IL, USA
Mixed Signal Oscilloscope
MSO2072A
Mixed Signal Oscilloscope MSO2072A
The MSO2072A is a 70 MHz, 2+16 Channel mixed signal oscilloscope from Rigol. Features: 2+16 Channel 70 MHz Bandwidth up to 300 MHz, standard with 50 ω input 2 analog channels, 16 digital channels Lower noise loor, wider vertical range: 500 uV/div~10 V/div Real-time Sample Rate: analog channel up to 2 GSa/s, digital channel up to 1 GSa/s Memory Depth: analog channel up to 14 Mpts (standard)/56 Mpts (optional), digital channel up to 14 Mpts (standard)/28 Mpts (optional) Innovative "UltraVision" technology Waveform capture rate up to 50,000 wfms/s Up to 256 levels intensity grading waveform display Up to 65,000 frames hardware real-time waveform record, playback and analysis functions (standard) A variety of trigger and bus decoding functions (Parallel, RS232, I2C, SPI, CAN) Built-in dual-channel 25 MHz signal source (MSO/DS2000A-S) Complete connectivity: USB Host & Device, LAN (LXI), AUX, USB-GPIB (optional) 8 inch TFT (800x480) WVGA Three-year warranty, excluding probes and accessories Accessories: Power Cord conforming to the standard of the country USB Data Cable CB-USBA-USBB-FF-150 2 Passive Probes (350 MHz) PVP2350 1 set LA Probe - RPL2316 Quick Guide (Hard Copy) The MSO2072A mixed signal oscilloscope has 2+16 channels, target for the embedded design and test market with its industry leading speciications, powerful trigger functions and broad analysis capabilities.

The MSO2072A is a 70 MHz, 2+16 Channel mixed signal oscilloscope from Rigol.

Features:

  • 2+16 Channel
  • 70 MHz
  • Bandwidth up to 300 MHz, standard with 50 Ω input
  • 2 analog channels, 16 digital channels
  • Lower noise loor, wider vertical range: 500 uV/div~10 V/div
  • Real-time Sample Rate: analog channel up to 2 GSa/s, digital channel up to 1 GSa/s
  • Memory Depth: analog channel up to 14 Mpts (standard)/56 Mpts (optional), digital channel up to 14 Mpts (standard)/28 Mpts (optional)
  • Innovative "UltraVision" technology
  • Waveform capture rate up to 50,000 wfms/s
  • Up to 256 levels intensity grading waveform display
  • Up to 65,000 frames hardware real-time waveform record, playback and analysis functions (standard)
  • A variety of trigger and bus decoding functions (Parallel, RS232, I2C, SPI, CAN)
  • Built-in dual-channel 25 MHz signal source (MSO/DS2000A-S)
  • Complete connectivity: USB Host & Device, LAN (LXI), AUX, USB-GPIB (optional)
  • 8 inch TFT (800x480) WVGA
  • Three-year warranty, excluding probes and accessories

Accessories:

  • Power Cord conforming to the standard of the country
  • USB Data Cable CB-USBA-USBB-FF-150
  • 2 Passive Probes (350 MHz) PVP2350
  • 1 set LA Probe - RPL2316
  • Quick Guide (Hard Copy)

The MSO2072A mixed signal oscilloscope has 2+16 channels, target for the embedded design and test market with its industry leading speciications, powerful trigger functions and broad analysis capabilities.

Supplier's Site Datasheet
70MHz 2-Channel Oscilloscope w/ 16 Logic Channels - MSO2072A - Transcat, Inc.
Rochester, NY, USA
70MHz 2-Channel Oscilloscope w/ 16 Logic Channels
MSO2072A
70MHz 2-Channel Oscilloscope w/ 16 Logic Channels MSO2072A
Product Highlights 70MHz Bandwidth, 16 Digital Channel (MSO) 2 Analog Channels 5.000 ns/div to 1.000 ks/div Time Base Scale Calculated Rise Time: 5ns Lower noise floor, Wider vertical range: 500uV/div 10V/div Max. Sample Rate: Analog channel up to 2G Sa/s, Digital channel up to 1G Sa/s (MSO) Memory Depth: Analog channel up to14Mpts /56Mpts (Opt.), Digital channel up to 14Mpts/28Mpts (Opt.) Innovative "UltraVision" technology Waveform capture rate up to 50,000 wfs/s Up to 256 Levels intensity grading waveform display Up to 65,000 frames Hardware based Real Time waveform, Record, Replay & Analysis functions (Std.) A variety of trigger and serial bus decoding functions (RS232,I2C,SPI,CAN) - May require upgrade Complete connectivity: USB Host & Device, LAN (LXI), AUX 8 inch TFT (800x480) WVGA

Product Highlights

  • 70MHz Bandwidth, 16 Digital Channel (MSO)
  • 2 Analog Channels
  • 5.000 ns/div to 1.000 ks/div Time Base Scale
  • Calculated Rise Time: 5ns
  • Lower noise floor, Wider vertical range: 500uV/div
  • 10V/div
  • Max. Sample Rate: Analog channel up to 2G Sa/s, Digital channel up to 1G Sa/s (MSO)
  • Memory Depth: Analog channel up to14Mpts /56Mpts (Opt.), Digital channel up to 14Mpts/28Mpts (Opt.)
  • Innovative "UltraVision" technology
  • Waveform capture rate up to 50,000 wfs/s
  • Up to 256 Levels intensity grading waveform display
  • Up to 65,000 frames Hardware based Real Time waveform, Record, Replay & Analysis functions (Std.)
  • A variety of trigger and serial bus decoding functions (RS232,I2C,SPI,CAN) - May require upgrade
  • Complete connectivity: USB Host & Device, LAN (LXI), AUX
  • 8 inch TFT (800x480) WVGA
Supplier's Site Datasheet

Technical Specifications

  ValueTronics International, Inc. Transcat, Inc.
Product Category Oscilloscopes Oscilloscopes
Product Number MSO2072A MSO2072A
Product Name Mixed Signal Oscilloscope 70MHz 2-Channel Oscilloscope w/ 16 Logic Channels
Bandwidth 70 MHz 70 MHz
Unlock Full Specs
to access all available technical data

Similar Products

MSO3024HD 12-Bit 200MHz 4Ch Mixed Signal Oscilloscope - MSO3024HD - Uni-Trend US
Specs
Bandwidth 200 MHz
Number of Input Channels 4 (# channels)
Host Interface USB; USB 3.0, LAN, AUX, Gen Out x 2, 10MHz In/Out, HDMI
View Details
Digital Storage Oscilloscope - SDS7304A - Siglent Technologies NA, Inc.
Siglent Technologies NA, Inc.
Specs
Bandwidth 3000 MHz
Number of Input Channels 4 (# channels)
Host Interface USB; 4x USB Host 3.1 Gen 1,2x USB 3.0 Host,USB 2.0 Device,2x 1000M LAN,DVI-D,DP 1.2,HDMI 1.4,Audio, External Triger In, Aux Out, 10 MHz In,10 MHz Out
View Details
Active Tuners - MT2000E5-200 - Maury Microwave
Specs
Bandwidth 1000 MHz
View Details