RIGOL Technologies, Inc. 1000 Series RIGOL Digital Oscilloscopes DS1052D

Description
The 1000 Series from RIGOL include the B, D, and E series oscilloscopes. The E Series are the value leader with 50-100 MHz models that include 2 channels and 1 Million points of memory. The D Series add low speed digital capture enabling basic mixed signal analysis in a economic package. The B Series provide more speed and power including our economic 4 channel, 200 MHz DS1204B model which provides 2 GSa/sec sampling. With features including FFTs, record and replay, roll mode, alternate trigger mode, and adjustable trigger sensitivity the 1000 Series is a great entry for value oscilloscope requirements. 1 to 2 GSa/s Max Sample Rate: Provides fine resolution and detail in high speed signals Never miss a transition or glitch with 1 to 2 GSa/sec sampling. Sample Rate describes the frequency at which the instrument samples the data. Higher the sample rate provides better resolution and finer detail of the signal being captured.: Never miss a transition or glitch with 1 to 2 GSa/sec sampling. Sample Rate describes the frequency at which the instrument samples the data. Higher the sample rate provides better resolution and finer detail of the signal being captured. 5.7” QVGA Display: Improved view for an entry level oscilloscope The display capability provides resolution and clarity to capture signals with an entry level digital oscilloscope. Up to 1 Million points of memory: memory depth enables signal zoom and analysis of longer waveforms The 1000D and 1000E oscilloscopes provide 1 Million points of memory in a single waveform while the 1000B series provides up to 16,000 points. Memory depth enables more complete analysis of complex and longer waveforms.: The 1000D and 1000E oscilloscopes provide 1 Million points of memory in a single waveform while the 1000B series provides up to 16,000 points. Memory depth enables more complete analysis of complex and longer waveforms. Trigger modes including edge, pulse width, slope, video, pattern, continuous time, and alternate: Advanced trigger modes speed debugging and analysis. Alternating trigger mode is especially useful for non time correlated signals. With advanced trigger capabilities for an entry level oscilloscope analyze pulses, video, digital, and non-correlated signals with dedicated trigger modes.
Datasheet
Description
The 1000 Series from RIGOL include the B, D, and E series oscilloscopes. The E Series are the value leader with 50-100 MHz models that include 2 channels and 1 Million points of memory. The D Series add low speed digital capture enabling basic mixed signal analysis in a economic package. The B Series provide more speed and power including our economic 4 channel, 200 MHz DS1204B model which provides 2 GSa/sec sampling. With features including FFTs, record and replay, roll mode, alternate trigger mode, and adjustable trigger sensitivity the 1000 Series is a great entry for value oscilloscope requirements. 1 to 2 GSa/s Max Sample Rate: Provides fine resolution and detail in high speed signals Never miss a transition or glitch with 1 to 2 GSa/sec sampling. Sample Rate describes the frequency at which the instrument samples the data. Higher the sample rate provides better resolution and finer detail of the signal being captured.: Never miss a transition or glitch with 1 to 2 GSa/sec sampling. Sample Rate describes the frequency at which the instrument samples the data. Higher the sample rate provides better resolution and finer detail of the signal being captured. 5.7” QVGA Display: Improved view for an entry level oscilloscope The display capability provides resolution and clarity to capture signals with an entry level digital oscilloscope. Up to 1 Million points of memory: memory depth enables signal zoom and analysis of longer waveforms The 1000D and 1000E oscilloscopes provide 1 Million points of memory in a single waveform while the 1000B series provides up to 16,000 points. Memory depth enables more complete analysis of complex and longer waveforms.: The 1000D and 1000E oscilloscopes provide 1 Million points of memory in a single waveform while the 1000B series provides up to 16,000 points. Memory depth enables more complete analysis of complex and longer waveforms. Trigger modes including edge, pulse width, slope, video, pattern, continuous time, and alternate: Advanced trigger modes speed debugging and analysis. Alternating trigger mode is especially useful for non time correlated signals. With advanced trigger capabilities for an entry level oscilloscope analyze pulses, video, digital, and non-correlated signals with dedicated trigger modes.
Datasheet

Suppliers

Company
Product
Description
Supplier Links
1000 Series RIGOL Digital Oscilloscopes - DS1052D - RIGOL Technologies, Inc.
Beaverton, OR, United States
1000 Series RIGOL Digital Oscilloscopes
DS1052D
1000 Series RIGOL Digital Oscilloscopes DS1052D
The 1000 Series from RIGOL include the B, D, and E series oscilloscopes. The E Series are the value leader with 50-100 MHz models that include 2 channels and 1 Million points of memory. The D Series add low speed digital capture enabling basic mixed signal analysis in a economic package. The B Series provide more speed and power including our economic 4 channel, 200 MHz DS1204B model which provides 2 GSa/sec sampling. With features including FFTs, record and replay, roll mode, alternate trigger mode, and adjustable trigger sensitivity the 1000 Series is a great entry for value oscilloscope requirements. 1 to 2 GSa/s Max Sample Rate: Provides fine resolution and detail in high speed signals Never miss a transition or glitch with 1 to 2 GSa/sec sampling. Sample Rate describes the frequency at which the instrument samples the data. Higher the sample rate provides better resolution and finer detail of the signal being captured.: Never miss a transition or glitch with 1 to 2 GSa/sec sampling. Sample Rate describes the frequency at which the instrument samples the data. Higher the sample rate provides better resolution and finer detail of the signal being captured. 5.7” QVGA Display: Improved view for an entry level oscilloscope The display capability provides resolution and clarity to capture signals with an entry level digital oscilloscope. Up to 1 Million points of memory: memory depth enables signal zoom and analysis of longer waveforms The 1000D and 1000E oscilloscopes provide 1 Million points of memory in a single waveform while the 1000B series provides up to 16,000 points. Memory depth enables more complete analysis of complex and longer waveforms.: The 1000D and 1000E oscilloscopes provide 1 Million points of memory in a single waveform while the 1000B series provides up to 16,000 points. Memory depth enables more complete analysis of complex and longer waveforms. Trigger modes including edge, pulse width, slope, video, pattern, continuous time, and alternate: Advanced trigger modes speed debugging and analysis. Alternating trigger mode is especially useful for non time correlated signals. With advanced trigger capabilities for an entry level oscilloscope analyze pulses, video, digital, and non-correlated signals with dedicated trigger modes.

The 1000 Series from RIGOL include the B, D, and E series oscilloscopes. The E Series are the value leader with 50-100 MHz models that include 2 channels and 1 Million points of memory. The D Series add low speed digital capture enabling basic mixed signal analysis in a economic package. The B Series provide more speed and power including our economic 4 channel, 200 MHz DS1204B model which provides 2 GSa/sec sampling. With features including FFTs, record and replay, roll mode, alternate trigger mode, and adjustable trigger sensitivity the 1000 Series is a great entry for value oscilloscope requirements.

  • 1 to 2 GSa/s Max Sample Rate: Provides fine resolution and detail in high speed signals
  • Never miss a transition or glitch with 1 to 2 GSa/sec sampling. Sample Rate describes the frequency at which the instrument samples the data. Higher the sample rate provides better resolution and finer detail of the signal being captured.: Never miss a transition or glitch with 1 to 2 GSa/sec sampling. Sample Rate describes the frequency at which the instrument samples the data. Higher the sample rate provides better resolution and finer detail of the signal being captured.
  • 5.7” QVGA Display: Improved view for an entry level oscilloscope
  • The display capability provides resolution and clarity to capture signals with an entry level digital oscilloscope.
  • Up to 1 Million points of memory: memory depth enables signal zoom and analysis of longer waveforms
  • The 1000D and 1000E oscilloscopes provide 1 Million points of memory in a single waveform while the 1000B series provides up to 16,000 points. Memory depth enables more complete analysis of complex and longer waveforms.: The 1000D and 1000E oscilloscopes provide 1 Million points of memory in a single waveform while the 1000B series provides up to 16,000 points. Memory depth enables more complete analysis of complex and longer waveforms.
  • Trigger modes including edge, pulse width, slope, video, pattern, continuous time, and alternate: Advanced trigger modes speed debugging and analysis. Alternating trigger mode is especially useful for non time correlated signals.
  • With advanced trigger capabilities for an entry level oscilloscope analyze pulses, video, digital, and non-correlated signals with dedicated trigger modes.
Supplier's Site Datasheet
50MHz Mixed Signal Oscilloscope w/2 Analog &16 Digital Channels - DS1052D - Transcat, Inc.
Rochester, NY, USA
50MHz Mixed Signal Oscilloscope w/2 Analog &16 Digital Channels
DS1052D
50MHz Mixed Signal Oscilloscope w/2 Analog &16 Digital Channels DS1052D
Product Highlights 16 channels logic analyzer, mixed test, pattern cursor test, and data memory. 2 Analog channels plus external trigger 1 Million point deep memory 1 GSa/sec max sample rate 5.7” TFT QVGA (320X240) with 64K color LCD backlit display Trigger modes: edge, pulse width, slope, video, pattern, continuous time, and alternate

Product Highlights

  • 16 channels logic analyzer, mixed test, pattern cursor test, and data memory.
  • 2 Analog channels plus external trigger
  • 1 Million point deep memory
  • 1 GSa/sec max sample rate
  • 5.7” TFT QVGA (320X240) with 64K color LCD backlit display
  • Trigger modes: edge, pulse width, slope, video, pattern, continuous time, and alternate
Supplier's Site Datasheet
Mixed Signal Oscilloscope - DS1052D - ValueTronics International, Inc.
Elgin, IL, USA
Mixed Signal Oscilloscope
DS1052D
Mixed Signal Oscilloscope DS1052D
The DS1052D is a 50 MHz, 2+16 Channel mixed signal oscilloscope from Rigol. Features: 2+16 Channel 50 MHz Dual analog channels and 16 channels logic analyzer, 100MHz maximum bandwidth, 1GSa/ s maximum real-time sample rate and 25GSa/ s maximum equivalent sample rate 5.6 inch 64k TFT LCD makes the waveform displays more clear and vivid Abundant trigger types: Edge, Pulse Width, Video, Slope, Alternate, Pattern and Duration Unique adjustable trigger sensitivity enables to meet different demands Enable to measure 22 types of wave parameters and track measurements via cursor automatically Unique waveform record and replay Accessories: Probe× 2 (1.5m), (1:1 or 10:1 adjustable) Passive Probes A Power Cord that fits the standard of destination country A Data Cable An Active Logic Head 20 Logic Testing Nips 20 Logic Testing leads A Quick Guide Applications: Electronic Circuit Test Circuit Functional Test Logical Relation Between Signals Verification Circuit of Mixed Signal Test Education & Training The Rigol DS1052D is a mixed signal oscilloscope. The DS1052D is designed with dual channels and 1 external trigger channel as well as 16 channels logic analyzer.

The DS1052D is a 50 MHz, 2+16 Channel mixed signal oscilloscope from Rigol.

Features:

  • 2+16 Channel
  • 50 MHz
  • Dual analog channels and 16 channels logic analyzer, 100MHz maximum bandwidth, 1GSa/ s maximum real-time sample rate and 25GSa/ s maximum equivalent sample rate
  • 5.6 inch 64k TFT LCD makes the waveform displays more clear and vivid
  • Abundant trigger types: Edge, Pulse Width, Video, Slope, Alternate, Pattern and Duration
  • Unique adjustable trigger sensitivity enables to meet different demands
  • Enable to measure 22 types of wave parameters and track measurements via cursor automatically
  • Unique waveform record and replay

Accessories:

  • Probe× 2 (1.5m), (1:1 or 10:1 adjustable) Passive Probes
  • A Power Cord that fits the standard of destination country
  • A Data Cable
  • An Active Logic Head
  • 20 Logic Testing Nips
  • 20 Logic Testing leads
  • A Quick Guide

Applications:

  • Electronic Circuit Test
  • Circuit Functional Test
  • Logical Relation Between Signals Verification
  • Circuit of Mixed Signal Test
  • Education & Training

The Rigol DS1052D is a mixed signal oscilloscope. The DS1052D is designed with dual channels and 1 external trigger channel as well as 16 channels logic analyzer.

Supplier's Site Datasheet

Technical Specifications

  RIGOL Technologies, Inc. Transcat, Inc. ValueTronics International, Inc.
Product Category Oscilloscopes Oscilloscopes Oscilloscopes
Product Number DS1052D DS1052D DS1052D
Product Name 1000 Series RIGOL Digital Oscilloscopes 50MHz Mixed Signal Oscilloscope w/2 Analog &16 Digital Channels Mixed Signal Oscilloscope
Bandwidth 50 MHz 50 MHz 50 MHz
Unlock Full Specs
to access all available technical data

Similar Products

MSO1254HD-S 250MHz 4Ch MSO with 1Ch AWG - MSO1254HD-S - Uni-Trend US
Specs
Bandwidth 250 MHz
Number of Input Channels 4 (# channels)
Host Interface USB; USB, LAN, AUX, HDMI
View Details
Measuring Equipment / Oscilloscope - oscillograph-to2002-28044 - TPS Elektronik GmbH
Specs
Bandwidth 200 MHz
Number of Input Channels 2 (# channels)
View Details
Active Tuners - MT1000F5 - Maury Microwave
Specs
Bandwidth 1000 MHz
View Details