Keysight Technologies,Inc. Oscilloscope,4-Channel,100MHz 8.5" Capacitive Touch Screen DSOX3014T

Description
Product Highlights 100 MHz Bandwidth 4 Channels 8.5-in capacitive touch screen makes use and documentation simple and intuitive See more signal detail with the industry’s fastest waveform update rate of 1 million wfms/s Isolate signals instantly with exclusive zone touch triggering Speed analysis with correlated 6-in-1 instrument integration Analyze frequency content with time and frequency domain correlated measurements Maximize your memory with standard segmented memory 3-year calibration cycle
Datasheet
Description
Product Highlights 100 MHz Bandwidth 4 Channels 8.5-in capacitive touch screen makes use and documentation simple and intuitive See more signal detail with the industry’s fastest waveform update rate of 1 million wfms/s Isolate signals instantly with exclusive zone touch triggering Speed analysis with correlated 6-in-1 instrument integration Analyze frequency content with time and frequency domain correlated measurements Maximize your memory with standard segmented memory 3-year calibration cycle
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Oscilloscope,4-Channel,100MHz 8.5
Rochester, NY, USA
Oscilloscope,4-Channel,100MHz 8.5" Capacitive Touch Screen
DSOX3014T
Oscilloscope,4-Channel,100MHz 8.5" Capacitive Touch Screen DSOX3014T
Product Highlights 100 MHz Bandwidth 4 Channels 8.5-in capacitive touch screen makes use and documentation simple and intuitive See more signal detail with the industry’s fastest waveform update rate of 1 million wfms/s Isolate signals instantly with exclusive zone touch triggering Speed analysis with correlated 6-in-1 instrument integration Analyze frequency content with time and frequency domain correlated measurements Maximize your memory with standard segmented memory 3-year calibration cycle

Product Highlights

  • 100 MHz Bandwidth
  • 4 Channels
  • 8.5-in capacitive touch screen makes use and documentation simple and intuitive
  • See more signal detail with the industry’s fastest waveform update rate of 1 million wfms/s
  • Isolate signals instantly with exclusive zone touch triggering
  • Speed analysis with correlated 6-in-1 instrument integration
  • Analyze frequency content with time and frequency domain correlated measurements
  • Maximize your memory with standard segmented memory
  • 3-year calibration cycle
Supplier's Site Datasheet
Sheung Wan, Hong Kong
Benchtop Oscilloscopes
DSOX3014T
Benchtop Oscilloscopes DSOX3014T
Benchtop Oscilloscopes Oscilloscope, 4-channel, 100MHz. US Pwr Cord. BenchVue BV0004B SW license included

Benchtop Oscilloscopes Oscilloscope, 4-channel, 100MHz. US Pwr Cord. BenchVue BV0004B SW license included

Buy Now Datasheet
Oscilloscope, 4-Ch, 100Mhz, 5Gsps; Product Range Keysight Technologies - 93X4210 - Newark, An Avnet Company
Chicago, IL, United States
Oscilloscope, 4-Ch, 100Mhz, 5Gsps; Product Range Keysight Technologies
93X4210
Oscilloscope, 4-Ch, 100Mhz, 5Gsps; Product Range Keysight Technologies 93X4210
OSCILLOSCOPE, 4-CH, 100MHZ, 5GSPS; Product Range:InfiniiVision 3000T X-Series; Scope Channels:4 Channel; Bandwidth:100MHz; Sampling Rate:5GSPS; Display Memory Depth:4 Mpts; Calculated Rise Time:3.5ns; Manufacturer Warranty:3 Years RoHS Compliant: Yes

OSCILLOSCOPE, 4-CH, 100MHZ, 5GSPS; Product Range:InfiniiVision 3000T X-Series; Scope Channels:4 Channel; Bandwidth:100MHz; Sampling Rate:5GSPS; Display Memory Depth:4 Mpts; Calculated Rise Time:3.5ns; Manufacturer Warranty:3 Years RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Transcat, Inc. VAST STOCK CO., LIMITED Newark, An Avnet Company
Product Category Oscilloscopes Oscilloscopes Oscilloscopes
Product Number DSOX3014T DSOX3014T 93X4210
Product Name Oscilloscope,4-Channel,100MHz 8.5" Capacitive Touch Screen Benchtop Oscilloscopes Oscilloscope, 4-Ch, 100Mhz, 5Gsps; Product Range Keysight Technologies
Bandwidth 100 MHz 100 MHz
Unlock Full Specs
to access all available technical data

Similar Products

Active Tuners - MT2000F5-500 - Maury Microwave
Specs
Bandwidth 1000 MHz
View Details
Measuring Equipment / Oscilloscope - oscillograph-ato1004-28046 - TPS Elektronik GmbH
Specs
Bandwidth 100 MHz
Number of Input Channels 4 (# channels)
View Details
MSO2204 200MHz 4+16Ch Mixed Signal Oscilloscope - MSO2204 - Uni-Trend US
Specs
Bandwidth 200 MHz
Number of Input Channels 4 (# channels)
Host Interface USB; USB, LAN, VGA, EXT, AUX
View Details
Oscilloscopes - 1796185 - RS Components, Ltd.
RS Components, Ltd.
Specs
A/D Resolution 8.00 (# bits)
Features RoHS
View Details