RIGOL Technologies, Inc. 1000 Series RIGOL Digital Oscilloscopes DS1102E

Description
The 1000 Series from RIGOL include the B, D, and E series oscilloscopes. The E Series are the value leader with 50-100 MHz models that include 2 channels and 1 Million points of memory. The D Series add low speed digital capture enabling basic mixed signal analysis in a economic package. The B Series provide more speed and power including our economic 4 channel, 200 MHz DS1204B model which provides 2 GSa/sec sampling. With features including FFTs, record and replay, roll mode, alternate trigger mode, and adjustable trigger sensitivity the 1000 Series is a great entry for value oscilloscope requirements. 1 to 2 GSa/s Max Sample Rate: Provides fine resolution and detail in high speed signals Never miss a transition or glitch with 1 to 2 GSa/sec sampling. Sample Rate describes the frequency at which the instrument samples the data. Higher the sample rate provides better resolution and finer detail of the signal being captured.: Never miss a transition or glitch with 1 to 2 GSa/sec sampling. Sample Rate describes the frequency at which the instrument samples the data. Higher the sample rate provides better resolution and finer detail of the signal being captured. 5.7” QVGA Display: Improved view for an entry level oscilloscope The display capability provides resolution and clarity to capture signals with an entry level digital oscilloscope. Up to 1 Million points of memory: memory depth enables signal zoom and analysis of longer waveforms The 1000D and 1000E oscilloscopes provide 1 Million points of memory in a single waveform while the 1000B series provides up to 16,000 points. Memory depth enables more complete analysis of complex and longer waveforms.: The 1000D and 1000E oscilloscopes provide 1 Million points of memory in a single waveform while the 1000B series provides up to 16,000 points. Memory depth enables more complete analysis of complex and longer waveforms. Trigger modes including edge, pulse width, slope, video, pattern, continuous time, and alternate: Advanced trigger modes speed debugging and analysis. Alternating trigger mode is especially useful for non time correlated signals. With advanced trigger capabilities for an entry level oscilloscope analyze pulses, video, digital, and non-correlated signals with dedicated trigger modes.
Datasheet
Description
The 1000 Series from RIGOL include the B, D, and E series oscilloscopes. The E Series are the value leader with 50-100 MHz models that include 2 channels and 1 Million points of memory. The D Series add low speed digital capture enabling basic mixed signal analysis in a economic package. The B Series provide more speed and power including our economic 4 channel, 200 MHz DS1204B model which provides 2 GSa/sec sampling. With features including FFTs, record and replay, roll mode, alternate trigger mode, and adjustable trigger sensitivity the 1000 Series is a great entry for value oscilloscope requirements. 1 to 2 GSa/s Max Sample Rate: Provides fine resolution and detail in high speed signals Never miss a transition or glitch with 1 to 2 GSa/sec sampling. Sample Rate describes the frequency at which the instrument samples the data. Higher the sample rate provides better resolution and finer detail of the signal being captured.: Never miss a transition or glitch with 1 to 2 GSa/sec sampling. Sample Rate describes the frequency at which the instrument samples the data. Higher the sample rate provides better resolution and finer detail of the signal being captured. 5.7” QVGA Display: Improved view for an entry level oscilloscope The display capability provides resolution and clarity to capture signals with an entry level digital oscilloscope. Up to 1 Million points of memory: memory depth enables signal zoom and analysis of longer waveforms The 1000D and 1000E oscilloscopes provide 1 Million points of memory in a single waveform while the 1000B series provides up to 16,000 points. Memory depth enables more complete analysis of complex and longer waveforms.: The 1000D and 1000E oscilloscopes provide 1 Million points of memory in a single waveform while the 1000B series provides up to 16,000 points. Memory depth enables more complete analysis of complex and longer waveforms. Trigger modes including edge, pulse width, slope, video, pattern, continuous time, and alternate: Advanced trigger modes speed debugging and analysis. Alternating trigger mode is especially useful for non time correlated signals. With advanced trigger capabilities for an entry level oscilloscope analyze pulses, video, digital, and non-correlated signals with dedicated trigger modes.
Datasheet

Suppliers

Company
Product
Description
Supplier Links
1000 Series RIGOL Digital Oscilloscopes - DS1102E - RIGOL Technologies, Inc.
Beaverton, OR, United States
1000 Series RIGOL Digital Oscilloscopes
DS1102E
1000 Series RIGOL Digital Oscilloscopes DS1102E
The 1000 Series from RIGOL include the B, D, and E series oscilloscopes. The E Series are the value leader with 50-100 MHz models that include 2 channels and 1 Million points of memory. The D Series add low speed digital capture enabling basic mixed signal analysis in a economic package. The B Series provide more speed and power including our economic 4 channel, 200 MHz DS1204B model which provides 2 GSa/sec sampling. With features including FFTs, record and replay, roll mode, alternate trigger mode, and adjustable trigger sensitivity the 1000 Series is a great entry for value oscilloscope requirements. 1 to 2 GSa/s Max Sample Rate: Provides fine resolution and detail in high speed signals Never miss a transition or glitch with 1 to 2 GSa/sec sampling. Sample Rate describes the frequency at which the instrument samples the data. Higher the sample rate provides better resolution and finer detail of the signal being captured.: Never miss a transition or glitch with 1 to 2 GSa/sec sampling. Sample Rate describes the frequency at which the instrument samples the data. Higher the sample rate provides better resolution and finer detail of the signal being captured. 5.7” QVGA Display: Improved view for an entry level oscilloscope The display capability provides resolution and clarity to capture signals with an entry level digital oscilloscope. Up to 1 Million points of memory: memory depth enables signal zoom and analysis of longer waveforms The 1000D and 1000E oscilloscopes provide 1 Million points of memory in a single waveform while the 1000B series provides up to 16,000 points. Memory depth enables more complete analysis of complex and longer waveforms.: The 1000D and 1000E oscilloscopes provide 1 Million points of memory in a single waveform while the 1000B series provides up to 16,000 points. Memory depth enables more complete analysis of complex and longer waveforms. Trigger modes including edge, pulse width, slope, video, pattern, continuous time, and alternate: Advanced trigger modes speed debugging and analysis. Alternating trigger mode is especially useful for non time correlated signals. With advanced trigger capabilities for an entry level oscilloscope analyze pulses, video, digital, and non-correlated signals with dedicated trigger modes.

The 1000 Series from RIGOL include the B, D, and E series oscilloscopes. The E Series are the value leader with 50-100 MHz models that include 2 channels and 1 Million points of memory. The D Series add low speed digital capture enabling basic mixed signal analysis in a economic package. The B Series provide more speed and power including our economic 4 channel, 200 MHz DS1204B model which provides 2 GSa/sec sampling. With features including FFTs, record and replay, roll mode, alternate trigger mode, and adjustable trigger sensitivity the 1000 Series is a great entry for value oscilloscope requirements.

  • 1 to 2 GSa/s Max Sample Rate: Provides fine resolution and detail in high speed signals
  • Never miss a transition or glitch with 1 to 2 GSa/sec sampling. Sample Rate describes the frequency at which the instrument samples the data. Higher the sample rate provides better resolution and finer detail of the signal being captured.: Never miss a transition or glitch with 1 to 2 GSa/sec sampling. Sample Rate describes the frequency at which the instrument samples the data. Higher the sample rate provides better resolution and finer detail of the signal being captured.
  • 5.7” QVGA Display: Improved view for an entry level oscilloscope
  • The display capability provides resolution and clarity to capture signals with an entry level digital oscilloscope.
  • Up to 1 Million points of memory: memory depth enables signal zoom and analysis of longer waveforms
  • The 1000D and 1000E oscilloscopes provide 1 Million points of memory in a single waveform while the 1000B series provides up to 16,000 points. Memory depth enables more complete analysis of complex and longer waveforms.: The 1000D and 1000E oscilloscopes provide 1 Million points of memory in a single waveform while the 1000B series provides up to 16,000 points. Memory depth enables more complete analysis of complex and longer waveforms.
  • Trigger modes including edge, pulse width, slope, video, pattern, continuous time, and alternate: Advanced trigger modes speed debugging and analysis. Alternating trigger mode is especially useful for non time correlated signals.
  • With advanced trigger capabilities for an entry level oscilloscope analyze pulses, video, digital, and non-correlated signals with dedicated trigger modes.
Supplier's Site Datasheet
100MHz Digital Oscilloscope w/2 Channels & USB Storage/Connect - DS1102E - Transcat, Inc.
Rochester, NY, USA
100MHz Digital Oscilloscope w/2 Channels & USB Storage/Connect
DS1102E
100MHz Digital Oscilloscope w/2 Channels & USB Storage/Connect DS1102E
Product Highlights 2 Analog channels plus external trigger 1 Million point deep memory 1 GSa/sec max sample rate 5.7” TFT QVGA (320X240) with 64K color LCD backlit display Trigger modes: edge, pulse width, slope, video, pattern, continuous time, and alternate

Product Highlights

  • 2 Analog channels plus external trigger
  • 1 Million point deep memory
  • 1 GSa/sec max sample rate
  • 5.7” TFT QVGA (320X240) with 64K color LCD backlit display
  • Trigger modes: edge, pulse width, slope, video, pattern, continuous time, and alternate
Supplier's Site Datasheet
Digital Oscilloscope - DS1102E - ValueTronics International, Inc.
Elgin, IL, USA
Digital Oscilloscope
DS1102E
Digital Oscilloscope DS1102E
The DS1102E is a 100 MHz, 2 channel digital oscilloscope from Rigol. Measure voltage or current signals over time in an electronic circuit or component to display amplitude, frequency and rise times, etc. Applications include troubleshooting, production test, and design. Additional Features: Bandwidth: 100 MHz 2 Analog channels plus external trigger 1 Million point deep memory 1 GSa/sec max sample rate 5.7” TFT QVGA (320X240) with 64K color LCD backlit display Trigger modes: edge, pulse width, slope, video, pattern, continuous time, and alternate Unique adjustable trigger sensitivity enables to meet different demands Enable to measure 22 types of wave parameters and track measurements via cursor automatically Unique waveform record and replay Applications: Electronic Circuit Test Circuit Functional Test Logical Relation Between Singals Verification Circuit of Mixed Signal Test Education & Training The Rigol DS1102E is a 100 MHz, 2 Channel, Digital Oscilloscope with a sample rate of 1 GSa/s and a record length of 1Mpts.

The DS1102E is a 100 MHz, 2 channel digital oscilloscope from Rigol. Measure voltage or current signals over time in an electronic circuit or component to display amplitude, frequency and rise times, etc. Applications include troubleshooting, production test, and design.

Additional Features:

  • Bandwidth: 100 MHz
  • 2 Analog channels plus external trigger
  • 1 Million point deep memory
  • 1 GSa/sec max sample rate
  • 5.7” TFT QVGA (320X240) with 64K color LCD backlit display
  • Trigger modes: edge, pulse width, slope, video, pattern, continuous time, and alternate
  • Unique adjustable trigger sensitivity enables to meet different demands
  • Enable to measure 22 types of wave parameters and track measurements via cursor automatically
  • Unique waveform record and replay

Applications:

  • Electronic Circuit Test
  • Circuit Functional Test
  • Logical Relation Between Singals Verification
  • Circuit of Mixed Signal Test
  • Education & Training

The Rigol DS1102E is a 100 MHz, 2 Channel, Digital Oscilloscope with a sample rate of 1 GSa/s and a record length of 1Mpts.

Supplier's Site Datasheet
Digital Oscilloscope - DS1102E - ValueTronics International, Inc.
Elgin, IL, USA
Digital Oscilloscope
DS1102E
Digital Oscilloscope DS1102E
The DS1102E is a 100 MHz, 2 Channel digital oscilloscope from Rigol. Features: 2 Channel 100 MHz Dual analog channels and 16 channels logic analyzer, 100MHz maximum bandwidth, 1GSa/ s maximum real-time sample rate and 25GSa/ s maximum equivalent sample rate 5.6 inch 64k TFT LCD makes the waveform displays more clear and vivid Abundant trigger types: Edge, Pulse Width, Video, Slope, Alternate, Pattern and Duration Unique adjustable trigger sensitivity enables to meet different demands Enable to measure 22 types of wave parameters and track measurements via cursor automatically Unique waveform record and replay Accessories: Probe× 2 (1.5m), (1:1 or 10:1 adjustable) Passive Probes A Power Cord that fits the standard of destination country A Quick Guide Applications: Electronic Circuit Test Circuit Functional Test Logical Relation Between Signals Verification Circuit of Mixed Signal Test Education & Training The Rigol DS1102E is a digital oscilloscope. The DS1102E is designed with dual channels and 1 external trigger channel.

The DS1102E is a 100 MHz, 2 Channel digital oscilloscope from Rigol.

Features:

  • 2 Channel
  • 100 MHz
  • Dual analog channels and 16 channels logic analyzer, 100MHz maximum bandwidth, 1GSa/ s maximum real-time sample rate and 25GSa/ s maximum equivalent sample rate
  • 5.6 inch 64k TFT LCD makes the waveform displays more clear and vivid
  • Abundant trigger types: Edge, Pulse Width, Video, Slope, Alternate, Pattern and Duration
  • Unique adjustable trigger sensitivity enables to meet different demands
  • Enable to measure 22 types of wave parameters and track measurements via cursor automatically
  • Unique waveform record and replay

Accessories:

  • Probe× 2 (1.5m), (1:1 or 10:1 adjustable) Passive Probes
  • A Power Cord that fits the standard of destination country
  • A Quick Guide

Applications:

  • Electronic Circuit Test
  • Circuit Functional Test
  • Logical Relation Between Signals Verification
  • Circuit of Mixed Signal Test
  • Education & Training

The Rigol DS1102E is a digital oscilloscope. The DS1102E is designed with dual channels and 1 external trigger channel.

Supplier's Site Datasheet

Technical Specifications

  RIGOL Technologies, Inc. Transcat, Inc. ValueTronics International, Inc.
Product Category Oscilloscopes Oscilloscopes Oscilloscopes
Product Number DS1102E DS1102E DS1102E
Product Name 1000 Series RIGOL Digital Oscilloscopes 100MHz Digital Oscilloscope w/2 Channels & USB Storage/Connect Digital Oscilloscope
Bandwidth 100 MHz 100 MHz 100 MHz
Unlock Full Specs
to access all available technical data

Similar Products

Measuring Equipment / Oscilloscope - oscillograph-to2002-28044 - TPS Elektronik GmbH
Specs
Bandwidth 200 MHz
Number of Input Channels 2 (# channels)
View Details
Oscilloscopes - 1828412 - RS Components, Ltd.
RS Components, Ltd.
Specs
A/D Resolution 8.00 (# bits)
Features RoHS
View Details
MSO7204X 2GHz 4Ch Mixed Signal Oscilloscope - MSO7204X - Uni-Trend US
Specs
Bandwidth 2000 MHz
Number of Input Channels 4 (# channels)
Host Interface USB; USB 3.0, LAN, AUX, Gen Out x 2, 10MHz In/Out, HDMI
View Details