B&K Precision 2 Ch Mixed Signal Oscilloscope 200 MHz, 2 GSa/s 2566-MSO

Description
Product Highlights The 2560 Digital Storage and Mixed Signal Oscilloscope (MSO) Series delivers advanced features and debug capabilities for a wide range of applications. With up to 300 MHz bandwidth in a 4-channel configuration, each model offers a maximum sample rate of 2 GSa/s, and a maximum memory depth of 140 Mpts. In addition, these oscilloscopes provide an 8” color display with 256 levels of color grading combined with a high waveform update rate up to 140,000 wfms/ sec, which allows the instruments to capture infrequent glitches with excellent signal fidelity. The logic analyzer and decode software provides 16 additional digital channels and serial bus decoding for I2 C, SPI, UART/RS232, CAN, and LIN protocols. Maximize productivity using extensive features such as digital filtering, waveform recording, pass/fail limit testing, and automatic measurements. The optional 25 MHz function/arbitrary waveform generator (AWG) provides stimulus output of 4 arbitrary waveforms, sine, square, ramp, pulse, DC, noise, cardiac, Gaussian pulse, and exponential rise/fall waveforms to the device under test. The 2560 Series oscilloscopes are ideal for applications in design, education, service, and repair. This instrument offers a comprehensive set of tools to capture signal anomalies, decode serial bus protocols, and help speed up debug and analysis. 200 MHz 2 Channel
Datasheet
Description
Product Highlights The 2560 Digital Storage and Mixed Signal Oscilloscope (MSO) Series delivers advanced features and debug capabilities for a wide range of applications. With up to 300 MHz bandwidth in a 4-channel configuration, each model offers a maximum sample rate of 2 GSa/s, and a maximum memory depth of 140 Mpts. In addition, these oscilloscopes provide an 8” color display with 256 levels of color grading combined with a high waveform update rate up to 140,000 wfms/ sec, which allows the instruments to capture infrequent glitches with excellent signal fidelity. The logic analyzer and decode software provides 16 additional digital channels and serial bus decoding for I2 C, SPI, UART/RS232, CAN, and LIN protocols. Maximize productivity using extensive features such as digital filtering, waveform recording, pass/fail limit testing, and automatic measurements. The optional 25 MHz function/arbitrary waveform generator (AWG) provides stimulus output of 4 arbitrary waveforms, sine, square, ramp, pulse, DC, noise, cardiac, Gaussian pulse, and exponential rise/fall waveforms to the device under test. The 2560 Series oscilloscopes are ideal for applications in design, education, service, and repair. This instrument offers a comprehensive set of tools to capture signal anomalies, decode serial bus protocols, and help speed up debug and analysis. 200 MHz 2 Channel
Datasheet

Suppliers

Company
Product
Description
Supplier Links
2 Ch Mixed Signal Oscilloscope 200 MHz, 2 GSa/s - 2566-MSO - Transcat, Inc.
Rochester, NY, USA
2 Ch Mixed Signal Oscilloscope 200 MHz, 2 GSa/s
2566-MSO
2 Ch Mixed Signal Oscilloscope 200 MHz, 2 GSa/s 2566-MSO
Product Highlights The 2560 Digital Storage and Mixed Signal Oscilloscope (MSO) Series delivers advanced features and debug capabilities for a wide range of applications. With up to 300 MHz bandwidth in a 4-channel configuration, each model offers a maximum sample rate of 2 GSa/s, and a maximum memory depth of 140 Mpts. In addition, these oscilloscopes provide an 8” color display with 256 levels of color grading combined with a high waveform update rate up to 140,000 wfms/ sec, which allows the instruments to capture infrequent glitches with excellent signal fidelity. The logic analyzer and decode software provides 16 additional digital channels and serial bus decoding for I2 C, SPI, UART/RS232, CAN, and LIN protocols. Maximize productivity using extensive features such as digital filtering, waveform recording, pass/fail limit testing, and automatic measurements. The optional 25 MHz function/arbitrary waveform generator (AWG) provides stimulus output of 4 arbitrary waveforms, sine, square, ramp, pulse, DC, noise, cardiac, Gaussian pulse, and exponential rise/fall waveforms to the device under test. The 2560 Series oscilloscopes are ideal for applications in design, education, service, and repair. This instrument offers a comprehensive set of tools to capture signal anomalies, decode serial bus protocols, and help speed up debug and analysis. 200 MHz 2 Channel

Product Highlights

The 2560 Digital Storage and Mixed Signal Oscilloscope (MSO) Series delivers advanced features and debug capabilities for a wide range of applications. With up to 300 MHz bandwidth in a 4-channel configuration, each model offers a maximum sample rate of 2 GSa/s, and a maximum memory depth of 140 Mpts. In addition, these oscilloscopes provide an 8” color display with 256 levels of color grading combined with a high waveform update rate up to 140,000 wfms/ sec, which allows the instruments to capture infrequent glitches with excellent signal fidelity. The logic analyzer and decode software provides 16 additional digital channels and serial bus decoding for I2 C, SPI, UART/RS232, CAN, and LIN protocols.

Maximize productivity using extensive features such as digital filtering, waveform recording, pass/fail limit testing, and automatic measurements. The optional 25 MHz function/arbitrary waveform generator (AWG) provides stimulus output of 4 arbitrary waveforms, sine, square, ramp, pulse, DC, noise, cardiac, Gaussian pulse, and exponential rise/fall waveforms to the device under test.

The 2560 Series oscilloscopes are ideal for applications in design, education, service, and repair. This instrument offers a comprehensive set of tools to capture signal anomalies, decode serial bus protocols, and help speed up debug and analysis.

  • 200 MHz
  • 2 Channel
Supplier's Site Datasheet
Mixed Signal Oscilloscope - 2566-MSO - ValueTronics International, Inc.
Elgin, IL, USA
Mixed Signal Oscilloscope
2566-MSO
Mixed Signal Oscilloscope 2566-MSO
The 2566-MSO is a 200 MHz, 2+16 Channel mixed signal oscilloscope from BK Precision. Measure voltage or current signals over time in an electronic circuit or component to display amplitude, frequency and rise times, etc. Applications include troubleshooting, production test, and design. The 2566-MSO is a 200 MHz, 2+16 Channel mixed signal oscilloscope from BK Precision. Measure voltage or current signals over time in an electronic circuit or component to display amplitude, frequency and rise times, etc. Applications include troubleshooting, production test, and design.

The 2566-MSO is a 200 MHz, 2+16 Channel mixed signal oscilloscope from BK Precision. Measure voltage or current signals over time in an electronic circuit or component to display amplitude, frequency and rise times, etc. Applications include troubleshooting, production test, and design.

The 2566-MSO is a 200 MHz, 2+16 Channel mixed signal oscilloscope from BK Precision. Measure voltage or current signals over time in an electronic circuit or component to display amplitude, frequency and rise times, etc. Applications include troubleshooting, production test, and design.

Supplier's Site Datasheet

Technical Specifications

  Transcat, Inc. ValueTronics International, Inc.
Product Category Oscilloscopes Oscilloscopes
Product Number 2566-MSO 2566-MSO
Product Name 2 Ch Mixed Signal Oscilloscope 200 MHz, 2 GSa/s Mixed Signal Oscilloscope
Bandwidth 200 MHz 200 MHz
Unlock Full Specs
to access all available technical data

Similar Products

Measuring Equipment / Oscilloscope - oscillograph-mho3-5004-28042 - TPS Elektronik GmbH
Specs
Bandwidth 500 MHz
Number of Input Channels 4 (# channels)
View Details
MSO3024HD 12-Bit 200MHz 4Ch Mixed Signal Oscilloscope - MSO3024HD - Uni-Trend US
Specs
Bandwidth 200 MHz
Number of Input Channels 4 (# channels)
Host Interface USB; USB 3.0, LAN, AUX, Gen Out x 2, 10MHz In/Out, HDMI
View Details
Active Tuners - MT2000B3-100 - Maury Microwave
Specs
Bandwidth 1000 MHz
View Details
Oscilloscopes - 1241986 - RS Components, Ltd.
RS Components, Ltd.
Specs
Features Has Display; RoHS
View Details