Keysight Technologies,Inc. USB Oscilloscope 200 MHz 5 P9241A

Description
Product Highlights The Keysight Streamline Series P924xA USB oscilloscopes bring the InfiniiVision usability and performance to USB oscilloscopes. Streamline oscilloscopes provide maximum investment protection and are built with technology that leverages decades of Keysight’s high-performance oscilloscope expertise. Performance 200 MHz bandwidth available to match your measurement application Advanced triggering enables capture and analysis of complex signals Visual triggers (zone touch and mask) make trigger and capture of signal errors quick and easy Serial protocol analysis and triggering for most common protocols Automated FFT and waveform math extend analysis to match your needs Segmented memory can analyze 1000 events without ever offloading to a PC Measurement capability High-accuracy current probes Differential and single-ended active probes Power rail analysis High-voltage probes 30+ automated measurements provide simple-to-access analysis Multiple instruments in one Oscilloscope support for up to 1 GHz bandwidth with 5 GSa/s DVM (Digital voltmeter) 3-digit using the same scope probes 8-digit counter for integrated totalizer/frequency counter measurements Protocol analyzer for I²C, UART, CAN, LIN, CXPI and more Spectrum analysis with hardware-accelerated FFT measurements 20-MHz arbitrary waveform generator
Datasheet
Description
Product Highlights The Keysight Streamline Series P924xA USB oscilloscopes bring the InfiniiVision usability and performance to USB oscilloscopes. Streamline oscilloscopes provide maximum investment protection and are built with technology that leverages decades of Keysight’s high-performance oscilloscope expertise. Performance 200 MHz bandwidth available to match your measurement application Advanced triggering enables capture and analysis of complex signals Visual triggers (zone touch and mask) make trigger and capture of signal errors quick and easy Serial protocol analysis and triggering for most common protocols Automated FFT and waveform math extend analysis to match your needs Segmented memory can analyze 1000 events without ever offloading to a PC Measurement capability High-accuracy current probes Differential and single-ended active probes Power rail analysis High-voltage probes 30+ automated measurements provide simple-to-access analysis Multiple instruments in one Oscilloscope support for up to 1 GHz bandwidth with 5 GSa/s DVM (Digital voltmeter) 3-digit using the same scope probes 8-digit counter for integrated totalizer/frequency counter measurements Protocol analyzer for I²C, UART, CAN, LIN, CXPI and more Spectrum analysis with hardware-accelerated FFT measurements 20-MHz arbitrary waveform generator
Datasheet

Suppliers

Company
Product
Description
Supplier Links
USB Oscilloscope 200 MHz 5 - P9241A - Transcat, Inc.
Rochester, NY, USA
USB Oscilloscope 200 MHz 5
P9241A
USB Oscilloscope 200 MHz 5 P9241A
Product Highlights The Keysight Streamline Series P924xA USB oscilloscopes bring the InfiniiVision usability and performance to USB oscilloscopes. Streamline oscilloscopes provide maximum investment protection and are built with technology that leverages decades of Keysight’s high-performance oscilloscope expertise. Performance 200 MHz bandwidth available to match your measurement application Advanced triggering enables capture and analysis of complex signals Visual triggers (zone touch and mask) make trigger and capture of signal errors quick and easy Serial protocol analysis and triggering for most common protocols Automated FFT and waveform math extend analysis to match your needs Segmented memory can analyze 1000 events without ever offloading to a PC Measurement capability High-accuracy current probes Differential and single-ended active probes Power rail analysis High-voltage probes 30+ automated measurements provide simple-to-access analysis Multiple instruments in one Oscilloscope support for up to 1 GHz bandwidth with 5 GSa/s DVM (Digital voltmeter) 3-digit using the same scope probes 8-digit counter for integrated totalizer/frequency counter measurements Protocol analyzer for I²C, UART, CAN, LIN, CXPI and more Spectrum analysis with hardware-accelerated FFT measurements 20-MHz arbitrary waveform generator

Product Highlights

The Keysight Streamline Series P924xA USB oscilloscopes bring the InfiniiVision usability and performance to USB oscilloscopes. Streamline oscilloscopes provide maximum investment protection and are built with technology that leverages decades of Keysight’s high-performance oscilloscope expertise.

Performance

  • 200 MHz bandwidth available to match your measurement application
  • Advanced triggering enables capture and analysis of complex signals
  • Visual triggers (zone touch and mask) make trigger and capture of signal errors quick and easy
  • Serial protocol analysis and triggering for most common protocols
  • Automated FFT and waveform math extend analysis to match your needs
  • Segmented memory can analyze 1000 events without ever offloading to a PC

Measurement capability

  • High-accuracy current probes
  • Differential and single-ended active probes
  • Power rail analysis
  • High-voltage probes
  • 30+ automated measurements provide simple-to-access analysis

Multiple instruments in one

  • Oscilloscope support for up to 1 GHz bandwidth with 5 GSa/s
  • DVM (Digital voltmeter) 3-digit using the same scope probes
  • 8-digit counter for integrated totalizer/frequency counter measurements
  • Protocol analyzer for I²C, UART, CAN, LIN, CXPI and more
  • Spectrum analysis with hardware-accelerated FFT measurements
  • 20-MHz arbitrary waveform generator
Supplier's Site Datasheet

Technical Specifications

  Transcat, Inc.
Product Category Oscilloscopes
Product Number P9241A
Product Name USB Oscilloscope 200 MHz 5
Bandwidth 200 MHz
Unlock Full Specs
to access all available technical data

Similar Products

Measuring Equipment / Oscilloscope - oscillograph-to2002-28044 - TPS Elektronik GmbH
Specs
Bandwidth 200 MHz
Number of Input Channels 2 (# channels)
View Details
Oscilloscopes - 2406837 - RS Components, Ltd.
RS Components, Ltd.
Specs
Bandwidth 100 MHz
Features RoHS
View Details
UPO1152HD 12-Bit 150MHz 2Ch High Definition Oscilloscope - UPO1152HD - Uni-Trend US
Specs
Bandwidth 150 MHz
Number of Input Channels 2 (# channels)
Host Interface USB; USB, LAN, HDMI, AUX
View Details
Active Tuners - MT1000HF4 - Maury Microwave
Specs
Bandwidth 1000 MHz
View Details