Keysight Technologies,Inc. Oscilloscope,2+16-Channel,1GHz MSOX3102A

Description
Product Highlights Largest screen in its class: 8.5-inch WVGA display Fastest update rate of 1,000,000 waveforms per second Deepest memory: 4 Mpts (Optional, 2Mpts interleaved standard) Integrated logic timing analyzer (MSO) Only built-in 20-MHz function/arbitrary waveform generator Only hardware-based serial-bus protocol analyzer Digital Voltmeter (DVM) option with 3 digit voltage and 5-digit frequency counter measurements Upgradability: add bandwidth, digital channels, or WaveGen after purchase Additional applications including: Segmented memory, mask testing, advanced math and HDTV video Power analysis
Datasheet
Description
Product Highlights Largest screen in its class: 8.5-inch WVGA display Fastest update rate of 1,000,000 waveforms per second Deepest memory: 4 Mpts (Optional, 2Mpts interleaved standard) Integrated logic timing analyzer (MSO) Only built-in 20-MHz function/arbitrary waveform generator Only hardware-based serial-bus protocol analyzer Digital Voltmeter (DVM) option with 3 digit voltage and 5-digit frequency counter measurements Upgradability: add bandwidth, digital channels, or WaveGen after purchase Additional applications including: Segmented memory, mask testing, advanced math and HDTV video Power analysis
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Oscilloscope,2+16-Channel,1GHz - MSOX3102A - Transcat, Inc.
Rochester, NY, USA
Oscilloscope,2+16-Channel,1GHz
MSOX3102A
Oscilloscope,2+16-Channel,1GHz MSOX3102A
Product Highlights Largest screen in its class: 8.5-inch WVGA display Fastest update rate of 1,000,000 waveforms per second Deepest memory: 4 Mpts (Optional, 2Mpts interleaved standard) Integrated logic timing analyzer (MSO) Only built-in 20-MHz function/arbitrary waveform generator Only hardware-based serial-bus protocol analyzer Digital Voltmeter (DVM) option with 3 digit voltage and 5-digit frequency counter measurements Upgradability: add bandwidth, digital channels, or WaveGen after purchase Additional applications including: Segmented memory, mask testing, advanced math and HDTV video Power analysis

Product Highlights

  • Largest screen in its class: 8.5-inch WVGA display
  • Fastest update rate of 1,000,000 waveforms per second
  • Deepest memory: 4 Mpts (Optional, 2Mpts interleaved standard)
  • Integrated logic timing analyzer (MSO)
  • Only built-in 20-MHz function/arbitrary waveform generator
  • Only hardware-based serial-bus protocol analyzer
  • Digital Voltmeter (DVM) option with 3 digit voltage and 5-digit frequency counter measurements
  • Upgradability: add bandwidth, digital channels, or WaveGen after purchase
  • Additional applications including: Segmented memory, mask testing, advanced math and HDTV video
  • Power analysis
Supplier's Site Datasheet

Technical Specifications

  Transcat, Inc.
Product Category Oscilloscopes
Product Number MSOX3102A
Product Name Oscilloscope,2+16-Channel,1GHz
Bandwidth 1000 MHz
Unlock Full Specs
to access all available technical data

Similar Products

Measuring Equipment / Oscilloscope - oscillograph-eto3504-28045 - TPS Elektronik GmbH
Specs
Bandwidth 350 MHz
Number of Input Channels 4 (# channels)
View Details
Super Phosphor Oscilloscopes - SDS2202X-E - Siglent Technologies NA, Inc.
Siglent Technologies NA, Inc.
Specs
Bandwidth 200 MHz
Number of Input Channels 2 (# channels)
Host Interface USB; Ethernet
View Details
MSO3034HD 12-Bit 350MHz 4Ch Mixed Signal Oscilloscope - MSO3034HD - Uni-Trend US
Specs
Bandwidth 350 MHz
Number of Input Channels 4 (# channels)
Host Interface USB; USB 3.0, LAN, AUX, Gen Out x 2, 10MHz In/Out, HDMI
View Details
Active Tuners - MT1000E6 - Maury Microwave
Specs
Bandwidth 1000 MHz
View Details