Exponential Power Oscilloscope & Multimeter w/USB PC Integration Software SBS-700

Description
Product Highlights Oscilloscope 10 Mhz bandwidth with Max 50 MS/s Real Sampling rate AC/DC coupling Wide direct Input voltage – Up to 100V/div in 1,2,5 steps. Various and Advanced trigger mode – Acquisition mode, Auto measurement mode Advanced auto-set functions make SBS-540 catch waveform automatically and display waveform more quickly Graphical Digital Multimeter 50,000 count TRUE RMS 3.5” high resolution display DC V, True RMS AC V, AC+ DC V, DC A, True RMS AC A. Volts, Currents, Frequency, Resistors, Capacitance, Diode, Continuity, Frequency - Duty Cycle - PulseWidth. Signal Out Generation, dBM, Temp. Humidity, Hi-Current, Pressure measurement through AUX (external Adapters not included). Min/Max, Autorange, (Manual) Hold, Auto HOLD, Peak Hold, Bargraph diplay, REL, Waning Mode, Simultaneous Multiple Display : Present Measurement, min/max/ave/dBM in Real Time Stamping Data Logger with Trend Analysis Plots up to 10,000 recorded events Man Free Monitoring as well as Trend Capture and Analysis The Data logger plots at real time stamping. Internal Storage Memory can store up to 10,000 readings and instant recall Trend Capture and Trend Analysis are available from complete modes (Run/Stop, sampling time, accumulated sample Qty, Measured Value Scale (max)) Logic analyzer – Achieve the fastest logic analyzer control and analysis to maximize your analyzer’s usage. Sets up measurements quickly and easily. 8 input channels supported Sample Rate: Max 50 MHz per channel Peak Detection & time measurements supported Trigger Mode: Patter & duration supported Protocol Analyzer Sample Rate: Max 50 MHz per channel Peak Detection & time measurements supported Trigger Mode: CAN, LIN, I2C, UART, USB (low/full speed) I2S, SMBus, SPI, DMX512, 1-Wire supported Supports Trigger condition setup and Speed selection if needed Digital Pattern Generator – An essential feature for digital system development. Available in RX as well as TX. Digital Pattern is automatically displayed on Protocol Analyzer screen without connecting with Oscilloscope. 2 channels (TX, RX) supported Baud Rate : Up to 1 Mbps Pattern Format: UART, CAN, and User Defined Supports making and storage of up to 8 patterns including information like interval, repetition, and idle condition Monitoring Mode supported for watching pattern waveform or data transaction Each Unit Includes Carrying case Test Probes USB PC Integration Software
Datasheet
Description
Product Highlights Oscilloscope 10 Mhz bandwidth with Max 50 MS/s Real Sampling rate AC/DC coupling Wide direct Input voltage – Up to 100V/div in 1,2,5 steps. Various and Advanced trigger mode – Acquisition mode, Auto measurement mode Advanced auto-set functions make SBS-540 catch waveform automatically and display waveform more quickly Graphical Digital Multimeter 50,000 count TRUE RMS 3.5” high resolution display DC V, True RMS AC V, AC+ DC V, DC A, True RMS AC A. Volts, Currents, Frequency, Resistors, Capacitance, Diode, Continuity, Frequency - Duty Cycle - PulseWidth. Signal Out Generation, dBM, Temp. Humidity, Hi-Current, Pressure measurement through AUX (external Adapters not included). Min/Max, Autorange, (Manual) Hold, Auto HOLD, Peak Hold, Bargraph diplay, REL, Waning Mode, Simultaneous Multiple Display : Present Measurement, min/max/ave/dBM in Real Time Stamping Data Logger with Trend Analysis Plots up to 10,000 recorded events Man Free Monitoring as well as Trend Capture and Analysis The Data logger plots at real time stamping. Internal Storage Memory can store up to 10,000 readings and instant recall Trend Capture and Trend Analysis are available from complete modes (Run/Stop, sampling time, accumulated sample Qty, Measured Value Scale (max)) Logic analyzer – Achieve the fastest logic analyzer control and analysis to maximize your analyzer’s usage. Sets up measurements quickly and easily. 8 input channels supported Sample Rate: Max 50 MHz per channel Peak Detection & time measurements supported Trigger Mode: Patter & duration supported Protocol Analyzer Sample Rate: Max 50 MHz per channel Peak Detection & time measurements supported Trigger Mode: CAN, LIN, I2C, UART, USB (low/full speed) I2S, SMBus, SPI, DMX512, 1-Wire supported Supports Trigger condition setup and Speed selection if needed Digital Pattern Generator – An essential feature for digital system development. Available in RX as well as TX. Digital Pattern is automatically displayed on Protocol Analyzer screen without connecting with Oscilloscope. 2 channels (TX, RX) supported Baud Rate : Up to 1 Mbps Pattern Format: UART, CAN, and User Defined Supports making and storage of up to 8 patterns including information like interval, repetition, and idle condition Monitoring Mode supported for watching pattern waveform or data transaction Each Unit Includes Carrying case Test Probes USB PC Integration Software
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Oscilloscope & Multimeter w/USB PC Integration Software - SBS-700 - Transcat, Inc.
Rochester, NY, USA
Oscilloscope & Multimeter w/USB PC Integration Software
SBS-700
Oscilloscope & Multimeter w/USB PC Integration Software SBS-700
Product Highlights Oscilloscope 10 Mhz bandwidth with Max 50 MS/s Real Sampling rate AC/DC coupling Wide direct Input voltage – Up to 100V/div in 1,2,5 steps. Various and Advanced trigger mode – Acquisition mode, Auto measurement mode Advanced auto-set functions make SBS-540 catch waveform automatically and display waveform more quickly Graphical Digital Multimeter 50,000 count TRUE RMS 3.5” high resolution display DC V, True RMS AC V, AC+ DC V, DC A, True RMS AC A. Volts, Currents, Frequency, Resistors, Capacitance, Diode, Continuity, Frequency - Duty Cycle - PulseWidth. Signal Out Generation, dBM, Temp. Humidity, Hi-Current, Pressure measurement through AUX (external Adapters not included). Min/Max, Autorange, (Manual) Hold, Auto HOLD, Peak Hold, Bargraph diplay, REL, Waning Mode, Simultaneous Multiple Display : Present Measurement, min/max/ave/dBM in Real Time Stamping Data Logger with Trend Analysis Plots up to 10,000 recorded events Man Free Monitoring as well as Trend Capture and Analysis The Data logger plots at real time stamping. Internal Storage Memory can store up to 10,000 readings and instant recall Trend Capture and Trend Analysis are available from complete modes (Run/Stop, sampling time, accumulated sample Qty, Measured Value Scale (max)) Logic analyzer – Achieve the fastest logic analyzer control and analysis to maximize your analyzer’s usage. Sets up measurements quickly and easily. 8 input channels supported Sample Rate: Max 50 MHz per channel Peak Detection & time measurements supported Trigger Mode: Patter & duration supported Protocol Analyzer Sample Rate: Max 50 MHz per channel Peak Detection & time measurements supported Trigger Mode: CAN, LIN, I2C, UART, USB (low/full speed) I2S, SMBus, SPI, DMX512, 1-Wire supported Supports Trigger condition setup and Speed selection if needed Digital Pattern Generator – An essential feature for digital system development. Available in RX as well as TX. Digital Pattern is automatically displayed on Protocol Analyzer screen without connecting with Oscilloscope. 2 channels (TX, RX) supported Baud Rate : Up to 1 Mbps Pattern Format: UART, CAN, and User Defined Supports making and storage of up to 8 patterns including information like interval, repetition, and idle condition Monitoring Mode supported for watching pattern waveform or data transaction Each Unit Includes Carrying case Test Probes USB PC Integration Software

Product Highlights

  • Oscilloscope
  • 10 Mhz bandwidth with Max 50 MS/s Real Sampling rate
  • AC/DC coupling
  • Wide direct Input voltage – Up to 100V/div in 1,2,5 steps.
  • Various and Advanced trigger mode – Acquisition mode, Auto measurement mode
  • Advanced auto-set functions make SBS-540 catch waveform automatically and display waveform more quickly
  • Graphical Digital Multimeter
  • 50,000 count TRUE RMS 3.5” high resolution display DC V, True RMS AC V, AC+ DC V, DC A, True RMS AC A.
  • Volts, Currents, Frequency, Resistors, Capacitance, Diode, Continuity, Frequency - Duty Cycle - PulseWidth. Signal Out Generation, dBM,
  • Temp. Humidity, Hi-Current, Pressure measurement through AUX (external Adapters not included).
  • Min/Max, Autorange, (Manual) Hold, Auto HOLD, Peak Hold, Bargraph diplay, REL, Waning Mode, Simultaneous Multiple Display : Present Measurement, min/max/ave/dBM in Real Time Stamping
  • Data Logger with Trend Analysis
  • Plots up to 10,000 recorded events
  • Man Free Monitoring as well as Trend Capture and Analysis
  • The Data logger plots at real time stamping.
  • Internal Storage Memory can store up to 10,000 readings and instant recall
  • Trend Capture and Trend Analysis are available from complete modes
  • (Run/Stop, sampling time, accumulated sample Qty, Measured Value Scale (max))
  • Logic analyzer – Achieve the fastest logic analyzer control and analysis to maximize your analyzer’s usage. Sets up measurements quickly and easily.
  • 8 input channels supported
  • Sample Rate: Max 50 MHz per channel
  • Peak Detection & time measurements supported
  • Trigger Mode: Patter & duration supported
  • Protocol Analyzer
  • Sample Rate: Max 50 MHz per channel
  • Peak Detection & time measurements supported
  • Trigger Mode: CAN, LIN, I2C, UART, USB (low/full speed) I2S, SMBus, SPI, DMX512, 1-Wire supported
  • Supports Trigger condition setup and Speed selection if needed
  • Digital Pattern Generator – An essential feature for digital system development. Available in RX as well as TX. Digital Pattern is automatically displayed on Protocol Analyzer screen without connecting with Oscilloscope.
  • 2 channels (TX, RX) supported
  • Baud Rate : Up to 1 Mbps
  • Pattern Format: UART, CAN, and User Defined
  • Supports making and storage of up to 8 patterns including information like interval, repetition, and idle condition
  • Monitoring Mode supported for watching pattern waveform or data transaction

Each Unit Includes

  • Carrying case
  • Test Probes
  • USB PC Integration Software
Supplier's Site Datasheet

Technical Specifications

  Transcat, Inc.
Product Category Oscilloscopes
Product Number SBS-700
Product Name Oscilloscope & Multimeter w/USB PC Integration Software
Unlock Full Specs
to access all available technical data

Similar Products

MSO1254HD 250MHz 4Ch MSO - MSO1254HD - Uni-Trend US
Specs
Bandwidth 250 MHz
Number of Input Channels 4 (# channels)
Host Interface USB; USB, LAN, AUX, HDMI
View Details
Oscilloscopes - 2406863 - RS Components, Ltd.
RS Components, Ltd.
Specs
Bandwidth 100 MHz
Features RoHS
View Details
Measuring Equipment / Oscilloscope - oscillograph-mdo5004-28043 - TPS Elektronik GmbH
Specs
Bandwidth 500 MHz
Number of Input Channels 4 (# channels)
View Details