GW Instek Digital Oscilloscope GDS-2102E

Description
The GDS-2102E is a 100 MHz, 2 channel digital oscilloscope from Instek. Measure voltage or current signals over time in an electronic circuit or component to display amplitude, frequency and rise times, etc. Applications include troubleshooting, production test, and design. Additional Features: Bandwidth: 100 MHz 2-Channel 1GSa/s Real-Time Sampling Rate for Each Channel Standard 10M Maximum Memory Depth and VPO Waveform Display Technology Waveform Update Rate of 120,000 wfm/s 8 ” 800x480 WVGA TFT LCD Display FFT with Maximum 1M points to Provide Higher Frequency Domain Resolution Measurement High and Low Pass Digital Filter Functions 29,000 Sections of Segmented Memory and Waveform Search Functions I2C/SPI/UART/CAN/LIN Serial Bus Trigger and Decoding Function Data Log Function Tracks Signal Changes Up To 100 hours Provide Remote Internet Storage Function Three-year warranty, excluding probes and LCD Display Panel Accessories: Power Cord Quick Start Guide User Manual GTP-150B-4: 100 MHz (10:1/1:1) Switchable passive probe (one per channel) Applications: Educational Training and Laboratory QA Tests Serial Bus Design and Debugging Maintenance Services The Instek GDS-2102E Digital Oscilloscope features a bandwidth of 100 MHz, 2 channels, and a 1 GSa/s real-time sampling rate for each channel. The 8-inch 800 x 480 TFT LCD display and the minimum 1mV/div vertical range allows the GDS-2074E to measure complex feeble signals and clearly display measurement results. The GDS-2102E Digital Oscilloscope allows users to easily and completely observe inrush signals and rare transient waveforms to increase waveform debugging efficiency by using features, including advanced VPO signal processing technology, waveform update rare as high as 120,000 wfm/s, and multi-layered afterglow display to enhance waveform display efficiency. With respect to the memory depth, the standard GDS-2000E Series digital oscilloscope provides 10M long memory for users to completely retrieve and analyze waveforms. Users, based upon the application requirements, can select 1K, 10K, 100K, 1M or 10M memory depth. Short memory depth allows users to observe fast-changing waveforms and, on the other hand, long memory depth aims for continuously changing waveforms. The GDS-2000E Series is equipped with waveform search and segmented memory functions to expand the flexible applications of 10M long memory. With the waveform search function, users can rapidly search waveforms according the required trigger conditions. The segmented memory can be divided the maximum into 29,000 sections for users to bypass any unimportant waveforms so as to swiftly search all required waveforms. Memory depth provides users with the optimized applications. The waveform update rate of 120,000 wfm/s, twice as fast as that of the same category oscilloscopes, allows users to easily observe random signals so as to completely measure and test signals. With respect to test and measurement items, the GDS-2000E Series provides 36 items and the statistics function, which allows users to analyze the maximum, the minimum, mean value, and standard deviation of the test and measurement item. Users, via the data log function, can set time and interval for waveform observation to achieve the long record objective. The GDS-2000E Series also provides 1M max. FFT display. High resolution FFT display, high waveform update rate, Window Zoom and Peak Search allow users to obtain more accurate and efficient test and measurement results while conducting tests in the frequency domain. In addition to waveform search and segmented memory functions, the GDS-2000E Series also provides bus decoding function and digital filter function. With bus decoding 2 function, users can not only analyze I C, SPI, and UART bus but also CAN, LIN bus, which are often used for automobile communications. Digital filter allows users to independently set high pass or low pass digital filter frequency for each channel. By so doing, the observation for the signals of the specific frequency bandwidth becomes easier, and magnetic noise can be filtered out from the magnetic component while conducting power supply test applications. The GDS-2000E Series features automatic zero key for horizontal, vertical and trigger level. Users can rapidly zero all data by simply pressing the zero key. The communications interface provides USB Host port, Device port, Ethernet communications interface. Data storage and remote control requirements can be achieved by the communications interface.
Datasheet
Description
The GDS-2102E is a 100 MHz, 2 channel digital oscilloscope from Instek. Measure voltage or current signals over time in an electronic circuit or component to display amplitude, frequency and rise times, etc. Applications include troubleshooting, production test, and design. Additional Features: Bandwidth: 100 MHz 2-Channel 1GSa/s Real-Time Sampling Rate for Each Channel Standard 10M Maximum Memory Depth and VPO Waveform Display Technology Waveform Update Rate of 120,000 wfm/s 8 ” 800x480 WVGA TFT LCD Display FFT with Maximum 1M points to Provide Higher Frequency Domain Resolution Measurement High and Low Pass Digital Filter Functions 29,000 Sections of Segmented Memory and Waveform Search Functions I2C/SPI/UART/CAN/LIN Serial Bus Trigger and Decoding Function Data Log Function Tracks Signal Changes Up To 100 hours Provide Remote Internet Storage Function Three-year warranty, excluding probes and LCD Display Panel Accessories: Power Cord Quick Start Guide User Manual GTP-150B-4: 100 MHz (10:1/1:1) Switchable passive probe (one per channel) Applications: Educational Training and Laboratory QA Tests Serial Bus Design and Debugging Maintenance Services The Instek GDS-2102E Digital Oscilloscope features a bandwidth of 100 MHz, 2 channels, and a 1 GSa/s real-time sampling rate for each channel. The 8-inch 800 x 480 TFT LCD display and the minimum 1mV/div vertical range allows the GDS-2074E to measure complex feeble signals and clearly display measurement results. The GDS-2102E Digital Oscilloscope allows users to easily and completely observe inrush signals and rare transient waveforms to increase waveform debugging efficiency by using features, including advanced VPO signal processing technology, waveform update rare as high as 120,000 wfm/s, and multi-layered afterglow display to enhance waveform display efficiency. With respect to the memory depth, the standard GDS-2000E Series digital oscilloscope provides 10M long memory for users to completely retrieve and analyze waveforms. Users, based upon the application requirements, can select 1K, 10K, 100K, 1M or 10M memory depth. Short memory depth allows users to observe fast-changing waveforms and, on the other hand, long memory depth aims for continuously changing waveforms. The GDS-2000E Series is equipped with waveform search and segmented memory functions to expand the flexible applications of 10M long memory. With the waveform search function, users can rapidly search waveforms according the required trigger conditions. The segmented memory can be divided the maximum into 29,000 sections for users to bypass any unimportant waveforms so as to swiftly search all required waveforms. Memory depth provides users with the optimized applications. The waveform update rate of 120,000 wfm/s, twice as fast as that of the same category oscilloscopes, allows users to easily observe random signals so as to completely measure and test signals. With respect to test and measurement items, the GDS-2000E Series provides 36 items and the statistics function, which allows users to analyze the maximum, the minimum, mean value, and standard deviation of the test and measurement item. Users, via the data log function, can set time and interval for waveform observation to achieve the long record objective. The GDS-2000E Series also provides 1M max. FFT display. High resolution FFT display, high waveform update rate, Window Zoom and Peak Search allow users to obtain more accurate and efficient test and measurement results while conducting tests in the frequency domain. In addition to waveform search and segmented memory functions, the GDS-2000E Series also provides bus decoding function and digital filter function. With bus decoding 2 function, users can not only analyze I C, SPI, and UART bus but also CAN, LIN bus, which are often used for automobile communications. Digital filter allows users to independently set high pass or low pass digital filter frequency for each channel. By so doing, the observation for the signals of the specific frequency bandwidth becomes easier, and magnetic noise can be filtered out from the magnetic component while conducting power supply test applications. The GDS-2000E Series features automatic zero key for horizontal, vertical and trigger level. Users can rapidly zero all data by simply pressing the zero key. The communications interface provides USB Host port, Device port, Ethernet communications interface. Data storage and remote control requirements can be achieved by the communications interface.
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Digital Oscilloscope - GDS-2102E - ValueTronics International, Inc.
Elgin, IL, USA
Digital Oscilloscope
GDS-2102E
Digital Oscilloscope GDS-2102E
The GDS-2102E is a 100 MHz, 2 channel digital oscilloscope from Instek. Measure voltage or current signals over time in an electronic circuit or component to display amplitude, frequency and rise times, etc. Applications include troubleshooting, production test, and design. Additional Features: Bandwidth: 100 MHz 2-Channel 1GSa/s Real-Time Sampling Rate for Each Channel Standard 10M Maximum Memory Depth and VPO Waveform Display Technology Waveform Update Rate of 120,000 wfm/s 8 ” 800x480 WVGA TFT LCD Display FFT with Maximum 1M points to Provide Higher Frequency Domain Resolution Measurement High and Low Pass Digital Filter Functions 29,000 Sections of Segmented Memory and Waveform Search Functions I2C/SPI/UART/CAN/LIN Serial Bus Trigger and Decoding Function Data Log Function Tracks Signal Changes Up To 100 hours Provide Remote Internet Storage Function Three-year warranty, excluding probes and LCD Display Panel Accessories: Power Cord Quick Start Guide User Manual GTP-150B-4: 100 MHz (10:1/1:1) Switchable passive probe (one per channel) Applications: Educational Training and Laboratory QA Tests Serial Bus Design and Debugging Maintenance Services The Instek GDS-2102E Digital Oscilloscope features a bandwidth of 100 MHz, 2 channels, and a 1 GSa/s real-time sampling rate for each channel. The 8-inch 800 x 480 TFT LCD display and the minimum 1mV/div vertical range allows the GDS-2074E to measure complex feeble signals and clearly display measurement results. The GDS-2102E Digital Oscilloscope allows users to easily and completely observe inrush signals and rare transient waveforms to increase waveform debugging efficiency by using features, including advanced VPO signal processing technology, waveform update rare as high as 120,000 wfm/s, and multi-layered afterglow display to enhance waveform display efficiency. With respect to the memory depth, the standard GDS-2000E Series digital oscilloscope provides 10M long memory for users to completely retrieve and analyze waveforms. Users, based upon the application requirements, can select 1K, 10K, 100K, 1M or 10M memory depth. Short memory depth allows users to observe fast-changing waveforms and, on the other hand, long memory depth aims for continuously changing waveforms. The GDS-2000E Series is equipped with waveform search and segmented memory functions to expand the flexible applications of 10M long memory. With the waveform search function, users can rapidly search waveforms according the required trigger conditions. The segmented memory can be divided the maximum into 29,000 sections for users to bypass any unimportant waveforms so as to swiftly search all required waveforms. Memory depth provides users with the optimized applications. The waveform update rate of 120,000 wfm/s, twice as fast as that of the same category oscilloscopes, allows users to easily observe random signals so as to completely measure and test signals. With respect to test and measurement items, the GDS-2000E Series provides 36 items and the statistics function, which allows users to analyze the maximum, the minimum, mean value, and standard deviation of the test and measurement item. Users, via the data log function, can set time and interval for waveform observation to achieve the long record objective. The GDS-2000E Series also provides 1M max. FFT display. High resolution FFT display, high waveform update rate, Window Zoom and Peak Search allow users to obtain more accurate and efficient test and measurement results while conducting tests in the frequency domain. In addition to waveform search and segmented memory functions, the GDS-2000E Series also provides bus decoding function and digital filter function. With bus decoding 2 function, users can not only analyze I C, SPI, and UART bus but also CAN, LIN bus, which are often used for automobile communications. Digital filter allows users to independently set high pass or low pass digital filter frequency for each channel. By so doing, the observation for the signals of the specific frequency bandwidth becomes easier, and magnetic noise can be filtered out from the magnetic component while conducting power supply test applications. The GDS-2000E Series features automatic zero key for horizontal, vertical and trigger level. Users can rapidly zero all data by simply pressing the zero key. The communications interface provides USB Host port, Device port, Ethernet communications interface. Data storage and remote control requirements can be achieved by the communications interface.

The GDS-2102E is a 100 MHz, 2 channel digital oscilloscope from Instek. Measure voltage or current signals over time in an electronic circuit or component to display amplitude, frequency and rise times, etc. Applications include troubleshooting, production test, and design.

Additional Features:

  • Bandwidth: 100 MHz
  • 2-Channel
  • 1GSa/s Real-Time Sampling Rate for Each Channel
  • Standard 10M Maximum Memory Depth and VPO Waveform Display Technology
  • Waveform Update Rate of 120,000 wfm/s
  • 8 ” 800x480 WVGA TFT LCD Display
  • FFT with Maximum 1M points to Provide Higher Frequency Domain Resolution Measurement
  • High and Low Pass Digital Filter Functions
  • 29,000 Sections of Segmented Memory and Waveform Search Functions
  • I2C/SPI/UART/CAN/LIN Serial Bus Trigger and Decoding Function
  • Data Log Function Tracks Signal Changes Up To 100 hours
  • Provide Remote Internet Storage Function
  • Three-year warranty, excluding probes and LCD Display Panel

Accessories:

  • Power Cord
  • Quick Start Guide
  • User Manual
  • GTP-150B-4: 100 MHz (10:1/1:1) Switchable passive probe (one per channel)

Applications:

  • Educational Training and Laboratory
  • QA Tests
  • Serial Bus Design and Debugging
  • Maintenance Services

The Instek GDS-2102E Digital Oscilloscope features a bandwidth of 100 MHz, 2 channels, and a 1 GSa/s real-time sampling rate for each channel. The 8-inch 800 x 480 TFT LCD display and the minimum 1mV/div vertical range allows the GDS-2074E to measure complex feeble signals and clearly display measurement results.

The GDS-2102E Digital Oscilloscope allows users to easily and completely observe inrush signals and rare transient waveforms to increase waveform debugging efficiency by using features, including advanced VPO signal processing technology, waveform update rare as high as 120,000 wfm/s, and multi-layered afterglow display to enhance waveform display efficiency.

With respect to the memory depth, the standard GDS-2000E Series digital oscilloscope provides 10M long memory for users to completely retrieve and analyze waveforms. Users, based upon the application requirements, can select 1K, 10K, 100K, 1M or 10M memory depth. Short memory depth allows users to observe fast-changing waveforms and, on the other hand, long memory depth aims for continuously changing waveforms. The GDS-2000E Series is equipped with waveform search and segmented memory functions to expand the flexible applications of 10M long memory. With the waveform search function, users can rapidly search waveforms according the required trigger conditions. The segmented memory can be divided the maximum into 29,000 sections for users to bypass any unimportant waveforms so as to swiftly search all required waveforms. Memory depth provides users with the optimized applications. The waveform update rate of 120,000 wfm/s, twice as fast as that of the same category oscilloscopes, allows users to easily observe random signals so as to completely measure and test signals.

With respect to test and measurement items, the GDS-2000E Series provides 36 items and the statistics function, which allows users to analyze the maximum, the minimum, mean value, and standard deviation of the test and measurement item. Users, via the data log function, can set time and interval for waveform observation to achieve the long record objective. The GDS-2000E Series also provides 1M max. FFT display. High resolution FFT display, high waveform update rate, Window Zoom and Peak Search allow users to obtain more accurate and efficient test and measurement results while conducting tests in the frequency domain.

In addition to waveform search and segmented memory functions, the GDS-2000E Series also provides bus decoding function and digital filter function. With bus decoding 2 function, users can not only analyze I C, SPI, and UART bus but also CAN, LIN bus, which are often used for automobile communications. Digital filter allows users to independently set high pass or low pass digital filter frequency for each channel. By so doing, the observation for the signals of the specific frequency bandwidth becomes easier, and magnetic noise can be filtered out from the magnetic component while conducting power supply test applications.

The GDS-2000E Series features automatic zero key for horizontal, vertical and trigger level. Users can rapidly zero all data by simply pressing the zero key. The communications interface provides USB Host port, Device port, Ethernet communications interface. Data storage and remote control requirements can be achieved by the communications interface.

Supplier's Site Datasheet
Oscilloscope,100MHz,Color 2-Channel - GDS2102 - Transcat, Inc.
Rochester, NY, USA
Oscilloscope,100MHz,Color 2-Channel
GDS2102
Oscilloscope,100MHz,Color 2-Channel GDS2102
Product Highlights 200/100/60 MHz Bandwidth 2 or 4 Input Channels 1GSa/s Real-Time and 25GSa/s Equivalent- Time Sampling 25k Points Record Length Maximum Large 5.6-in TFT Color Display USB Host/Device: Support USB Printer and USB Flash Drive 200MHz/100MHz/60MHz Digital Storage Oscilloscope Battery Operation (optional) Color Printout

Product Highlights

  • 200/100/60 MHz Bandwidth
  • 2 or 4 Input Channels
  • 1GSa/s Real-Time and 25GSa/s Equivalent- Time Sampling
  • 25k Points Record Length Maximum
  • Large 5.6-in TFT Color Display
  • USB Host/Device: Support USB Printer and USB Flash Drive
  • 200MHz/100MHz/60MHz Digital Storage Oscilloscope
  • Battery Operation (optional)
  • Color Printout
Supplier's Site Datasheet
Oscilloscope, 100Mhz, 2-Ch, 1Gsps; Product Range Gw Instek - 39Y8842 - Newark, An Avnet Company
Chicago, IL, United States
Oscilloscope, 100Mhz, 2-Ch, 1Gsps; Product Range Gw Instek
39Y8842
Oscilloscope, 100Mhz, 2-Ch, 1Gsps; Product Range Gw Instek 39Y8842
OSCILLOSCOPE, 100MHZ, 2-CH, 1GSPS; Product Range:GDS-2000E Series; Scope Channels:2 Channel; Bandwidth:100MHz; Sampling Rate:1GSPS; Display Memory Depth:10 Mpts; Calculated Rise Time:3.5ns; Scope Display Type:TFT LCD Color RoHS Compliant: Yes

OSCILLOSCOPE, 100MHZ, 2-CH, 1GSPS; Product Range:GDS-2000E Series; Scope Channels:2 Channel; Bandwidth:100MHz; Sampling Rate:1GSPS; Display Memory Depth:10 Mpts; Calculated Rise Time:3.5ns; Scope Display Type:TFT LCD Color RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  ValueTronics International, Inc. Transcat, Inc. Newark, An Avnet Company
Product Category Oscilloscopes Oscilloscopes Oscilloscopes
Product Number GDS-2102E GDS2102 39Y8842
Product Name Digital Oscilloscope Oscilloscope,100MHz,Color 2-Channel Oscilloscope, 100Mhz, 2-Ch, 1Gsps; Product Range Gw Instek
Bandwidth 100 MHz 100 MHz 100 MHz
Unlock Full Specs
to access all available technical data

Similar Products

Measuring Equipment / Oscilloscope - oscillograph-mho3-5004-28042 - TPS Elektronik GmbH
Specs
Bandwidth 500 MHz
Number of Input Channels 4 (# channels)
View Details
UTD2102CEX+ 100MHz 2Ch Digital Storage Oscilloscope - UTD2102CEX+ - Uni-Trend US
Specs
Bandwidth 100 MHz
Number of Input Channels 2 (# channels)
Host Interface USB; USB, Trigger, LAN
View Details
Active Tuners - MT2000HF2-240 - Maury Microwave
Specs
Bandwidth 1000 MHz
View Details
Oscilloscopes - 7251145 - RS Components, Ltd.
RS Components, Ltd.
Specs
Features Has Display
View Details