B&K Precision Benchtop Oscilloscopes 2125C

Description
Benchtop Oscilloscopes 30 MHz Delay Trace Scope w/Probes
Datasheet
Description
Benchtop Oscilloscopes 30 MHz Delay Trace Scope w/Probes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Sheung Wan, Hong Kong
Benchtop Oscilloscopes
2125C
Benchtop Oscilloscopes 2125C
Benchtop Oscilloscopes 30 MHz Delay Trace Scope w/Probes

Benchtop Oscilloscopes 30 MHz Delay Trace Scope w/Probes

Buy Now Datasheet
Delayed Sweep Analog Oscilloscope w/Probes,30MHz - 2125C - Transcat, Inc.
Rochester, NY, USA
Delayed Sweep Analog Oscilloscope w/Probes,30MHz
2125C
Delayed Sweep Analog Oscilloscope w/Probes,30MHz 2125C
Product Highlights B&K Precision's model 2125C is a dual trace oscilloscope with a delayed sweep that offers high performance at a low price. Most competitor's entry level oscilloscopes have a 20 MHz bandwidth, while B&K Precision's models 2125C has a bandwidth of 30 MHz. This oscilloscope is built by and backed by B&K Precision, a company that has been selling reliable, durable, value priced test instruments for over 60 years. Delayed sweep in 23 steps Built in component tester for capacitors, inductors, diodes, transistors, zener diodes 23 step time base to 0.1ms/div Deluxe handle/tilt stand cUL certified Each Unit Includes Instruction manual two PR-33A X1/X10 probes or equivalent AC power cord and spare Fuse

Product Highlights

B&K Precision's model 2125C is a dual trace oscilloscope with a delayed sweep that offers high performance at a low price. Most competitor's entry level oscilloscopes have a 20 MHz bandwidth, while B&K Precision's models 2125C has a bandwidth of 30 MHz. This oscilloscope is built by and backed by B&K Precision, a company that has been selling reliable, durable, value priced test instruments for over 60 years.

    • Delayed sweep in 23 steps
    • Built in component tester for capacitors, inductors, diodes, transistors, zener diodes
    • 23 step time base to 0.1ms/div
    • Deluxe handle/tilt stand
    • cUL certified
    Each Unit Includes
    • Instruction manual
    • two PR-33A X1/X10 probes or equivalent
    • AC power cord and spare Fuse
Supplier's Site Datasheet
Analog Oscilloscope - 2125C - ValueTronics International, Inc.
Elgin, IL, USA
Analog Oscilloscope
2125C
Analog Oscilloscope 2125C
The 2125C is a 30 MHz analog oscilloscope from BK Precision. Measure voltage or current signals over time in an electronic ciruit or component to display amplitude, frequency and rise times, etc. Applications include troubleshooting, production test, and design. Additional Features: Bandwidth: 30 MHz 2 Channels Built-in component tester for capacitors, inductors, diodes, transistors, zener diodes Dual or single trace operation 5 mV/div sensitivity Compact low profile design Calibrated 23-step time base with X10 magnifier Video sync trigger Alternate/chop sweep Sum and difference capability Delayed time base Main, Mix, Delay, X-Y sweep modes One-Year Warranty Includes: Instruction Manual Two PR-33A x1/x10 Probes or equivalent AC Power Cord Spare Fuse The BK Precision 2125C is a 30 MHz, Analog Oscilloscope with delayed sweep that offers high performance at a low price. The BK 2125C is one of the few oscilloscopes that has a compact in design, with a deluxe handle/tilt that has a bandwidth of 30 MHz.

The 2125C is a 30 MHz analog oscilloscope from BK Precision. Measure voltage or current signals over time in an electronic ciruit or component to display amplitude, frequency and rise times, etc. Applications include troubleshooting, production test, and design.

Additional Features:

  • Bandwidth: 30 MHz
  • 2 Channels
  • Built-in component tester for capacitors, inductors, diodes, transistors, zener diodes
  • Dual or single trace operation
  • 5 mV/div sensitivity
  • Compact low profile design
  • Calibrated 23-step time base with X10 magnifier
  • Video sync trigger
  • Alternate/chop sweep
  • Sum and difference capability
  • Delayed time base
  • Main, Mix, Delay, X-Y sweep modes
  • One-Year Warranty

Includes:

  • Instruction Manual
  • Two PR-33A x1/x10 Probes or equivalent
  • AC Power Cord
  • Spare Fuse

The BK Precision 2125C is a 30 MHz, Analog Oscilloscope with delayed sweep that offers high performance at a low price. The BK 2125C is one of the few oscilloscopes that has a compact in design, with a deluxe handle/tilt that has a bandwidth of 30 MHz.

Supplier's Site Datasheet

Technical Specifications

  VAST STOCK CO., LIMITED Transcat, Inc. ValueTronics International, Inc.
Product Category Oscilloscopes Oscilloscopes Oscilloscopes
Product Number 2125C 2125C 2125C
Product Name Benchtop Oscilloscopes Delayed Sweep Analog Oscilloscope w/Probes,30MHz Analog Oscilloscope
Bandwidth 30 MHz 30 MHz
Unlock Full Specs
to access all available technical data

Similar Products

UPO2104 100MHz 4Ch Mixed Signal Oscilloscope (w/o Logic Pod) - UPO2104 - Uni-Trend US
Specs
Bandwidth 100 MHz
Number of Input Channels 4 (# channels)
Host Interface USB; USB, LAN, VGA, EXT, AUX
View Details
Measuring Equipment / Oscilloscope - oscillograph-to2002-28044 - TPS Elektronik GmbH
Specs
Bandwidth 200 MHz
Number of Input Channels 2 (# channels)
View Details
Active Tuners - MT2000A2-500 - Maury Microwave
Specs
Bandwidth 1000 MHz
View Details