RIGOL Technologies, Inc. 70MHz Digital Oscilloscope w/4 Channels & 12MptMemory/Connect DS1074Z

Description
Product Highlights 4 Channels, 70 MHz Bandwidth UltraVision: Deeper memory(Std.12Mpts,Op t.24Mpts) UltraVision: Up to 30,000 wfms/s Waveform capture rate UltraVision: Multi-Level intensity grading display UltraVision:Realtime waveform Record, Replay, function (Opt.) A variety of Math Functions FFT function A variety of Trigger Functions Optional Serial Bus Triggering and Decoding functions (RS232,I2C,SPI) Standard Mask test function Automatic Measurements with Statistics
Datasheet
Description
Product Highlights 4 Channels, 70 MHz Bandwidth UltraVision: Deeper memory(Std.12Mpts,Op t.24Mpts) UltraVision: Up to 30,000 wfms/s Waveform capture rate UltraVision: Multi-Level intensity grading display UltraVision:Realtime waveform Record, Replay, function (Opt.) A variety of Math Functions FFT function A variety of Trigger Functions Optional Serial Bus Triggering and Decoding functions (RS232,I2C,SPI) Standard Mask test function Automatic Measurements with Statistics
Datasheet

Suppliers

Company
Product
Description
Supplier Links
70MHz Digital Oscilloscope w/4 Channels & 12MptMemory/Connect - DS1074Z - Transcat, Inc.
Rochester, NY, USA
70MHz Digital Oscilloscope w/4 Channels & 12MptMemory/Connect
DS1074Z
70MHz Digital Oscilloscope w/4 Channels & 12MptMemory/Connect DS1074Z
Product Highlights 4 Channels, 70 MHz Bandwidth UltraVision: Deeper memory(Std.12Mpts,Op t.24Mpts) UltraVision: Up to 30,000 wfms/s Waveform capture rate UltraVision: Multi-Level intensity grading display UltraVision:Realtime waveform Record, Replay, function (Opt.) A variety of Math Functions FFT function A variety of Trigger Functions Optional Serial Bus Triggering and Decoding functions (RS232,I2C,SPI) Standard Mask test function Automatic Measurements with Statistics

Product Highlights

  • 4 Channels, 70 MHz Bandwidth
  • UltraVision: Deeper memory(Std.12Mpts,Opt.24Mpts)
  • UltraVision: Up to 30,000 wfms/s Waveform capture rate
  • UltraVision: Multi-Level intensity grading display
  • UltraVision:Realtime waveform Record, Replay, function (Opt.)
  • A variety of Math Functions
  • FFT function
  • A variety of Trigger Functions
  • Optional Serial Bus Triggering and Decoding functions (RS232,I2C,SPI)
  • Standard Mask test function
  • Automatic Measurements with Statistics
Supplier's Site Datasheet
Digital Oscilloscope - DS1074Z - ValueTronics International, Inc.
Elgin, IL, USA
Digital Oscilloscope
DS1074Z
Digital Oscilloscope DS1074Z
The DS1074Z is a 70 MHz, 4 Channel digital oscilloscope from Rigol. Features: 70MHz bandwidth 4 channels Maximum sample rate 1GSa/s Vertical scale 1mV/div to 10V/div Standard memory depth now 24Mpts (was 12Mpts) Innovative "UltraVision" technology Up to 30,000wfms/s waveform capture rate Up to 60,000 frames real-time waveform record and replay (optional) 7" WVGA (800x480) TFT LCD display, 64 intensity grading levels Up to 15-off trigger functions, including various protocol triggers Auto measurement of 33 waveform parameters, with statistics Built-in FFT with a choice of window functions Pass/fail test function Built-in help facility Connectivity: USB Host & Device, LAN(LXI), AUX Output, (USB-GPIB, optional) Compact size, light weight, easy to use Supplied with... 4-off passive probes (150MHz), USB cable, UK & European mains leads, quick guide Standard on all units sold after 2017... Deeper memory, waveform record & replay, advanced trigger functions & serial-bus analysis Options include - Soft carry bag, high-voltage probes, current probes, differential probes, rack mount kit, standard calibration, UKAS calibration Three -year warranty, excluding probes and accessories Accessories: Power Cord conforming to the standard of the country USB Cable - CB-USBA-USBBFF-150 4 Passive Probes (150 MHz) - PVP2150 Quick Guide (Hard Copy) The Rigol DS1074Z is a digital oscilloscopes from Rigol. It offers exceptional performance and features for the price, powerful trigger functions and broad analysis capabilities. The DS1074Z 4 channel oscilloscope is the 70MHz version with a 7 inch display and Rigol's UltraVision technology as well as a host of options. Choose to add the following options: Analysis-record-play back functions, decoding, deep memory to your powerful 4 channel scope. An integrated 2 channel waveform generator is also available on the -S variant at an exceptional price. The image is for reference only. See product specification for details.

The DS1074Z is a 70 MHz, 4 Channel digital oscilloscope from Rigol.

Features:

  • 70MHz bandwidth
  • 4 channels
  • Maximum sample rate 1GSa/s
  • Vertical scale 1mV/div to 10V/div
  • Standard memory depth now 24Mpts (was 12Mpts)
  • Innovative "UltraVision" technology
  • Up to 30,000wfms/s waveform capture rate
  • Up to 60,000 frames real-time waveform record and replay (optional)
  • 7" WVGA (800x480) TFT LCD display, 64 intensity grading levels
  • Up to 15-off trigger functions, including various protocol triggers
  • Auto measurement of 33 waveform parameters, with statistics
  • Built-in FFT with a choice of window functions
  • Pass/fail test function
  • Built-in help facility
  • Connectivity: USB Host & Device, LAN(LXI), AUX Output, (USB-GPIB, optional)
  • Compact size, light weight, easy to use
  • Supplied with... 4-off passive probes (150MHz), USB cable, UK & European mains leads, quick guide
  • Standard on all units sold after 2017... Deeper memory, waveform record & replay, advanced trigger functions & serial-bus analysis
  • Options include - Soft carry bag, high-voltage probes, current probes, differential probes, rack mount kit, standard calibration, UKAS calibration
  • Three -year warranty, excluding probes and accessories

Accessories:

  • Power Cord conforming to the standard of the country
  • USB Cable - CB-USBA-USBBFF-150
  • 4 Passive Probes (150 MHz) - PVP2150
  • Quick Guide (Hard Copy)

The Rigol DS1074Z is a digital oscilloscopes from Rigol. It offers exceptional performance and features for the price, powerful trigger functions and broad analysis capabilities. The DS1074Z 4 channel oscilloscope is the 70MHz version with a 7 inch display and Rigol's UltraVision technology as well as a host of options. Choose to add the following options: Analysis-record-playback functions, decoding, deep memory to your powerful 4 channel scope. An integrated 2 channel waveform generator is also available on the -S variant at an exceptional price.

The image is for reference only. See product specification for details.

Supplier's Site Datasheet

Technical Specifications

  Transcat, Inc. ValueTronics International, Inc.
Product Category Oscilloscopes Oscilloscopes
Product Number DS1074Z DS1074Z
Product Name 70MHz Digital Oscilloscope w/4 Channels & 12MptMemory/Connect Digital Oscilloscope
Bandwidth 70 MHz 70 MHz
Unlock Full Specs
to access all available technical data

Similar Products

Measuring Equipment / Oscilloscope - oscillograph-to2002-28044 - TPS Elektronik GmbH
Specs
Bandwidth 200 MHz
Number of Input Channels 2 (# channels)
View Details
Oscilloscopes - 1233727 - RS Components, Ltd.
RS Components, Ltd.
Specs
Features RoHS
View Details
UPO7104L 1GHz 4Ch Rackmountable Digitial Oscilloscope - UPO7104L - Uni-Trend US
Specs
Bandwidth 1000 MHz
Number of Input Channels 4 (# channels)
Host Interface USB; USB@ Host x2, USB3 Host x2, USB2 x1, LAN x 2, 10MHz REF In/Out, AUX, EXT
View Details