RIGOL Technologies, Inc. Mixed Signal Oscilloscope MSO2072A-S

Description
The MSO2072A-S is a 70 MHz, 2+16 Channel mixed signal oscilloscope from Rigol. Features: 2+16 Channel 70 MHz Bandwidth up to 300 MHz, standard with 50 ω input 2 analog channels, 16 digital channels Lower noise loor, wider vertical range: 500 uV/div~10 V/div Real-time Sample Rate: analog channel up to 2 GSa/s, digital channel up to 1 GSa/s Memory Depth: analog channel up to 14 Mpts (standard)/56 Mpts (optional), digital channel up to 14 Mpts (standard)/28 Mpts (optional) Innovative "UltraVision" technology Waveform capture rate up to 50,000 wfms/s Up to 256 levels intensity grading waveform display Up to 65,000 frames hardware real-time waveform record, playback and analysis functions (standard) A variety of trigger and bus decoding functions (Parallel, RS232, I2C, SPI, CAN) Built-in dual-channel 25 MHz signal source (MSO/DS2000A-S) Complete connectivity: USB Host & Device, LAN (LXI), AUX, USB-GPIB (optional) 8 inch TFT (800x480) WVGA Three-year warranty, excluding probes and accessories Accessories: Power Cord conforming to the standard of the country USB Data Cable CB-USBA-USBB-FF-150 2 Passive Probes (350 MHz) PVP2350 1 set LA Probe - RPL2316 Quick Guide (Hard Copy) The MSO2072A-S mixed signal oscilloscope has 2+16 channels, target for the embedded design and test market with its industry leading speciications, powerful trigger functions and broad analysis capabilities.
Datasheet
Description
The MSO2072A-S is a 70 MHz, 2+16 Channel mixed signal oscilloscope from Rigol. Features: 2+16 Channel 70 MHz Bandwidth up to 300 MHz, standard with 50 ω input 2 analog channels, 16 digital channels Lower noise loor, wider vertical range: 500 uV/div~10 V/div Real-time Sample Rate: analog channel up to 2 GSa/s, digital channel up to 1 GSa/s Memory Depth: analog channel up to 14 Mpts (standard)/56 Mpts (optional), digital channel up to 14 Mpts (standard)/28 Mpts (optional) Innovative "UltraVision" technology Waveform capture rate up to 50,000 wfms/s Up to 256 levels intensity grading waveform display Up to 65,000 frames hardware real-time waveform record, playback and analysis functions (standard) A variety of trigger and bus decoding functions (Parallel, RS232, I2C, SPI, CAN) Built-in dual-channel 25 MHz signal source (MSO/DS2000A-S) Complete connectivity: USB Host & Device, LAN (LXI), AUX, USB-GPIB (optional) 8 inch TFT (800x480) WVGA Three-year warranty, excluding probes and accessories Accessories: Power Cord conforming to the standard of the country USB Data Cable CB-USBA-USBB-FF-150 2 Passive Probes (350 MHz) PVP2350 1 set LA Probe - RPL2316 Quick Guide (Hard Copy) The MSO2072A-S mixed signal oscilloscope has 2+16 channels, target for the embedded design and test market with its industry leading speciications, powerful trigger functions and broad analysis capabilities.
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Mixed Signal Oscilloscope - MSO2072A-S - ValueTronics International, Inc.
Elgin, IL, USA
Mixed Signal Oscilloscope
MSO2072A-S
Mixed Signal Oscilloscope MSO2072A-S
The MSO2072A-S is a 70 MHz, 2+16 Channel mixed signal oscilloscope from Rigol. Features: 2+16 Channel 70 MHz Bandwidth up to 300 MHz, standard with 50 ω input 2 analog channels, 16 digital channels Lower noise loor, wider vertical range: 500 uV/div~10 V/div Real-time Sample Rate: analog channel up to 2 GSa/s, digital channel up to 1 GSa/s Memory Depth: analog channel up to 14 Mpts (standard)/56 Mpts (optional), digital channel up to 14 Mpts (standard)/28 Mpts (optional) Innovative "UltraVision" technology Waveform capture rate up to 50,000 wfms/s Up to 256 levels intensity grading waveform display Up to 65,000 frames hardware real-time waveform record, playback and analysis functions (standard) A variety of trigger and bus decoding functions (Parallel, RS232, I2C, SPI, CAN) Built-in dual-channel 25 MHz signal source (MSO/DS2000A-S) Complete connectivity: USB Host & Device, LAN (LXI), AUX, USB-GPIB (optional) 8 inch TFT (800x480) WVGA Three-year warranty, excluding probes and accessories Accessories: Power Cord conforming to the standard of the country USB Data Cable CB-USBA-USBB-FF-150 2 Passive Probes (350 MHz) PVP2350 1 set LA Probe - RPL2316 Quick Guide (Hard Copy) The MSO2072A-S mixed signal oscilloscope has 2+16 channels, target for the embedded design and test market with its industry leading speciications, powerful trigger functions and broad analysis capabilities.

The MSO2072A-S is a 70 MHz, 2+16 Channel mixed signal oscilloscope from Rigol.

Features:

  • 2+16 Channel
  • 70 MHz
  • Bandwidth up to 300 MHz, standard with 50 Ω input
  • 2 analog channels, 16 digital channels
  • Lower noise loor, wider vertical range: 500 uV/div~10 V/div
  • Real-time Sample Rate: analog channel up to 2 GSa/s, digital channel up to 1 GSa/s
  • Memory Depth: analog channel up to 14 Mpts (standard)/56 Mpts (optional), digital channel up to 14 Mpts (standard)/28 Mpts (optional)
  • Innovative "UltraVision" technology
  • Waveform capture rate up to 50,000 wfms/s
  • Up to 256 levels intensity grading waveform display
  • Up to 65,000 frames hardware real-time waveform record, playback and analysis functions (standard)
  • A variety of trigger and bus decoding functions (Parallel, RS232, I2C, SPI, CAN)
  • Built-in dual-channel 25 MHz signal source (MSO/DS2000A-S)
  • Complete connectivity: USB Host & Device, LAN (LXI), AUX, USB-GPIB (optional)
  • 8 inch TFT (800x480) WVGA
  • Three-year warranty, excluding probes and accessories

Accessories:

  • Power Cord conforming to the standard of the country
  • USB Data Cable CB-USBA-USBB-FF-150
  • 2 Passive Probes (350 MHz) PVP2350
  • 1 set LA Probe - RPL2316
  • Quick Guide (Hard Copy)

The MSO2072A-S mixed signal oscilloscope has 2+16 channels, target for the embedded design and test market with its industry leading speciications, powerful trigger functions and broad analysis capabilities.

Supplier's Site Datasheet
70MHz 2-Channel Oscilloscope w/ 16 Logic Channels - MSO2072A-S - Transcat, Inc.
Rochester, NY, USA
70MHz 2-Channel Oscilloscope w/ 16 Logic Channels
MSO2072A-S
70MHz 2-Channel Oscilloscope w/ 16 Logic Channels MSO2072A-S
Product Highlights 70MHz Bandwidth, 16 Digital Channel MSO with sources 2 Analog Channels Calculated Rise Time: 5ns Lower noise floor, Wider vertical range: 500uV/div 10V/div Max. Sample Rate: Analog channel up to 2G Sa/s, Digital channel up to 1G Sa/s (MSO) Memory Depth: Analog channel up to14Mpts /56Mpts (Opt.), Digital channel up to 14Mpts/28Mpts (Opt.) Innovative "UltraVision" technology Waveform capture rate up to 50,000 wfs/s Up to 256 Levels intensity grading waveform display Up to 65,000 frames Hardware based Real Time waveform, Record, Replay & Analysis functions (Std.) A variety of trigger and serial bus decoding functions (RS232,I2C,SPI,CAN) - May require upgrade Built-in 2 Ch Waveform generator (MSO/DS2000A-S) Complete connectivity: USB Host & Device, LAN (LXI), AUX 8 inch TFT (800x480) WVGA

Product Highlights

  • 70MHz Bandwidth, 16 Digital Channel MSO with sources
  • 2 Analog Channels
  • Calculated Rise Time: 5ns
  • Lower noise floor, Wider vertical range: 500uV/div
  • 10V/div
  • Max. Sample Rate: Analog channel up to 2G Sa/s, Digital channel up to 1G Sa/s (MSO)
  • Memory Depth: Analog channel up to14Mpts /56Mpts (Opt.), Digital channel up to 14Mpts/28Mpts (Opt.)
  • Innovative "UltraVision" technology
  • Waveform capture rate up to 50,000 wfs/s
  • Up to 256 Levels intensity grading waveform display
  • Up to 65,000 frames Hardware based Real Time waveform, Record, Replay & Analysis functions (Std.)
  • A variety of trigger and serial bus decoding functions (RS232,I2C,SPI,CAN) - May require upgrade
  • Built-in 2 Ch Waveform generator (MSO/DS2000A-S)
  • Complete connectivity: USB Host & Device, LAN (LXI), AUX
  • 8 inch TFT (800x480) WVGA
Supplier's Site Datasheet

Technical Specifications

  ValueTronics International, Inc. Transcat, Inc.
Product Category Oscilloscopes Oscilloscopes
Product Number MSO2072A-S MSO2072A-S
Product Name Mixed Signal Oscilloscope 70MHz 2-Channel Oscilloscope w/ 16 Logic Channels
Bandwidth 70 MHz 70 MHz
Unlock Full Specs
to access all available technical data

Similar Products

Measuring Equipment / Oscilloscope - oscillograph-mho3-5004-28042 - TPS Elektronik GmbH
Specs
Bandwidth 500 MHz
Number of Input Channels 4 (# channels)
View Details
Oscilloscopes - 2889853 - RS Components, Ltd.
RS Components, Ltd.
Specs
Bandwidth 200 MHz
Features Removable Storage; RoHS
View Details
UPO7104L 1GHz 4Ch Rackmountable Digitial Oscilloscope - UPO7104L - Uni-Trend US
Specs
Bandwidth 1000 MHz
Number of Input Channels 4 (# channels)
Host Interface USB; USB@ Host x2, USB3 Host x2, USB2 x1, LAN x 2, 10MHz REF In/Out, AUX, EXT
View Details