Keysight Technologies,Inc. Oscilloscope,2-Channel,200MHz DSO1024A

Description
Product Highlights 200 MHz bandwidth 4 analog channels 2 GSa/s sample rate half channel, 1 GSa/s each channel 20 kpts memory half channel, 10 kpts each channel 5.7-inch color LCD display with wide viewing angle ‘True zoom’ mode for viewing big picture and details simultaneously 23 automatic measurements like frequency and V p-p Sequence mode allows record and playback of captured waveforms Selectable band pass filtering Advanced triggering captures elusive signals Go/no go mask testing automatically detects deviant waveforms Waveform math and FFT functions provide information instantly Front panel overlay, GUI and manual available in 11 languages Standard 3-year warranty Each Unit Includes Documentation CD Power cord 10:1 passive probe for each input channel (2 or 4)
Datasheet
Description
Product Highlights 200 MHz bandwidth 4 analog channels 2 GSa/s sample rate half channel, 1 GSa/s each channel 20 kpts memory half channel, 10 kpts each channel 5.7-inch color LCD display with wide viewing angle ‘True zoom’ mode for viewing big picture and details simultaneously 23 automatic measurements like frequency and V p-p Sequence mode allows record and playback of captured waveforms Selectable band pass filtering Advanced triggering captures elusive signals Go/no go mask testing automatically detects deviant waveforms Waveform math and FFT functions provide information instantly Front panel overlay, GUI and manual available in 11 languages Standard 3-year warranty Each Unit Includes Documentation CD Power cord 10:1 passive probe for each input channel (2 or 4)
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Oscilloscope,2-Channel,200MHz - DSO1024A - Transcat, Inc.
Rochester, NY, USA
Oscilloscope,2-Channel,200MHz
DSO1024A
Oscilloscope,2-Channel,200MHz DSO1024A
Product Highlights 200 MHz bandwidth 4 analog channels 2 GSa/s sample rate half channel, 1 GSa/s each channel 20 kpts memory half channel, 10 kpts each channel 5.7-inch color LCD display with wide viewing angle ‘True zoom’ mode for viewing big picture and details simultaneously 23 automatic measurements like frequency and V p-p Sequence mode allows record and playback of captured waveforms Selectable band pass filtering Advanced triggering captures elusive signals Go/no go mask testing automatically detects deviant waveforms Waveform math and FFT functions provide information instantly Front panel overlay, GUI and manual available in 11 languages Standard 3-year warranty Each Unit Includes Documentation CD Power cord 10:1 passive probe for each input channel (2 or 4)

Product Highlights

  • 200 MHz bandwidth
  • 4 analog channels
  • 2 GSa/s sample rate half channel, 1 GSa/s each channel
  • 20 kpts memory half channel, 10 kpts each channel
  • 5.7-inch color LCD display with wide viewing angle
  • ‘True zoom’ mode for viewing big picture and details simultaneously
  • 23 automatic measurements like frequency and V p-p
  • Sequence mode allows record and playback of captured waveforms
  • Selectable band pass filtering
  • Advanced triggering captures elusive signals
  • Go/no go mask testing automatically detects deviant waveforms
  • Waveform math and FFT functions provide information instantly
  • Front panel overlay, GUI and manual available in 11 languages
  • Standard 3-year warranty

Each Unit Includes

  • Documentation CD
  • Power cord
  • 10:1 passive probe for each input channel (2 or 4)
Supplier's Site Datasheet

Technical Specifications

  Transcat, Inc.
Product Category Oscilloscopes
Product Number DSO1024A
Product Name Oscilloscope,2-Channel,200MHz
Bandwidth 200 MHz
Unlock Full Specs
to access all available technical data

Similar Products

Measuring Equipment / Oscilloscope - oscillograph-mdo5004-28043 - TPS Elektronik GmbH
Specs
Bandwidth 500 MHz
Number of Input Channels 4 (# channels)
View Details
UPO1202 200MHz 2Ch Digital Storage Oscilloscope - UPO1202 - Uni-Trend US
Specs
Bandwidth 200 MHz
Number of Input Channels 2 (# channels)
Host Interface USB; USB, LAN, VGA, AUX
View Details
Active Tuners - MT2000HF2-60 - Maury Microwave
Specs
Bandwidth 1000 MHz
View Details
Oscilloscopes - 2372481 - RS Components, Ltd.
RS Components, Ltd.
Specs
Bandwidth 500 MHz
Features RoHS
View Details