RIGOL Technologies, Inc. Digital Oscilloscope DS1104Z-S PLUS

Description
The DS1104Z-S PLUS is a 100 MHz, 4 Channel digital oscilloscope from Rigol. Features: 4 Channel 100 MHz Includes port for logic analyzer for the MSO Upgrade Kit. Future purchase of the MSO Upgrade Kit turns this into a MSO1104Z-S. Real-time sample rate up to 1 GSa/s Memory depth up to 12 Mpts (standard)/24 Mpts (optional) Up to 30,000 wfms/s waveform capture rate Up to 60,000 frames hardware real-time waveform recording and playback functions (optional) Innovative "UltraVision" technology Various trigger and bus decoding functions Low noise floor, vertical scale range: 1 mV/div to 10 V/div Built-in dual-channel 25 MHz function/arbitrary waveform generator (only for digital oscilloscope with source channels) Various interfaces: USB Host&Device, LAN (LXI), AUX Compact size, light weight, easy to use 7 inch WVGA (800x480) TFT LCD, intensity graded color display Three-year warranty, excluding probes and accessories Accessories: Power Cord conforming to the standard of the country USB Cable - CB-USBA-USBB-FF-150 4 Passive Probes (150 MHz) - PVP2150 Quick Guide (Hard Copy) The DS1104Z-S PLUS is a high-performance and economic digital oscilloscope designed for the designing, debugging and educational requirements of the mainstream digital oscilloscope market.
Datasheet
Description
The DS1104Z-S PLUS is a 100 MHz, 4 Channel digital oscilloscope from Rigol. Features: 4 Channel 100 MHz Includes port for logic analyzer for the MSO Upgrade Kit. Future purchase of the MSO Upgrade Kit turns this into a MSO1104Z-S. Real-time sample rate up to 1 GSa/s Memory depth up to 12 Mpts (standard)/24 Mpts (optional) Up to 30,000 wfms/s waveform capture rate Up to 60,000 frames hardware real-time waveform recording and playback functions (optional) Innovative "UltraVision" technology Various trigger and bus decoding functions Low noise floor, vertical scale range: 1 mV/div to 10 V/div Built-in dual-channel 25 MHz function/arbitrary waveform generator (only for digital oscilloscope with source channels) Various interfaces: USB Host&Device, LAN (LXI), AUX Compact size, light weight, easy to use 7 inch WVGA (800x480) TFT LCD, intensity graded color display Three-year warranty, excluding probes and accessories Accessories: Power Cord conforming to the standard of the country USB Cable - CB-USBA-USBB-FF-150 4 Passive Probes (150 MHz) - PVP2150 Quick Guide (Hard Copy) The DS1104Z-S PLUS is a high-performance and economic digital oscilloscope designed for the designing, debugging and educational requirements of the mainstream digital oscilloscope market.
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Digital Oscilloscope - DS1104Z-S PLUS - ValueTronics International, Inc.
Elgin, IL, USA
Digital Oscilloscope
DS1104Z-S PLUS
Digital Oscilloscope DS1104Z-S PLUS
The DS1104Z-S PLUS is a 100 MHz, 4 Channel digital oscilloscope from Rigol. Features: 4 Channel 100 MHz Includes port for logic analyzer for the MSO Upgrade Kit. Future purchase of the MSO Upgrade Kit turns this into a MSO1104Z-S. Real-time sample rate up to 1 GSa/s Memory depth up to 12 Mpts (standard)/24 Mpts (optional) Up to 30,000 wfms/s waveform capture rate Up to 60,000 frames hardware real-time waveform recording and playback functions (optional) Innovative "UltraVision" technology Various trigger and bus decoding functions Low noise floor, vertical scale range: 1 mV/div to 10 V/div Built-in dual-channel 25 MHz function/arbitrary waveform generator (only for digital oscilloscope with source channels) Various interfaces: USB Host&Device, LAN (LXI), AUX Compact size, light weight, easy to use 7 inch WVGA (800x480) TFT LCD, intensity graded color display Three-year warranty, excluding probes and accessories Accessories: Power Cord conforming to the standard of the country USB Cable - CB-USBA-USBB-FF-150 4 Passive Probes (150 MHz) - PVP2150 Quick Guide (Hard Copy) The DS1104Z-S PLUS is a high-performance and economic digital oscilloscope designed for the designing, debugging and educational requirements of the mainstream digital oscilloscope market.

The DS1104Z-S PLUS is a 100 MHz, 4 Channel digital oscilloscope from Rigol.

Features:

  • 4 Channel
  • 100 MHz
  • Includes port for logic analyzer for the MSO Upgrade Kit. Future purchase of the MSO Upgrade Kit turns this into a MSO1104Z-S.
  • Real-time sample rate up to 1 GSa/s
  • Memory depth up to 12 Mpts (standard)/24 Mpts (optional)
  • Up to 30,000 wfms/s waveform capture rate
  • Up to 60,000 frames hardware real-time waveform recording and playback functions (optional)
  • Innovative "UltraVision" technology
  • Various trigger and bus decoding functions
  • Low noise floor, vertical scale range: 1 mV/div to 10 V/div
  • Built-in dual-channel 25 MHz function/arbitrary waveform generator (only for digital oscilloscope with source channels)
  • Various interfaces: USB Host&Device, LAN (LXI), AUX
  • Compact size, light weight, easy to use
  • 7 inch WVGA (800x480) TFT LCD, intensity graded color display
  • Three-year warranty, excluding probes and accessories

Accessories:

  • Power Cord conforming to the standard of the country
  • USB Cable - CB-USBA-USBB-FF-150
  • 4 Passive Probes (150 MHz) - PVP2150
  • Quick Guide (Hard Copy)

The DS1104Z-S PLUS is a high-performance and economic digital oscilloscope designed for the designing, debugging and educational requirements of the mainstream digital oscilloscope market.

Supplier's Site Datasheet
100 MHz Oscilloscope, 4 Ch, 25 MHz 2 Ch, 12 Mpt, 1 GSa/sec - DS1104Z-S PLUS - Transcat, Inc.
Rochester, NY, USA
100 MHz Oscilloscope, 4 Ch, 25 MHz 2 Ch, 12 Mpt, 1 GSa/sec
DS1104Z-S PLUS
100 MHz Oscilloscope, 4 Ch, 25 MHz 2 Ch, 12 Mpt, 1 GSa/sec DS1104Z-S PLUS
Product highlights 100 MHz Digital Oscilloscope 4 Channels and 25 MHz 2 Channel Integrated Source 12 Mpt Memory and Connectivity 1 GSa/sec Sampling (Also Includes Port for Logic Analyzer for the MSO Upgrade Kit - Future Purchase of the MSO Upgrade Kit Turns this into a MSO1104Z-S) Long Record Length Logic Analyzer Capability Integrated 2 Channel Source 30K wfms/s Waveform Capture Rate 7" Multi-Level Intensity Graded Color Display Serial Decode and Analysis Waveform Record and Playback

Product highlights

  • 100 MHz Digital Oscilloscope
  • 4 Channels and 25 MHz 2 Channel Integrated Source
  • 12 Mpt Memory and Connectivity
  • 1 GSa/sec Sampling (Also Includes Port for Logic Analyzer for the MSO Upgrade Kit - Future Purchase of the MSO Upgrade Kit Turns this into a MSO1104Z-S)
  • Long Record Length
  • Logic Analyzer Capability
  • Integrated 2 Channel Source
  • 30K wfms/s Waveform Capture Rate
  • 7" Multi-Level Intensity Graded Color Display
  • Serial Decode and Analysis
  • Waveform Record and Playback
Supplier's Site

Technical Specifications

  ValueTronics International, Inc. Transcat, Inc.
Product Category Oscilloscopes Oscilloscopes
Product Number DS1104Z-S PLUS DS1104Z-S PLUS
Product Name Digital Oscilloscope 100 MHz Oscilloscope, 4 Ch, 25 MHz 2 Ch, 12 Mpt, 1 GSa/sec
Bandwidth 100 MHz 100 MHz
Unlock Full Specs
to access all available technical data

Similar Products

UPO2102 100MHz 2Ch Mixed Signal Oscilloscope (w/o Logic Pod) - UPO2102 - Uni-Trend US
Specs
Bandwidth 100 MHz
Number of Input Channels 2 (# channels)
Host Interface USB; USB, LAN, VGA, EXT, AUX
View Details
Measuring Equipment / Oscilloscope - oscillograph-mho3-3504-28041 - TPS Elektronik GmbH
Specs
Bandwidth 350 MHz
Number of Input Channels 4 (# channels)
View Details
Active Tuners - MT1000F4 - Maury Microwave
Specs
Bandwidth 1000 MHz
View Details