Siglent Technologies NA, Inc. Digital Storage Oscilloscopes SDS1202CFL

Description
Siglent's SDS1000CFL family of scopes offer faster sampling rates and higher bandwidths than other Siglent SDS1000 families of scopes. The CFL's provide up to four channels with an external trigger input channel and bandwidths up to 300 MHz. With a set of separate vertical controls for each input channel, you don't need to worry about accidentally modifying the wrong trace. No more switching between channels as found in some other 2 and 4 channel oscilloscopes. Powerful triggering and analysis capabilities make it easy to capture and analyze waveforms, greatly improving the test efficiency.
Request a Quote
Description
Siglent's SDS1000CFL family of scopes offer faster sampling rates and higher bandwidths than other Siglent SDS1000 families of scopes. The CFL's provide up to four channels with an external trigger input channel and bandwidths up to 300 MHz. With a set of separate vertical controls for each input channel, you don't need to worry about accidentally modifying the wrong trace. No more switching between channels as found in some other 2 and 4 channel oscilloscopes. Powerful triggering and analysis capabilities make it easy to capture and analyze waveforms, greatly improving the test efficiency.
Request a Quote
Datasheet
Datasheet Summary
Powered by GS/AI

The SDS1202CFL is a two-channel digital oscilloscope with a 200 MHz bandwidth and a 2 GSa/s real-time sampling rate. It features a 7-inch color TFT LCD display, 24 Kpts memory depth, and supports edge, pulse, video, slope, and alternate triggering. The device has 8-bit vertical resolution, input impedance of 1 MΩ ± 2% || 18 pF ± 3 pF, and a maximum input voltage of 400 V (DC + AC peak-to-peak) with a 10X probe. It includes dual USB host ports, a USB device port, a LAN port, and a Pass/Fail output. The oscilloscope supports multiple display styles, on-screen menus, and internal or USB flash drive save/recall of waveforms and setups. The instrument is portable, with a cabinet form factor.

Datasheet Summary
Powered by GS/AI

The SDS1202CFL is a two-channel digital oscilloscope with a 200 MHz bandwidth and a 2 GSa/s real-time sampling rate. It features a 7-inch color TFT LCD display, 24 Kpts memory depth, and supports edge, pulse, video, slope, and alternate triggering. The device has 8-bit vertical resolution, input impedance of 1 MΩ ± 2% || 18 pF ± 3 pF, and a maximum input voltage of 400 V (DC + AC peak-to-peak) with a 10X probe. It includes dual USB host ports, a USB device port, a LAN port, and a Pass/Fail output. The oscilloscope supports multiple display styles, on-screen menus, and internal or USB flash drive save/recall of waveforms and setups. The instrument is portable, with a cabinet form factor.

Suppliers

Company
Product
Description
Supplier Links
Digital Storage Oscilloscopes - SDS1202CFL - Siglent Technologies NA, Inc.
North Plains, OR, United States
Digital Storage Oscilloscopes
SDS1202CFL
Digital Storage Oscilloscopes SDS1202CFL
Siglent's SDS1000CFL family of scopes offer faster sampling rates and higher bandwidths than other Siglent SDS1000 families of scopes. The CFL's provide up to four channels with an external trigger input channel and bandwidths up to 300 MHz. With a set of separate vertical controls for each input channel, you don't need to worry about accidentally modifying the wrong trace. No more switching between channels as found in some other 2 and 4 channel oscilloscopes. Powerful triggering and analysis capabilities make it easy to capture and analyze waveforms, greatly improving the test efficiency.

Siglent's SDS1000CFL family of scopes offer faster sampling rates and higher bandwidths than other Siglent SDS1000 families of scopes. The CFL's provide up to four channels with an external trigger input channel and bandwidths up to 300 MHz. With a set of separate vertical controls for each input channel, you don't need to worry about accidentally modifying the wrong trace. No more switching between channels as found in some other 2 and 4 channel oscilloscopes. Powerful triggering and analysis capabilities make it easy to capture and analyze waveforms, greatly improving the test efficiency.

Supplier's Site Datasheet
200MHz/2-Channel Oscilloscope 7
Rochester, NY, USA
200MHz/2-Channel Oscilloscope 7"Display,SCPI Support
SDS1202CFL
200MHz/2-Channel Oscilloscope 7"Display,SCPI Support SDS1202CFL
Product Highlights More powerful SDS1000CFL series, invented by an international effort. This newer family of oscilloscopes provide up to four channels with an external trigger input channel and can capture multiple signals simultaneously. It meets the application requirements of product development and verification perfectly. makes it possible to see longer and more detailed signals. Powerful triggering and analysis capabilities make it easy to capture and analyze waveforms, greatly improving the test efficiency. With a powerful interface configuration, these oscilloscopes can easily connect to a PC to provide fast waveform data processing and test system requirements. 7"Color TFT LCD display 2/4 channels, Bandwidth: 70MHz-300 MHz Single real-time sampling rate is:2GSa/s, Equivalent sampling rate is 50GSa/s. Memory depth is 24Kpts. Trigger types: Edge, Pulse, Video, Slope and Alternative Unique Digital Filter function and Waveform recorder function Auto measure thirty two parameters and support all measurement function. Two/Four groups'reference waveforms and twenty groups' capture waveforms and twenty groups' setups internal save/recall function and USB flash drive save/recall function. Cursor types: Manual mode, Track mode and Auto mode. Channel waveform and its FFT waveform display on split screen. Waveform Intensity and Grid Brightness can be adjusted. Menu display in the form of pop-up that in order to convenience users to use it. Four Screen display styles: Classical, Modern, Tradition, Succinct. Multiple Language User Interface. Support build in online help system Standard interface: Dual USB Host; USB Device; LAN Port; Pass/Fai Out 200MHz 2CH 2G Sa/s(half channel) 1G Sa/s(each channel) - 24Kpts(half channel) 12Kpts(each channel) Each Unit Includes

Product Highlights

  • More powerful SDS1000CFL series, invented by an international effort. This newer family of oscilloscopes provide up to four channels with an external trigger input channel and can capture multiple signals simultaneously. It meets the application requirements of product development and verification perfectly. makes it possible to see longer and more detailed signals. Powerful triggering and analysis capabilities make it easy to capture and analyze waveforms, greatly improving the test efficiency. With a powerful interface configuration, these oscilloscopes can easily connect to a PC to provide fast waveform data processing and test system requirements.
  • 7"Color TFT LCD display
  • 2/4 channels, Bandwidth: 70MHz-300 MHz
  • Single real-time sampling rate is:2GSa/s, Equivalent sampling rate is 50GSa/s.
  • Memory depth is 24Kpts.
  • Trigger types: Edge, Pulse, Video, Slope and Alternative
  • Unique Digital Filter function and Waveform recorder function
  • Auto measure thirty two parameters and support all measurement function.
  • Two/Four groups'reference waveforms and twenty groups' capture waveforms and twenty groups' setups internal save/recall function and USB flash drive save/recall function.
  • Cursor types: Manual mode, Track mode and Auto mode.
  • Channel waveform and its FFT waveform display on split screen.
  • Waveform Intensity and Grid Brightness can be adjusted.
  • Menu display in the form of pop-up that in order to convenience users to use it.
  • Four Screen display styles: Classical, Modern, Tradition, Succinct.
  • Multiple Language User Interface.
  • Support build in online help system
  • Standard interface: Dual USB Host; USB Device; LAN Port; Pass/Fai Out
  • 200MHz 2CH 2G Sa/s(half channel) 1G Sa/s(each channel) - 24Kpts(half channel)
  • 12Kpts(each channel)

Each Unit Includes

Supplier's Site

Technical Specifications

  Siglent Technologies NA, Inc. Transcat, Inc.
Product Category Oscilloscopes Oscilloscopes
Product Number SDS1202CFL SDS1202CFL
Product Name Digital Storage Oscilloscopes 200MHz/2-Channel Oscilloscope 7"Display,SCPI Support
Bandwidth 200 MHz 200 MHz
Unlock Full Specs
to access all available technical data

Similar Products

HD Digital Storage Oscilloscope - SDS802X HD - Siglent Technologies NA, Inc.
Specs
Bandwidth 70 MHz
Number of Input Channels 2 (# channels)
Host Interface USB; USB Hosts, USB Device (USBTMC), LAN (VXI-11/Telnet/Socket), Pass/Fail, Trigger Out
View Details
HD Digital Storage Oscilloscope - SDS1102X HD - Siglent Technologies NA, Inc.
Specs
Bandwidth 100 MHz
Number of Input Channels 2 (# channels)
Host Interface USB; USB Hosts, USB Device (USBTMC), LAN (VXI-11/Telnet/Socket), Pass/Fail, Trigger Out
View Details
Handheld Digital Oscilloscopes - SHS810 - Siglent Technologies NA, Inc.
Siglent Technologies NA, Inc.
Specs
Bandwidth 100 MHz
Number of Input Channels 2 (# channels)
Host Interface BNC
View Details