Keysight Technologies,Inc. USB Modular Oscilloscope, 100 MHz U2701A

Description
Product Highlights 2 channels 32Mpts memory depth 1GSa/s Hi-Speed USB 2.0, USBTMC-USB488 standard (Compatible with Microsoft Windows operating systems only) Waveform Zoom and Maths Function 26 pre-build automatic measurement FFT including max peak search Advance Triggering including edge, pulse width and line selectable video
Datasheet
Description
Product Highlights 2 channels 32Mpts memory depth 1GSa/s Hi-Speed USB 2.0, USBTMC-USB488 standard (Compatible with Microsoft Windows operating systems only) Waveform Zoom and Maths Function 26 pre-build automatic measurement FFT including max peak search Advance Triggering including edge, pulse width and line selectable video
Datasheet

Suppliers

Company
Product
Description
Supplier Links
USB Modular Oscilloscope, 100 MHz - U2701A - Transcat, Inc.
Rochester, NY, USA
USB Modular Oscilloscope, 100 MHz
U2701A
USB Modular Oscilloscope, 100 MHz U2701A
Product Highlights 2 channels 32Mpts memory depth 1GSa/s Hi-Speed USB 2.0, USBTMC-USB488 standard (Compatible with Microsoft Windows operating systems only) Waveform Zoom and Maths Function 26 pre-build automatic measurement FFT including max peak search Advance Triggering including edge, pulse width and line selectable video

Product Highlights

  • 2 channels
  • 32Mpts memory depth
  • 1GSa/s
  • Hi-Speed USB 2.0, USBTMC-USB488 standard (Compatible with Microsoft Windows operating systems only)
  • Waveform Zoom and Maths Function
  • 26 pre-build automatic measurement
  • FFT including max peak search
  • Advance Triggering including edge, pulse width and line selectable video
Supplier's Site Datasheet

Technical Specifications

  Transcat, Inc.
Product Category Oscilloscopes
Product Number U2701A
Product Name USB Modular Oscilloscope, 100 MHz
Bandwidth 100 MHz
Unlock Full Specs
to access all available technical data

Similar Products

Measuring Equipment / Oscilloscope - oscillograph-vato2004-28047 - TPS Elektronik GmbH
Specs
Bandwidth 200 MHz
Number of Input Channels 4 (# channels)
View Details
Super Phosphor Oscilloscopes - SDS1202X - Siglent Technologies NA, Inc.
Siglent Technologies NA, Inc.
Specs
Bandwidth 200 MHz
Number of Input Channels 2 (# channels)
Host Interface USB; Ethernet
View Details
2 suppliers
UTD2052CEX+ 50MHz 2Ch Digital Storage Oscilloscope - UTD2052CEX+ - Uni-Trend US
Specs
Bandwidth 50 MHz
Number of Input Channels 2 (# channels)
Host Interface USB; USB, Trigger, LAN
View Details
Active Tuners - MT2000A2-500 - Maury Microwave
Specs
Bandwidth 1000 MHz
View Details