Keysight Technologies,Inc. Manchester, NRZ Trigger, Decode for 6000 X-Series Oscilloscopes DSOX6NRZ

Description
Product Highlights Keysight’s DSOX6NRZ user-definable Manchester/NRZ trigger and decode software can be customized to support a broad range of serial protocols, including the PSI5 automotive sensor bus and NFC-F. This option automatically demodulates near field communication RF signals (13.56 MHz carrier) at 212 kbps and 424 kbps (NFC-F). The DSOX6NRZ Manchester/NRZ software is available on all InfiniiVision 6000 X-Series oscilloscope models. Encoding: Manchester (2 kbps to 5 Mbps) or NRZ (5 kbps to 5 Mbps) Idle: 1.5 to 32 bits / Sync-start bits: 0 to 255 Bit order: MSB or LSB Header field: 0 to 32 bits Data field: 1 to 255 words / Word size: 2 to 32 bits Trailer field: 0 to 32 bits Decoding format: binary, Hex, ASCII, or unsigned decimal Triggering: SOF, bus value, Manchester errors
Description
Product Highlights Keysight’s DSOX6NRZ user-definable Manchester/NRZ trigger and decode software can be customized to support a broad range of serial protocols, including the PSI5 automotive sensor bus and NFC-F. This option automatically demodulates near field communication RF signals (13.56 MHz carrier) at 212 kbps and 424 kbps (NFC-F). The DSOX6NRZ Manchester/NRZ software is available on all InfiniiVision 6000 X-Series oscilloscope models. Encoding: Manchester (2 kbps to 5 Mbps) or NRZ (5 kbps to 5 Mbps) Idle: 1.5 to 32 bits / Sync-start bits: 0 to 255 Bit order: MSB or LSB Header field: 0 to 32 bits Data field: 1 to 255 words / Word size: 2 to 32 bits Trailer field: 0 to 32 bits Decoding format: binary, Hex, ASCII, or unsigned decimal Triggering: SOF, bus value, Manchester errors

Suppliers

Company
Product
Description
Supplier Links
Manchester, NRZ Trigger, Decode for 6000 X-Series Oscilloscopes - DSOX6NRZ - Transcat, Inc.
Rochester, NY, USA
Manchester, NRZ Trigger, Decode for 6000 X-Series Oscilloscopes
DSOX6NRZ
Manchester, NRZ Trigger, Decode for 6000 X-Series Oscilloscopes DSOX6NRZ
Product Highlights Keysight’s DSOX6NRZ user-definable Manchester/NRZ trigger and decode software can be customized to support a broad range of serial protocols, including the PSI5 automotive sensor bus and NFC-F. This option automatically demodulates near field communication RF signals (13.56 MHz carrier) at 212 kbps and 424 kbps (NFC-F). The DSOX6NRZ Manchester/NRZ software is available on all InfiniiVision 6000 X-Series oscilloscope models. Encoding: Manchester (2 kbps to 5 Mbps) or NRZ (5 kbps to 5 Mbps) Idle: 1.5 to 32 bits / Sync-start bits: 0 to 255 Bit order: MSB or LSB Header field: 0 to 32 bits Data field: 1 to 255 words / Word size: 2 to 32 bits Trailer field: 0 to 32 bits Decoding format: binary, Hex, ASCII, or unsigned decimal Triggering: SOF, bus value, Manchester errors

Product Highlights

Keysight’s DSOX6NRZ user-definable Manchester/NRZ trigger and decode software can be customized to support a broad range of serial protocols, including the PSI5 automotive sensor bus and NFC-F. This option automatically demodulates near field communication RF signals (13.56 MHz carrier) at 212 kbps and 424 kbps (NFC-F). The DSOX6NRZ Manchester/NRZ software is available on all InfiniiVision 6000 X-Series oscilloscope models.

  • Encoding: Manchester (2 kbps to 5 Mbps) or NRZ (5 kbps to 5 Mbps)
  • Idle: 1.5 to 32 bits / Sync-start bits: 0 to 255
  • Bit order: MSB or LSB
  • Header field: 0 to 32 bits
  • Data field: 1 to 255 words / Word size: 2 to 32 bits
  • Trailer field: 0 to 32 bits
  • Decoding format: binary, Hex, ASCII, or unsigned decimal
  • Triggering: SOF, bus value, Manchester errors
Supplier's Site

Technical Specifications

  Transcat, Inc.
Product Category Oscilloscopes
Product Number DSOX6NRZ
Product Name Manchester, NRZ Trigger, Decode for 6000 X-Series Oscilloscopes
Unlock Full Specs
to access all available technical data

Similar Products

Measuring Equipment / Oscilloscope - oscillograph-vato2004-28047 - TPS Elektronik GmbH
Specs
Bandwidth 200 MHz
Number of Input Channels 4 (# channels)
View Details
Super Phosphor Oscilloscopes - SDS1102X - Siglent Technologies NA, Inc.
Siglent Technologies NA, Inc.
Specs
Bandwidth 100 MHz
Number of Input Channels 1 (# channels)
Host Interface USB; Ethernet
View Details
UPO2204 200MHz 4Ch Mixed Signal Oscilloscope (w/o Logic Pod) - UPO2204 - Uni-Trend US
Specs
Bandwidth 200 MHz
Number of Input Channels 4 (# channels)
Host Interface USB; USB, LAN, VGA, EXT, AUX
View Details
Active Tuners - MT2000A2-200 - Maury Microwave
Specs
Bandwidth 1000 MHz
View Details