RIGOL Technologies, Inc. Digital Oscilloscope DS6104

Description
The DS6104 is a 1 GHz, 4 Channel digital oscilloscope from Rigol. Features: 4 Channel 1 GHz Memory 140 Mpts (Std.) Waveform capture rate Up to 180,000 waveforms per second, Real Time Waveform Record, Replay & Analysis (Std. up to 200,000 frames) Innovative “UltraVision” technology A variety of Trigger functions and Automatic measurements with statistics Support serial bus trigger(Std.) and decoding(Opt.) Dedicated data search knob“ WaveFinder ” Battery Option (China Only) Complete Connectivity: USB, LAN(LXI-C), VGA, AUX, GPIB(Option) Built-in 1 GBytes Flash Memory 10.1 inch WVGA(800X480) Display Three-year warranty, excluding probes and accessories Accessories: Power Cord conforming to the standard of the country Front Panel Cover - FPCS-DS6000 USB Data Cable - CB-USBA-USBB-FF-150 600MHz BW Passive Probe,4 sets for 4 channel models,2 sets for 2 channel models - RP5600A 1.5GHz BW Passive Probe, 2 sets for DS6104, 1 set for DS6102 - RP6150A Quick Guide Resource CD (User’s Guide and Application Software) The DS6104 adopts many of today's new technologies to achieve high performance, abundant features in the same class. It's designed to aim at the requirements of the largest digital oscilloscope market segment from the communications, semiconductor, computing, aerospace defense, instrumentation, research/education, industrial electronics, consumer electronics and automotive industries with its innovative technology, industry leading specifications, powerful trigger functions and broad analysis capabilities.
Datasheet
Description
The DS6104 is a 1 GHz, 4 Channel digital oscilloscope from Rigol. Features: 4 Channel 1 GHz Memory 140 Mpts (Std.) Waveform capture rate Up to 180,000 waveforms per second, Real Time Waveform Record, Replay & Analysis (Std. up to 200,000 frames) Innovative “UltraVision” technology A variety of Trigger functions and Automatic measurements with statistics Support serial bus trigger(Std.) and decoding(Opt.) Dedicated data search knob“ WaveFinder ” Battery Option (China Only) Complete Connectivity: USB, LAN(LXI-C), VGA, AUX, GPIB(Option) Built-in 1 GBytes Flash Memory 10.1 inch WVGA(800X480) Display Three-year warranty, excluding probes and accessories Accessories: Power Cord conforming to the standard of the country Front Panel Cover - FPCS-DS6000 USB Data Cable - CB-USBA-USBB-FF-150 600MHz BW Passive Probe,4 sets for 4 channel models,2 sets for 2 channel models - RP5600A 1.5GHz BW Passive Probe, 2 sets for DS6104, 1 set for DS6102 - RP6150A Quick Guide Resource CD (User’s Guide and Application Software) The DS6104 adopts many of today's new technologies to achieve high performance, abundant features in the same class. It's designed to aim at the requirements of the largest digital oscilloscope market segment from the communications, semiconductor, computing, aerospace defense, instrumentation, research/education, industrial electronics, consumer electronics and automotive industries with its innovative technology, industry leading specifications, powerful trigger functions and broad analysis capabilities.
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Digital Oscilloscope - DS6104 - ValueTronics International, Inc.
Elgin, IL, USA
Digital Oscilloscope
DS6104
Digital Oscilloscope DS6104
The DS6104 is a 1 GHz, 4 Channel digital oscilloscope from Rigol. Features: 4 Channel 1 GHz Memory 140 Mpts (Std.) Waveform capture rate Up to 180,000 waveforms per second, Real Time Waveform Record, Replay & Analysis (Std. up to 200,000 frames) Innovative “UltraVision” technology A variety of Trigger functions and Automatic measurements with statistics Support serial bus trigger(Std.) and decoding(Opt.) Dedicated data search knob“ WaveFinder ” Battery Option (China Only) Complete Connectivity: USB, LAN(LXI-C), VGA, AUX, GPIB(Option) Built-in 1 GBytes Flash Memory 10.1 inch WVGA(800X480) Display Three-year warranty, excluding probes and accessories Accessories: Power Cord conforming to the standard of the country Front Panel Cover - FPCS-DS6000 USB Data Cable - CB-USBA-USBB-FF-150 600MHz BW Passive Probe,4 sets for 4 channel models,2 sets for 2 channel models - RP5600A 1.5GHz BW Passive Probe, 2 sets for DS6104, 1 set for DS6102 - RP6150A Quick Guide Resource CD (User’s Guide and Application Software) The DS6104 adopts many of today's new technologies to achieve high performance, abundant features in the same class. It's designed to aim at the requirements of the largest digital oscilloscope market segment from the communications, semiconductor, computing, aerospace defense, instrumentation, research/education, industrial electronics, consumer electronics and automotive industries with its innovative technology, industry leading specifications, powerful trigger functions and broad analysis capabilities.

The DS6104 is a 1 GHz, 4 Channel digital oscilloscope from Rigol.

Features:

  • 4 Channel
  • 1 GHz
  • Memory 140 Mpts (Std.)
  • Waveform capture rate Up to 180,000 waveforms per second,
  • Real Time Waveform Record, Replay & Analysis (Std. up to 200,000 frames)
  • Innovative “UltraVision” technology
  • A variety of Trigger functions and Automatic measurements with statistics
  • Support serial bus trigger(Std.) and decoding(Opt.)
  • Dedicated data search knob“ WaveFinder ”
  • Battery Option (China Only)
  • Complete Connectivity: USB, LAN(LXI-C), VGA, AUX, GPIB(Option)
  • Built-in 1 GBytes Flash Memory
  • 10.1 inch WVGA(800X480) Display
  • Three-year warranty, excluding probes and accessories

Accessories:

  • Power Cord conforming to the standard of the country
  • Front Panel Cover - FPCS-DS6000
  • USB Data Cable - CB-USBA-USBB-FF-150
  • 600MHz BW Passive Probe,4 sets for 4 channel models,2 sets for 2 channel models - RP5600A
  • 1.5GHz BW Passive Probe, 2 sets for DS6104, 1 set for DS6102 - RP6150A
  • Quick Guide
  • Resource CD (User’s Guide and Application Software)

The DS6104 adopts many of today's new technologies to achieve high performance, abundant features in the same class. It's designed to aim at the requirements of the largest digital oscilloscope market segment from the communications, semiconductor, computing, aerospace defense, instrumentation, research/education, industrial electronics, consumer electronics and automotive industries with its innovative technology, industry leading specifications, powerful trigger functions and broad analysis capabilities.

Supplier's Site Datasheet
1GHz Digital Oscilloscope w/4 Channels,5GSa/sec,Dynamic Mode - DS6104 - Transcat, Inc.
Rochester, NY, USA
1GHz Digital Oscilloscope w/4 Channels,5GSa/sec,Dynamic Mode
DS6104
1GHz Digital Oscilloscope w/4 Channels,5GSa/sec,Dynamic Mode DS6104
Product Highlights 1. Industry-leading specification Up to 1 GHz BW with 5 GSa/s sample rate Standard 140 Mpts deep memory Up to 180,000 waveforms per second capture rate Up to 200,000 frames for waveform record and replay 2. Innovative UltraVision technology Deeper Memory Depth (Std.140M pts) Higher Waveform capture rate (Up to 180wfms/s) Real Time waveform record & replay Multi-level intensity grading display 3. Broad applications A variety of Trigger functions and Automatic measurements with statistics Serial bus trigger and decode such as I2C,SPI,RS232,CAN... Advanced math function Complete Connectivity A variety of Probes and accessories 4. Attractive profile Large display: 10.1 inch WVGA(800X480), LED backlight Shallow depth: reduces the space occupied Light weight, easy for hand

Product Highlights

1. Industry-leading specification

  • Up to 1 GHz BW with 5 GSa/s sample rate
  • Standard 140 Mpts deep memory
  • Up to 180,000 waveforms per second capture rate
  • Up to 200,000 frames for waveform record and replay

2. Innovative UltraVision technology

  • Deeper Memory Depth (Std.140M pts)
  • Higher Waveform capture rate (Up to 180wfms/s)
  • Real Time waveform record & replay
  • Multi-level intensity grading display

3. Broad applications

  • A variety of Trigger functions and Automatic measurements with statistics
  • Serial bus trigger and decode such as I2C,SPI,RS232,CAN...
  • Advanced math function
  • Complete Connectivity
  • A variety of Probes and accessories

4. Attractive profile

  • Large display: 10.1 inch WVGA(800X480), LED backlight
  • Shallow depth: reduces the space occupied
  • Light weight, easy for hand
Supplier's Site Datasheet

Technical Specifications

  ValueTronics International, Inc. Transcat, Inc.
Product Category Oscilloscopes Oscilloscopes
Product Number DS6104 DS6104
Product Name Digital Oscilloscope 1GHz Digital Oscilloscope w/4 Channels,5GSa/sec,Dynamic Mode
Bandwidth 1000 MHz 1000 MHz
Unlock Full Specs
to access all available technical data

Similar Products

Measuring Equipment / Oscilloscope - oscillograph-mdo5004-28043 - TPS Elektronik GmbH
Specs
Bandwidth 500 MHz
Number of Input Channels 4 (# channels)
View Details
MSO2104X 100MHz 4Ch Mixed Signal Oscilloscope - MSO2104X - Uni-Trend US
Specs
Bandwidth 100 MHz
Number of Input Channels 4 (# channels)
Host Interface USB; USB 3.0, LAN, AUX, Gen Out x 2, 10MHz In/Out, HDMI
View Details