Siglent Technologies NA, Inc. Digital Storage Oscilloscopes SDS1052DL+

Description
The SIGLENT SDS1000DL+ series is a dual-channel 50 MHz model. It includes a 30 kpts memory depth that helps to ensure accurate waveform resolution and to capture long signal lengths. With its 7-inch TFT-LCD (800*480) screen, there is adequate screen space to help better see and analyze waveform details. Along with a 500 MSa/s sampling rate, the SDS1000DL+ supports 32 parameters measurements and common mathematical operations to speed up complex / repetitive measurements.
Request a Quote
Description
The SIGLENT SDS1000DL+ series is a dual-channel 50 MHz model. It includes a 30 kpts memory depth that helps to ensure accurate waveform resolution and to capture long signal lengths. With its 7-inch TFT-LCD (800*480) screen, there is adequate screen space to help better see and analyze waveform details. Along with a 500 MSa/s sampling rate, the SDS1000DL+ supports 32 parameters measurements and common mathematical operations to speed up complex / repetitive measurements.
Request a Quote
Datasheet
Datasheet Summary
Powered by GS/AI

The SDS1052DL+ is a dual-channel 50 MHz digital oscilloscope with a 500 MSa/s real-time sampling rate and 32 kpts memory depth. It features a 7-inch TFT-LCD display with 800×480 resolution, 32 automatic measurement parameters, and mathematical functions including +, -, *, /, and FFT. The unit includes two passive probes, USB Host, USB Device (USBTMC), LAN (VXI-11), and Pass/Fail interfaces, and weighs 2.5 kg.

Datasheet Summary
Powered by GS/AI

The SDS1052DL+ is a dual-channel 50 MHz digital oscilloscope with a 500 MSa/s real-time sampling rate and 32 kpts memory depth. It features a 7-inch TFT-LCD display with 800×480 resolution, 32 automatic measurement parameters, and mathematical functions including +, -, *, /, and FFT. The unit includes two passive probes, USB Host, USB Device (USBTMC), LAN (VXI-11), and Pass/Fail interfaces, and weighs 2.5 kg.

Suppliers

Company
Product
Description
Supplier Links
Digital Storage Oscilloscopes - SDS1052DL+ - Siglent Technologies NA, Inc.
North Plains, OR, United States
Digital Storage Oscilloscopes
SDS1052DL+
Digital Storage Oscilloscopes SDS1052DL+
The SIGLENT SDS1000DL+ series is a dual-channel 50 MHz model. It includes a 30 kpts memory depth that helps to ensure accurate waveform resolution and to capture long signal lengths. With its 7-inch TFT-LCD (800*480) screen, there is adequate screen space to help better see and analyze waveform details. Along with a 500 MSa/s sampling rate, the SDS1000DL+ supports 32 parameters measurements and common mathematical operations to speed up complex / repetitive measurements.

The SIGLENT SDS1000DL+ series is a dual-channel 50 MHz model. It includes a 30 kpts memory depth that helps to ensure accurate waveform resolution and to capture long signal lengths. With its 7-inch TFT-LCD (800*480) screen, there is adequate screen space to help better see and analyze waveform details. Along with a 500 MSa/s sampling rate, the SDS1000DL+ supports 32 parameters measurements and common mathematical operations to speed up complex / repetitive measurements.

Supplier's Site Datasheet
50MHz Oscilloscope, 2CH+1EXT, 500 MSa/s, 32 Kpts, 7
Rochester, NY, USA
50MHz Oscilloscope, 2CH+1EXT, 500 MSa/s, 32 Kpts, 7" Display
SDS1052DL+
50MHz Oscilloscope, 2CH+1EXT, 500 MSa/s, 32 Kpts, 7" Display SDS1052DL+
Product highlights 50MHz Bandwidth 500 MSa/s Sample Rate 32 Kpts Memory Depth Trigger Types: Edge, Pulse, Video, Slope, Alternate 6 Digits Frequency Counter Waveform Math Functions:+, -, *, /, FFTr Screen Saver: 1 Minute to 5 Hours Real-Time Signal Display Digital Filter and Waveform Recorder Function Multiple Interfaces: USB Host, USB Device (USBTMC),LAN (VXI-11), Pass / Fail Each Unit Includes USB Cable Quick Start Certificate of Calibration 2x Passive Probe Power Cord CD (Includes User Manual and EasyScopeX software)

Product highlights

  • 50MHz Bandwidth
  • 500 MSa/s Sample Rate
  • 32 Kpts Memory Depth
  • Trigger Types: Edge, Pulse, Video, Slope, Alternate
  • 6 Digits Frequency Counter
  • Waveform Math Functions:+, -, *, /, FFTr
  • Screen Saver: 1 Minute to 5 Hours
  • Real-Time Signal Display
  • Digital Filter and Waveform Recorder Function
  • Multiple Interfaces: USB Host, USB Device (USBTMC),LAN (VXI-11), Pass / Fail

Each Unit Includes

  • USB Cable
  • Quick Start
  • Certificate of Calibration
  • 2x Passive Probe
  • Power Cord
  • CD (Includes User Manual and EasyScopeX software)
Supplier's Site Datasheet

Technical Specifications

  Siglent Technologies NA, Inc. Transcat, Inc.
Product Category Oscilloscopes Oscilloscopes
Product Number SDS1052DL+ SDS1052DL+
Product Name Digital Storage Oscilloscopes 50MHz Oscilloscope, 2CH+1EXT, 500 MSa/s, 32 Kpts, 7" Display
Bandwidth 50 MHz 50 MHz
Unlock Full Specs
to access all available technical data

Similar Products

Super Phosphor Oscilloscopes - SDS2104X - Siglent Technologies NA, Inc.
Siglent Technologies NA, Inc.
Specs
Bandwidth 100 MHz
Number of Input Channels 4 (# channels)
Host Interface USB; Ethernet
View Details
2 suppliers
Digital Storage Oscilloscopes - SDS6104A - Siglent Technologies NA, Inc.
Siglent Technologies NA, Inc.
Specs
Bandwidth 1000 MHz
Number of Input Channels 4 (# channels)
Host Interface USB; Ethernet; HDMI
View Details
Low Profile Digital Storage Oscilloscope - SDS6204L - Siglent Technologies NA, Inc.
Specs
Bandwidth 2000 MHz
Number of Input Channels 4 (# channels)
Host Interface USB; Ethernet; micro SD card
View Details