Keysight Technologies,Inc. Oscilloscope,LXI,4-Channel 100MHz DSO6014L

Description
Product Highlights LXI class C compliant Optimized for automated and manufacturing test Rack-mountable 1U (43.66 mm) high form factor Lowest cost ATE focused scope on the market Standard full-scale connectivity: LAN, USB, GPIB and XGA video Built-in Web browser control Software drivers for most common programming environment Up to 2 GSa/s sample rate, 2 Mpts stand memory 8 bit vertical resolution (extensible to 12 bits with high-resolution mode) Standard rack mount hardware 100% software compatible with 6000A Series portable oscilloscopes Optional secure environment mode for high level of data security IVI-com drivers included standard
Datasheet
Description
Product Highlights LXI class C compliant Optimized for automated and manufacturing test Rack-mountable 1U (43.66 mm) high form factor Lowest cost ATE focused scope on the market Standard full-scale connectivity: LAN, USB, GPIB and XGA video Built-in Web browser control Software drivers for most common programming environment Up to 2 GSa/s sample rate, 2 Mpts stand memory 8 bit vertical resolution (extensible to 12 bits with high-resolution mode) Standard rack mount hardware 100% software compatible with 6000A Series portable oscilloscopes Optional secure environment mode for high level of data security IVI-com drivers included standard
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Oscilloscope,LXI,4-Channel 100MHz - DSO6014L - Transcat, Inc.
Rochester, NY, USA
Oscilloscope,LXI,4-Channel 100MHz
DSO6014L
Oscilloscope,LXI,4-Channel 100MHz DSO6014L
Product Highlights LXI class C compliant Optimized for automated and manufacturing test Rack-mountable 1U (43.66 mm) high form factor Lowest cost ATE focused scope on the market Standard full-scale connectivity: LAN, USB, GPIB and XGA video Built-in Web browser control Software drivers for most common programming environment Up to 2 GSa/s sample rate, 2 Mpts stand memory 8 bit vertical resolution (extensible to 12 bits with high-resolution mode) Standard rack mount hardware 100% software compatible with 6000A Series portable oscilloscopes Optional secure environment mode for high level of data security IVI-com drivers included standard

Product Highlights

  • LXI class C compliant
  • Optimized for automated and manufacturing test
  • Rack-mountable 1U (43.66 mm) high form factor
  • Lowest cost ATE focused scope on the market
  • Standard full-scale connectivity: LAN, USB, GPIB and XGA video
  • Built-in Web browser control
  • Software drivers for most common programming environment
  • Up to 2 GSa/s sample rate, 2 Mpts stand memory
  • 8 bit vertical resolution (extensible to 12 bits with high-resolution mode)
  • Standard rack mount hardware
  • 100% software compatible with 6000A Series portable oscilloscopes
  • Optional secure environment mode for high level of data security
  • IVI-com drivers included standard
Supplier's Site Datasheet

Technical Specifications

  Transcat, Inc.
Product Category Oscilloscopes
Product Number DSO6014L
Product Name Oscilloscope,LXI,4-Channel 100MHz
Bandwidth 100 MHz
Unlock Full Specs
to access all available technical data

Similar Products

Measuring Equipment / Oscilloscope - oscillograph-ato1004-28046 - TPS Elektronik GmbH
Specs
Bandwidth 100 MHz
Number of Input Channels 4 (# channels)
View Details
Oscilloscopes - 2368999 - RS Components, Ltd.
RS Components, Ltd.
Specs
Bandwidth 200 MHz
Features RoHS
View Details
MSO2204 200MHz 4+16Ch Mixed Signal Oscilloscope - MSO2204 - Uni-Trend US
Specs
Bandwidth 200 MHz
Number of Input Channels 4 (# channels)
Host Interface USB; USB, LAN, VGA, EXT, AUX
View Details
Active Tuners - MT1000F6 - Maury Microwave
Specs
Bandwidth 1000 MHz
View Details