B&K Precision Analog Oscilloscope 2121C

Description
The 2121C is a 30 MHz analog oscilloscope from BK Precision. Measure voltage or current signals over time in an electronic ciruit or component to display amplitude, frequency and rise times, etc. Applications include troubleshooting, production test, and design. Additional Features: Built-in 50 MHz frequency counter Sweep Time: 0.1 μs/div to 2 s/div Dual or single trace operation 5 mV/div sensitivity Compact low profile design Calibrated 23-step time base with X10 magnifier Video sync trigger Alternate/chop sweep Sum and difference capability Delayed time base Main, Mix, Delay, X-Y sweep modes One-Year Warranty Includes: Instruction Manual Two PR-33A x1/x10 Probes or equivalent AC Power Cord Spare Fuse The BK Precision 2121C 30 MHz Analog Oscilloscope is a dual trace oscilloscope with a built in 50 MHz Frequency Counter that offers high performance at a low price. The BK 2121C is one of the few oscilloscopes with a compact low profile designs that has a bandwidth of 30 MHz.
Datasheet
Description
The 2121C is a 30 MHz analog oscilloscope from BK Precision. Measure voltage or current signals over time in an electronic ciruit or component to display amplitude, frequency and rise times, etc. Applications include troubleshooting, production test, and design. Additional Features: Built-in 50 MHz frequency counter Sweep Time: 0.1 μs/div to 2 s/div Dual or single trace operation 5 mV/div sensitivity Compact low profile design Calibrated 23-step time base with X10 magnifier Video sync trigger Alternate/chop sweep Sum and difference capability Delayed time base Main, Mix, Delay, X-Y sweep modes One-Year Warranty Includes: Instruction Manual Two PR-33A x1/x10 Probes or equivalent AC Power Cord Spare Fuse The BK Precision 2121C 30 MHz Analog Oscilloscope is a dual trace oscilloscope with a built in 50 MHz Frequency Counter that offers high performance at a low price. The BK 2121C is one of the few oscilloscopes with a compact low profile designs that has a bandwidth of 30 MHz.
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Analog Oscilloscope - 2121C - ValueTronics International, Inc.
Elgin, IL, USA
Analog Oscilloscope
2121C
Analog Oscilloscope 2121C
The 2121C is a 30 MHz analog oscilloscope from BK Precision. Measure voltage or current signals over time in an electronic ciruit or component to display amplitude, frequency and rise times, etc. Applications include troubleshooting, production test, and design. Additional Features: Built-in 50 MHz frequency counter Sweep Time: 0.1 μs/div to 2 s/div Dual or single trace operation 5 mV/div sensitivity Compact low profile design Calibrated 23-step time base with X10 magnifier Video sync trigger Alternate/chop sweep Sum and difference capability Delayed time base Main, Mix, Delay, X-Y sweep modes One-Year Warranty Includes: Instruction Manual Two PR-33A x1/x10 Probes or equivalent AC Power Cord Spare Fuse The BK Precision 2121C 30 MHz Analog Oscilloscope is a dual trace oscilloscope with a built in 50 MHz Frequency Counter that offers high performance at a low price. The BK 2121C is one of the few oscilloscopes with a compact low profile designs that has a bandwidth of 30 MHz.

The 2121C is a 30 MHz analog oscilloscope from BK Precision. Measure voltage or current signals over time in an electronic ciruit or component to display amplitude, frequency and rise times, etc. Applications include troubleshooting, production test, and design.

Additional Features:

  • Built-in 50 MHz frequency counter
  • Sweep Time: 0.1 μs/div to 2 s/div
  • Dual or single trace operation
  • 5 mV/div sensitivity
  • Compact low profile design
  • Calibrated 23-step time base with X10 magnifier
  • Video sync trigger
  • Alternate/chop sweep
  • Sum and difference capability
  • Delayed time base
  • Main, Mix, Delay, X-Y sweep modes
  • One-Year Warranty

Includes:

  • Instruction Manual
  • Two PR-33A x1/x10 Probes or equivalent
  • AC Power Cord
  • Spare Fuse

The BK Precision 2121C 30 MHz Analog Oscilloscope is a dual trace oscilloscope with a built in 50 MHz Frequency Counter that offers high performance at a low price. The BK 2121C is one of the few oscilloscopes with a compact low profile designs that has a bandwidth of 30 MHz.

Supplier's Site Datasheet
Analog Oscilloscope w/Frequency Counter,30MHz - 2121C - Transcat, Inc.
Rochester, NY, USA
Analog Oscilloscope w/Frequency Counter,30MHz
2121C
Analog Oscilloscope w/Frequency Counter,30MHz 2121C
Product Highlights B&K Precision's model 2121C is a dual trace oscilloscope with a built in 50MHz Frequency Counter that offers high performance at a low price. Most competitor's entry level oscilloscopes have a 20 MHz bandwidth, while B&K Precision's models 2121C has a bandwidth of 30 MHz. This oscilloscope is built by and backed by B&K Precision, a company that has been selling reliable, durable, value priced test instruments for over 60 years. Dual or single trace operation 5 mV/div sensitivity AUTO/NORM triggered sweep operation with AC, TVH, TVV and line coupling Sweep time: 0.1 µs/div to 2 s/div Compact low profile design Each Unit Includes Instruction manual two PR-33A X1/X10 probes or equivalent AC power cord and spare Fuse

Product Highlights

B&K Precision's model 2121C is a dual trace oscilloscope with a built in 50MHz Frequency Counter that offers high performance at a low price. Most competitor's entry level oscilloscopes have a 20 MHz bandwidth, while B&K Precision's models 2121C has a bandwidth of 30 MHz. This oscilloscope is built by and backed by B&K Precision, a company that has been selling reliable, durable, value priced test instruments for over 60 years.

  • Dual or single trace operation
  • 5 mV/div sensitivity
  • AUTO/NORM triggered sweep operation with AC, TVH, TVV and line coupling
  • Sweep time: 0.1 µs/div to 2 s/div
  • Compact low profile design

Each Unit Includes

  • Instruction manual
  • two PR-33A X1/X10 probes or equivalent
  • AC power cord and spare Fuse
Supplier's Site Datasheet

Technical Specifications

  ValueTronics International, Inc. Transcat, Inc.
Product Category Oscilloscopes Oscilloscopes
Product Number 2121C 2121C
Product Name Analog Oscilloscope Analog Oscilloscope w/Frequency Counter,30MHz
Bandwidth 30 MHz 30 MHz
Unlock Full Specs
to access all available technical data

Similar Products

MSO7204X 2GHz 4Ch Mixed Signal Oscilloscope - MSO7204X - Uni-Trend US
Specs
Bandwidth 2000 MHz
Number of Input Channels 4 (# channels)
Host Interface USB; USB 3.0, LAN, AUX, Gen Out x 2, 10MHz In/Out, HDMI
View Details
Measuring Equipment / Oscilloscope - oscillograph-mho3-5004-28042 - TPS Elektronik GmbH
Specs
Bandwidth 500 MHz
Number of Input Channels 4 (# channels)
View Details
Active Tuners - MT2000B4-100 - Maury Microwave
Specs
Bandwidth 1000 MHz
View Details