Keysight Technologies,Inc. 200MHz Dual-Channel Handheld Oscilloscope U1620A

Description
Product Highlights 200 MHz bandwidth Up to 2GSa/s Up to 2Mpts recording length Dual waveform zoom Channel-to-channel isolation for high power signal troubleshooting Debug under any lighting condition with three viewing modes (Indoor, Outdoor, Night Vision) High resolution, wide viewing angle, fast update rate 5.7” TFT LCD display 10 selectable localized user interfaces IP 41 ingress protection Full featured DMM function Built-in logger function Each Unit Includes Quick start guide Power adapter Li-Ion battery pack USB cable Test lead 10:1 probe (2 sets) Certificate of Calibration (CoC)
Datasheet
Description
Product Highlights 200 MHz bandwidth Up to 2GSa/s Up to 2Mpts recording length Dual waveform zoom Channel-to-channel isolation for high power signal troubleshooting Debug under any lighting condition with three viewing modes (Indoor, Outdoor, Night Vision) High resolution, wide viewing angle, fast update rate 5.7” TFT LCD display 10 selectable localized user interfaces IP 41 ingress protection Full featured DMM function Built-in logger function Each Unit Includes Quick start guide Power adapter Li-Ion battery pack USB cable Test lead 10:1 probe (2 sets) Certificate of Calibration (CoC)
Datasheet

Suppliers

Company
Product
Description
Supplier Links
200MHz Dual-Channel Handheld Oscilloscope - U1620A - Transcat, Inc.
Rochester, NY, USA
200MHz Dual-Channel Handheld Oscilloscope
U1620A
200MHz Dual-Channel Handheld Oscilloscope U1620A
Product Highlights 200 MHz bandwidth Up to 2GSa/s Up to 2Mpts recording length Dual waveform zoom Channel-to-channel isolation for high power signal troubleshooting Debug under any lighting condition with three viewing modes (Indoor, Outdoor, Night Vision) High resolution, wide viewing angle, fast update rate 5.7” TFT LCD display 10 selectable localized user interfaces IP 41 ingress protection Full featured DMM function Built-in logger function Each Unit Includes Quick start guide Power adapter Li-Ion battery pack USB cable Test lead 10:1 probe (2 sets) Certificate of Calibration (CoC)

Product Highlights

  • 200 MHz bandwidth
  • Up to 2GSa/s
  • Up to 2Mpts recording length
  • Dual waveform zoom
  • Channel-to-channel isolation for high power signal troubleshooting
  • Debug under any lighting condition with three viewing modes (Indoor, Outdoor, Night Vision)
  • High resolution, wide viewing angle, fast update rate 5.7” TFT LCD display
  • 10 selectable localized user interfaces
  • IP 41 ingress protection
  • Full featured DMM function
  • Built-in logger function

Each Unit Includes

  • Quick start guide
  • Power adapter
  • Li-Ion battery pack
  • USB cable
  • Test lead
  • 10:1 probe (2 sets)
  • Certificate of Calibration (CoC)
Supplier's Site Datasheet

Technical Specifications

  Transcat, Inc.
Product Category Oscilloscopes
Product Number U1620A
Product Name 200MHz Dual-Channel Handheld Oscilloscope
Bandwidth 200 MHz
Unlock Full Specs
to access all available technical data

Similar Products

Measuring Equipment / Oscilloscope - oscillograph-vato2004-28047 - TPS Elektronik GmbH
Specs
Bandwidth 200 MHz
Number of Input Channels 4 (# channels)
View Details
Oscilloscopes - 2791498 - RS Components, Ltd.
RS Components, Ltd.
Specs
Bandwidth 500 MHz
Features RoHS
View Details
MSO2202 200MHz 2+16Ch Mixed Signal Oscilloscope - MSO2202 - Uni-Trend US
Specs
Bandwidth 200 MHz
Number of Input Channels 2 (# channels)
Host Interface USB; USB, LAN, VGA, EXT, AUX
View Details
Active Tuners - MT2000E4-500 - Maury Microwave
Specs
Bandwidth 1000 MHz
View Details