Keysight Technologies,Inc. 100MHz Dual-Channel Handheld Oscilloscope U1610A

Description
Product Highlights 100 MHz bandwidth Up to 1GSa/s Up to 120Kpts recording length Dual waveform zoom Channel-to-channel isolation for high power signal troubleshooting Debug under any lighting condition with three viewing modes (Indoor, Outdoor, Night Vision) High resolution, wide viewing angle, fast update rate 5.7” TFT LCD display 10 selectable localized user interfaces IP 41 ingress protection Full featured DMM function Built-in logger function Each Unit Includes Quick start guide Power adapter Li-Ion battery pack USB cable Test lead 10:1 probe (2 sets) Certificate of Calibration (CoC)
Datasheet
Description
Product Highlights 100 MHz bandwidth Up to 1GSa/s Up to 120Kpts recording length Dual waveform zoom Channel-to-channel isolation for high power signal troubleshooting Debug under any lighting condition with three viewing modes (Indoor, Outdoor, Night Vision) High resolution, wide viewing angle, fast update rate 5.7” TFT LCD display 10 selectable localized user interfaces IP 41 ingress protection Full featured DMM function Built-in logger function Each Unit Includes Quick start guide Power adapter Li-Ion battery pack USB cable Test lead 10:1 probe (2 sets) Certificate of Calibration (CoC)
Datasheet

Suppliers

Company
Product
Description
Supplier Links
100MHz Dual-Channel Handheld Oscilloscope - U1610A - Transcat, Inc.
Rochester, NY, USA
100MHz Dual-Channel Handheld Oscilloscope
U1610A
100MHz Dual-Channel Handheld Oscilloscope U1610A
Product Highlights 100 MHz bandwidth Up to 1GSa/s Up to 120Kpts recording length Dual waveform zoom Channel-to-channel isolation for high power signal troubleshooting Debug under any lighting condition with three viewing modes (Indoor, Outdoor, Night Vision) High resolution, wide viewing angle, fast update rate 5.7” TFT LCD display 10 selectable localized user interfaces IP 41 ingress protection Full featured DMM function Built-in logger function Each Unit Includes Quick start guide Power adapter Li-Ion battery pack USB cable Test lead 10:1 probe (2 sets) Certificate of Calibration (CoC)

Product Highlights

  • 100 MHz bandwidth
  • Up to 1GSa/s
  • Up to 120Kpts recording length
  • Dual waveform zoom
  • Channel-to-channel isolation for high power signal troubleshooting
  • Debug under any lighting condition with three viewing modes (Indoor, Outdoor, Night Vision)
  • High resolution, wide viewing angle, fast update rate 5.7” TFT LCD display
  • 10 selectable localized user interfaces
  • IP 41 ingress protection
  • Full featured DMM function
  • Built-in logger function

Each Unit Includes

  • Quick start guide
  • Power adapter
  • Li-Ion battery pack
  • USB cable
  • Test lead
  • 10:1 probe (2 sets)
  • Certificate of Calibration (CoC)
Supplier's Site Datasheet

Technical Specifications

  Transcat, Inc.
Product Category Oscilloscopes
Product Number U1610A
Product Name 100MHz Dual-Channel Handheld Oscilloscope
Bandwidth 100 MHz
Unlock Full Specs
to access all available technical data

Similar Products

Measuring Equipment / Oscilloscope - oscillograph-ato1004-28046 - TPS Elektronik GmbH
Specs
Bandwidth 100 MHz
Number of Input Channels 4 (# channels)
View Details
HD Digital Storage Oscilloscope - SDS804X HD - Siglent Technologies NA, Inc.
Specs
Bandwidth 70 MHz
Number of Input Channels 4 (# channels)
Host Interface USB; USB Hosts, USB Device (USBTMC), LAN (VXI-11/Telnet/Socket), Pass/Fail, Trigger Out
View Details
MSO1254HD-S 250MHz 4Ch MSO with 1Ch AWG - MSO1254HD-S - Uni-Trend US
Specs
Bandwidth 250 MHz
Number of Input Channels 4 (# channels)
Host Interface USB; USB, LAN, AUX, HDMI
View Details
Active Tuners - MT1000E5 - Maury Microwave
Specs
Bandwidth 1000 MHz
View Details