Keysight Technologies,Inc. Manchester, NRZ Trigger, Decode for 4000 X-Series Oscilloscopes DSOX4NRZ

Description
Product Highlights Keysight’s DSOX4NRZ user-definable Manchester/NRZ trigger and decode software can be customized to support a broad range of serial protocols, including the PSI5 automotive sensor bus, NFC-F, wireless-entry key fobs, and more. This option automatically demodulates near field communication RF signals (13.56 MHz carrier) at 212 kbps and 424 kbps (NFC-F). The DSOX4NRZ Manchester/NRZ software is available on all InfiniiVision 4000 X-Series oscilloscope models. Encoding: Manchester (2 kbps to 5 Mbps) or NRZ (5 kbps to 5 Mbps) Idle: 1.5 to 32 bits / Sync-start bits: 0 to 255 Bit order: MSB or LSB Header field: 0 to 32 bits Data field: 1 to 255 words / Word size: 2 to 32 bits Trailer field: 0 to 32 bits Decoding format: binary, Hex, ASCII, or unsigned decimal Triggering: SOF, bus value, Manchester errors
Description
Product Highlights Keysight’s DSOX4NRZ user-definable Manchester/NRZ trigger and decode software can be customized to support a broad range of serial protocols, including the PSI5 automotive sensor bus, NFC-F, wireless-entry key fobs, and more. This option automatically demodulates near field communication RF signals (13.56 MHz carrier) at 212 kbps and 424 kbps (NFC-F). The DSOX4NRZ Manchester/NRZ software is available on all InfiniiVision 4000 X-Series oscilloscope models. Encoding: Manchester (2 kbps to 5 Mbps) or NRZ (5 kbps to 5 Mbps) Idle: 1.5 to 32 bits / Sync-start bits: 0 to 255 Bit order: MSB or LSB Header field: 0 to 32 bits Data field: 1 to 255 words / Word size: 2 to 32 bits Trailer field: 0 to 32 bits Decoding format: binary, Hex, ASCII, or unsigned decimal Triggering: SOF, bus value, Manchester errors

Suppliers

Company
Product
Description
Supplier Links
Manchester, NRZ Trigger, Decode for 4000 X-Series Oscilloscopes - DSOX4NRZ - Transcat, Inc.
Rochester, NY, USA
Manchester, NRZ Trigger, Decode for 4000 X-Series Oscilloscopes
DSOX4NRZ
Manchester, NRZ Trigger, Decode for 4000 X-Series Oscilloscopes DSOX4NRZ
Product Highlights Keysight’s DSOX4NRZ user-definable Manchester/NRZ trigger and decode software can be customized to support a broad range of serial protocols, including the PSI5 automotive sensor bus, NFC-F, wireless-entry key fobs, and more. This option automatically demodulates near field communication RF signals (13.56 MHz carrier) at 212 kbps and 424 kbps (NFC-F). The DSOX4NRZ Manchester/NRZ software is available on all InfiniiVision 4000 X-Series oscilloscope models. Encoding: Manchester (2 kbps to 5 Mbps) or NRZ (5 kbps to 5 Mbps) Idle: 1.5 to 32 bits / Sync-start bits: 0 to 255 Bit order: MSB or LSB Header field: 0 to 32 bits Data field: 1 to 255 words / Word size: 2 to 32 bits Trailer field: 0 to 32 bits Decoding format: binary, Hex, ASCII, or unsigned decimal Triggering: SOF, bus value, Manchester errors

Product Highlights

Keysight’s DSOX4NRZ user-definable Manchester/NRZ trigger and decode software can be customized to support a broad range of serial protocols, including the PSI5 automotive sensor bus, NFC-F, wireless-entry key fobs, and more. This option automatically demodulates near field communication RF signals (13.56 MHz carrier) at 212 kbps and 424 kbps (NFC-F). The DSOX4NRZ Manchester/NRZ software is available on all InfiniiVision 4000 X-Series oscilloscope models.

  • Encoding: Manchester (2 kbps to 5 Mbps) or NRZ (5 kbps to 5 Mbps)
  • Idle: 1.5 to 32 bits / Sync-start bits: 0 to 255
  • Bit order: MSB or LSB
  • Header field: 0 to 32 bits
  • Data field: 1 to 255 words / Word size: 2 to 32 bits
  • Trailer field: 0 to 32 bits
  • Decoding format: binary, Hex, ASCII, or unsigned decimal
  • Triggering: SOF, bus value, Manchester errors
Supplier's Site

Technical Specifications

  Transcat, Inc.
Product Category Oscilloscopes
Product Number DSOX4NRZ
Product Name Manchester, NRZ Trigger, Decode for 4000 X-Series Oscilloscopes
Unlock Full Specs
to access all available technical data

Similar Products

Measuring Equipment / Oscilloscope - oscillograph-mdo5004-28043 - TPS Elektronik GmbH
Specs
Bandwidth 500 MHz
Number of Input Channels 4 (# channels)
View Details
UPO2104HD 12-Bit 100MHz 4Ch High Definition Oscilloscope - UPO2104HD - Uni-Trend US
Specs
Bandwidth 100 MHz
Number of Input Channels 4 (# channels)
Host Interface USB; USB 3, LAN, HDMI, AUX, EXT, REF
View Details
Firmware & Utilities - MT2001G - Maury Microwave
Specs
Bandwidth 1000 MHz
View Details