RIGOL Technologies, Inc. 100MHz Mixed Signal Oscillscope w/4 Analog & 16Digital Channels MSO1104Z-S

Description
Product Highlights 100MHz Bandwidth 4 Analog channels 16 Digital channels MSO Max. Sample Rate up to 1G Sa/s Memory Depth up to12Mpts /24Mpts(Opt.) Innovative "UltraVision" technology Up to 30,000wfms/s Waveform Capture Rate Up to 60,000frames Real-time Waveform Record (Opt.) Low noise floor, Dynamic Range: 1mV/div to 10V/div Optional Serial Buses Triggering and Decoding (RS232,I2C,SPI) Multi- Levels intensity grading waveform display Complete Connectivity: LAN (LXI), USB Host & Device, AUX, USB-GPIB (Opt.) Compact size, light weight, easy to use 7 Inch WVGA (800x480), multiple intensity levels waveform display
Datasheet
Description
Product Highlights 100MHz Bandwidth 4 Analog channels 16 Digital channels MSO Max. Sample Rate up to 1G Sa/s Memory Depth up to12Mpts /24Mpts(Opt.) Innovative "UltraVision" technology Up to 30,000wfms/s Waveform Capture Rate Up to 60,000frames Real-time Waveform Record (Opt.) Low noise floor, Dynamic Range: 1mV/div to 10V/div Optional Serial Buses Triggering and Decoding (RS232,I2C,SPI) Multi- Levels intensity grading waveform display Complete Connectivity: LAN (LXI), USB Host & Device, AUX, USB-GPIB (Opt.) Compact size, light weight, easy to use 7 Inch WVGA (800x480), multiple intensity levels waveform display
Datasheet

Suppliers

Company
Product
Description
Supplier Links
100MHz Mixed Signal Oscillscope w/4 Analog & 16Digital Channels - MSO1104Z-S - Transcat, Inc.
Rochester, NY, USA
100MHz Mixed Signal Oscillscope w/4 Analog & 16Digital Channels
MSO1104Z-S
100MHz Mixed Signal Oscillscope w/4 Analog & 16Digital Channels MSO1104Z-S
Product Highlights 100MHz Bandwidth 4 Analog channels 16 Digital channels MSO Max. Sample Rate up to 1G Sa/s Memory Depth up to12Mpts /24Mpts(Opt.) Innovative "UltraVision" technology Up to 30,000wfms/s Waveform Capture Rate Up to 60,000frames Real-time Waveform Record (Opt.) Low noise floor, Dynamic Range: 1mV/div to 10V/div Optional Serial Buses Triggering and Decoding (RS232,I2C,SPI) Multi- Levels intensity grading waveform display Complete Connectivity: LAN (LXI), USB Host & Device, AUX, USB-GPIB (Opt.) Compact size, light weight, easy to use 7 Inch WVGA (800x480), multiple intensity levels waveform display

Product Highlights

  • 100MHz Bandwidth
  • 4 Analog channels
  • 16 Digital channels MSO
  • Max. Sample Rate up to 1G Sa/s
  • Memory Depth up to12Mpts /24Mpts(Opt.)
  • Innovative "UltraVision" technology
  • Up to 30,000wfms/s Waveform Capture Rate
  • Up to 60,000frames Real-time Waveform Record (Opt.)
  • Low noise floor, Dynamic Range: 1mV/div to 10V/div
  • Optional Serial Buses Triggering and Decoding (RS232,I2C,SPI)
  • Multi- Levels intensity grading waveform display
  • Complete Connectivity: LAN (LXI), USB Host & Device, AUX, USB-GPIB (Opt.)
  • Compact size, light weight, easy to use
  • 7 Inch WVGA (800x480), multiple intensity levels waveform display
Supplier's Site Datasheet
Mixed Signal Oscilloscope - MSO1104Z-S - ValueTronics International, Inc.
Elgin, IL, USA
Mixed Signal Oscilloscope
MSO1104Z-S
Mixed Signal Oscilloscope MSO1104Z-S
The MSO1104Z-S is a 100 MHz, 4+16 Channel mixed signal oscilloscope from Rigol. Features: 4+16 Channel 100 MHz Real-time sample rate up to 1 GSa/s Memory depth up to 12 Mpts (standard)/24 Mpts (optional) Up to 30,000 wfms/s waveform capture rate Up to 60,000 frames hardware real-time waveform recording and playback functions (optional) Innovative "UltraVision" technology Various trigger and bus decoding functions Low noise floor, vertical scale range: 1 mV/div to 10 V/div Various interfaces: USB Host & Device, LAN (LXI), AUX Compact size, light weight, easy to use 7 inch WVGA (800x480) TFT LCD, intensity graded color display Three-year warranty, excluding probes and accessories Accessories: Power Cord conforming to the standard of the country USB Cable - CB-USBA-USBB-FF-150 4 Passive Probes (150 MHz) - PVP2150 Quick Guide (Hard Copy) The MSO1104Z-S mixed signal digital oscilloscope aimed at the embedded design and test fields is equipped with 16 digital channels and allows users to measure analog and digital signals at the same time.

The MSO1104Z-S is a 100 MHz, 4+16 Channel mixed signal oscilloscope from Rigol.

Features:

  • 4+16 Channel
  • 100 MHz
  • Real-time sample rate up to 1 GSa/s
  • Memory depth up to 12 Mpts (standard)/24 Mpts (optional)
  • Up to 30,000 wfms/s waveform capture rate
  • Up to 60,000 frames hardware real-time waveform recording and playback functions (optional)
  • Innovative "UltraVision" technology
  • Various trigger and bus decoding functions
  • Low noise floor, vertical scale range: 1 mV/div to 10 V/div
  • Various interfaces: USB Host & Device, LAN (LXI), AUX
  • Compact size, light weight, easy to use
  • 7 inch WVGA (800x480) TFT LCD, intensity graded color display
  • Three-year warranty, excluding probes and accessories

Accessories:

  • Power Cord conforming to the standard of the country
  • USB Cable - CB-USBA-USBB-FF-150
  • 4 Passive Probes (150 MHz) - PVP2150
  • Quick Guide (Hard Copy)

The MSO1104Z-S mixed signal digital oscilloscope aimed at the embedded design and test fields is equipped with 16 digital channels and allows users to measure analog and digital signals at the same time.

Supplier's Site Datasheet

Technical Specifications

  Transcat, Inc. ValueTronics International, Inc.
Product Category Oscilloscopes Oscilloscopes
Product Number MSO1104Z-S MSO1104Z-S
Product Name 100MHz Mixed Signal Oscillscope w/4 Analog & 16Digital Channels Mixed Signal Oscilloscope
Bandwidth 100 MHz 100 MHz
Unlock Full Specs
to access all available technical data

Similar Products

Measuring Equipment / Oscilloscope - oscillograph-to2002-28044 - TPS Elektronik GmbH
Specs
Bandwidth 200 MHz
Number of Input Channels 2 (# channels)
View Details
Oscilloscopes - 7251362 - RS Components, Ltd.
RS Components, Ltd.
Specs
Features Has Display
View Details
UPO3354E 350MHz 4Ch MSO (w/o Logic Pod) - UPO3354E - Uni-Trend US
Specs
Bandwidth 350 MHz
Number of Input Channels 4 (# channels)
Host Interface USB; USB, LAN, VGA, EXT, AUX
View Details