Keysight Technologies,Inc. InfiniiVision1000X Oscilloscope w/WaveGen,70/100MHz,2Ch DSOX1102G

Description
DSOX1102G Highlights Keysight’s InfiniiVision 1000 X-Series oscilloscopes are engineered to give you quality, industry-proven technology at unbelievably low prices. Now it’s easy to get professional measurements and accessible expertise at your fingertips. Don’t settle for less – and test to impress. 2 analog Channels, 1 Digital Channel 70 MHz Maximum sample rate: 2 GSa/s Maximum memory depth: 1 Mpts WaveGen: 20-MHz function generator (includes Bode plot test) Segmented memory Mask/limit testing Waveform math: Add, subtract, multiply, divide, FFT (magnitude and phase), low pass filter Free Integrated digital voltmeter with product registration 7-inch TFT LCD WVGA Display See more signal detail with 50,000 wfms/sec update rate USB 2.0 (host and device) Connectivity Have confidence in your measurements with Keysight-custom technology that leverages more than 60 years of oscilloscope expertise Test quickly and easily with a simple, intuitive user interface and built-in help and training signals Get professional-level functionality with industry-leading software analysis and 6-in-1 instrument integration Superior measurements With the unique, Keysight-designed MegaZoom IV custom ASIC technology, the InfiniiVision 1000 X-Series family delivers up to 50,000 waveforms per second. With this speed, you can clearly see the glitches and anomalies that you may miss on other oscilloscopes in this class. Trusted custom technology Keysight’s custom ASIC technology combines the capabilities of an oscilloscope and WaveGen built-in function generator in a compact form factor at an affordable price. 4th generation MegaZoom technology enables the fast waveform update rate with responsive memory acquisitions. Memory performance beyond specifications The 1000 X-Series’ segmented memory optimizes your acquisition memory by selectively capturing and storing important segments of signals without capturing unimportant signal idle-/dead-time. Segmented memory acquisition is ideal for applications including packetized serial pulses, pulsed laser, radar bursts and high-energy physics experiments. Up to 50 segments can be captured on the 1000 X-Series models with a minimum re-arm time of less than 19 μs.
Datasheet
Description
DSOX1102G Highlights Keysight’s InfiniiVision 1000 X-Series oscilloscopes are engineered to give you quality, industry-proven technology at unbelievably low prices. Now it’s easy to get professional measurements and accessible expertise at your fingertips. Don’t settle for less – and test to impress. 2 analog Channels, 1 Digital Channel 70 MHz Maximum sample rate: 2 GSa/s Maximum memory depth: 1 Mpts WaveGen: 20-MHz function generator (includes Bode plot test) Segmented memory Mask/limit testing Waveform math: Add, subtract, multiply, divide, FFT (magnitude and phase), low pass filter Free Integrated digital voltmeter with product registration 7-inch TFT LCD WVGA Display See more signal detail with 50,000 wfms/sec update rate USB 2.0 (host and device) Connectivity Have confidence in your measurements with Keysight-custom technology that leverages more than 60 years of oscilloscope expertise Test quickly and easily with a simple, intuitive user interface and built-in help and training signals Get professional-level functionality with industry-leading software analysis and 6-in-1 instrument integration Superior measurements With the unique, Keysight-designed MegaZoom IV custom ASIC technology, the InfiniiVision 1000 X-Series family delivers up to 50,000 waveforms per second. With this speed, you can clearly see the glitches and anomalies that you may miss on other oscilloscopes in this class. Trusted custom technology Keysight’s custom ASIC technology combines the capabilities of an oscilloscope and WaveGen built-in function generator in a compact form factor at an affordable price. 4th generation MegaZoom technology enables the fast waveform update rate with responsive memory acquisitions. Memory performance beyond specifications The 1000 X-Series’ segmented memory optimizes your acquisition memory by selectively capturing and storing important segments of signals without capturing unimportant signal idle-/dead-time. Segmented memory acquisition is ideal for applications including packetized serial pulses, pulsed laser, radar bursts and high-energy physics experiments. Up to 50 segments can be captured on the 1000 X-Series models with a minimum re-arm time of less than 19 μs.
Datasheet

Suppliers

Company
Product
Description
Supplier Links
InfiniiVision1000X Oscilloscope w/WaveGen,70/100MHz,2Ch - DSOX1102G - Transcat, Inc.
Rochester, NY, USA
InfiniiVision1000X Oscilloscope w/WaveGen,70/100MHz,2Ch
DSOX1102G
InfiniiVision1000X Oscilloscope w/WaveGen,70/100MHz,2Ch DSOX1102G
DSOX1102G Highlights Keysight’s InfiniiVision 1000 X-Series oscilloscopes are engineered to give you quality, industry-proven technology at unbelievably low prices. Now it’s easy to get professional measurements and accessible expertise at your fingertips. Don’t settle for less – and test to impress. 2 analog Channels, 1 Digital Channel 70 MHz Maximum sample rate: 2 GSa/s Maximum memory depth: 1 Mpts WaveGen: 20-MHz function generator (includes Bode plot test) Segmented memory Mask/limit testing Waveform math: Add, subtract, multiply, divide, FFT (magnitude and phase), low pass filter Free Integrated digital voltmeter with product registration 7-inch TFT LCD WVGA Display See more signal detail with 50,000 wfms/sec update rate USB 2.0 (host and device) Connectivity Have confidence in your measurements with Keysight-custom technology that leverages more than 60 years of oscilloscope expertise Test quickly and easily with a simple, intuitive user interface and built-in help and training signals Get professional-level functionality with industry-leading software analysis and 6-in-1 instrument integration Superior measurements With the unique, Keysight-designed MegaZoom IV custom ASIC technology, the InfiniiVision 1000 X-Series family delivers up to 50,000 waveforms per second. With this speed, you can clearly see the glitches and anomalies that you may miss on other oscilloscopes in this class. Trusted custom technology Keysight’s custom ASIC technology combines the capabilities of an oscilloscope and WaveGen built-in function generator in a compact form factor at an affordable price. 4th generation MegaZoom technology enables the fast waveform update rate with responsive memory acquisitions. Memory performance beyond specifications The 1000 X-Series’ segmented memory optimizes your acquisition memory by selectively capturing and storing important segments of signals without capturing unimportant signal idle-/dead-time. Segmented memory acquisition is ideal for applications including packetized serial pulses, pulsed laser, radar bursts and high-energy physics experiments. Up to 50 segments can be captured on the 1000 X-Series models with a minimum re-arm time of less than 19 μs.

DSOX1102G Highlights

Keysight’s InfiniiVision 1000 X-Series oscilloscopes are engineered to give you quality, industry-proven technology at unbelievably low prices. Now it’s easy to get professional measurements and accessible expertise at your fingertips. Don’t settle for less – and test to impress.

  • 2 analog Channels, 1 Digital Channel
  • 70 MHz
  • Maximum sample rate: 2 GSa/s
  • Maximum memory depth: 1 Mpts
  • WaveGen: 20-MHz function generator (includes Bode plot test)
  • Segmented memory
  • Mask/limit testing
  • Waveform math: Add, subtract, multiply, divide, FFT (magnitude and phase), low pass filter
  • Free Integrated digital voltmeter with product registration
  • 7-inch TFT LCD WVGA Display
  • See more signal detail with 50,000 wfms/sec update rate
  • USB 2.0 (host and device) Connectivity
  • Have confidence in your measurements with Keysight-custom technology that leverages more than 60 years of oscilloscope expertise
  • Test quickly and easily with a simple, intuitive user interface and built-in help and training signals
  • Get professional-level functionality with industry-leading software analysis and 6-in-1 instrument integration

Superior measurements

With the unique, Keysight-designed MegaZoom IV custom ASIC technology, the InfiniiVision 1000 X-Series family delivers up to 50,000 waveforms per second. With this speed, you can clearly see the glitches and anomalies that you may miss on other oscilloscopes in this class.

Trusted custom technology

Keysight’s custom ASIC technology combines the capabilities of an oscilloscope and WaveGen built-in function generator in a compact form factor at an affordable price. 4th generation MegaZoom technology enables the fast waveform update rate with responsive memory acquisitions.

Memory performance beyond specifications

The 1000 X-Series’ segmented memory optimizes your acquisition memory by selectively capturing and storing important segments of signals without capturing unimportant signal idle-/dead-time. Segmented memory acquisition is ideal for applications including packetized serial pulses, pulsed laser, radar bursts and high-energy physics experiments. Up to 50 segments can be captured on the 1000 X-Series models with a minimum re-arm time of less than 19 μs.

Supplier's Site Datasheet

Technical Specifications

  Transcat, Inc.
Product Category Oscilloscopes
Product Number DSOX1102G
Product Name InfiniiVision1000X Oscilloscope w/WaveGen,70/100MHz,2Ch
Bandwidth 100 MHz
Unlock Full Specs
to access all available technical data

Similar Products

Active Tuners - MT2000B6-100 - Maury Microwave
Specs
Bandwidth 1000 MHz
View Details
UPO2074HD 12-Bit 70MHz 4Ch High Definition Oscilloscope - UPO2074HD - Uni-Trend US
Specs
Bandwidth 70 MHz
Number of Input Channels 4 (# channels)
Host Interface USB; USB 3, LAN, HDMI, AUX, EXT, REF
View Details
Measuring Equipment / Oscilloscope - oscillograph-mho3-3504-28041 - TPS Elektronik GmbH
Specs
Bandwidth 350 MHz
Number of Input Channels 4 (# channels)
View Details