Keysight Technologies,Inc. InfiniiVision1000X Oscilloscope w/WaveGen,50MHz,1GS/s,2Ch EDUX1002G

Description
EDUX1002G Highlights Keysight’s InfiniiVision 1000 X-Series oscilloscopes are engineered to give you quality, industry-proven technology at unbelievably low prices. Now it’s easy to get professional measurements and accessible expertise at your fingertips. Don’t settle for less – and test to impress. 2 analog Channels, 1 Digital Channel 50 MHz Maximum sample rate: 1 GSa/s Maximum memory depth: 100 kpts WaveGen: 20-MHz function generator (includes Bode plot test) Waveform math: Add, subtract, multiply, divide, FFT (magnitude and phase), low pass filter Free Integrated digital voltmeter with product registration 7-inch TFT LCD WVGA Display See more signal detail with 50,000 wfms/sec update rate USB 2.0 (host and device) Connectivity Have confidence in your measurements with Keysight-custom technology that leverages more than 60 years of oscilloscope expertise Test quickly and easily with a simple, intuitive user interface and built-in help and training signals Get professional-level functionality with industry-leading software analysis and 6-in-1 instrument integration Superior measurements With the unique, Keysight-designed MegaZoom IV custom ASIC technology, the InfiniiVision 1000 X-Series family delivers up to 50,000 waveforms per second. With this speed, you can clearly see the glitches and anomalies that you may miss on other oscilloscopes in this class. Trusted custom technology Keysight’s custom ASIC technology combines the capabilities of an oscilloscope and WaveGen built-in function generator in a compact form factor at an affordable price. 4th generation MegaZoom technology enables the fast waveform update rate with responsive memory acquisitions. Memory performance beyond specifications The 1000 X-Series’ segmented memory optimizes your acquisition memory by selectively capturing and storing important segments of signals without capturing unimportant signal idle-/dead-time. Segmented memory acquisition is ideal for applications including packetized serial pulses, pulsed laser, radar bursts and high-energy physics experiments. Up to 50 segments can be captured on the 1000 X-Series models with a minimum re-arm time of less than 19 μs. Product Highlights Decodes and analysis for CAN, LIN protocols Compatible with DSOX1102A or DSOX1102G oscilloscopes CAN Trigger on CAN (controller area network) version 2.0A or 2.0B signals. Trigger on the start of frame (SOF), end of frame (EOF), data frame ID, data frame ID and data (non-FD), data frame ID and data (FD), remote frame ID, remote or data frame ID, error frame, acknowledge error, from error, stuff error, CRC error, spec error (ack or form or stuff or CRC), all errors, BRS bit (FD), CRC delimiter bit (FD), ESI bit active (FD), ESI bit passive (FD), overload frame, message, message and signal (non-FD), message and signal (FD, first 8 bytes only) LIN Trigger on LIN (Local Interconnect Network) sync break, sync frame ID or frame ID and data, parity error, checksum error and frame
Datasheet
Description
EDUX1002G Highlights Keysight’s InfiniiVision 1000 X-Series oscilloscopes are engineered to give you quality, industry-proven technology at unbelievably low prices. Now it’s easy to get professional measurements and accessible expertise at your fingertips. Don’t settle for less – and test to impress. 2 analog Channels, 1 Digital Channel 50 MHz Maximum sample rate: 1 GSa/s Maximum memory depth: 100 kpts WaveGen: 20-MHz function generator (includes Bode plot test) Waveform math: Add, subtract, multiply, divide, FFT (magnitude and phase), low pass filter Free Integrated digital voltmeter with product registration 7-inch TFT LCD WVGA Display See more signal detail with 50,000 wfms/sec update rate USB 2.0 (host and device) Connectivity Have confidence in your measurements with Keysight-custom technology that leverages more than 60 years of oscilloscope expertise Test quickly and easily with a simple, intuitive user interface and built-in help and training signals Get professional-level functionality with industry-leading software analysis and 6-in-1 instrument integration Superior measurements With the unique, Keysight-designed MegaZoom IV custom ASIC technology, the InfiniiVision 1000 X-Series family delivers up to 50,000 waveforms per second. With this speed, you can clearly see the glitches and anomalies that you may miss on other oscilloscopes in this class. Trusted custom technology Keysight’s custom ASIC technology combines the capabilities of an oscilloscope and WaveGen built-in function generator in a compact form factor at an affordable price. 4th generation MegaZoom technology enables the fast waveform update rate with responsive memory acquisitions. Memory performance beyond specifications The 1000 X-Series’ segmented memory optimizes your acquisition memory by selectively capturing and storing important segments of signals without capturing unimportant signal idle-/dead-time. Segmented memory acquisition is ideal for applications including packetized serial pulses, pulsed laser, radar bursts and high-energy physics experiments. Up to 50 segments can be captured on the 1000 X-Series models with a minimum re-arm time of less than 19 μs. Product Highlights Decodes and analysis for CAN, LIN protocols Compatible with DSOX1102A or DSOX1102G oscilloscopes CAN Trigger on CAN (controller area network) version 2.0A or 2.0B signals. Trigger on the start of frame (SOF), end of frame (EOF), data frame ID, data frame ID and data (non-FD), data frame ID and data (FD), remote frame ID, remote or data frame ID, error frame, acknowledge error, from error, stuff error, CRC error, spec error (ack or form or stuff or CRC), all errors, BRS bit (FD), CRC delimiter bit (FD), ESI bit active (FD), ESI bit passive (FD), overload frame, message, message and signal (non-FD), message and signal (FD, first 8 bytes only) LIN Trigger on LIN (Local Interconnect Network) sync break, sync frame ID or frame ID and data, parity error, checksum error and frame
Datasheet

Suppliers

Company
Product
Description
Supplier Links
InfiniiVision1000X Oscilloscope w/WaveGen,50MHz,1GS/s,2Ch - EDUX1002G - Transcat, Inc.
Rochester, NY, USA
InfiniiVision1000X Oscilloscope w/WaveGen,50MHz,1GS/s,2Ch
EDUX1002G
InfiniiVision1000X Oscilloscope w/WaveGen,50MHz,1GS/s,2Ch EDUX1002G
EDUX1002G Highlights Keysight’s InfiniiVision 1000 X-Series oscilloscopes are engineered to give you quality, industry-proven technology at unbelievably low prices. Now it’s easy to get professional measurements and accessible expertise at your fingertips. Don’t settle for less – and test to impress. 2 analog Channels, 1 Digital Channel 50 MHz Maximum sample rate: 1 GSa/s Maximum memory depth: 100 kpts WaveGen: 20-MHz function generator (includes Bode plot test) Waveform math: Add, subtract, multiply, divide, FFT (magnitude and phase), low pass filter Free Integrated digital voltmeter with product registration 7-inch TFT LCD WVGA Display See more signal detail with 50,000 wfms/sec update rate USB 2.0 (host and device) Connectivity Have confidence in your measurements with Keysight-custom technology that leverages more than 60 years of oscilloscope expertise Test quickly and easily with a simple, intuitive user interface and built-in help and training signals Get professional-level functionality with industry-leading software analysis and 6-in-1 instrument integration Superior measurements With the unique, Keysight-designed MegaZoom IV custom ASIC technology, the InfiniiVision 1000 X-Series family delivers up to 50,000 waveforms per second. With this speed, you can clearly see the glitches and anomalies that you may miss on other oscilloscopes in this class. Trusted custom technology Keysight’s custom ASIC technology combines the capabilities of an oscilloscope and WaveGen built-in function generator in a compact form factor at an affordable price. 4th generation MegaZoom technology enables the fast waveform update rate with responsive memory acquisitions. Memory performance beyond specifications The 1000 X-Series’ segmented memory optimizes your acquisition memory by selectively capturing and storing important segments of signals without capturing unimportant signal idle-/dead-time. Segmented memory acquisition is ideal for applications including packetized serial pulses, pulsed laser, radar bursts and high-energy physics experiments. Up to 50 segments can be captured on the 1000 X-Series models with a minimum re-arm time of less than 19 μs. Product Highlights Decodes and analysis for CAN, LIN protocols Compatible with DSOX1102A or DSOX1102G oscilloscopes CAN Trigger on CAN (controller area network) version 2.0A or 2.0B signals. Trigger on the start of frame (SOF), end of frame (EOF), data frame ID, data frame ID and data (non-FD), data frame ID and data (FD), remote frame ID, remote or data frame ID, error frame, acknowledge error, from error, stuff error, CRC error, spec error (ack or form or stuff or CRC), all errors, BRS bit (FD), CRC delimiter bit (FD), ESI bit active (FD), ESI bit passive (FD), overload frame, message, message and signal (non-FD), message and signal (FD, first 8 bytes only) LIN Trigger on LIN (Local Interconnect Network) sync break, sync frame ID or frame ID and data, parity error, checksum error and frame

EDUX1002G Highlights

Keysight’s InfiniiVision 1000 X-Series oscilloscopes are engineered to give you quality, industry-proven technology at unbelievably low prices. Now it’s easy to get professional measurements and accessible expertise at your fingertips. Don’t settle for less – and test to impress.

  • 2 analog Channels, 1 Digital Channel
  • 50 MHz
  • Maximum sample rate: 1 GSa/s
  • Maximum memory depth: 100 kpts
  • WaveGen: 20-MHz function generator (includes Bode plot test)
  • Waveform math: Add, subtract, multiply, divide, FFT (magnitude and phase), low pass filter
  • Free Integrated digital voltmeter with product registration
  • 7-inch TFT LCD WVGA Display
  • See more signal detail with 50,000 wfms/sec update rate
  • USB 2.0 (host and device) Connectivity
  • Have confidence in your measurements with Keysight-custom technology that leverages more than 60 years of oscilloscope expertise
  • Test quickly and easily with a simple, intuitive user interface and built-in help and training signals
  • Get professional-level functionality with industry-leading software analysis and 6-in-1 instrument integration

Superior measurements

With the unique, Keysight-designed MegaZoom IV custom ASIC technology, the InfiniiVision 1000 X-Series family delivers up to 50,000 waveforms per second. With this speed, you can clearly see the glitches and anomalies that you may miss on other oscilloscopes in this class.

Trusted custom technology

Keysight’s custom ASIC technology combines the capabilities of an oscilloscope and WaveGen built-in function generator in a compact form factor at an affordable price. 4th generation MegaZoom technology enables the fast waveform update rate with responsive memory acquisitions.

Memory performance beyond specifications

The 1000 X-Series’ segmented memory optimizes your acquisition memory by selectively capturing and storing important segments of signals without capturing unimportant signal idle-/dead-time. Segmented memory acquisition is ideal for applications including packetized serial pulses, pulsed laser, radar bursts and high-energy physics experiments. Up to 50 segments can be captured on the 1000 X-Series models with a minimum re-arm time of less than 19 μs.

Product Highlights

  • Decodes and analysis for CAN, LIN protocols
  • Compatible with DSOX1102A or DSOX1102G oscilloscopes
  • CAN
    • Trigger on CAN (controller area network) version 2.0A or 2.0B signals. Trigger on the start of frame (SOF), end of frame (EOF), data frame ID, data frame ID and data (non-FD), data frame ID and data (FD), remote frame ID, remote or data frame ID, error frame, acknowledge error, from error, stuff error, CRC error, spec error (ack or form or stuff or CRC), all errors, BRS bit (FD), CRC delimiter bit (FD), ESI bit active (FD), ESI bit passive (FD), overload frame, message, message and signal (non-FD), message and signal (FD, first 8 bytes only)
  • LIN
    • Trigger on LIN (Local Interconnect Network) sync break, sync frame ID or frame ID and data, parity error, checksum error and frame
Supplier's Site Datasheet

Technical Specifications

  Transcat, Inc.
Product Category Oscilloscopes
Product Number EDUX1002G
Product Name InfiniiVision1000X Oscilloscope w/WaveGen,50MHz,1GS/s,2Ch
Bandwidth 50 MHz
Unlock Full Specs
to access all available technical data

Similar Products

MSO3354E-S 350MHz 4+16Ch MSO with Signal Generator - MSO3354E-S - Uni-Trend US
Specs
Bandwidth 350 MHz
Number of Input Channels 4 (# channels)
Host Interface USB; USB, LAN, VGA, EXT, AUX
View Details
Active Tuners - MT2000E5-200 - Maury Microwave
Specs
Bandwidth 1000 MHz
View Details