Keysight Technologies,Inc. Oscilloscope,2-Channel,350MHz DSOX4032A

Description
Product Highlights One million waveforms per second update rate MegaZoom IV smart memory technology Standard segmented memory Industry’s first capacitive touch screen Industry’s largest 12-inch display InfiniiScan Zone touch trigger Industry’s first 5 instruments in 1 Industry’s first fully upgradable including bandwidth to 1.5 GHz Industry’s leading application solutions Each Unit Includes 3-year warranty Certificate of Calibration, 2-year calibration interval One per channel N2894A 700 MHz passive probe (10:1 attenuation) English, Chinese (simplfied and traditional), French, German, Italian, Japanese, Korean, Portuguese, Russian, and Spanish localized front panel overlays, interface, and built-in help system Localized power cord Front panel cover CD containing localized user’s guide, service guide, and programmer’s manual
Datasheet
Description
Product Highlights One million waveforms per second update rate MegaZoom IV smart memory technology Standard segmented memory Industry’s first capacitive touch screen Industry’s largest 12-inch display InfiniiScan Zone touch trigger Industry’s first 5 instruments in 1 Industry’s first fully upgradable including bandwidth to 1.5 GHz Industry’s leading application solutions Each Unit Includes 3-year warranty Certificate of Calibration, 2-year calibration interval One per channel N2894A 700 MHz passive probe (10:1 attenuation) English, Chinese (simplfied and traditional), French, German, Italian, Japanese, Korean, Portuguese, Russian, and Spanish localized front panel overlays, interface, and built-in help system Localized power cord Front panel cover CD containing localized user’s guide, service guide, and programmer’s manual
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Oscilloscope,2-Channel,350MHz - DSOX4032A - Transcat, Inc.
Rochester, NY, USA
Oscilloscope,2-Channel,350MHz
DSOX4032A
Oscilloscope,2-Channel,350MHz DSOX4032A
Product Highlights One million waveforms per second update rate MegaZoom IV smart memory technology Standard segmented memory Industry’s first capacitive touch screen Industry’s largest 12-inch display InfiniiScan Zone touch trigger Industry’s first 5 instruments in 1 Industry’s first fully upgradable including bandwidth to 1.5 GHz Industry’s leading application solutions Each Unit Includes 3-year warranty Certificate of Calibration, 2-year calibration interval One per channel N2894A 700 MHz passive probe (10:1 attenuation) English, Chinese (simplfied and traditional), French, German, Italian, Japanese, Korean, Portuguese, Russian, and Spanish localized front panel overlays, interface, and built-in help system Localized power cord Front panel cover CD containing localized user’s guide, service guide, and programmer’s manual

Product Highlights

  • One million waveforms per second update rate
  • MegaZoom IV smart memory technology
  • Standard segmented memory
  • Industry’s first capacitive touch screen
  • Industry’s largest 12-inch display
  • InfiniiScan Zone touch trigger
  • Industry’s first 5 instruments in 1
  • Industry’s first fully upgradable including bandwidth to 1.5 GHz
  • Industry’s leading application solutions

Each Unit Includes

  • 3-year warranty
  • Certificate of Calibration, 2-year calibration interval
  • One per channel N2894A 700 MHz passive probe (10:1 attenuation)
  • English, Chinese (simplfied and traditional), French, German, Italian, Japanese, Korean,
  • Portuguese, Russian, and Spanish localized front panel overlays, interface, and built-in help
  • system
  • Localized power cord
  • Front panel cover
  • CD containing localized user’s guide, service guide, and programmer’s manual
Supplier's Site Datasheet

Technical Specifications

  Transcat, Inc.
Product Category Oscilloscopes
Product Number DSOX4032A
Product Name Oscilloscope,2-Channel,350MHz
Bandwidth 350 MHz
Unlock Full Specs
to access all available technical data

Similar Products

Measuring Equipment / Oscilloscope - oscillograph-to2002-28044 - TPS Elektronik GmbH
Specs
Bandwidth 200 MHz
Number of Input Channels 2 (# channels)
View Details
Oscilloscopes - 1805099 - RS Components, Ltd.
RS Components, Ltd.
Specs
Features RoHS
View Details
MSO2102-S 100MHz 2+16Ch Mixed Signal Oscilloscope with Signal Generator - MSO2102-S - Uni-Trend US
Specs
Bandwidth 100 MHz
Number of Input Channels 2 (# channels)
Host Interface USB; USB, LAN, VGA, EXT, AUX
View Details