AEMC INSTRUMENTS
2124.92 -- MINIFLEX FOR OX OSCILLOSCOPES, 0.5A TO 300A, 3MHZ
AEMC Instruments
MiniFlex for OX Oscilloscopes, 0.5A to 300A, 3MHz
2124.92
Description
Product Highlights
For use with Oscilloscope OXII & III Series
Description
Product Highlights
For use with Oscilloscope OXII & III Series
Datasheet
Suppliers
MiniFlex for OX Oscilloscopes, 0.5A to 300A, 3MHz
2124.92
Product Highlights
For use with Oscilloscope OXII & III Series
Product Highlights
- For use with Oscilloscope OXII & III Series
Supplier's Site
Datasheet
Technical Specifications
|
Product Category
|
Oscilloscopes |
|
Product Number
|
2124.92 |
|
Product Name
|
MiniFlex for OX Oscilloscopes, 0.5A to 300A, 3MHz |
|
Bandwidth
|
3 MHz
|
Unlock Full Specs
to access all available technical data
Similar Products
Bandwidth
100 MHz
Number of Input Channels
2 (# channels)
Host Interface
USB; USB, LAN, VGA, AUX
View Details
Siglent Technologies NA, Inc.
Bandwidth
100 MHz
Number of Input Channels
2 (# channels)
Host Interface
BNC
View Details