RIGOL Technologies, Inc. 70MHz Mixed Signal Oscilloscope w/4 Analog & 16 DigitalChannels MSO1074Z

Description
Product Highlights 70MHz Bandwidth 4 Analog channels 16 Digital channels MSO Max. Sample Rate up to 1G Sa/s Memory Depth up to12Mpts /24Mpts(Opt.) Innovative "UltraVision" technology Up to 30,000wfms/s Waveform Capture Rate Up to 60,000frames Real-time Waveform Record (Opt.) Low noise floor, Dynamic Range: 1mV/div to 10V/div Optional Serial Buses Triggering and Decoding (RS232,I2C,SPI) Multi- Levels intensity grading waveform display Complete Connectivity: LAN(LXI), USB Host & Device, AUX, USB-GPIB (Opt.) Compact size, light weight, easy to use 7 Inch WVGA (800x480), multiple intensity levels waveform display
Datasheet
Description
Product Highlights 70MHz Bandwidth 4 Analog channels 16 Digital channels MSO Max. Sample Rate up to 1G Sa/s Memory Depth up to12Mpts /24Mpts(Opt.) Innovative "UltraVision" technology Up to 30,000wfms/s Waveform Capture Rate Up to 60,000frames Real-time Waveform Record (Opt.) Low noise floor, Dynamic Range: 1mV/div to 10V/div Optional Serial Buses Triggering and Decoding (RS232,I2C,SPI) Multi- Levels intensity grading waveform display Complete Connectivity: LAN(LXI), USB Host & Device, AUX, USB-GPIB (Opt.) Compact size, light weight, easy to use 7 Inch WVGA (800x480), multiple intensity levels waveform display
Datasheet

Suppliers

Company
Product
Description
Supplier Links
70MHz Mixed Signal Oscilloscope w/4 Analog & 16 DigitalChannels - MSO1074Z - Transcat, Inc.
Rochester, NY, USA
70MHz Mixed Signal Oscilloscope w/4 Analog & 16 DigitalChannels
MSO1074Z
70MHz Mixed Signal Oscilloscope w/4 Analog & 16 DigitalChannels MSO1074Z
Product Highlights 70MHz Bandwidth 4 Analog channels 16 Digital channels MSO Max. Sample Rate up to 1G Sa/s Memory Depth up to12Mpts /24Mpts(Opt.) Innovative "UltraVision" technology Up to 30,000wfms/s Waveform Capture Rate Up to 60,000frames Real-time Waveform Record (Opt.) Low noise floor, Dynamic Range: 1mV/div to 10V/div Optional Serial Buses Triggering and Decoding (RS232,I2C,SPI) Multi- Levels intensity grading waveform display Complete Connectivity: LAN(LXI), USB Host & Device, AUX, USB-GPIB (Opt.) Compact size, light weight, easy to use 7 Inch WVGA (800x480), multiple intensity levels waveform display

Product Highlights

  • 70MHz Bandwidth
  • 4 Analog channels
  • 16 Digital channels MSO
  • Max. Sample Rate up to 1G Sa/s
  • Memory Depth up to12Mpts /24Mpts(Opt.)
  • Innovative "UltraVision" technology
  • Up to 30,000wfms/s Waveform Capture Rate
  • Up to 60,000frames Real-time Waveform Record (Opt.)
  • Low noise floor, Dynamic Range: 1mV/div to 10V/div
  • Optional Serial Buses Triggering and Decoding (RS232,I2C,SPI)
  • Multi- Levels intensity grading waveform display
  • Complete Connectivity: LAN(LXI), USB Host & Device, AUX, USB-GPIB (Opt.)
  • Compact size, light weight, easy to use
  • 7 Inch WVGA (800x480), multiple intensity levels waveform display
Supplier's Site Datasheet
Mixed Signal Oscilloscope - MSO1074Z - ValueTronics International, Inc.
Elgin, IL, USA
Mixed Signal Oscilloscope
MSO1074Z
Mixed Signal Oscilloscope MSO1074Z
The MSO1074Z is a 70 MHz, 4+16 Channel mixed signal oscilloscope from Rigol. Features: 4+16 Channel 70 MHz 4 analog channels, 16 digital channels Real-time sample rate up to 1 GSa/s Memory depth up to 12 Mpts (standard)/24 Mpts (optional) Up to 30,000 wfms/s waveform capture rate Up to 60,000 frames hardware real-time waveform recording and playback functions (optional) Innovative "UltraVision" technology Various trigger and bus decoding functions Low noise floor, vertical scale range: 1 mV/div to 10 V/div Various interfaces: USB Host & Device, LAN (LXI), AUX Compact size, light weight, easy to use 7 inch WVGA (800x480) TFT LCD, intensity graded color display Three-year warranty, excluding probes and accessories Accessories: Power Cord conforming to the standard of the country USB Cable - CB-USBA-USBB-FF-150 4 Passive Probes (150 MHz) - PVP2150 1 Logic Analyzer Probe Quick Guide (Hard Copy) The MSO1074Z mixed signal digital oscilloscope aimed at the embedded design and test fields is equipped with 16 digital channels and allows users to measure analog and digital signals at the same time.

The MSO1074Z is a 70 MHz, 4+16 Channel mixed signal oscilloscope from Rigol.

Features:

  • 4+16 Channel
  • 70 MHz
  • 4 analog channels, 16 digital channels
  • Real-time sample rate up to 1 GSa/s
  • Memory depth up to 12 Mpts (standard)/24 Mpts (optional)
  • Up to 30,000 wfms/s waveform capture rate
  • Up to 60,000 frames hardware real-time waveform recording and playback functions (optional)
  • Innovative "UltraVision" technology
  • Various trigger and bus decoding functions
  • Low noise floor, vertical scale range: 1 mV/div to 10 V/div
  • Various interfaces: USB Host & Device, LAN (LXI), AUX
  • Compact size, light weight, easy to use
  • 7 inch WVGA (800x480) TFT LCD, intensity graded color display
  • Three-year warranty, excluding probes and accessories

Accessories:

  • Power Cord conforming to the standard of the country
  • USB Cable - CB-USBA-USBB-FF-150
  • 4 Passive Probes (150 MHz) - PVP2150
  • 1 Logic Analyzer Probe
  • Quick Guide (Hard Copy)

The MSO1074Z mixed signal digital oscilloscope aimed at the embedded design and test fields is equipped with 16 digital channels and allows users to measure analog and digital signals at the same time.

Supplier's Site Datasheet

Technical Specifications

  Transcat, Inc. ValueTronics International, Inc.
Product Category Oscilloscopes Oscilloscopes
Product Number MSO1074Z MSO1074Z
Product Name 70MHz Mixed Signal Oscilloscope w/4 Analog & 16 DigitalChannels Mixed Signal Oscilloscope
Bandwidth 70 MHz 70 MHz
Unlock Full Specs
to access all available technical data

Similar Products

Measuring Equipment / Oscilloscope - oscillograph-ato1004-28046 - TPS Elektronik GmbH
Specs
Bandwidth 100 MHz
Number of Input Channels 4 (# channels)
View Details
Oscilloscopes - 2372525 - RS Components, Ltd.
RS Components, Ltd.
Specs
Bandwidth 1000 MHz
Features RoHS
View Details
UPO2104 100MHz 4Ch Mixed Signal Oscilloscope (w/o Logic Pod) - UPO2104 - Uni-Trend US
Specs
Bandwidth 100 MHz
Number of Input Channels 4 (# channels)
Host Interface USB; USB, LAN, VGA, EXT, AUX
View Details