GW Instek Digital Storage Oscilloscope 100MHz, 4-channel, 16-channel MSO-2104EA

Description
Product Highlights The MSO-2000 series is a mixed-signal oscilloscope, which offers dual analog channels + 16 digital channels or 4 analog channels + 16 digital channels. The MSO-2000 series includes MSO-2000E and MSO-2000EA. MSO-2000E has a built-in 16-channel logic analyzer and MSO-2000EA has a built-in 16-channel logic analyzer and a dual channel 25MHz arbitrary waveform generator. The entire series features bandwidth selections of 200MHz, 100MH, and 70MHz. Dual analog channel models provide 1GSa/s real-time sampling rate per channel; four analog channel models provide 1GSa/s maximum real-time sampling rate. The 8-inch 800*480 TFT LCD and the minimum 1mV/div vertical range allow the MSO-2000 series to measure complex feeble signals and clearly display measurement results. For analog channels, the MSO-2000 series provides 10M long memory for users to completely retrieve and analyze waveforms. Users, based upon the application requirements, can select 1k, 10k, 100k, 1M or 10M memory depth. Short memory depth collocating with the high sampling rate allows users to observe fast-changing waveforms and, on the other hand, long memory depth aims for continuously changing waveforms. The MSO-2000 series is equipped with waveform search and segmented memory functions to expand the flexible applications of 10M long memory. The segmented memory can be divided the maximum into 29,000 sections for users to bypass any unimportant waveforms so as to swiftly search all required waveforms. With the segmented memory function, more meaningful waveforms can be saved and target waveforms can be displayed rapidly. Users, by using the waveform search function, can rapidly search desired waveforms according to the required trigger conditions. 16-channel logic analyzer has a memory depth of 10Mpts per channel, which can retrieve more and longer digital signals as well as clearly display digital signals to obtain sufficient information for analysis. The minimum input swing of logic analyzer represents the minimum operating voltage of ±250 mV, which demonstrates that digital channels are highly sensitive with respect to input. The standard bus trigger and decoding functions include serial and parallel bus such as I2C, SPI, UART (RS232/422/485) and CAN/LIN bus for automotive communications. The parallel bus function is only for digital channels. Bus waveforms can be triggered and decoded in real time. The MSO-2000 series offers complete analysis and debugging capabilities with the economical pricing. 100MHz bandwidth selections: 4 channels MSO-2000EA equips with a 16-channel logic analyzer and a dual channel 25MHz arbitrary waveform generator Maximum real time sample rate is 1 GSa/s Maximum 10M memory depth and VPO waveform display technology Waveform update rate up to 120,000 wfms/s 8” WVGA TFT LCD screen display Free Frequency Response Analyzer Software Maximum 1M FFT provides higher frequency domain resolution measurements High Pass, Low Pass and Band Pass Filter Functions 29,000 segmented memory sections and waveform search function I2C/SPI/UART/CAN/LIN serial bus trigger and decoding functions Data log function is able to track signal changes up to 100 hours Network storage function
Datasheet
Description
Product Highlights The MSO-2000 series is a mixed-signal oscilloscope, which offers dual analog channels + 16 digital channels or 4 analog channels + 16 digital channels. The MSO-2000 series includes MSO-2000E and MSO-2000EA. MSO-2000E has a built-in 16-channel logic analyzer and MSO-2000EA has a built-in 16-channel logic analyzer and a dual channel 25MHz arbitrary waveform generator. The entire series features bandwidth selections of 200MHz, 100MH, and 70MHz. Dual analog channel models provide 1GSa/s real-time sampling rate per channel; four analog channel models provide 1GSa/s maximum real-time sampling rate. The 8-inch 800*480 TFT LCD and the minimum 1mV/div vertical range allow the MSO-2000 series to measure complex feeble signals and clearly display measurement results. For analog channels, the MSO-2000 series provides 10M long memory for users to completely retrieve and analyze waveforms. Users, based upon the application requirements, can select 1k, 10k, 100k, 1M or 10M memory depth. Short memory depth collocating with the high sampling rate allows users to observe fast-changing waveforms and, on the other hand, long memory depth aims for continuously changing waveforms. The MSO-2000 series is equipped with waveform search and segmented memory functions to expand the flexible applications of 10M long memory. The segmented memory can be divided the maximum into 29,000 sections for users to bypass any unimportant waveforms so as to swiftly search all required waveforms. With the segmented memory function, more meaningful waveforms can be saved and target waveforms can be displayed rapidly. Users, by using the waveform search function, can rapidly search desired waveforms according to the required trigger conditions. 16-channel logic analyzer has a memory depth of 10Mpts per channel, which can retrieve more and longer digital signals as well as clearly display digital signals to obtain sufficient information for analysis. The minimum input swing of logic analyzer represents the minimum operating voltage of ±250 mV, which demonstrates that digital channels are highly sensitive with respect to input. The standard bus trigger and decoding functions include serial and parallel bus such as I2C, SPI, UART (RS232/422/485) and CAN/LIN bus for automotive communications. The parallel bus function is only for digital channels. Bus waveforms can be triggered and decoded in real time. The MSO-2000 series offers complete analysis and debugging capabilities with the economical pricing. 100MHz bandwidth selections: 4 channels MSO-2000EA equips with a 16-channel logic analyzer and a dual channel 25MHz arbitrary waveform generator Maximum real time sample rate is 1 GSa/s Maximum 10M memory depth and VPO waveform display technology Waveform update rate up to 120,000 wfms/s 8” WVGA TFT LCD screen display Free Frequency Response Analyzer Software Maximum 1M FFT provides higher frequency domain resolution measurements High Pass, Low Pass and Band Pass Filter Functions 29,000 segmented memory sections and waveform search function I2C/SPI/UART/CAN/LIN serial bus trigger and decoding functions Data log function is able to track signal changes up to 100 hours Network storage function
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Digital Storage Oscilloscope 100MHz, 4-channel, 16-channel - MSO-2104EA - Transcat, Inc.
Rochester, NY, USA
Digital Storage Oscilloscope 100MHz, 4-channel, 16-channel
MSO-2104EA
Digital Storage Oscilloscope 100MHz, 4-channel, 16-channel MSO-2104EA
Product Highlights The MSO-2000 series is a mixed-signal oscilloscope, which offers dual analog channels + 16 digital channels or 4 analog channels + 16 digital channels. The MSO-2000 series includes MSO-2000E and MSO-2000EA. MSO-2000E has a built-in 16-channel logic analyzer and MSO-2000EA has a built-in 16-channel logic analyzer and a dual channel 25MHz arbitrary waveform generator. The entire series features bandwidth selections of 200MHz, 100MH, and 70MHz. Dual analog channel models provide 1GSa/s real-time sampling rate per channel; four analog channel models provide 1GSa/s maximum real-time sampling rate. The 8-inch 800*480 TFT LCD and the minimum 1mV/div vertical range allow the MSO-2000 series to measure complex feeble signals and clearly display measurement results. For analog channels, the MSO-2000 series provides 10M long memory for users to completely retrieve and analyze waveforms. Users, based upon the application requirements, can select 1k, 10k, 100k, 1M or 10M memory depth. Short memory depth collocating with the high sampling rate allows users to observe fast-changing waveforms and, on the other hand, long memory depth aims for continuously changing waveforms. The MSO-2000 series is equipped with waveform search and segmented memory functions to expand the flexible applications of 10M long memory. The segmented memory can be divided the maximum into 29,000 sections for users to bypass any unimportant waveforms so as to swiftly search all required waveforms. With the segmented memory function, more meaningful waveforms can be saved and target waveforms can be displayed rapidly. Users, by using the waveform search function, can rapidly search desired waveforms according to the required trigger conditions. 16-channel logic analyzer has a memory depth of 10Mpts per channel, which can retrieve more and longer digital signals as well as clearly display digital signals to obtain sufficient information for analysis. The minimum input swing of logic analyzer represents the minimum operating voltage of ±250 mV, which demonstrates that digital channels are highly sensitive with respect to input. The standard bus trigger and decoding functions include serial and parallel bus such as I2C, SPI, UART (RS232/422/485) and CAN/LIN bus for automotive communications. The parallel bus function is only for digital channels. Bus waveforms can be triggered and decoded in real time. The MSO-2000 series offers complete analysis and debugging capabilities with the economical pricing. 100MHz bandwidth selections: 4 channels MSO-2000EA equips with a 16-channel logic analyzer and a dual channel 25MHz arbitrary waveform generator Maximum real time sample rate is 1 GSa/s Maximum 10M memory depth and VPO waveform display technology Waveform update rate up to 120,000 wfms/s 8” WVGA TFT LCD screen display Free Frequency Response Analyzer Software Maximum 1M FFT provides higher frequency domain resolution measurements High Pass, Low Pass and Band Pass Filter Functions 29,000 segmented memory sections and waveform search function I2C/SPI/UART/CAN/LIN serial bus trigger and decoding functions Data log function is able to track signal changes up to 100 hours Network storage function

Product Highlights

The MSO-2000 series is a mixed-signal oscilloscope, which offers dual analog channels + 16 digital channels or 4 analog channels + 16 digital channels. The MSO-2000 series includes MSO-2000E and MSO-2000EA. MSO-2000E has a built-in 16-channel logic analyzer and MSO-2000EA has a built-in 16-channel logic analyzer and a dual channel 25MHz arbitrary waveform generator. The entire series features bandwidth selections of 200MHz, 100MH, and 70MHz. Dual analog channel models provide 1GSa/s real-time sampling rate per channel; four analog channel models provide 1GSa/s maximum real-time sampling rate. The 8-inch 800*480 TFT LCD and the minimum 1mV/div vertical range allow the MSO-2000 series to measure complex feeble signals and clearly display measurement results.

For analog channels, the MSO-2000 series provides 10M long memory for users to completely retrieve and analyze waveforms. Users, based upon the application requirements, can select 1k, 10k, 100k, 1M or 10M memory depth. Short memory depth collocating with the high sampling rate allows users to observe fast-changing waveforms and, on the other hand, long memory depth aims for continuously changing waveforms. The MSO-2000 series is equipped with waveform search and segmented memory functions to expand the flexible applications of 10M long memory. The segmented memory can be divided the maximum into 29,000 sections for users to bypass any unimportant waveforms so as to swiftly search all required waveforms. With the segmented memory function, more meaningful waveforms can be saved and target waveforms can be displayed rapidly. Users, by using the waveform search function, can rapidly search desired waveforms according to the required trigger conditions.

16-channel logic analyzer has a memory depth of 10Mpts per channel, which can retrieve more and longer digital signals as well as clearly display digital signals to obtain sufficient information for analysis. The minimum input swing of logic analyzer represents the minimum operating voltage of ±250 mV, which demonstrates that digital channels are highly sensitive with respect to input. The standard bus trigger and decoding functions include serial and parallel bus such as I2C, SPI, UART (RS232/422/485) and CAN/LIN bus for automotive communications. The parallel bus function is only for digital channels. Bus waveforms can be triggered and decoded in real time. The MSO-2000 series offers complete analysis and debugging capabilities with the economical pricing.

  • 100MHz bandwidth selections: 4 channels
  • MSO-2000EA equips with a 16-channel logic analyzer and a dual channel 25MHz arbitrary waveform generator
  • Maximum real time sample rate is 1 GSa/s
  • Maximum 10M memory depth and VPO waveform display technology
  • Waveform update rate up to 120,000 wfms/s
  • 8” WVGA TFT LCD screen display
  • Free Frequency Response Analyzer Software
  • Maximum 1M FFT provides higher frequency domain resolution measurements
  • High Pass, Low Pass and Band Pass Filter Functions
  • 29,000 segmented memory sections and waveform search function
  • I2C/SPI/UART/CAN/LIN serial bus trigger and decoding functions
  • Data log function is able to track signal changes up to 100 hours
  • Network storage function
Supplier's Site Datasheet
Mixed Signal Oscilloscope - MSO-2104EA - ValueTronics International, Inc.
Elgin, IL, USA
Mixed Signal Oscilloscope
MSO-2104EA
Mixed Signal Oscilloscope MSO-2104EA
The MSO-2104EA is a 100 MHz, 4+16 Channel mixed signal oscilloscope from Instek. Measure voltage or current signals over time in an electronic circuit or component to display amplitude, frequency, rise time, etc. Applications include troubleshooting, production test, and design. Additional Features: 16 Channel Logic Analyzer and a Dual Channel 25 MHz Arbitrary Waveform Generator Maximum real time sample rate is 1 GSa/s Maximum 10M memory depth and VPO waveform display technology Waveform update rate up to 120,000 wfms/s 8 ” WVGA TFT LCD screen display Maximum 1M FFT provides higher frequency domain resolution measurements High Pass, Low Pass and Band Pass Filter Functions 29,000 segmented memory sections and waveform search function I2C/SPI/UART/CAN/LIN serial bus trigger and decoding functions Data log function is able to track signal changes up to 100 hours Mask Test Function Network storage function Three-year warranty, excluding probes & LCD display panel Standard Accessories Power Cord, Certificate of Calibration, CD-ROM (with Quick Start Guide, User Manual, Programming Manual) GTL-16E, 16-channel logic analyzer probe GTP-100B-4:100 MHz(10:1/1:1)Switcha ble passive probe (one per channel) GTL-110 BNC-BNC cable (for MSO-2000EA models only) The Instek MSO-2104EA Mixed Signal Oscilloscope offers a 100 MHz Bandwidth, 4 Analog Channels and 16 Digital Channels. The 8-inch 800 x 480 TFT LCD and the minimum 1mV/div vertical range allow the MSO-2000 series to measure complex feeble signals and clearly display measurement results The MSO-2104EA has a built-in 16-channel logic analyzer and a dual channel 25 MHz arbitrary waveform generator. The MSO-2104EA is equipped with waveform search and segmented memory functions to expand the flexible applications of 10M long memory. The 16-channel logic analyzer has a memory depth of 10Mpts per channel, which can retrieve more and longer digital signals as well as clearly display digital signals to obtain sufficient information for analysis. The minimum input swing of logic analyzer represents the minimum operating voltage of ±250 mV, which demonstrates that digital channels are highly sensitive with respect to input. The MSO-2104EA has a built-in dual channel 25 MHz arbitrary waveform generator with the modulation capability and also features 14 bits vertical resolution; sample rate of 200MSa/s; 5 standard output waveforms (Sine, Square, Pulse, Ramp, DC, Noise) and 7 user-defined waveforms (Sinc, Gaussian, Lorentz, Exponential Rise, Exponential Fall, Haversine, Cardiac); AM/FM/FSK modulation and sweep function. The user friendly interface is the ideal choice for applications such as circuit simulation and education tests.

The MSO-2104EA is a 100 MHz, 4+16 Channel mixed signal oscilloscope from Instek. Measure voltage or current signals over time in an electronic circuit or component to display amplitude, frequency, rise time, etc. Applications include troubleshooting, production test, and design.

Additional Features:

  • 16 Channel Logic Analyzer and a Dual Channel 25 MHz Arbitrary Waveform Generator
  • Maximum real time sample rate is 1 GSa/s
  • Maximum 10M memory depth and VPO waveform display technology
  • Waveform update rate up to 120,000 wfms/s
  • 8 ” WVGA TFT LCD screen display
  • Maximum 1M FFT provides higher frequency domain resolution measurements
  • High Pass, Low Pass and Band Pass Filter Functions
  • 29,000 segmented memory sections and waveform search function
  • I2C/SPI/UART/CAN/LIN serial bus trigger and decoding functions
  • Data log function is able to track signal changes up to 100 hours
  • Mask Test Function
  • Network storage function
  • Three-year warranty, excluding probes & LCD display panel

Standard Accessories

  • Power Cord, Certificate of Calibration,
  • CD-ROM (with Quick Start Guide, User Manual, Programming Manual)
  • GTL-16E, 16-channel logic analyzer probe
  • GTP-100B-4:100 MHz(10:1/1:1)Switchable passive probe (one per channel)
  • GTL-110 BNC-BNC cable (for MSO-2000EA models only)

The Instek MSO-2104EA Mixed Signal Oscilloscope offers a 100 MHz Bandwidth, 4 Analog Channels and 16 Digital Channels. The 8-inch 800 x 480 TFT LCD and the minimum 1mV/div vertical range allow the MSO-2000 series to measure complex feeble signals and clearly display measurement results

The MSO-2104EA has a built-in 16-channel logic analyzer and a dual channel 25 MHz arbitrary waveform generator. The MSO-2104EA is equipped with waveform search and segmented memory functions to expand the flexible applications of 10M long memory. The 16-channel logic analyzer has a memory depth of 10Mpts per channel, which can retrieve more and longer digital signals as well as clearly display digital signals to obtain sufficient information for analysis. The minimum input swing of logic analyzer represents the minimum operating voltage of ±250 mV, which demonstrates that digital channels are highly sensitive with respect to input.

The MSO-2104EA has a built-in dual channel 25 MHz arbitrary waveform generator with the modulation capability and also features 14 bits vertical resolution; sample rate of 200MSa/s; 5 standard output waveforms (Sine, Square, Pulse, Ramp, DC, Noise) and 7 user-defined waveforms (Sinc, Gaussian, Lorentz, Exponential Rise, Exponential Fall, Haversine, Cardiac); AM/FM/FSK modulation and sweep function. The user friendly interface is the ideal choice for applications such as circuit simulation and education tests.

Supplier's Site Datasheet

Technical Specifications

  Transcat, Inc. ValueTronics International, Inc.
Product Category Oscilloscopes Oscilloscopes
Product Number MSO-2104EA MSO-2104EA
Product Name Digital Storage Oscilloscope 100MHz, 4-channel, 16-channel Mixed Signal Oscilloscope
Bandwidth 100 MHz 100 MHz
Unlock Full Specs
to access all available technical data

Similar Products

Oscilloscopes - 7250463 - RS Components, Ltd.
RS Components, Ltd.
Specs
Features Has Display
View Details
Measuring Equipment / Oscilloscope - oscillograph-vato2004-28047 - TPS Elektronik GmbH
Specs
Bandwidth 200 MHz
Number of Input Channels 4 (# channels)
View Details
UPO1202 200MHz 2Ch Digital Storage Oscilloscope - UPO1202 - Uni-Trend US
Specs
Bandwidth 200 MHz
Number of Input Channels 2 (# channels)
Host Interface USB; USB, LAN, VGA, AUX
View Details
Active Tuners - MT2000E6-100 - Maury Microwave
Specs
Bandwidth 1000 MHz
View Details