Keysight Technologies,Inc. Oscilloscope,LXI,4-Channel 500MHz DSO6054L

Description
Product Highlights LXI class C compliant Optimized for automated and manufacturing test Rack-mountable 1U (43.66 mm) high form factor Lowest cost ATE focused scope on the market Standard full-scale connectivity: LAN, USB, GPIB and XGA video Built-in Web browser control Software drivers for most common programming environment Up to 2 GSa/s sample rate, 2 Mpts stand memory 8 bit vertical resolution (extensible to 12 bits with high-resolution mode) Standard rack mount hardware 100% software compatible with 6000A Series portable oscilloscopes Optional secure environment mode for high level of data security IVI-com drivers included standard Each Unit Includes User’s guide Service guide Programmer’s guide Power cord 10:1 divider passive probe per scope channel Agilent IO Libraries Suite 14.2 Standard 3 year warranty GPIB extender Crossover LAN cable Rack mount hardware
Datasheet
Description
Product Highlights LXI class C compliant Optimized for automated and manufacturing test Rack-mountable 1U (43.66 mm) high form factor Lowest cost ATE focused scope on the market Standard full-scale connectivity: LAN, USB, GPIB and XGA video Built-in Web browser control Software drivers for most common programming environment Up to 2 GSa/s sample rate, 2 Mpts stand memory 8 bit vertical resolution (extensible to 12 bits with high-resolution mode) Standard rack mount hardware 100% software compatible with 6000A Series portable oscilloscopes Optional secure environment mode for high level of data security IVI-com drivers included standard Each Unit Includes User’s guide Service guide Programmer’s guide Power cord 10:1 divider passive probe per scope channel Agilent IO Libraries Suite 14.2 Standard 3 year warranty GPIB extender Crossover LAN cable Rack mount hardware
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Oscilloscope,LXI,4-Channel 500MHz - DSO6054L - Transcat, Inc.
Rochester, NY, USA
Oscilloscope,LXI,4-Channel 500MHz
DSO6054L
Oscilloscope,LXI,4-Channel 500MHz DSO6054L
Product Highlights LXI class C compliant Optimized for automated and manufacturing test Rack-mountable 1U (43.66 mm) high form factor Lowest cost ATE focused scope on the market Standard full-scale connectivity: LAN, USB, GPIB and XGA video Built-in Web browser control Software drivers for most common programming environment Up to 2 GSa/s sample rate, 2 Mpts stand memory 8 bit vertical resolution (extensible to 12 bits with high-resolution mode) Standard rack mount hardware 100% software compatible with 6000A Series portable oscilloscopes Optional secure environment mode for high level of data security IVI-com drivers included standard Each Unit Includes User’s guide Service guide Programmer’s guide Power cord 10:1 divider passive probe per scope channel Agilent IO Libraries Suite 14.2 Standard 3 year warranty GPIB extender Crossover LAN cable Rack mount hardware

Product Highlights

  • LXI class C compliant
  • Optimized for automated and manufacturing test
  • Rack-mountable 1U (43.66 mm) high form factor
  • Lowest cost ATE focused scope on the market
  • Standard full-scale connectivity: LAN, USB, GPIB and XGA video
  • Built-in Web browser control
  • Software drivers for most common programming environment
  • Up to 2 GSa/s sample rate, 2 Mpts stand memory
  • 8 bit vertical resolution (extensible to 12 bits with high-resolution mode)
  • Standard rack mount hardware
  • 100% software compatible with 6000A Series portable oscilloscopes
  • Optional secure environment mode for high level of data security
  • IVI-com drivers included standard

Each Unit Includes

  • User’s guide
  • Service guide
  • Programmer’s guide
  • Power cord
  • 10:1 divider passive probe per scope channel
  • Agilent IO Libraries Suite 14.2
  • Standard 3 year warranty
  • GPIB extender
  • Crossover LAN cable
  • Rack mount hardware
Supplier's Site Datasheet

Technical Specifications

  Transcat, Inc.
Product Category Oscilloscopes
Product Number DSO6054L
Product Name Oscilloscope,LXI,4-Channel 500MHz
Bandwidth 500 MHz
Unlock Full Specs
to access all available technical data

Similar Products

Measuring Equipment / Oscilloscope - oscillograph-to2002-28044 - TPS Elektronik GmbH
Specs
Bandwidth 200 MHz
Number of Input Channels 2 (# channels)
View Details
Oscilloscopes - 2866411 - RS Components, Ltd.
RS Components, Ltd.
Specs
Bandwidth 1000 MHz
Features RoHS
View Details
MSO7204X 2GHz 4Ch Mixed Signal Oscilloscope - MSO7204X - Uni-Trend US
Specs
Bandwidth 2000 MHz
Number of Input Channels 4 (# channels)
Host Interface USB; USB 3.0, LAN, AUX, Gen Out x 2, 10MHz In/Out, HDMI
View Details
Firmware & Utilities - MT2001D - Maury Microwave
Specs
Bandwidth 1000 MHz
View Details