B&K Precision Analog Oscilloscope w/Probes 60MHz 2160C

Description
Product Highlights B&K Precision's model 2160C is an oscilloscope with many features at a low cost. The model 2160AC includes a built in component tester, which is an excellent tool for in circuit troubleshooting. This oscilloscope is built by and backed by B&K Precision, a company that has been selling reliable, durable, value priced test instruments for over 60 years. 5mV/div sensitivity 23 calibrated ranges (main time base) 23 calibrated ranges (delayed time base) Signal delay time Component tester Z axis input Single sweep cUL certified Each Unit Includes Instruction manual two PR-33A X1/X10 probes or equivalent AC power cord and spare Fuse
Datasheet
Description
Product Highlights B&K Precision's model 2160C is an oscilloscope with many features at a low cost. The model 2160AC includes a built in component tester, which is an excellent tool for in circuit troubleshooting. This oscilloscope is built by and backed by B&K Precision, a company that has been selling reliable, durable, value priced test instruments for over 60 years. 5mV/div sensitivity 23 calibrated ranges (main time base) 23 calibrated ranges (delayed time base) Signal delay time Component tester Z axis input Single sweep cUL certified Each Unit Includes Instruction manual two PR-33A X1/X10 probes or equivalent AC power cord and spare Fuse
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Analog Oscilloscope w/Probes 60MHz - 2160C - Transcat, Inc.
Rochester, NY, USA
Analog Oscilloscope w/Probes 60MHz
2160C
Analog Oscilloscope w/Probes 60MHz 2160C
Product Highlights B&K Precision's model 2160C is an oscilloscope with many features at a low cost. The model 2160AC includes a built in component tester, which is an excellent tool for in circuit troubleshooting. This oscilloscope is built by and backed by B&K Precision, a company that has been selling reliable, durable, value priced test instruments for over 60 years. 5mV/div sensitivity 23 calibrated ranges (main time base) 23 calibrated ranges (delayed time base) Signal delay time Component tester Z axis input Single sweep cUL certified Each Unit Includes Instruction manual two PR-33A X1/X10 probes or equivalent AC power cord and spare Fuse

Product Highlights

B&K Precision's model 2160C is an oscilloscope with many features at a low cost. The model 2160AC includes a built in component tester, which is an excellent tool for in circuit troubleshooting. This oscilloscope is built by and backed by B&K Precision, a company that has been selling reliable, durable, value priced test instruments for over 60 years.

  • 5mV/div sensitivity
  • 23 calibrated ranges (main time base)
  • 23 calibrated ranges (delayed time base)
  • Signal delay time
  • Component tester
  • Z axis input
  • Single sweep
  • cUL certified

Each Unit Includes

  • Instruction manual
  • two PR-33A X1/X10 probes or equivalent
  • AC power cord and spare Fuse
Supplier's Site Datasheet
Analog Oscilloscope - 2160C - ValueTronics International, Inc.
Elgin, IL, USA
Analog Oscilloscope
2160C
Analog Oscilloscope 2160C
The 2160C is a 60 MHz analog oscilloscope from BK Precision. Measure voltage or current signals over time in an electronic ciruit or component to display amplitude, frequency and rise times, etc. Applications include troubleshooting, production test, and design. Additional Features: Bandwidth: 60 MHz Sweep Time: 20 ns/div to 5 s/div Dual or single trace operation 5 mV/div sensitivity Calibrated 23-step time base with X10 magnifier Compact low profile design Video sync trigger Alternate/chop sweep Sum and difference capability Delayed time base Main, Mix, Delay, X-Y sweep modes One-Year Warranty Includes: Instruction Manual Two PR-33A x1/x10 Probes or equivalent AC Power Cord Spare Fuse The BK Precision 2160C is a dual trace oscilloscope that offers high performance at a low price. Most competitor's entry level oscilloscopes have a 20 MHz bandwidth, while the BK Precision 2160C has a bandwidth of 60 MHz.

The 2160C is a 60 MHz analog oscilloscope from BK Precision. Measure voltage or current signals over time in an electronic ciruit or component to display amplitude, frequency and rise times, etc. Applications include troubleshooting, production test, and design.

Additional Features:

  • Bandwidth: 60 MHz
  • Sweep Time: 20 ns/div to 5 s/div
  • Dual or single trace operation
  • 5 mV/div sensitivity
  • Calibrated 23-step time base with X10 magnifier
  • Compact low profile design
  • Video sync trigger
  • Alternate/chop sweep
  • Sum and difference capability
  • Delayed time base
  • Main, Mix, Delay, X-Y sweep modes
  • One-Year Warranty

Includes:

  • Instruction Manual
  • Two PR-33A x1/x10 Probes or equivalent
  • AC Power Cord
  • Spare Fuse

The BK Precision 2160C is a dual trace oscilloscope that offers high performance at a low price. Most competitor's entry level oscilloscopes have a 20 MHz bandwidth, while the BK Precision 2160C has a bandwidth of 60 MHz.

Supplier's Site Datasheet
Sheung Wan, Hong Kong
Benchtop Oscilloscopes
2160C
Benchtop Oscilloscopes 2160C
Benchtop Oscilloscopes 60 MHz Scope w/Probes

Benchtop Oscilloscopes 60 MHz Scope w/Probes

Buy Now Datasheet

Technical Specifications

  Transcat, Inc. ValueTronics International, Inc. VAST STOCK CO., LIMITED
Product Category Oscilloscopes Oscilloscopes Oscilloscopes
Product Number 2160C 2160C 2160C
Product Name Analog Oscilloscope w/Probes 60MHz Analog Oscilloscope Benchtop Oscilloscopes
Bandwidth 60 MHz 60 MHz
Unlock Full Specs
to access all available technical data

Similar Products

Measuring Equipment / Oscilloscope - oscillograph-ato1004-28046 - TPS Elektronik GmbH
Specs
Bandwidth 100 MHz
Number of Input Channels 4 (# channels)
View Details
Oscilloscopes - 7493005 - RS Components, Ltd.
RS Components, Ltd.
Specs
Features Handheld; Has Display
View Details
UTD2052CEX+ 50MHz 2Ch Digital Storage Oscilloscope - UTD2052CEX+ - Uni-Trend US
Specs
Bandwidth 50 MHz
Number of Input Channels 2 (# channels)
Host Interface USB; USB, Trigger, LAN
View Details