RIGOL Technologies, Inc. 4000 Series RIGOL Digital Oscilloscopes DS4014E

Description
The 4000 series digital oscilloscope is a versatile, high performance mixed signal oscilloscope that incorporates many of today’s most advanced technologies and processes. Featuring bandwidths between 100MHz and 500MHz, sample rates up to 4GSa/s, 2 or 4 analog channels, and 16 digital logic channels, the 4000 is ideal for a wide variety of engineers working in communications, industrial electronics, R&D and educational fields. Up to 4GSa/s Max Sample Rate: Provides fine resolution and detail in high speed signals Never miss a transition or glitch with up to 4 GSa/sec sampling. Sample Rate describes the frequency at which the instrument samples the data. Higher the sample rate provides better resolution and finer detail of the signal being captured. 140Mpts Standard Record Length: Long acquisitions at high sample rates help debug elusive problems in complex digital streams Record length describes the number of points that can be captured and stored. Generally speaking larger record length provides for longer captures. The time duration is directly related to the sample rate with higher sample rates consuming more memory resulting in shorter time capture Up to 110,000 wfms/s Waveform Capture rate: Minimize scope “dead time” between trigger events and increases observations of random and sporadic events Waveform Capture Rate speaks to how many triggered events can be captured and that data integrated into the displayed waveform per second. The Waveform Capture Rate times the width of the display in time equates to the "on-time" of the instrument. The rest of the time is "dead-time" when the instrument could miss a signal or event. 16 Digital Channels (MSO Models): Time correlated views between analog and digital channel speeds debug of embedded designs Mixed Signal Oscilloscopes (MSO’s) allow users to not only look at the analog behavior of up to 4 channels but also trigger, capture, and analyze the behavior of up to 16 digital channels at the same time. Serial Triggering and Analysis Options: Speeds analysis and debug of your I2C, RS232 and SPI designs Serial Trigger allows the user to trigger the oscilloscope based on a specific pattern or word found in a serial data stream. Serial Decode allows the user to convert the waveform into a decoded readable format which allows for quick determination of problems on a serial bus.
Datasheet
Description
The 4000 series digital oscilloscope is a versatile, high performance mixed signal oscilloscope that incorporates many of today’s most advanced technologies and processes. Featuring bandwidths between 100MHz and 500MHz, sample rates up to 4GSa/s, 2 or 4 analog channels, and 16 digital logic channels, the 4000 is ideal for a wide variety of engineers working in communications, industrial electronics, R&D and educational fields. Up to 4GSa/s Max Sample Rate: Provides fine resolution and detail in high speed signals Never miss a transition or glitch with up to 4 GSa/sec sampling. Sample Rate describes the frequency at which the instrument samples the data. Higher the sample rate provides better resolution and finer detail of the signal being captured. 140Mpts Standard Record Length: Long acquisitions at high sample rates help debug elusive problems in complex digital streams Record length describes the number of points that can be captured and stored. Generally speaking larger record length provides for longer captures. The time duration is directly related to the sample rate with higher sample rates consuming more memory resulting in shorter time capture Up to 110,000 wfms/s Waveform Capture rate: Minimize scope “dead time” between trigger events and increases observations of random and sporadic events Waveform Capture Rate speaks to how many triggered events can be captured and that data integrated into the displayed waveform per second. The Waveform Capture Rate times the width of the display in time equates to the "on-time" of the instrument. The rest of the time is "dead-time" when the instrument could miss a signal or event. 16 Digital Channels (MSO Models): Time correlated views between analog and digital channel speeds debug of embedded designs Mixed Signal Oscilloscopes (MSO’s) allow users to not only look at the analog behavior of up to 4 channels but also trigger, capture, and analyze the behavior of up to 16 digital channels at the same time. Serial Triggering and Analysis Options: Speeds analysis and debug of your I2C, RS232 and SPI designs Serial Trigger allows the user to trigger the oscilloscope based on a specific pattern or word found in a serial data stream. Serial Decode allows the user to convert the waveform into a decoded readable format which allows for quick determination of problems on a serial bus.
Datasheet

Suppliers

Company
Product
Description
Supplier Links
4000 Series RIGOL Digital Oscilloscopes - DS4014E - RIGOL Technologies, Inc.
Beaverton, OR, United States
4000 Series RIGOL Digital Oscilloscopes
DS4014E
4000 Series RIGOL Digital Oscilloscopes DS4014E
The 4000 series digital oscilloscope is a versatile, high performance mixed signal oscilloscope that incorporates many of today’s most advanced technologies and processes. Featuring bandwidths between 100MHz and 500MHz, sample rates up to 4GSa/s, 2 or 4 analog channels, and 16 digital logic channels, the 4000 is ideal for a wide variety of engineers working in communications, industrial electronics, R&D and educational fields. Up to 4GSa/s Max Sample Rate: Provides fine resolution and detail in high speed signals Never miss a transition or glitch with up to 4 GSa/sec sampling. Sample Rate describes the frequency at which the instrument samples the data. Higher the sample rate provides better resolution and finer detail of the signal being captured. 140Mpts Standard Record Length: Long acquisitions at high sample rates help debug elusive problems in complex digital streams Record length describes the number of points that can be captured and stored. Generally speaking larger record length provides for longer captures. The time duration is directly related to the sample rate with higher sample rates consuming more memory resulting in shorter time capture Up to 110,000 wfms/s Waveform Capture rate: Minimize scope “dead time” between trigger events and increases observations of random and sporadic events Waveform Capture Rate speaks to how many triggered events can be captured and that data integrated into the displayed waveform per second. The Waveform Capture Rate times the width of the display in time equates to the "on-time" of the instrument. The rest of the time is "dead-time" when the instrument could miss a signal or event. 16 Digital Channels (MSO Models): Time correlated views between analog and digital channel speeds debug of embedded designs Mixed Signal Oscilloscopes (MSO’s) allow users to not only look at the analog behavior of up to 4 channels but also trigger, capture, and analyze the behavior of up to 16 digital channels at the same time. Serial Triggering and Analysis Options: Speeds analysis and debug of your I2C, RS232 and SPI designs Serial Trigger allows the user to trigger the oscilloscope based on a specific pattern or word found in a serial data stream. Serial Decode allows the user to convert the waveform into a decoded readable format which allows for quick determination of problems on a serial bus.

The 4000 series digital oscilloscope is a versatile, high performance mixed signal oscilloscope that incorporates many of today’s most advanced technologies and processes. Featuring bandwidths between 100MHz and 500MHz, sample rates up to 4GSa/s, 2 or 4 analog channels, and 16 digital logic channels, the 4000 is ideal for a wide variety of engineers working in communications, industrial electronics, R&D and educational fields.

  • Up to 4GSa/s Max Sample Rate: Provides fine resolution and detail in high speed signals
  • Never miss a transition or glitch with up to 4 GSa/sec sampling. Sample Rate describes the frequency at which the instrument samples the data. Higher the sample rate provides better resolution and finer detail of the signal being captured.
  • 140Mpts Standard Record Length: Long acquisitions at high sample rates help debug elusive problems in complex digital streams
  • Record length describes the number of points that can be captured and stored. Generally speaking larger record length provides for longer captures. The time duration is directly related to the sample rate with higher sample rates consuming more memory resulting in shorter time capture
  • Up to 110,000 wfms/s Waveform Capture rate: Minimize scope “dead time” between trigger events and increases observations of random and sporadic events
  • Waveform Capture Rate speaks to how many triggered events can be captured and that data integrated into the displayed waveform per second. The Waveform Capture Rate times the width of the display in time equates to the "on-time" of the instrument. The rest of the time is "dead-time" when the instrument could miss a signal or event.
  • 16 Digital Channels (MSO Models): Time correlated views between analog and digital channel speeds debug of embedded designs
  • Mixed Signal Oscilloscopes (MSO’s) allow users to not only look at the analog behavior of up to 4 channels but also trigger, capture, and analyze the behavior of up to 16 digital channels at the same time.
  • Serial Triggering and Analysis Options: Speeds analysis and debug of your I2C, RS232 and SPI designs
  • Serial Trigger allows the user to trigger the oscilloscope based on a specific pattern or word found in a serial data stream. Serial Decode allows the user to convert the waveform into a decoded readable format which allows for quick determination of problems on a serial bus.
Supplier's Site Datasheet
Digital Oscilloscope - DS4014E - ValueTronics International, Inc.
Elgin, IL, USA
Digital Oscilloscope
DS4014E
Digital Oscilloscope DS4014E
The DS4014E is a 100 MHz, 4 Channel digital oscilloscope from Rigol. Features: 4 Channel 100 MHz Real-time sample rate: up to 2 GSa/s for each channel Memory depth (standard): up to 14 Mpts for each channel 4 analog channels (standard) Waveform capture rate: up to 60,000 waveforms per second Waveform record, playback, and analysis functions (standard, up to 127,000 frames) Innovative "UltraVision" technology A variety of trigger and bus decoding functions Low noise loor, with the minimum vertical scale 1mV/div A variety of interfaces: USB HOST&DEVICE, LAN (LXI-C), VGA, AUX, USB-GPIB (optional) Novel and sophisticated industrial design, easy for operation 9-inch WVGA, 256-level intensity grading display Three years for the mainframe, excluding probes and accessories Accessories: Power Cord conforming to the standard of the destination country Front Panel Cover - FPC-DS4000 USB Data Cable - CB-USBA-USBB-FF-150 4 Passive Probes (350 MHz) - RP3300A Quick Guide (Hard Copy) The DS4014E is a high-performance digital oscilloscope designed to meet the demands of the mainstream market for the design, debugging, and testing purposes. Its 4-channel design and high cost-eficiency will invigorate new vitality to the market of the economical oscilloscopes, offering more choices for the low-cost testing and measurement solutions. The image is for reference only. See product specification for details.

The DS4014E is a 100 MHz, 4 Channel digital oscilloscope from Rigol.

Features:

  • 4 Channel
  • 100 MHz
  • Real-time sample rate: up to 2 GSa/s for each channel
  • Memory depth (standard): up to 14 Mpts for each channel
  • 4 analog channels (standard)
  • Waveform capture rate: up to 60,000 waveforms per second
  • Waveform record, playback, and analysis functions (standard, up to 127,000 frames)
  • Innovative "UltraVision" technology
  • A variety of trigger and bus decoding functions
  • Low noise loor, with the minimum vertical scale 1mV/div
  • A variety of interfaces: USB HOST&DEVICE, LAN (LXI-C), VGA, AUX, USB-GPIB (optional)
  • Novel and sophisticated industrial design, easy for operation
  • 9-inch WVGA, 256-level intensity grading display
  • Three years for the mainframe, excluding probes and accessories

Accessories:

  • Power Cord conforming to the standard of the destination country
  • Front Panel Cover - FPC-DS4000
  • USB Data Cable - CB-USBA-USBB-FF-150
  • 4 Passive Probes (350 MHz) - RP3300A
  • Quick Guide (Hard Copy)

The DS4014E is a high-performance digital oscilloscope designed to meet the demands of the mainstream market for the design, debugging, and testing purposes. Its 4-channel design and high cost-eficiency will invigorate new vitality to the market of the economical oscilloscopes, offering more choices for the low-cost testing and measurement solutions.

The image is for reference only. See product specification for details.

Supplier's Site Datasheet
100MHz Digital Oscilloscope w/4 Channels,2GS/s - DS4014E - Transcat, Inc.
Rochester, NY, USA
100MHz Digital Oscilloscope w/4 Channels,2GS/s
DS4014E
100MHz Digital Oscilloscope w/4 Channels,2GS/s DS4014E
Product Highlights Bandwidth: 100 MHz, 200 MHz Real-time sample rate: up to 2 GSa/s for each channel Memory depth (standard): up to 14 Mpts for each channel 4 analog channels (standard) Waveform capture rate: up to 60,000 waveforms per second Waveform record, playback, and analysis functions (standard, up to 127,000 frames) Innovative "UltraVision" technology A variety of trigger and bus decoding functions Low noise floor, with the minimum vertical scale 1mV/div A variety of interfaces: USB HOST&DEVICE, LAN (LXI-C), VGA, AUX, USB-GPIB (optional) Novel and sophisticated industrial design, easy for operation 9-inch WVGA, 256-level intensity grading display Each Unit Includes Power Cord conforming to the standard of the destination country Front Panel Cover USB Data Cable 4 Passive Probes (350 MHz) Quick Guide (Hard Copy)

Product Highlights

  • Bandwidth: 100 MHz, 200 MHz
  • Real-time sample rate: up to 2 GSa/s for each channel
  • Memory depth (standard): up to 14 Mpts for each channel
  • 4 analog channels (standard)
  • Waveform capture rate: up to 60,000 waveforms per second
  • Waveform record, playback, and analysis functions (standard, up to 127,000 frames)
  • Innovative "UltraVision" technology
  • A variety of trigger and bus decoding functions
  • Low noise floor, with the minimum vertical scale 1mV/div
  • A variety of interfaces: USB HOST&DEVICE, LAN (LXI-C), VGA, AUX, USB-GPIB (optional)
  • Novel and sophisticated industrial design, easy for operation
  • 9-inch WVGA, 256-level intensity grading display

Each Unit Includes

  • Power Cord conforming to the standard of the destination country
  • Front Panel Cover
  • USB Data Cable
  • 4 Passive Probes (350 MHz)
  • Quick Guide (Hard Copy)
Supplier's Site Datasheet

Technical Specifications

  RIGOL Technologies, Inc. ValueTronics International, Inc. Transcat, Inc.
Product Category Oscilloscopes Oscilloscopes Oscilloscopes
Product Number DS4014E DS4014E DS4014E
Product Name 4000 Series RIGOL Digital Oscilloscopes Digital Oscilloscope 100MHz Digital Oscilloscope w/4 Channels,2GS/s
Bandwidth 100 MHz 100 MHz 200 MHz
Unlock Full Specs
to access all available technical data

Similar Products

MSO3024HD 12-Bit 200MHz 4Ch Mixed Signal Oscilloscope - MSO3024HD - Uni-Trend US
Specs
Bandwidth 200 MHz
Number of Input Channels 4 (# channels)
Host Interface USB; USB 3.0, LAN, AUX, Gen Out x 2, 10MHz In/Out, HDMI
View Details
Measuring Equipment / Oscilloscope - oscillograph-to2002-28044 - TPS Elektronik GmbH
Specs
Bandwidth 200 MHz
Number of Input Channels 2 (# channels)
View Details
Active Tuners - MT2000B5-200 - Maury Microwave
Specs
Bandwidth 1000 MHz
View Details