Keysight Technologies,Inc. Benchtop Oscilloscopes DSOX3014A

Description
Benchtop Oscilloscopes Oscilloscope, 4-channel, 100MHz. US Pwr Cord. BenchVue BV0004B SW license included
Datasheet
Description
Benchtop Oscilloscopes Oscilloscope, 4-channel, 100MHz. US Pwr Cord. BenchVue BV0004B SW license included
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Sheung Wan, Hong Kong
Benchtop Oscilloscopes
DSOX3014A
Benchtop Oscilloscopes DSOX3014A
Benchtop Oscilloscopes Oscilloscope, 4-channel, 100MHz. US Pwr Cord. BenchVue BV0004B SW license included

Benchtop Oscilloscopes Oscilloscope, 4-channel, 100MHz. US Pwr Cord. BenchVue BV0004B SW license included

Buy Now Datasheet
Oscilloscope,4-Channel,100MHz - DSOX3014A - Transcat, Inc.
Rochester, NY, USA
Oscilloscope,4-Channel,100MHz
DSOX3014A
Oscilloscope,4-Channel,100MHz DSOX3014A
Product Highlights High resolution 8.5-inch display Up to 1,000,000 wfms/s update rate Fast, responsive MegaZoom IV deep memory, up to 4 M Best-in-class oscilloscope Integrated 16 digital channel mixed signal oscilloscope (MSO) Serial protocol analyzer (optional) Industry-exclusive WaveGen built-in function generator (optional) Upgradable bandwidth Upgradable MSO Upgradable WaveGen built-in function generator Upgradable measurement applications Bandwidth 100 MHz, 200 MHz, 350 MHz, 500 MHz Channels 2 or 4 analog channels (DSO) +16 digital channels (MSO) Sample rate Up to 4 GSa/s Memory Up to 4 M Display 8.5-inch WVGA (800 x 480) Update rate 1,000,000 wfms/s Upgradable Bandwidth, MSO, measurement applications and WaveGen Warranty Standard 3-year Connectivity USB host (one front, one back), USB device, LAN (optional), GPIB (optional)

Product Highlights

  • High resolution 8.5-inch display
  • Up to 1,000,000 wfms/s update rate
  • Fast, responsive MegaZoom IV deep memory, up to 4 M
  • Best-in-class oscilloscope
  • Integrated 16 digital channel mixed signal oscilloscope (MSO)
  • Serial protocol analyzer (optional)
  • Industry-exclusive WaveGen built-in function generator (optional)
  • Upgradable bandwidth
  • Upgradable MSO
  • Upgradable WaveGen built-in function generator
  • Upgradable measurement applications
  • Bandwidth 100 MHz, 200 MHz, 350 MHz, 500 MHz
  • Channels 2 or 4 analog channels (DSO) +16 digital channels (MSO)
  • Sample rate Up to 4 GSa/s
  • Memory Up to 4 M
  • Display 8.5-inch WVGA (800 x 480)
  • Update rate 1,000,000 wfms/s
  • Upgradable Bandwidth, MSO, measurement applications and WaveGen
  • Warranty Standard 3-year
  • Connectivity USB host (one front, one back), USB device, LAN (optional), GPIB (optional)
Supplier's Site Datasheet

Technical Specifications

  VAST STOCK CO., LIMITED Transcat, Inc.
Product Category Oscilloscopes Oscilloscopes
Product Number DSOX3014A DSOX3014A
Product Name Benchtop Oscilloscopes Oscilloscope,4-Channel,100MHz
Bandwidth 100 MHz
Unlock Full Specs
to access all available technical data

Similar Products

Measuring Equipment / Oscilloscope - oscillograph-eto3504-28045 - TPS Elektronik GmbH
Specs
Bandwidth 350 MHz
Number of Input Channels 4 (# channels)
View Details
Super Phosphor Oscilloscopes - SDS2204X - Siglent Technologies NA, Inc.
Siglent Technologies NA, Inc.
Specs
Bandwidth 200 MHz
Number of Input Channels 4 (# channels)
Host Interface USB; Ethernet
View Details
2 suppliers
Active Tuners - MT1000B3 - Maury Microwave
Specs
Bandwidth 1000 MHz
View Details
UPO7204L 2GHz 4Ch Rackmountable Digitial Oscilloscope - UPO7204L - Uni-Trend US
Specs
Bandwidth 2000 MHz
Number of Input Channels 4 (# channels)
Host Interface USB; USB@ Host x2, USB3 Host x2, USB2 x1, LAN x 2, 10MHz REF In/Out, AUX, EXT
View Details