RIGOL Technologies, Inc. 4000 Series RIGOL Digital Oscilloscopes DS4032

Description
The 4000 series digital oscilloscope is a versatile, high performance mixed signal oscilloscope that incorporates many of today’s most advanced technologies and processes. Featuring bandwidths between 100MHz and 500MHz, sample rates up to 4GSa/s, 2 or 4 analog channels, and 16 digital logic channels, the 4000 is ideal for a wide variety of engineers working in communications, industrial electronics, R&D and educational fields. Up to 4GSa/s Max Sample Rate: Provides fine resolution and detail in high speed signals Never miss a transition or glitch with up to 4 GSa/sec sampling. Sample Rate describes the frequency at which the instrument samples the data. Higher the sample rate provides better resolution and finer detail of the signal being captured. 140Mpts Standard Record Length: Long acquisitions at high sample rates help debug elusive problems in complex digital streams Record length describes the number of points that can be captured and stored. Generally speaking larger record length provides for longer captures. The time duration is directly related to the sample rate with higher sample rates consuming more memory resulting in shorter time capture Up to 110,000 wfms/s Waveform Capture rate: Minimize scope “dead time” between trigger events and increases observations of random and sporadic events Waveform Capture Rate speaks to how many triggered events can be captured and that data integrated into the displayed waveform per second. The Waveform Capture Rate times the width of the display in time equates to the "on-time" of the instrument. The rest of the time is "dead-time" when the instrument could miss a signal or event. 16 Digital Channels (MSO Models): Time correlated views between analog and digital channel speeds debug of embedded designs Mixed Signal Oscilloscopes (MSO’s) allow users to not only look at the analog behavior of up to 4 channels but also trigger, capture, and analyze the behavior of up to 16 digital channels at the same time. Serial Triggering and Analysis Options: Speeds analysis and debug of your I2C, RS232 and SPI designs Serial Trigger allows the user to trigger the oscilloscope based on a specific pattern or word found in a serial data stream. Serial Decode allows the user to convert the waveform into a decoded readable format which allows for quick determination of problems on a serial bus.
Datasheet
Description
The 4000 series digital oscilloscope is a versatile, high performance mixed signal oscilloscope that incorporates many of today’s most advanced technologies and processes. Featuring bandwidths between 100MHz and 500MHz, sample rates up to 4GSa/s, 2 or 4 analog channels, and 16 digital logic channels, the 4000 is ideal for a wide variety of engineers working in communications, industrial electronics, R&D and educational fields. Up to 4GSa/s Max Sample Rate: Provides fine resolution and detail in high speed signals Never miss a transition or glitch with up to 4 GSa/sec sampling. Sample Rate describes the frequency at which the instrument samples the data. Higher the sample rate provides better resolution and finer detail of the signal being captured. 140Mpts Standard Record Length: Long acquisitions at high sample rates help debug elusive problems in complex digital streams Record length describes the number of points that can be captured and stored. Generally speaking larger record length provides for longer captures. The time duration is directly related to the sample rate with higher sample rates consuming more memory resulting in shorter time capture Up to 110,000 wfms/s Waveform Capture rate: Minimize scope “dead time” between trigger events and increases observations of random and sporadic events Waveform Capture Rate speaks to how many triggered events can be captured and that data integrated into the displayed waveform per second. The Waveform Capture Rate times the width of the display in time equates to the "on-time" of the instrument. The rest of the time is "dead-time" when the instrument could miss a signal or event. 16 Digital Channels (MSO Models): Time correlated views between analog and digital channel speeds debug of embedded designs Mixed Signal Oscilloscopes (MSO’s) allow users to not only look at the analog behavior of up to 4 channels but also trigger, capture, and analyze the behavior of up to 16 digital channels at the same time. Serial Triggering and Analysis Options: Speeds analysis and debug of your I2C, RS232 and SPI designs Serial Trigger allows the user to trigger the oscilloscope based on a specific pattern or word found in a serial data stream. Serial Decode allows the user to convert the waveform into a decoded readable format which allows for quick determination of problems on a serial bus.
Datasheet

Suppliers

Company
Product
Description
Supplier Links
4000 Series RIGOL Digital Oscilloscopes - DS4032 - RIGOL Technologies, Inc.
Beaverton, OR, United States
4000 Series RIGOL Digital Oscilloscopes
DS4032
4000 Series RIGOL Digital Oscilloscopes DS4032
The 4000 series digital oscilloscope is a versatile, high performance mixed signal oscilloscope that incorporates many of today’s most advanced technologies and processes. Featuring bandwidths between 100MHz and 500MHz, sample rates up to 4GSa/s, 2 or 4 analog channels, and 16 digital logic channels, the 4000 is ideal for a wide variety of engineers working in communications, industrial electronics, R&D and educational fields. Up to 4GSa/s Max Sample Rate: Provides fine resolution and detail in high speed signals Never miss a transition or glitch with up to 4 GSa/sec sampling. Sample Rate describes the frequency at which the instrument samples the data. Higher the sample rate provides better resolution and finer detail of the signal being captured. 140Mpts Standard Record Length: Long acquisitions at high sample rates help debug elusive problems in complex digital streams Record length describes the number of points that can be captured and stored. Generally speaking larger record length provides for longer captures. The time duration is directly related to the sample rate with higher sample rates consuming more memory resulting in shorter time capture Up to 110,000 wfms/s Waveform Capture rate: Minimize scope “dead time” between trigger events and increases observations of random and sporadic events Waveform Capture Rate speaks to how many triggered events can be captured and that data integrated into the displayed waveform per second. The Waveform Capture Rate times the width of the display in time equates to the "on-time" of the instrument. The rest of the time is "dead-time" when the instrument could miss a signal or event. 16 Digital Channels (MSO Models): Time correlated views between analog and digital channel speeds debug of embedded designs Mixed Signal Oscilloscopes (MSO’s) allow users to not only look at the analog behavior of up to 4 channels but also trigger, capture, and analyze the behavior of up to 16 digital channels at the same time. Serial Triggering and Analysis Options: Speeds analysis and debug of your I2C, RS232 and SPI designs Serial Trigger allows the user to trigger the oscilloscope based on a specific pattern or word found in a serial data stream. Serial Decode allows the user to convert the waveform into a decoded readable format which allows for quick determination of problems on a serial bus.

The 4000 series digital oscilloscope is a versatile, high performance mixed signal oscilloscope that incorporates many of today’s most advanced technologies and processes. Featuring bandwidths between 100MHz and 500MHz, sample rates up to 4GSa/s, 2 or 4 analog channels, and 16 digital logic channels, the 4000 is ideal for a wide variety of engineers working in communications, industrial electronics, R&D and educational fields.

  • Up to 4GSa/s Max Sample Rate: Provides fine resolution and detail in high speed signals
  • Never miss a transition or glitch with up to 4 GSa/sec sampling. Sample Rate describes the frequency at which the instrument samples the data. Higher the sample rate provides better resolution and finer detail of the signal being captured.
  • 140Mpts Standard Record Length: Long acquisitions at high sample rates help debug elusive problems in complex digital streams
  • Record length describes the number of points that can be captured and stored. Generally speaking larger record length provides for longer captures. The time duration is directly related to the sample rate with higher sample rates consuming more memory resulting in shorter time capture
  • Up to 110,000 wfms/s Waveform Capture rate: Minimize scope “dead time” between trigger events and increases observations of random and sporadic events
  • Waveform Capture Rate speaks to how many triggered events can be captured and that data integrated into the displayed waveform per second. The Waveform Capture Rate times the width of the display in time equates to the "on-time" of the instrument. The rest of the time is "dead-time" when the instrument could miss a signal or event.
  • 16 Digital Channels (MSO Models): Time correlated views between analog and digital channel speeds debug of embedded designs
  • Mixed Signal Oscilloscopes (MSO’s) allow users to not only look at the analog behavior of up to 4 channels but also trigger, capture, and analyze the behavior of up to 16 digital channels at the same time.
  • Serial Triggering and Analysis Options: Speeds analysis and debug of your I2C, RS232 and SPI designs
  • Serial Trigger allows the user to trigger the oscilloscope based on a specific pattern or word found in a serial data stream. Serial Decode allows the user to convert the waveform into a decoded readable format which allows for quick determination of problems on a serial bus.
Supplier's Site Datasheet
350MHz Digital Oscilloscope w/2 Channels,4GS/s,140Mpoint Memory - DS4032 - Transcat, Inc.
Rochester, NY, USA
350MHz Digital Oscilloscope w/2 Channels,4GS/s,140Mpoint Memory
DS4032
350MHz Digital Oscilloscope w/2 Channels,4GS/s,140Mpoint Memory DS4032
Product Highlights 350 MHz bandwidth 4 GSa/s sample rate 2 Analog channels available 140 million memory points, standard 110,000 Waveforms per second Original Ultravision technology Hardware allows for real-time, continuous waveform recording, and waveform analysis

Product Highlights

  • 350 MHz bandwidth
  • 4 GSa/s sample rate
  • 2 Analog channels available
  • 140 million memory points, standard
  • 110,000 Waveforms per second
  • Original Ultravision technology
  • Hardware allows for real-time, continuous waveform recording, and waveform analysis
Supplier's Site Datasheet
Digital Oscilloscope - DS4032 - ValueTronics International, Inc.
Elgin, IL, USA
Digital Oscilloscope
DS4032
Digital Oscilloscope DS4032
The DS4032 is a 350 MHz, 2 channel digital oscilloscope from Rigol. Measure voltage or current signals over time in an electronic circuit or component to display amplitude, frequency and rise times, etc. Applications include troubleshooting, production test, and design. Additional Features: Bandwidth: 350 MHz 4 GS/s sample rate 2 Analog channels available 140 million memory points, standard 110,000 Waveforms per second Original Ultravision technology Hardware allows for real-time, continuous waveform recording and waveform analysis Lower noise floor, the minimum vertical sensitivity is 1mV/div A variety of trigger and bus decoding functions (both analog and digital channels) 9 inch WVGA (800×480), 256 level intensity grading display The Rigol DS4032 Digital Oscilloscope has 350 MHz with 2 channels, 4GS/s, and 140M standard point memory.

The DS4032 is a 350 MHz, 2 channel digital oscilloscope from Rigol. Measure voltage or current signals over time in an electronic circuit or component to display amplitude, frequency and rise times, etc. Applications include troubleshooting, production test, and design.

Additional Features:

  • Bandwidth: 350 MHz
  • 4 GS/s sample rate
  • 2 Analog channels available
  • 140 million memory points, standard
  • 110,000 Waveforms per second
  • Original Ultravision technology
  • Hardware allows for real-time, continuous waveform recording and waveform analysis
  • Lower noise floor, the minimum vertical sensitivity is 1mV/div
  • A variety of trigger and bus decoding functions (both analog and digital channels)
  • 9 inch WVGA (800×480), 256 level intensity grading display

The Rigol DS4032 Digital Oscilloscope has 350 MHz with 2 channels, 4GS/s, and 140M standard point memory.

Supplier's Site Datasheet
Digital Oscilloscope - DS4032 - ValueTronics International, Inc.
Elgin, IL, USA
Digital Oscilloscope
DS4032
Digital Oscilloscope DS4032
The DS4032 is a 350 MHz, 2 Channel digital oscilloscope from Rigol. Features: 2 Channel 350 MHz Waveform capture rate Up to 110,000 waveforms per second, Real Time Waveform Record, Replay & Analysis (Std. up to 200,000 frames) Lower noise floor, the Min. vertical sensitivity is 1mV/div Innovative “UltraVision” technology A variety of Trigger functions Support serial bus trigger(Std.) and decoding(Opt.) for both analog and digital channels Support bandwidth update for 200MHz and 350MHz bandwidth models Complete Connectivity: USB Host& Device, LAN(LXI-C), VGA, AUX, USB-GPIB(Opt.) 9 inch WVGA(800X480), 256 level intensity grading display Three -year warranty, excluding probes and accessories Accessories: Power Cord conforming to the standard of the country Front Panel Cover - FPCS-DS4000 USB Data Cable - CB-USBA-USBB-FF-150 2 or 4 Passive Probes (500 MHz) - RP3500A 1 Set logic analysis probe - RPL2316 Quick Guide Resource CD (User’s Guide and Application Software) The DS4032 is the new mainstream digital oscilloscope to meet the customer's applications with its innovative technology, industry leading specifications, powerful trigger functions and broad analysis capabilities.

The DS4032 is a 350 MHz, 2 Channel digital oscilloscope from Rigol.

Features:

  • 2 Channel
  • 350 MHz
  • Waveform capture rate Up to 110,000 waveforms per second,
  • Real Time Waveform Record, Replay & Analysis (Std. up to 200,000 frames)
  • Lower noise floor, the Min. vertical sensitivity is 1mV/div
  • Innovative “UltraVision” technology
  • A variety of Trigger functions
  • Support serial bus trigger(Std.) and decoding(Opt.) for both analog and digital channels
  • Support bandwidth update for 200MHz and 350MHz bandwidth models
  • Complete Connectivity: USB Host& Device, LAN(LXI-C), VGA, AUX, USB-GPIB(Opt.)
  • 9 inch WVGA(800X480), 256 level intensity grading display
  • Three -year warranty, excluding probes and accessories

Accessories:

  • Power Cord conforming to the standard of the country
  • Front Panel Cover - FPCS-DS4000
  • USB Data Cable - CB-USBA-USBB-FF-150
  • 2 or 4 Passive Probes (500 MHz) - RP3500A
  • 1 Set logic analysis probe - RPL2316
  • Quick Guide
  • Resource CD (User’s Guide and Application Software)

The DS4032 is the new mainstream digital oscilloscope to meet the customer's applications with its innovative technology, industry leading specifications, powerful trigger functions and broad analysis capabilities.

Supplier's Site Datasheet

Technical Specifications

  RIGOL Technologies, Inc. Transcat, Inc. ValueTronics International, Inc.
Product Category Oscilloscopes Oscilloscopes Oscilloscopes
Product Number DS4032 DS4032 DS4032
Product Name 4000 Series RIGOL Digital Oscilloscopes 350MHz Digital Oscilloscope w/2 Channels,4GS/s,140Mpoint Memory Digital Oscilloscope
Bandwidth 350 MHz 350 MHz 350 MHz
Unlock Full Specs
to access all available technical data

Similar Products

MSO2104X 100MHz 4Ch Mixed Signal Oscilloscope - MSO2104X - Uni-Trend US
Specs
Bandwidth 100 MHz
Number of Input Channels 4 (# channels)
Host Interface USB; USB 3.0, LAN, AUX, Gen Out x 2, 10MHz In/Out, HDMI
View Details
Measuring Equipment / Oscilloscope - oscillograph-mdo5004-28043 - TPS Elektronik GmbH
Specs
Bandwidth 500 MHz
Number of Input Channels 4 (# channels)
View Details
Active Tuners - MT1000B3 - Maury Microwave
Specs
Bandwidth 1000 MHz
View Details