RIGOL Technologies, Inc. 300MHz 2-Channel Oscilloscope w/2 GSa/sec & 14Mill.Memory Pts DS2302A-S

Description
Product Highlights Wider vertical range (500uV/div ~ 10V/div), lower noise floor, better for small signal capturing Full bandwidth, lower overshoot (<5%), perfect frequency response design Bandwidth 70MHz, 100MHz, 200MHz Max. Sample Rate 2G Sa/s Standard Memory Depth up to14Mpts, Optional Memory Depth up to 56Mpts Innovative "UltraVision" technology 50 Ohm Impedance included
Datasheet
Description
Product Highlights Wider vertical range (500uV/div ~ 10V/div), lower noise floor, better for small signal capturing Full bandwidth, lower overshoot (<5%), perfect frequency response design Bandwidth 70MHz, 100MHz, 200MHz Max. Sample Rate 2G Sa/s Standard Memory Depth up to14Mpts, Optional Memory Depth up to 56Mpts Innovative "UltraVision" technology 50 Ohm Impedance included
Datasheet

Suppliers

Company
Product
Description
Supplier Links
300MHz 2-Channel Oscilloscope w/2 GSa/sec & 14Mill.Memory Pts - DS2302A-S - Transcat, Inc.
Rochester, NY, USA
300MHz 2-Channel Oscilloscope w/2 GSa/sec & 14Mill.Memory Pts
DS2302A-S
300MHz 2-Channel Oscilloscope w/2 GSa/sec & 14Mill.Memory Pts DS2302A-S
Product Highlights Wider vertical range (500uV/div ~ 10V/div), lower noise floor, better for small signal capturing Full bandwidth, lower overshoot (<5%), perfect frequency response design Bandwidth 70MHz, 100MHz, 200MHz Max. Sample Rate 2G Sa/s Standard Memory Depth up to14Mpts, Optional Memory Depth up to 56Mpts Innovative "UltraVision" technology 50 Ohm Impedance included

Product Highlights

  • Wider vertical range (500uV/div ~ 10V/div), lower noise floor, better for small signal capturing
  • Full bandwidth, lower overshoot (<5%), perfect frequency response design
  • Bandwidth 70MHz, 100MHz, 200MHz
  • Max. Sample Rate 2G Sa/s
  • Standard Memory Depth up to14Mpts, Optional Memory Depth up to 56Mpts
  • Innovative "UltraVision" technology
  • 50 Ohm Impedance included
Supplier's Site Datasheet
Digital Oscilloscope - DS2302A-S - ValueTronics International, Inc.
Elgin, IL, USA
Digital Oscilloscope
DS2302A-S
Digital Oscilloscope DS2302A-S
The DS2302A-S is a 300 MHz, 2 channel digital oscilloscope from Rigol. Measure voltage or current signals over time in an electronic circuit or component to display amplitude, frequency and rise times, etc. Applications include troubleshooting, production test, and design. Additional Features: Bandwidth: 300 MHz Channels: 2 Integrated 2 channel, 25 MHz generator Sample Rate: 2 GSa/s Record Length: 14 Mpts Wider vertical range(500uV/div ~ 10V/div), lower noise floor, better for small signal capturing Full bandwidth, lower overshoot(<5%), perfect frequency response design Innovative "UltraVision" technology 50 Ohm Impedance included Up to 256 Levels intensity grading waveform display A variety of trigger and serial bus decoding functions(RS232,I2C, SPI,CAN) Complete connectivity: USB Host& Device, LAN(LXI), AUX 8 inch TFT (800x480) WVGA The Rigol DS2302A-S is a 300 MHz, 2 Channel Digital Oscilloscope with an integrated 2 channel, 25 MHz generator.

The DS2302A-S is a 300 MHz, 2 channel digital oscilloscope from Rigol. Measure voltage or current signals over time in an electronic circuit or component to display amplitude, frequency and rise times, etc. Applications include troubleshooting, production test, and design.

Additional Features:

  • Bandwidth: 300 MHz
  • Channels: 2
  • Integrated 2 channel, 25 MHz generator
  • Sample Rate: 2 GSa/s
  • Record Length: 14 Mpts
  • Wider vertical range(500uV/div ~ 10V/div), lower noise floor, better for small signal capturing
  • Full bandwidth, lower overshoot(<5%), perfect frequency response design
  • Innovative "UltraVision" technology
  • 50 Ohm Impedance included
  • Up to 256 Levels intensity grading waveform display
  • A variety of trigger and serial bus decoding functions(RS232,I2C,SPI,CAN)
  • Complete connectivity: USB Host& Device, LAN(LXI), AUX
  • 8 inch TFT (800x480) WVGA

The Rigol DS2302A-S is a 300 MHz, 2 Channel Digital Oscilloscope with an integrated 2 channel, 25 MHz generator.

Supplier's Site Datasheet
Digital Oscilloscope - DS2302A-S - ValueTronics International, Inc.
Elgin, IL, USA
Digital Oscilloscope
DS2302A-S
Digital Oscilloscope DS2302A-S
The DS2302A-S is a 300 MHz, 2 Channel digital oscilloscope from Rigol. Features: 2 Channel 300 MHz Bandwidth up to 300 MHz, standard with 50 ω input Lower noise loor, wider vertical range: 500 uV/div~10 V/div Memory Depth: analog channel up to 14 Mpts (standard)/56 Mpts (optional), digital channel up to 14 Mpts (standard)/28 Mpts (optional) Innovative "UltraVision" technology Waveform capture rate up to 50,000 wfms/s Up to 256 levels intensity grading waveform display Up to 65,000 frames hardware real-time waveform record, playback and analysis functions (standard) A variety of trigger and bus decoding functions (Parallel, RS232, I2C, SPI, CAN) Built-in dual-channel 25 MHz signal source (MSO/DS2000A-S) Complete connectivity: USB Host & Device, LAN (LXI), AUX, USB-GPIB (optional) 8 inch TFT (800x480) WVGA Three-year warranty, excluding probes and accessories Accessories: Power Cord conforming to the standard of the country USB Data Cable CB-USBA-USBB-FF-150 2 Passive Probes (350 MHz) PVP2350 Quick Guide (Hard Copy) The DS2302A-S is the new mainstream digital oscilloscope to meet the customer's applications with its innovative technology.

The DS2302A-S is a 300 MHz, 2 Channel digital oscilloscope from Rigol.

Features:

  • 2 Channel
  • 300 MHz
  • Bandwidth up to 300 MHz, standard with 50 Ω input
  • Lower noise loor, wider vertical range: 500 uV/div~10 V/div
  • Memory Depth: analog channel up to 14 Mpts (standard)/56 Mpts (optional), digital channel up to 14 Mpts (standard)/28 Mpts (optional)
  • Innovative "UltraVision" technology
  • Waveform capture rate up to 50,000 wfms/s
  • Up to 256 levels intensity grading waveform display
  • Up to 65,000 frames hardware real-time waveform record, playback and analysis functions (standard)
  • A variety of trigger and bus decoding functions (Parallel, RS232, I2C, SPI, CAN)
  • Built-in dual-channel 25 MHz signal source (MSO/DS2000A-S)
  • Complete connectivity: USB Host & Device, LAN (LXI), AUX, USB-GPIB (optional)
  • 8 inch TFT (800x480) WVGA
  • Three-year warranty, excluding probes and accessories

Accessories:

  • Power Cord conforming to the standard of the country
  • USB Data Cable CB-USBA-USBB-FF-150
  • 2 Passive Probes (350 MHz) PVP2350
  • Quick Guide (Hard Copy)

The DS2302A-S is the new mainstream digital oscilloscope to meet the customer's applications with its innovative technology.

Supplier's Site Datasheet

Technical Specifications

  Transcat, Inc. ValueTronics International, Inc.
Product Category Oscilloscopes Oscilloscopes
Product Number DS2302A-S DS2302A-S
Product Name 300MHz 2-Channel Oscilloscope w/2 GSa/sec & 14Mill.Memory Pts Digital Oscilloscope
Bandwidth 300 MHz 300 MHz
Unlock Full Specs
to access all available technical data

Similar Products

Specs
Bandwidth 50 MHz
Number of Input Channels 2 (# channels)
Host Interface USB; USB, Trigger
View Details
Super Phosphor Oscilloscopes - SDS2102X - Siglent Technologies NA, Inc.
Siglent Technologies NA, Inc.
Specs
Bandwidth 100 MHz
Number of Input Channels 2 (# channels)
Host Interface USB; Ethernet
View Details
2 suppliers
Active Tuners - MT2000B6-100 - Maury Microwave
Specs
Bandwidth 1000 MHz
View Details