Keysight Technologies,Inc. Oscilloscope,MixedSignal,200MHz 4+16-Channel MSOX3024A

Description
Product Highlights High resolution 8.5-inch display Up to 1,000,000 wfms/s update rate Fast, responsive MegaZoom IV deep memory, up to 4 M Best-in-class oscilloscope Integrated 16 digital channel mixed signal oscilloscope (MSO) Serial protocol analyzer (optional) Industry-exclusive WaveGen built-in function generator (optional) Upgradable bandwidth Upgradable MSO Upgradable WaveGen built-in function generator Upgradable measurement applications Bandwidth 100 MHz, 200 MHz, 350 MHz, 500 MHz Channels 2 or 4 analog channels (DSO) +16 digital channels (MSO) Sample rate Up to 4 GSa/s Memory Up to 4 M Display 8.5-inch WVGA (800 x 480) Update rate 1,000,000 wfms/s Upgradable Bandwidth, MSO, measurement applications and WaveGen Warranty Standard 3-year Connectivity USB host (one front, one back), USB device, LAN (optional), GPIB (optional)
Datasheet
Description
Product Highlights High resolution 8.5-inch display Up to 1,000,000 wfms/s update rate Fast, responsive MegaZoom IV deep memory, up to 4 M Best-in-class oscilloscope Integrated 16 digital channel mixed signal oscilloscope (MSO) Serial protocol analyzer (optional) Industry-exclusive WaveGen built-in function generator (optional) Upgradable bandwidth Upgradable MSO Upgradable WaveGen built-in function generator Upgradable measurement applications Bandwidth 100 MHz, 200 MHz, 350 MHz, 500 MHz Channels 2 or 4 analog channels (DSO) +16 digital channels (MSO) Sample rate Up to 4 GSa/s Memory Up to 4 M Display 8.5-inch WVGA (800 x 480) Update rate 1,000,000 wfms/s Upgradable Bandwidth, MSO, measurement applications and WaveGen Warranty Standard 3-year Connectivity USB host (one front, one back), USB device, LAN (optional), GPIB (optional)
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Oscilloscope,MixedSignal,200MHz 4+16-Channel - MSOX3024A - Transcat, Inc.
Rochester, NY, USA
Oscilloscope,MixedSignal,200MHz 4+16-Channel
MSOX3024A
Oscilloscope,MixedSignal,200MHz 4+16-Channel MSOX3024A
Product Highlights High resolution 8.5-inch display Up to 1,000,000 wfms/s update rate Fast, responsive MegaZoom IV deep memory, up to 4 M Best-in-class oscilloscope Integrated 16 digital channel mixed signal oscilloscope (MSO) Serial protocol analyzer (optional) Industry-exclusive WaveGen built-in function generator (optional) Upgradable bandwidth Upgradable MSO Upgradable WaveGen built-in function generator Upgradable measurement applications Bandwidth 100 MHz, 200 MHz, 350 MHz, 500 MHz Channels 2 or 4 analog channels (DSO) +16 digital channels (MSO) Sample rate Up to 4 GSa/s Memory Up to 4 M Display 8.5-inch WVGA (800 x 480) Update rate 1,000,000 wfms/s Upgradable Bandwidth, MSO, measurement applications and WaveGen Warranty Standard 3-year Connectivity USB host (one front, one back), USB device, LAN (optional), GPIB (optional)

Product Highlights

  • High resolution 8.5-inch display
  • Up to 1,000,000 wfms/s update rate
  • Fast, responsive MegaZoom IV deep memory, up to 4 M
  • Best-in-class oscilloscope
  • Integrated 16 digital channel mixed signal oscilloscope (MSO)
  • Serial protocol analyzer (optional)
  • Industry-exclusive WaveGen built-in function generator (optional)
  • Upgradable bandwidth
  • Upgradable MSO
  • Upgradable WaveGen built-in function generator
  • Upgradable measurement applications
  • Bandwidth 100 MHz, 200 MHz, 350 MHz, 500 MHz
  • Channels 2 or 4 analog channels (DSO) +16 digital channels (MSO)
  • Sample rate Up to 4 GSa/s
  • Memory Up to 4 M
  • Display 8.5-inch WVGA (800 x 480)
  • Update rate 1,000,000 wfms/s
  • Upgradable Bandwidth, MSO, measurement applications and WaveGen
  • Warranty Standard 3-year
  • Connectivity USB host (one front, one back), USB device, LAN (optional), GPIB (optional)
Supplier's Site Datasheet
Sheung Wan, Hong Kong
Benchtop Oscilloscopes
MSOX3024A
Benchtop Oscilloscopes MSOX3024A
Benchtop Oscilloscopes Oscilloscope, mixed signal, 4+16-channel, 200 MHz. US Pwr Cord. BenchVue BV0004B SW license included

Benchtop Oscilloscopes Oscilloscope, mixed signal, 4+16-channel, 200 MHz. US Pwr Cord. BenchVue BV0004B SW license included

Buy Now Datasheet

Technical Specifications

  Transcat, Inc. VAST STOCK CO., LIMITED
Product Category Oscilloscopes Oscilloscopes
Product Number MSOX3024A MSOX3024A
Product Name Oscilloscope,MixedSignal,200MHz 4+16-Channel Benchtop Oscilloscopes
Bandwidth 200 MHz
Unlock Full Specs
to access all available technical data

Similar Products

Oscilloscopes - 2205866 - RS Components, Ltd.
RS Components, Ltd.
Specs
Bandwidth 200 MHz
Features RoHS
View Details
Measuring Equipment / Oscilloscope - oscillograph-mho3-5004-28042 - TPS Elektronik GmbH
Specs
Bandwidth 500 MHz
Number of Input Channels 4 (# channels)
View Details
UPO2204HD 12-Bit 200MHz 4Ch High Definition Oscilloscope - UPO2204HD - Uni-Trend US
Specs
Bandwidth 200 MHz
Number of Input Channels 4 (# channels)
Host Interface USB; USB 3, LAN, HDMI, AUX, EXT, REF
View Details
Active Tuners - MT2000F4-500 - Maury Microwave
Specs
Bandwidth 1000 MHz
View Details