RIGOL Technologies, Inc. 100MHz Digital Oscilloscope w/4 Channels & 25MHz 2-Chan.Source DS1104Z-S

Description
Product Highlights 100MHz Bandwidth, 4 channels 1G Sa/s Real-time Sample Rate 12Mpts (Std.) and 24Mpts (Opt.) Memory Depth Innovative "UltraVision" technology Up to 30,000wfms/s Waveform Capture Rate 7 Inch WVGA (800x480), multiple intensity levels waveform display Built in 2 channels 25MHz waveform Generator (DS1000Z-S)
Datasheet
Description
Product Highlights 100MHz Bandwidth, 4 channels 1G Sa/s Real-time Sample Rate 12Mpts (Std.) and 24Mpts (Opt.) Memory Depth Innovative "UltraVision" technology Up to 30,000wfms/s Waveform Capture Rate 7 Inch WVGA (800x480), multiple intensity levels waveform display Built in 2 channels 25MHz waveform Generator (DS1000Z-S)
Datasheet

Suppliers

Company
Product
Description
Supplier Links
100MHz Digital Oscilloscope w/4 Channels & 25MHz 2-Chan.Source - DS1104Z-S - Transcat, Inc.
Rochester, NY, USA
100MHz Digital Oscilloscope w/4 Channels & 25MHz 2-Chan.Source
DS1104Z-S
100MHz Digital Oscilloscope w/4 Channels & 25MHz 2-Chan.Source DS1104Z-S
Product Highlights 100MHz Bandwidth, 4 channels 1G Sa/s Real-time Sample Rate 12Mpts (Std.) and 24Mpts (Opt.) Memory Depth Innovative "UltraVision" technology Up to 30,000wfms/s Waveform Capture Rate 7 Inch WVGA (800x480), multiple intensity levels waveform display Built in 2 channels 25MHz waveform Generator (DS1000Z-S)

Product Highlights

  • 100MHz Bandwidth, 4 channels
  • 1G Sa/s Real-time Sample Rate
  • 12Mpts (Std.) and 24Mpts (Opt.) Memory Depth
  • Innovative "UltraVision" technology
  • Up to 30,000wfms/s Waveform Capture Rate
  • 7 Inch WVGA (800x480), multiple intensity levels waveform display
  • Built in 2 channels 25MHz waveform Generator (DS1000Z-S)
Supplier's Site Datasheet
Digital Oscilloscope - DS1104Z-S - ValueTronics International, Inc.
Elgin, IL, USA
Digital Oscilloscope
DS1104Z-S
Digital Oscilloscope DS1104Z-S
The DS1104Z-S is a 100 MHz, 4 Channel digital oscilloscope from Rigol. Features: 100MHz bandwidth 4 channels with built-in 2 channel 25MHz function / arbitrary waveform generator Maximum sample rate 1GSa/s Vertical scale 1mV/div to 10V/div Standard memory depth now 24Mpts (was 12Mpts) Innovative "UltraVision" technology Up to 30,000wfms/s waveform capture rate Up to 60,000 frames real-time waveform record and replay (optional) 7" WVGA (800x480) TFT LCD Display, 64 intensity grading levels Up to 15-off trigger functions, including various protocol triggers Auto measurement of 33 waveform parameters, with statistics Built-in FFT with a choice of window functions Pass/fail test function Built-in help facility Connectivity: USB Host & Device, LAN(LXI), AUX Output, (USB-GPIB, optional) Compact size, light weight, easy to use Supplied with... 4-off passive probes (150MHz), 2-off BNC leads, USB cable, UK & European mains leads, quick guide Standard on all units sold after 2017... Deeper memory, waveform record & replay, advanced trigger functions & serial-bus analysis Options include - Soft carry bag, high-voltage probes, current probes, differential probes, rack mount kit, standard calibration, UKAS calibration Accessories: Power Cord conforming to the standard of the country USB Cable - CB-USBA-USBBFF-150 4 Passive Probes (150 MHz) - PVP2150 Quick Guide (Hard Copy) The Rigol DS1104Z-S has a built-in 2 channel waveform generator sets a new standard for economic Digital Oscilloscopes. Capable of meeting a wide range of applications with its innovative technology, industry leading specifications, powerful trigger functions and broad signal generation and analysis capabilities, the DS1104Z-S 4 channel oscilloscope is a 100MHz version with a 7" display and Rigol's UltraVision technology as well as a host of options. Add the optional record/replay/analys is, decoding and deep memory features for a powerful 4 channel scope at an exceptional price. The image is for reference only. See product specification for details.

The DS1104Z-S is a 100 MHz, 4 Channel digital oscilloscope from Rigol.

Features:

  • 100MHz bandwidth
  • 4 channels with built-in 2 channel 25MHz function / arbitrary waveform generator
  • Maximum sample rate 1GSa/s
  • Vertical scale 1mV/div to 10V/div
  • Standard memory depth now 24Mpts (was 12Mpts)
  • Innovative "UltraVision" technology
  • Up to 30,000wfms/s waveform capture rate
  • Up to 60,000 frames real-time waveform record and replay (optional)
  • 7" WVGA (800x480) TFT LCD Display, 64 intensity grading levels
  • Up to 15-off trigger functions, including various protocol triggers
  • Auto measurement of 33 waveform parameters, with statistics
  • Built-in FFT with a choice of window functions
  • Pass/fail test function
  • Built-in help facility
  • Connectivity: USB Host & Device, LAN(LXI), AUX Output, (USB-GPIB, optional)
  • Compact size, light weight, easy to use
  • Supplied with... 4-off passive probes (150MHz), 2-off BNC leads, USB cable, UK & European mains leads, quick guide
  • Standard on all units sold after 2017... Deeper memory, waveform record & replay, advanced trigger functions & serial-bus analysis
  • Options include - Soft carry bag, high-voltage probes, current probes, differential probes, rack mount kit, standard calibration, UKAS calibration

Accessories:

  • Power Cord conforming to the standard of the country
  • USB Cable - CB-USBA-USBBFF-150
  • 4 Passive Probes (150 MHz) - PVP2150
  • Quick Guide (Hard Copy)

The Rigol DS1104Z-S has a built-in 2 channel waveform generator sets a new standard for economic Digital Oscilloscopes. Capable of meeting a wide range of applications with its innovative technology, industry leading specifications, powerful trigger functions and broad signal generation and analysis capabilities, the DS1104Z-S 4 channel oscilloscope is a 100MHz version with a 7" display and Rigol's UltraVision technology as well as a host of options. Add the optional record/replay/analysis, decoding and deep memory features for a powerful 4 channel scope at an exceptional price.

The image is for reference only. See product specification for details.

Supplier's Site Datasheet

Technical Specifications

  Transcat, Inc. ValueTronics International, Inc.
Product Category Oscilloscopes Oscilloscopes
Product Number DS1104Z-S DS1104Z-S
Product Name 100MHz Digital Oscilloscope w/4 Channels & 25MHz 2-Chan.Source Digital Oscilloscope
Bandwidth 100 MHz 100 MHz
Unlock Full Specs
to access all available technical data

Similar Products

Measuring Equipment / Oscilloscope - oscillograph-mdo5004-28043 - TPS Elektronik GmbH
Specs
Bandwidth 500 MHz
Number of Input Channels 4 (# channels)
View Details
UPO1154HD 12-Bit 150MHz 4Ch High Definition Oscilloscope - UPO1154HD - Uni-Trend US
Specs
Bandwidth 150 MHz
Number of Input Channels 4 (# channels)
Host Interface USB; USB, LAN, HDMI, AUX
View Details
Oscilloscopes - 2372511 - RS Components, Ltd.
RS Components, Ltd.
Specs
Bandwidth 1000 MHz
Features RoHS
View Details
Handheld Oscilloscope - SHS810X - Siglent Technologies NA, Inc.
Siglent Technologies NA, Inc.
Specs
Bandwidth 100 MHz
Number of Input Channels 2 (# channels)
View Details