RIGOL Technologies, Inc. Mixed Signal Oscilloscope MSO1104Z

Description
The MSO1104Z is a 100 MHz, 4+16 channel Mixed Signal Oscilloscope from Rigol. Measure voltage or current signals over time in an electronic circuit or component to display amplitude, frequency, rise time, etc. Applications include troubleshooting, production test, and design. Additional Features: Bandwidth: 100 MHz Channels: 4 Analog and 16 Digital Sample Rate: 1 GSa/s Real-time Record Length: 12 Mpts; 24 Mpts Optional Innovative "UltraVision" technology Various trigger and bus decoding functions Low noise floor, vertical scale range: 1 mV/div to 10 V/div Waveform Capture Rate: Up to 30,000 wfms/s Various interfaces: USB Host&Device, LAN (LXI), AUX 7 Inch WVGA (800x480), multiple intensity levels waveform display The Rigol MS1104Z is a high-performance and economic digital oscilloscope designed for the designing, debugging and educational requirements of the mainstream digital oscilloscope market. The mixed signal digital oscilloscope aimed at the embedded design and test fields is equipped with 16 digital channels and allows users to measure analog and digital signals at the same time.
Datasheet
Description
The MSO1104Z is a 100 MHz, 4+16 channel Mixed Signal Oscilloscope from Rigol. Measure voltage or current signals over time in an electronic circuit or component to display amplitude, frequency, rise time, etc. Applications include troubleshooting, production test, and design. Additional Features: Bandwidth: 100 MHz Channels: 4 Analog and 16 Digital Sample Rate: 1 GSa/s Real-time Record Length: 12 Mpts; 24 Mpts Optional Innovative "UltraVision" technology Various trigger and bus decoding functions Low noise floor, vertical scale range: 1 mV/div to 10 V/div Waveform Capture Rate: Up to 30,000 wfms/s Various interfaces: USB Host&Device, LAN (LXI), AUX 7 Inch WVGA (800x480), multiple intensity levels waveform display The Rigol MS1104Z is a high-performance and economic digital oscilloscope designed for the designing, debugging and educational requirements of the mainstream digital oscilloscope market. The mixed signal digital oscilloscope aimed at the embedded design and test fields is equipped with 16 digital channels and allows users to measure analog and digital signals at the same time.
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Mixed Signal Oscilloscope - MSO1104Z - ValueTronics International, Inc.
Elgin, IL, USA
Mixed Signal Oscilloscope
MSO1104Z
Mixed Signal Oscilloscope MSO1104Z
The MSO1104Z is a 100 MHz, 4+16 channel Mixed Signal Oscilloscope from Rigol. Measure voltage or current signals over time in an electronic circuit or component to display amplitude, frequency, rise time, etc. Applications include troubleshooting, production test, and design. Additional Features: Bandwidth: 100 MHz Channels: 4 Analog and 16 Digital Sample Rate: 1 GSa/s Real-time Record Length: 12 Mpts; 24 Mpts Optional Innovative "UltraVision" technology Various trigger and bus decoding functions Low noise floor, vertical scale range: 1 mV/div to 10 V/div Waveform Capture Rate: Up to 30,000 wfms/s Various interfaces: USB Host&Device, LAN (LXI), AUX 7 Inch WVGA (800x480), multiple intensity levels waveform display The Rigol MS1104Z is a high-performance and economic digital oscilloscope designed for the designing, debugging and educational requirements of the mainstream digital oscilloscope market. The mixed signal digital oscilloscope aimed at the embedded design and test fields is equipped with 16 digital channels and allows users to measure analog and digital signals at the same time.

The MSO1104Z is a 100 MHz, 4+16 channel Mixed Signal Oscilloscope from Rigol. Measure voltage or current signals over time in an electronic circuit or component to display amplitude, frequency, rise time, etc. Applications include troubleshooting, production test, and design.

Additional Features:

  • Bandwidth: 100 MHz
  • Channels: 4 Analog and 16 Digital
  • Sample Rate: 1 GSa/s Real-time
  • Record Length: 12 Mpts; 24 Mpts Optional
  • Innovative "UltraVision" technology
  • Various trigger and bus decoding functions
  • Low noise floor, vertical scale range: 1 mV/div to 10 V/div
  • Waveform Capture Rate: Up to 30,000 wfms/s
  • Various interfaces: USB Host&Device, LAN (LXI), AUX
  • 7 Inch WVGA (800x480), multiple intensity levels waveform display

The Rigol MS1104Z is a high-performance and economic digital oscilloscope designed for the designing, debugging and educational requirements of the mainstream digital oscilloscope market. The mixed signal digital oscilloscope aimed at the embedded design and test fields is equipped with 16 digital channels and allows users to measure analog and digital signals at the same time.

Supplier's Site Datasheet
Mixed Signal Oscilloscope - MSO1104Z - ValueTronics International, Inc.
Elgin, IL, USA
Mixed Signal Oscilloscope
MSO1104Z
Mixed Signal Oscilloscope MSO1104Z
The MSO1104Z is a 100 MHz, 4+16 Channel mixed signal oscilloscope from Rigol. Features: 4+16 Channel 100 MHz 4 analog channels, 16 digital channels Real-time sample rate up to 1 GSa/s Memory depth up to 12 Mpts (standard)/24 Mpts (optional) Up to 30,000 wfms/s waveform capture rate Up to 60,000 frames hardware real-time waveform recording and playback functions (optional) Innovative "UltraVision" technology Various trigger and bus decoding functions Low noise floor, vertical scale range: 1 mV/div to 10 V/div Various interfaces: USB Host & Device, LAN (LXI), AUX Compact size, light weight, easy to use 7 inch WVGA (800x480) TFT LCD, intensity graded color display Three-year warranty, excluding probes and accessories Accessories: Power Cord conforming to the standard of the country USB Cable - CB-USBA-USBB-FF-150 4 Passive Probes (150 MHz) - PVP2150 1 Logic Analyzer Probe Quick Guide (Hard Copy) The MSO1104Z mixed signal digital oscilloscope aimed at the embedded design and test fields is equipped with 16 digital channels and allows users to measure analog and digital signals at the same time.

The MSO1104Z is a 100 MHz, 4+16 Channel mixed signal oscilloscope from Rigol.

Features:

  • 4+16 Channel
  • 100 MHz
  • 4 analog channels, 16 digital channels
  • Real-time sample rate up to 1 GSa/s
  • Memory depth up to 12 Mpts (standard)/24 Mpts (optional)
  • Up to 30,000 wfms/s waveform capture rate
  • Up to 60,000 frames hardware real-time waveform recording and playback functions (optional)
  • Innovative "UltraVision" technology
  • Various trigger and bus decoding functions
  • Low noise floor, vertical scale range: 1 mV/div to 10 V/div
  • Various interfaces: USB Host & Device, LAN (LXI), AUX
  • Compact size, light weight, easy to use
  • 7 inch WVGA (800x480) TFT LCD, intensity graded color display
  • Three-year warranty, excluding probes and accessories

Accessories:

  • Power Cord conforming to the standard of the country
  • USB Cable - CB-USBA-USBB-FF-150
  • 4 Passive Probes (150 MHz) - PVP2150
  • 1 Logic Analyzer Probe
  • Quick Guide (Hard Copy)

The MSO1104Z mixed signal digital oscilloscope aimed at the embedded design and test fields is equipped with 16 digital channels and allows users to measure analog and digital signals at the same time.

Supplier's Site Datasheet
100MHz Mixed Signal Oscillscope w/4 Analog &16 Digital Channels - MSO1104Z - Transcat, Inc.
Rochester, NY, USA
100MHz Mixed Signal Oscillscope w/4 Analog &16 Digital Channels
MSO1104Z
100MHz Mixed Signal Oscillscope w/4 Analog &16 Digital Channels MSO1104Z
Product Highlights 100MHz Bandwidth 4 Analog channels 16 Digital channels MSO Max. Sample Rate up to 1G Sa/s Memory Depth up to12Mpts /24Mpts (Opt.) Innovative "UltraVision" technology Up to 30,000wfms/s Waveform Capture Rate Up to 60,000frames Real-time Waveform Record (Opt.) Low noise floor, Dynamic Range: 1mV/div to 10V/div Optional Serial Buses Triggering and Decoding (RS232,I2C,SPI) Multi- Levels intensity grading waveform display Complete Connectivity: LAN (LXI),USB Host & Device, AUX, USB-GPIB (Opt.) Compact size, light weight, easy to use 7 Inch WVGA (800x480), multiple intensity levels waveform display

Product Highlights

  • 100MHz Bandwidth
  • 4 Analog channels
  • 16 Digital channels MSO
  • Max. Sample Rate up to 1G Sa/s
  • Memory Depth up to12Mpts /24Mpts (Opt.)
  • Innovative "UltraVision" technology
  • Up to 30,000wfms/s Waveform Capture Rate
  • Up to 60,000frames Real-time Waveform Record (Opt.)
  • Low noise floor, Dynamic Range: 1mV/div to 10V/div
  • Optional Serial Buses Triggering and Decoding (RS232,I2C,SPI)
  • Multi- Levels intensity grading waveform display
  • Complete Connectivity: LAN (LXI),USB Host & Device, AUX, USB-GPIB (Opt.)
  • Compact size, light weight, easy to use
  • 7 Inch WVGA (800x480), multiple intensity levels waveform display
Supplier's Site Datasheet

Technical Specifications

  ValueTronics International, Inc. Transcat, Inc.
Product Category Oscilloscopes Oscilloscopes
Product Number MSO1104Z MSO1104Z
Product Name Mixed Signal Oscilloscope 100MHz Mixed Signal Oscillscope w/4 Analog &16 Digital Channels
Bandwidth 100 MHz 100 MHz
Unlock Full Specs
to access all available technical data

Similar Products

MSO2104X 100MHz 4Ch Mixed Signal Oscilloscope - MSO2104X - Uni-Trend US
Specs
Bandwidth 100 MHz
Number of Input Channels 4 (# channels)
Host Interface USB; USB 3.0, LAN, AUX, Gen Out x 2, 10MHz In/Out, HDMI
View Details
Measuring Equipment / Oscilloscope - oscillograph-mho3-3504-28041 - TPS Elektronik GmbH
Specs
Bandwidth 350 MHz
Number of Input Channels 4 (# channels)
View Details
Active Tuners - MT1000E4 - Maury Microwave
Specs
Bandwidth 1000 MHz
View Details