Teledyne FLIR Systems, Inc. 20MHz 2-Channel Digital Oscilloscope MS420

Description
Product Highlights Auto-set function optimizes the position, range, timebase, and triggering to assure a stable display of waveforms Dual-channel Oscilloscope with 3.8" (97mm) color LCD display Peak Detect function for 50ns glitch capture XY Mode Five Automatic Measurements: Frequency, Cycle, Average, Peak to Peak, RMS Waveform Math: Add, Subtract, Multiply, and Divide Average Mode for smoothing waveforms Persistence Mode for observing dynamic signals Store and recall up to 4 waveform screens and setups USB interface and software for transferring waveforms and data Each Unit Includes Two 1X/10X oscilloscope probes Test leads Windows® 95/98/NT/2000/ME/XP compatible USB software Cable Current shunt Capacitor measuring module Adjustment screw driver Universal AC adaptor/charger Hard carrying case
Datasheet
Description
Product Highlights Auto-set function optimizes the position, range, timebase, and triggering to assure a stable display of waveforms Dual-channel Oscilloscope with 3.8" (97mm) color LCD display Peak Detect function for 50ns glitch capture XY Mode Five Automatic Measurements: Frequency, Cycle, Average, Peak to Peak, RMS Waveform Math: Add, Subtract, Multiply, and Divide Average Mode for smoothing waveforms Persistence Mode for observing dynamic signals Store and recall up to 4 waveform screens and setups USB interface and software for transferring waveforms and data Each Unit Includes Two 1X/10X oscilloscope probes Test leads Windows® 95/98/NT/2000/ME/XP compatible USB software Cable Current shunt Capacitor measuring module Adjustment screw driver Universal AC adaptor/charger Hard carrying case
Datasheet

Suppliers

Company
Product
Description
Supplier Links
20MHz 2-Channel Digital Oscilloscope - MS420 EXTECH - Transcat, Inc.
Rochester, NY, USA
20MHz 2-Channel Digital Oscilloscope
MS420 EXTECH
20MHz 2-Channel Digital Oscilloscope MS420 EXTECH
Product Highlights Auto-set function optimizes the position, range, timebase, and triggering to assure a stable display of waveforms Dual-channel Oscilloscope with 3.8" (97mm) color LCD display Peak Detect function for 50ns glitch capture XY Mode Five Automatic Measurements: Frequency, Cycle, Average, Peak to Peak, RMS Waveform Math: Add, Subtract, Multiply, and Divide Average Mode for smoothing waveforms Persistence Mode for observing dynamic signals Store and recall up to 4 waveform screens and setups USB interface and software for transferring waveforms and data Each Unit Includes Two 1X/10X oscilloscope probes Test leads Windows® 95/98/NT/2000/ME/XP compatible USB software Cable Current shunt Capacitor measuring module Adjustment screw driver Universal AC adaptor/charger Hard carrying case

Product Highlights

  • Auto-set function optimizes the position, range, timebase, and triggering to assure a stable display of waveforms
  • Dual-channel Oscilloscope with 3.8" (97mm) color LCD display
  • Peak Detect function for 50ns glitch capture XY Mode
  • Five Automatic Measurements: Frequency, Cycle, Average, Peak to Peak, RMS
  • Waveform Math: Add, Subtract, Multiply, and Divide
  • Average Mode for smoothing waveforms
  • Persistence Mode for observing dynamic signals
  • Store and recall up to 4 waveform screens and setups
  • USB interface and software for transferring waveforms and data

Each Unit Includes

  • Two 1X/10X oscilloscope probes
  • Test leads
  • Windows® 95/98/NT/2000/ME/XP compatible USB software
  • Cable
  • Current shunt
  • Capacitor measuring module
  • Adjustment screw driver
  • Universal AC adaptor/charger
  • Hard carrying case
Supplier's Site Datasheet

Technical Specifications

  Transcat, Inc.
Product Category Oscilloscopes
Product Number MS420 EXTECH
Product Name 20MHz 2-Channel Digital Oscilloscope
Bandwidth 20 MHz
Unlock Full Specs
to access all available technical data

Similar Products

MSO3354E-S 350MHz 4+16Ch MSO with Signal Generator - MSO3354E-S - Uni-Trend US
Specs
Bandwidth 350 MHz
Number of Input Channels 4 (# channels)
Host Interface USB; USB, LAN, VGA, EXT, AUX
View Details
Measuring Equipment / Oscilloscope - oscillograph-vato2004-28047 - TPS Elektronik GmbH
Specs
Bandwidth 200 MHz
Number of Input Channels 4 (# channels)
View Details
Firmware & Utilities - MT2001D - Maury Microwave
Specs
Bandwidth 1000 MHz
View Details