RIGOL Technologies, Inc. 1000Z Series RIGOL Digital Oscilloscopes DS1054Z

Description
The 1000Z Series is RIGOL’s Digital Oscilloscope platform for Basic Visualization. It offers unprecedented value in customer applications with its innovative technology, industry leading specifications, powerful trigger functions and broad analysis capabilities. The 1000Z Series 4 channel oscilloscopes come in 50, 70, or 100 MHz versions with a 7 inch display and RIGOL's UltraVision technology. The DS1000Z-E Series are also part of this family and include 100 and 200 MHz, 2 Channel models. The "-S" models include a 2 channel integrated waveform generator and the PLUS models are upgradable to Mixed Signal Oscilloscopes with the purchase of the RPL1116 digital lead kit. All the analysis, decoding, deep memory, and advanced triggering capabilities are now included in this powerful scope at an exceptional price. UltraVision Technology: Advanced display and analysis capabilities combine with deep memory and high waveform update rate in RIGOL's UltraVision oscilloscope technology The ability to easily move between long record lengths, fast capture, a variety of persistence modes, and onboard waveform analysis makes RIGOL's core oscilloscope technology an important capability for engineers from maker projects to large scale R&D. 16 Digital Channels (PLUS Models): Time correlated views between analog and digital channel speeds debug of embedded designs Mixed Signal Oscilloscopes (MSOs) allow users to not only look at the analog behavior of some channels but also trigger, capture, and analyze the behavior of up to 16 digital channels at the same time. Any of the DS1000Z PLUS models can enable the digital channels with the purchase of a RPL1116 digital probe kit. With the RPL1116, the 1000Z Series PLUS models can monitor 2 analog channels with 16 digital channels or 3 analog channels and 8 digital channels. Integrated 2 Channel full function 25MHz generator: Debug and emulate signals all in one instrument Create standard waves from the front panel, convert captured waves to emulated signals, or build arbitrary waves in the UltraStation PC Software. The embedded waveform generators included in the "-S" models adds value and capability to the bench for a variety of applications. Serial Triggering and Analysis Options: Speeds analysis and debug of your I2C, RS232 and SPI designs Serial Trigger allows the user to trigger the oscilloscope based on a specific pattern or word found in a serial data stream. Serial Decode allows the user to convert the waveform into a decoded readable format which allows for quick determination of problems on a serial bus.
Datasheet
Description
The 1000Z Series is RIGOL’s Digital Oscilloscope platform for Basic Visualization. It offers unprecedented value in customer applications with its innovative technology, industry leading specifications, powerful trigger functions and broad analysis capabilities. The 1000Z Series 4 channel oscilloscopes come in 50, 70, or 100 MHz versions with a 7 inch display and RIGOL's UltraVision technology. The DS1000Z-E Series are also part of this family and include 100 and 200 MHz, 2 Channel models. The "-S" models include a 2 channel integrated waveform generator and the PLUS models are upgradable to Mixed Signal Oscilloscopes with the purchase of the RPL1116 digital lead kit. All the analysis, decoding, deep memory, and advanced triggering capabilities are now included in this powerful scope at an exceptional price. UltraVision Technology: Advanced display and analysis capabilities combine with deep memory and high waveform update rate in RIGOL's UltraVision oscilloscope technology The ability to easily move between long record lengths, fast capture, a variety of persistence modes, and onboard waveform analysis makes RIGOL's core oscilloscope technology an important capability for engineers from maker projects to large scale R&D. 16 Digital Channels (PLUS Models): Time correlated views between analog and digital channel speeds debug of embedded designs Mixed Signal Oscilloscopes (MSOs) allow users to not only look at the analog behavior of some channels but also trigger, capture, and analyze the behavior of up to 16 digital channels at the same time. Any of the DS1000Z PLUS models can enable the digital channels with the purchase of a RPL1116 digital probe kit. With the RPL1116, the 1000Z Series PLUS models can monitor 2 analog channels with 16 digital channels or 3 analog channels and 8 digital channels. Integrated 2 Channel full function 25MHz generator: Debug and emulate signals all in one instrument Create standard waves from the front panel, convert captured waves to emulated signals, or build arbitrary waves in the UltraStation PC Software. The embedded waveform generators included in the "-S" models adds value and capability to the bench for a variety of applications. Serial Triggering and Analysis Options: Speeds analysis and debug of your I2C, RS232 and SPI designs Serial Trigger allows the user to trigger the oscilloscope based on a specific pattern or word found in a serial data stream. Serial Decode allows the user to convert the waveform into a decoded readable format which allows for quick determination of problems on a serial bus.
Datasheet

Suppliers

Company
Product
Description
Supplier Links
1000Z Series RIGOL Digital Oscilloscopes - DS1054Z - RIGOL Technologies, Inc.
Beaverton, OR, United States
1000Z Series RIGOL Digital Oscilloscopes
DS1054Z
1000Z Series RIGOL Digital Oscilloscopes DS1054Z
The 1000Z Series is RIGOL’s Digital Oscilloscope platform for Basic Visualization. It offers unprecedented value in customer applications with its innovative technology, industry leading specifications, powerful trigger functions and broad analysis capabilities. The 1000Z Series 4 channel oscilloscopes come in 50, 70, or 100 MHz versions with a 7 inch display and RIGOL's UltraVision technology. The DS1000Z-E Series are also part of this family and include 100 and 200 MHz, 2 Channel models. The "-S" models include a 2 channel integrated waveform generator and the PLUS models are upgradable to Mixed Signal Oscilloscopes with the purchase of the RPL1116 digital lead kit. All the analysis, decoding, deep memory, and advanced triggering capabilities are now included in this powerful scope at an exceptional price. UltraVision Technology: Advanced display and analysis capabilities combine with deep memory and high waveform update rate in RIGOL's UltraVision oscilloscope technology The ability to easily move between long record lengths, fast capture, a variety of persistence modes, and onboard waveform analysis makes RIGOL's core oscilloscope technology an important capability for engineers from maker projects to large scale R&D. 16 Digital Channels (PLUS Models): Time correlated views between analog and digital channel speeds debug of embedded designs Mixed Signal Oscilloscopes (MSOs) allow users to not only look at the analog behavior of some channels but also trigger, capture, and analyze the behavior of up to 16 digital channels at the same time. Any of the DS1000Z PLUS models can enable the digital channels with the purchase of a RPL1116 digital probe kit. With the RPL1116, the 1000Z Series PLUS models can monitor 2 analog channels with 16 digital channels or 3 analog channels and 8 digital channels. Integrated 2 Channel full function 25MHz generator: Debug and emulate signals all in one instrument Create standard waves from the front panel, convert captured waves to emulated signals, or build arbitrary waves in the UltraStation PC Software. The embedded waveform generators included in the "-S" models adds value and capability to the bench for a variety of applications. Serial Triggering and Analysis Options: Speeds analysis and debug of your I2C, RS232 and SPI designs Serial Trigger allows the user to trigger the oscilloscope based on a specific pattern or word found in a serial data stream. Serial Decode allows the user to convert the waveform into a decoded readable format which allows for quick determination of problems on a serial bus.

The 1000Z Series is RIGOL’s Digital Oscilloscope platform for Basic Visualization. It offers unprecedented value in customer applications with its innovative technology, industry leading specifications, powerful trigger functions and broad analysis capabilities. The 1000Z Series 4 channel oscilloscopes come in 50, 70, or 100 MHz versions with a 7 inch display and RIGOL's UltraVision technology. The DS1000Z-E Series are also part of this family and include 100 and 200 MHz, 2 Channel models. The "-S" models include a 2 channel integrated waveform generator and the PLUS models are upgradable to Mixed Signal Oscilloscopes with the purchase of the RPL1116 digital lead kit. All the analysis, decoding, deep memory, and advanced triggering capabilities are now included in this powerful scope at an exceptional price.

  • UltraVision Technology: Advanced display and analysis capabilities combine with deep memory and high waveform update rate in RIGOL's UltraVision oscilloscope technology
  • The ability to easily move between long record lengths, fast capture, a variety of persistence modes, and onboard waveform analysis makes RIGOL's core oscilloscope technology an important capability for engineers from maker projects to large scale R&D.
  • 16 Digital Channels (PLUS Models): Time correlated views between analog and digital channel speeds debug of embedded designs
  • Mixed Signal Oscilloscopes (MSOs) allow users to not only look at the analog behavior of some channels but also trigger, capture, and analyze the behavior of up to 16 digital channels at the same time. Any of the DS1000Z PLUS models can enable the digital channels with the purchase of a RPL1116 digital probe kit. With the RPL1116, the 1000Z Series PLUS models can monitor 2 analog channels with 16 digital channels or 3 analog channels and 8 digital channels.
  • Integrated 2 Channel full function 25MHz generator: Debug and emulate signals all in one instrument
  • Create standard waves from the front panel, convert captured waves to emulated signals, or build arbitrary waves in the UltraStation PC Software. The embedded waveform generators included in the "-S" models adds value and capability to the bench for a variety of applications.
  • Serial Triggering and Analysis Options: Speeds analysis and debug of your I2C, RS232 and SPI designs
  • Serial Trigger allows the user to trigger the oscilloscope based on a specific pattern or word found in a serial data stream. Serial Decode allows the user to convert the waveform into a decoded readable format which allows for quick determination of problems on a serial bus.
Supplier's Site Datasheet
50MHz Digital Oscilloscope w/4 Channels & 12Mpt Memory/Connect - DS1054Z - Transcat, Inc.
Rochester, NY, USA
50MHz Digital Oscilloscope w/4 Channels & 12Mpt Memory/Connect
DS1054Z
50MHz Digital Oscilloscope w/4 Channels & 12Mpt Memory/Connect DS1054Z
Product Highlights 50MHz Bandwidth, 4 channels 1G Sa/s Real-time Sample Rate 12Mpts (Std.) and 24Mpts (Opt.) Memory Depth Innovative "UltraVision" technology Up to 30,000wfms/s Waveform Capture Rate 7 Inch WVGA (800x480), multiple intensity levels waveform display

Product Highlights

  • 50MHz Bandwidth, 4 channels
  • 1G Sa/s Real-time Sample Rate
  • 12Mpts (Std.) and 24Mpts (Opt.) Memory Depth
  • Innovative "UltraVision" technology
  • Up to 30,000wfms/s Waveform Capture Rate
  • 7 Inch WVGA (800x480), multiple intensity levels waveform display
Supplier's Site Datasheet
Digital Oscilloscope - DS1054Z - ValueTronics International, Inc.
Elgin, IL, USA
Digital Oscilloscope
DS1054Z
Digital Oscilloscope DS1054Z
The DS1054Z is a 50 MHz, 4 channel digital oscilloscope from Rigol. Measure voltage or current signals over time in an electronic circuit or component to display amplitude, frequency and rise times, etc. Applications include troubleshooting, production test, and design. Additional Features: Bandwidth: 50 MHz 4 channels 1 GSa/s Real-time Sample Rate Record Length: 12Mpts Innovative "UltraVision" technology Up to 30,000wfms/s Waveform Capture Rate Various trigger and bus decoding functions Low noise floor, vertical scale range: 1 mV/div to 10 V/div Various interfaces: USB Host&Device, LAN (LXI), AUX 7 Inch WVGA (800x480) intensity graded color display Applications: Circuit of Mixed Signal Test Circuit Functional Test Electronic Circuit Test Logical Relation Between Singals Verification Education & Training The Rigol DS1054Z is a 50 MHz, 4 Channel Digital Oscilloscope with a 1 GSa/s sample rate and a record length of 12 Mpts. The Rigol DS1054Z is a high-performance and economic digital oscilloscope designed for the designing, debugging and educational requirements of the mainstream digital oscilloscope market.

The DS1054Z is a 50 MHz, 4 channel digital oscilloscope from Rigol. Measure voltage or current signals over time in an electronic circuit or component to display amplitude, frequency and rise times, etc. Applications include troubleshooting, production test, and design.

Additional Features:

  • Bandwidth: 50 MHz
  • 4 channels
  • 1 GSa/s Real-time Sample Rate
  • Record Length: 12Mpts
  • Innovative "UltraVision" technology
  • Up to 30,000wfms/s Waveform Capture Rate
  • Various trigger and bus decoding functions
  • Low noise floor, vertical scale range: 1 mV/div to 10 V/div
  • Various interfaces: USB Host&Device, LAN (LXI), AUX
  • 7 Inch WVGA (800x480) intensity graded color display

Applications:

  • Circuit of Mixed Signal Test
  • Circuit Functional Test
  • Electronic Circuit Test
  • Logical Relation Between Singals Verification
  • Education & Training

The Rigol DS1054Z is a 50 MHz, 4 Channel Digital Oscilloscope with a 1 GSa/s sample rate and a record length of 12 Mpts. The Rigol DS1054Z is a high-performance and economic digital oscilloscope designed for the designing, debugging and educational requirements of the mainstream digital oscilloscope market.

Supplier's Site Datasheet
Digital Oscilloscope - DS1054Z - ValueTronics International, Inc.
Elgin, IL, USA
Digital Oscilloscope
DS1054Z
Digital Oscilloscope DS1054Z
The DS1054Z is a 50 MHz, 4 Channel digital oscilloscope from Rigol. Features: 4 Channel 50 MHz Real-time sample rate up to 1 GSa/s Memory depth up to 12 Mpts (standard)/24 Mpts (optional) Up to 30,000 wfms/s waveform capture rate Up to 60,000 frames hardware real-time waveform recording and playback functions (optional) Innovative "UltraVision" technology Various trigger and bus decoding functions Low noise floor, vertical scale range: 1 mV/div to 10 V/div Built-in dual-channel 25 MHz function/arbitrary waveform generator (only for digital oscilloscope with source channels) Various interfaces: USB Host&Device, LAN (LXI), AUX Compact size, light weight, easy to use 7 inch WVGA (800x480) TFT LCD, intensity graded color display Three-year warranty, excluding probes and accessories Accessories: Power Cord conforming to the standard of the country USB Cable - CB-USBA-USBB-FF-150 4 Passive Probes (150 MHz) - PVP2150 Quick Guide (Hard Copy) The DS1054Z is a high-performance and economic digital oscilloscope designed for the designing, debugging and educational requirements of the mainstream digital oscilloscope market.

The DS1054Z is a 50 MHz, 4 Channel digital oscilloscope from Rigol.

Features:

  • 4 Channel
  • 50 MHz
  • Real-time sample rate up to 1 GSa/s
  • Memory depth up to 12 Mpts (standard)/24 Mpts (optional)
  • Up to 30,000 wfms/s waveform capture rate
  • Up to 60,000 frames hardware real-time waveform recording and playback functions (optional)
  • Innovative "UltraVision" technology
  • Various trigger and bus decoding functions
  • Low noise floor, vertical scale range: 1 mV/div to 10 V/div
  • Built-in dual-channel 25 MHz function/arbitrary waveform generator (only for digital oscilloscope with source channels)
  • Various interfaces: USB Host&Device, LAN (LXI), AUX
  • Compact size, light weight, easy to use
  • 7 inch WVGA (800x480) TFT LCD, intensity graded color display
  • Three-year warranty, excluding probes and accessories

Accessories:

  • Power Cord conforming to the standard of the country
  • USB Cable - CB-USBA-USBB-FF-150
  • 4 Passive Probes (150 MHz) - PVP2150
  • Quick Guide (Hard Copy)

The DS1054Z is a high-performance and economic digital oscilloscope designed for the designing, debugging and educational requirements of the mainstream digital oscilloscope market.

Supplier's Site Datasheet

Technical Specifications

  RIGOL Technologies, Inc. Transcat, Inc. ValueTronics International, Inc.
Product Category Oscilloscopes Oscilloscopes Oscilloscopes
Product Number DS1054Z DS1054Z DS1054Z
Product Name 1000Z Series RIGOL Digital Oscilloscopes 50MHz Digital Oscilloscope w/4 Channels & 12Mpt Memory/Connect Digital Oscilloscope
Bandwidth 50 MHz 50 MHz 50 MHz
Unlock Full Specs
to access all available technical data

Similar Products

MSO3034HD 12-Bit 350MHz 4Ch Mixed Signal Oscilloscope - MSO3034HD - Uni-Trend US
Specs
Bandwidth 350 MHz
Number of Input Channels 4 (# channels)
Host Interface USB; USB 3.0, LAN, AUX, Gen Out x 2, 10MHz In/Out, HDMI
View Details
Measuring Equipment / Oscilloscope - oscillograph-mdo5004-28043 - TPS Elektronik GmbH
Specs
Bandwidth 500 MHz
Number of Input Channels 4 (# channels)
View Details
Active Tuners - MT2000HF2-60 - Maury Microwave
Specs
Bandwidth 1000 MHz
View Details